Wire Weight Weights

1 Result
Special Steel Non-magnetizable Wire Weight 1mg, E1 -- YCW0111-00
from Sartorius Lab Instruments GmbH & Co. KG

Weights (YCW). Features of Sartorius metrological weights. Class F1 leaf weights (F2, M1 in weight sets, or on request). 1 –5 mg aluminum; density 2.7 g/cm3. 10 –500 mg nickel silver; density 8.6 g/cm3. Class E1 and E2 wire weights. 1-mg special steel, non-magnetizable. E1: density 8.0... [See More]

  • Weight Type / Shape: Wire Weight
  • Denomination / Weight: 2.21E-6
  • Weight Type / Search Form: Calibration / Test Weight; Calibration Weight / Mass Standard
  • Units System: Metric (SI, g or kg)