DC/DC Converter Board Mount Power Supplies
from Shenzhen Shengyu Electronics Technology Limited
DC DC CONVERTER [See More]
- Type: DC-DC Converter
- Operating Temperature: -25 to 85
from RS Components, Ltd.
DC-DC converter modules with ATX output for embedded PCs. Compact and user-friendly design for installation and maintenance. Fan-less design for mission-critical application. Small size to save space. Input Voltage Nominal = 12 V dc. Output Voltage = -12 V, 3.3 V, 5 V, 12 V. Power Rating = 120W. [See More]
- Type: DC-DC Converter
- DC Output Power: 120
from Acopian Power Supplies
These versatile DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small quantity... [See More]
- Type: DC Power System; DC-DC Converter
- DC Input Voltage: 5.0 to 48.0
- Applications: Instrumentation
- Number of Outputs: 1 to 2
from Acme Chip Technology Co., Limited
EXTRA SMALL SERIES -100V, 100MW [See More]
- Type: DC-DC Converter
- Operating Temperature: -10 to 65
- Applications: ITE (Commercial)
from TDK-Lambda Americas Inc.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made... [See More]
- Type: DC-DC Converter
- DC Output Voltage: 3.3
- DC Input Voltage: 4.5 to 9.0
- DC Output Current: 2.5
from DigiKey
Isolated Module DC DC Converter 1 Output 3.3V 15A 18V - 75V Input [See More]
- Type: DC-DC Converter; 1
- DC Output Current: 15
- DC Input Voltage: 18.0 to 75.0
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
DC DC CONVERTER 0.8-6V [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to 105
- Applications: ITE (Commercial)
from RS Components, Ltd.
BRNS series non-isolated DC-DC Converters from Cosel are highly efficient and the small size ensures a compact solution. The footprint and external form is based on DOSA third generation. BRNS non-isolated DC-DC converters also include built in overcurrent protection and thermal protection with auto... [See More]
- Type: DC-DC Converter
- AC Output Current: 6
- DC Input Voltage: 3.0 to 14.4
- Operating Temperature: -40
from Acopian Power Supplies
Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and ripple parameters, and are short circuit protected. Rugged encapsulated construction and generously derated... [See More]
- Type: DC Power Supply; DC-DC Converter; AC/DC Converter
- AC Input Voltage: 105.0 to 125.0
- Applications: Instrumentation
- Input Frequency: 47 to 420
from Acme Chip Technology Co., Limited
EXTRA SMALL SERIES +100V, 100MW [See More]
- Type: DC-DC Converter
- Operating Temperature: -10 to 65
- Applications: ITE (Commercial)
from TDK-Lambda Americas Inc.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made... [See More]
- Type: DC-DC Converter
- DC Output Voltage: 3.3
- DC Input Voltage: 18.0 to 36.0
- DC Output Current: 4.5
from DigiKey
Isolated Module DC DC Converter 1 Output 3.3V 30A 18V - 36V Input [See More]
- Type: DC-DC Converter; 1
- DC Output Current: 30
- DC Input Voltage: 18.0 to 36.0
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
DC DC CONVERTER 0.8-3.6V [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to 85
- Applications: ITE (Commercial)
from RS Components, Ltd.
BRNS series non-isolated DC-DC Converters from Cosel are highly efficient and the small size ensures a compact solution. The footprint and external form is based on DOSA third generation. BRNS non-isolated DC-DC converters also include built in overcurrent protection and thermal protection with auto... [See More]
- Type: DC-DC Converter
- AC Output Current: 20
- DC Input Voltage: 3.0 to 14.4
- Operating Temperature: -40
from Acme Chip Technology Co., Limited
DC DC CONVERTER 200V [See More]
- Type: DC-DC Converter
- Operating Temperature: -10 to 65
- Applications: ITE (Commercial)
from TDK-Lambda Americas Inc.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made... [See More]
- Type: DC-DC Converter
- DC Output Voltage: 5.0
- DC Input Voltage: 3.0 to 5.5
- DC Output Current: 0.3000
from DigiKey
Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input [See More]
- Type: DC-DC Converter; 1
- DC Output Current: 30
- DC Input Voltage: 36.0 to 75.0
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
DC DC CONVERTER 2.5-15V [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to 85
- Applications: ITE (Commercial)
from RS Components, Ltd.
The BRFS series of non-isolated DC-DC converters from Cosel are a compact and highly efficient solution. BRFS non-isolated DC-DC converters offer a wide input voltage range of 4.5 V to 14 V and feature built in thermal protection and overcurrent functions. Fast transient response by robust... [See More]
- Type: DC-DC Converter
- AC Output Current: 30
- DC Input Voltage: 4.5 to 14.0
- Operating Temperature: -40
from Acme Chip Technology Co., Limited
DC DC CONVERTER 8V 140W [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to 85
- Applications: ITE (Commercial)
from TDK-Lambda Americas Inc.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made... [See More]
- Type: DC-DC Converter
- DC Output Voltage: 5.0
- DC Input Voltage: 3.0 to 5.5
- DC Output Current: 0.3000
from DigiKey
Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input [See More]
- Type: DC-DC Converter; 1
- DC Output Current: 20
- DC Input Voltage: 36.0 to 75.0
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
WPME-FIMM FIXED ISOLATED MICROMO [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to ?
- Applications: ITE (Commercial)
from RS Components, Ltd.
BRNS series non-isolated DC-DC Converters from Cosel are highly efficient and the small size ensures a compact solution. The footprint and external form is based on DOSA third generation. BRNS non-isolated DC-DC converters also include built in overcurrent protection and thermal protection with auto... [See More]
- Type: DC-DC Converter
- AC Output Current: 12
- DC Input Voltage: 3.0 to 14.4
- Operating Temperature: -40
from Acme Chip Technology Co., Limited
DC DC CONVERTER 3.3V 50W [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to 85
- Applications: ITE (Commercial)
from TDK-Lambda Americas Inc.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made... [See More]
- Type: DC-DC Converter
- DC Output Voltage: -12.0 to 12.0
- DC Input Voltage: 3.0 to 5.5
- DC Output Current: 0.0600
from DigiKey
Isolated Module DC DC Converter 1 Output 12V 3.5A 18V - 75V Input [See More]
- Type: DC-DC Converter; 1
- DC Output Current: 3.5
- DC Input Voltage: 18.0 to 75.0
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
WPME-FISM FIXED ISOLATED SIP/SMT [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to ?
- Applications: ITE (Commercial)
from RS Components, Ltd.
TDK-Lambda i6A series of non-isolated DC-DC converters offer a highly efficient compact product suitable for a wide variety of applications. Thanks to the 1/16th brick footprint design, the i6A series is a high-power density solution with up to 250 W, 14A. The input voltage range is wide at 9 V dc... [See More]
- Type: DC-DC Converter
- AC Output Current: 14
- DC Input Voltage: 9.0 to 40.0
- DC Output Power: 250
from Acme Chip Technology Co., Limited
DC DC CONVERTER 3.3V 90W [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to 85
- Applications: ITE (Commercial)
from TDK-Lambda Americas Inc.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made... [See More]
- Type: DC-DC Converter
- DC Output Voltage: 5.0
- DC Input Voltage: 3.0 to 5.5
- DC Output Current: 0.6000
from DigiKey
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 10A 4.5V - 22V Input [See More]
- Type: DC-DC Converter; 1
- DC Output Current: 10
- DC Input Voltage: 4.5 to 22.0
- Operating Temperature: -40 to 125
from Shenzhen Shengyu Electronics Technology Limited
WPME-FISM FIXED ISOLATED SIP/SMT [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to ?
- Applications: ITE (Commercial)
from Acme Chip Technology Co., Limited
DC DC CONVERTER 10.2V 500W [See More]
- Type: DC-DC Converter
- Operating Temperature: -5 to ?
- Applications: ITE (Commercial)
from TDK-Lambda Americas Inc.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made... [See More]
- Type: DC-DC Converter
- DC Output Voltage: -12.0 to 12.0
- DC Input Voltage: 3.0 to 5.5
- DC Output Current: 0.1250
from DigiKey
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 15A 4.5V - 22V Input [See More]
- Type: DC-DC Converter; 1
- DC Output Current: 15
- DC Input Voltage: 4.5 to 22.0
- Operating Temperature: -40 to 125
from Shenzhen Shengyu Electronics Technology Limited
WPME-FISM FIXED ISOLATED SIP/SMT [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to ?
- Applications: ITE (Commercial)
from Acme Chip Technology Co., Limited
DC DC CONVERTER 12V 156W [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to 85
- Applications: ITE (Commercial)
from TDK-Lambda Americas Inc.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made... [See More]
- Type: DC-DC Converter
- DC Output Voltage: 3.3
- DC Input Voltage: 4.5 to 9.0
- DC Output Current: 0.8000
from DigiKey
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 20A 4.5V - 22V Input [See More]
- Type: DC-DC Converter; 1
- DC Output Current: 20
- DC Input Voltage: 4.5 to 22.0
- Operating Temperature: -40 to 125
from Shenzhen Shengyu Electronics Technology Limited
WPME-FISM FIXED ISOLATED SIP/SMT [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to ?
- Applications: ITE (Commercial)
from Acme Chip Technology Co., Limited
DC DC CONVERTER 54V 162W [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to 90
- Applications: ITE (Commercial)
from TDK-Lambda Americas Inc.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made... [See More]
- Type: DC-DC Converter
- DC Output Voltage: 3.3
- DC Input Voltage: 18.0 to 36.0
- DC Output Current: 9
from DigiKey
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 3A 4.5V - 22V Input [See More]
- Type: DC-DC Converter; 1
- DC Output Current: 3
- DC Input Voltage: 4.5 to 22.0
- Operating Temperature: -40 to 125
from Shenzhen Shengyu Electronics Technology Limited
WPME-FISM FIXED ISOLATED SIP/SMT [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to ?
- Applications: ITE (Commercial)
from Acme Chip Technology Co., Limited
DC DC CONVERTER 24V 150W [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to ?
- Applications: ITE (Commercial), Railway
from TDK-Lambda Americas Inc.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made... [See More]
- Type: DC-DC Converter
- DC Output Voltage: 5.0
- DC Input Voltage: 3.0 to 5.5
- DC Output Current: 1
from DigiKey
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 3V - 22V Input [See More]
- Type: DC-DC Converter; 1
- DC Output Current: 6
- DC Input Voltage: 3.0 to 22.0
- Operating Temperature: -40 to 125
from Shenzhen Shengyu Electronics Technology Limited
DC DC CONVERTER 5V 1W [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to 85
- Applications: ITE (Commercial)
from Acme Chip Technology Co., Limited
DC DC CONVERTER 12V 200W [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to 95
- Applications: ITE (Commercial)
from TDK-Lambda Americas Inc.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made... [See More]
- Type: DC-DC Converter
- DC Output Voltage: 3.3
- DC Input Voltage: 9.0 to 36.0
- DC Output Current: 4
from DigiKey
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 13.2V 3A 5V - 40V Input [See More]
- Type: DC-DC Converter; 1
- DC Output Current: 3
- DC Input Voltage: 5.0 to 40.0
- Operating Temperature: -40 to 125
from Shenzhen Shengyu Electronics Technology Limited
WPME-FISM FIXED ISOLATED SIP MOD [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to ?
- Applications: ITE (Commercial)
from Acme Chip Technology Co., Limited
DC DC CONVERTER 500V 4W [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to 65
- Applications: ITE (Commercial)
from TDK-Lambda Americas Inc.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made... [See More]
- Type: DC-DC Converter
- DC Output Voltage: -12.0 to 12.0
- DC Input Voltage: 9.0 to 36.0
- DC Output Current: 0.6500
from DigiKey
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 13.2V 6A 5V - 40V Input [See More]
- Type: DC-DC Converter; 1
- DC Output Current: 6
- DC Input Voltage: 5.0 to 40.0
- Operating Temperature: -40 to 125
from Shenzhen Shengyu Electronics Technology Limited
DC DC CONVERTER 5V 1W [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to 85
- Applications: ITE (Commercial)
from Acme Chip Technology Co., Limited
DC DC CONVERTER 500V 20W [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to 65
- Applications: ITE (Commercial)
from TDK-Lambda Americas Inc.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made... [See More]
- Type: DC-DC Converter
- DC Output Voltage: 3.3
- DC Input Voltage: 18.0 to 76.0
- DC Output Current: 4
from DigiKey
Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 5V 0.6 ~ 5V 4A, 4A 4.5V - 20V Input [See More]
- Type: DC-DC Converter; 1
- DC Output Current: 4
- DC Input Voltage: 4.5 to 20.0
- Operating Temperature: -40 to 125
from Shenzhen Shengyu Electronics Technology Limited
WPME-FISM FIXED ISOLATED SIP MOD [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to ?
- Applications: ITE (Commercial)
from Acme Chip Technology Co., Limited
DC DC CONVERTER 250V 4W [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to 65
- Applications: ITE (Commercial)
from TDK-Lambda Americas Inc.
DC-DC Converters, PCB mount, Output: 1.32W, 3.3V, Isolated type [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 4.5 to 18.0
- DC Output Voltage: 3.1 to 3.6
from DigiKey
Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 5.3V 0.6 ~ 5.3V 13A, 13A 4.5V - 16V Input [See More]
- Type: DC-DC Converter; 1
- DC Output Current: 13
- DC Input Voltage: 4.5 to 16.0
- Operating Temperature: -40 to 125
from Shenzhen Shengyu Electronics Technology Limited
WPME-FISM FIXED ISOLATED SIP MOD [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to ?
- Applications: ITE (Commercial)
from Acme Chip Technology Co., Limited
DC DC CONVERTER 250V 4W [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to 65
- Applications: ITE (Commercial)
from TDK-Lambda Americas Inc.
DC-DC Converters, PCB mount, Output: 1.32W, 3.3V, Isolated type [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 4.5 to 18.0
- DC Output Voltage: 3.1 to 3.6
from DigiKey
Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 5.3V 0.6 ~ 5.3V 13A, 13A 4.5V - 16V Input [See More]
- Type: DC-DC Converter; 1
- DC Output Current: 13
- DC Input Voltage: 4.5 to 16.0
- Operating Temperature: -40 to 125
from Shenzhen Shengyu Electronics Technology Limited
WPME-FISM FIXED ISOLATED SIP MOD [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to ?
- Applications: ITE (Commercial)
from Acme Chip Technology Co., Limited
DC DC CONVERTER 10000V 4W [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to 65
- Applications: ITE (Commercial)
from TDK-Lambda Americas Inc.
DC-DC Converters, PCB mount, Output: 2.64W, 3.3V, Isolated type [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 4.5 to 18.0
- DC Output Voltage: 3.1 to 3.6
from DigiKey
Isolated Module DC DC Converter 1 Output 3.3V 2.4A 10V - 36V Input [See More]
- Type: DC-DC Converter; 1
- DC Output Current: 2.4
- DC Input Voltage: 10.0 to 36.0
- Operating Temperature: -20 to 71
from Shenzhen Shengyu Electronics Technology Limited
WPME-FISM FIXED ISOLATED SIP MOD [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to ?
- Applications: ITE (Commercial)
from Acme Chip Technology Co., Limited
DC DC CONVERTER 10000V 15W [See More]
- Type: DC-DC Converter
- Operating Temperature: -40 to 65
- Applications: ITE (Commercial)
from TDK-Lambda Americas Inc.
DC-DC Converters, PCB mount, Output: 2.64W, 3.3V, Isolated type [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 4.5 to 18.0
- DC Output Voltage: 3.1 to 3.6
from DigiKey
Isolated Module DC DC Converter 1 Output 5V 3A 10V - 36V Input [See More]
- Type: DC-DC Converter; 1
- DC Output Current: 3
- DC Input Voltage: 10.0 to 36.0
- Operating Temperature: -20 to 71
from Daburn Electronics & Cable
TWA12 Series DC/DC converters feature 2:1 wide input range, 1600-V isolation and remote ON/OFF control for energy savings. There is no minimum load requirement, and efficiencies are as high as 88 percent. Available in 1.26 x 1.00 x 0.44-inch SMD or 1.25 x 0.80 x 0.40-inch DIP packages, the TWA12... [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 12.0 to 48.0
- DC Output Voltage: -15.0 to 15.0
from Tamura Corporation of America
BPM series is. A series of energy-saving switching power modules with. built-in Switching Transformers. controls IC. control Circuits and Switching Elements (FET). High full-load efficiency reduces stand-by power requirements. Attaching the input noise filter, the input rectifier diode and the... [See More]
- Type: DC Power Supply; DC-DC Converter
- DC Input Voltage: 110.0 to 450.0
- Applications: Instrumentation, Photovoltaic Applications
- DC Input Current: 1.7 to 9
from Matsusada Precision, Inc.
Low noise with metal shielding, well-regulated, high performance [See More]
- Type: DC Power Supply; DC-DC Converter
- DC Input Voltage: 12.0 to 15.0
- Applications: Instrumentation, Photomultiplier Tubes
- DC Input Current: 0.1800 to 0.2300
from Allied Electronics, Inc.
PH-F Series Full Function DC-DC Converters. High density. Wide range input. Wide output adjustment capability. Remote on ⁄off. Fixed switching frequency. Parallel operation. Low component count. Signals to support N+1 redundancy. Full function DC-DC converter. [See More]
- Type: DC-DC Converter
- DC Input Voltage: 24.0
- Applications: Commercial
- Number of Outputs: 1
from Artesyn Embedded Power
The SIL20C2 series 20 amp high density non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It accepts a wide range 4.5 to 13.8 Vdc input and provides an output that is adjustable from 0.59 to 5.1 Vdc to accommodate a wide variety of silicon power needs. Rated at 100... [See More]
- Type: DC-DC Converter
- DC Input Current: 0.0500 to 18
- DC Input Voltage: 4.5 to 138.0
- Number of Outputs: 1
from XP Power
1 Watt. World Wide Medical Approvals. Single and Dual Outputs. 2 μA Patient Leakage Current. SIP7 Package. -20 °C to +100 °C Operation. Full Load at 60 °C Ambient. 1500 VAC Isolation, 1 MOPP. MTBF 1 MHrs. 3 Year Warranty [See More]
- Type: Medical Power Supply; DC-DC Converter
- DC Input Current: 0.3370
- DC Input Voltage: 4.5 to 9.0
- Number of Outputs: 1
from SynQor, Inc.
With voltages dropping and currents rising, the economics of anIntermediate Bus Architecture (IBA) are becoming more attractive,especially in systems requiring multiple low voltages. IBA systemsseparate the role of isolation and voltage scaling from regulationand sensing. The BusQor series bus... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 48.0
- Applications: High Current, Instrumentation, Telecommunications, Datacom, Industrial
- DC Input Current: 6.3
from Premier Magnetics, Inc.
Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed circuit board mounted... [See More]
- Type: DC-DC Converter
- DC Output Voltage: -5.0 to 5.0
- DC Input Voltage: 5.0 to 9.0
- DC Output Current: 0.4000
from Power Plaza Co., Ltd.
bull; Delivers 1.5A of output current. • High quality EMI characteristic. • High efficiency: Max. 93% @ 3.3V. • Small size and low profile: 9.9mm ×13.0mm ×2.9mm. • Cost-efficiency open frame design. • Single-in-line (SIP) package. • Output over current... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 4.5 to 5.5
- Applications: Instrumentation
- Number of Outputs: 1
from Crane Aerospace & Electronics
The Interpoint ® MFK Series ™ of dc-dc converters packs up to 25 watts in a 0.6 cubic inch case with up to 87% efficiency. It accepts a wide input range of 16-50 volts and provides single and dual outputs ranging from 1.8 to 28 volts. Up to 87% efficiency, up to 42 W/in3 16 to 50 volt... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 16.0 to 50.0
- Applications: High Reliability
- DC Input Current: 0.0080 to 0.0750
from CUI Inc.
1.5 Vdc, 0.5 A, 0.75 W, 4.5~28 Vdc Input Range [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 5.0 to 28.0
- DC Output Voltage: 1.5
from LHV Power
Description: These Series-A high voltage power supplies are intended to satisfy the need for a miniature, low cost, isolated voltage source. The entire family operates from an input voltage of 5V to 14V, with the output proportional to the input voltage. The package is designed to be operated from a... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 5.0 to 14.0
- Applications: Ink Jet Printers, Geiger-Muller Tubes
- DC Input Current: 0.0500 to 0.2300
from Opto 22
The PBSC power supply is designed to work with the Optomux B1, Mistic B100, or Pamux B5 brain board. It provides power for the brain board as well as logic power for 16 digital I/O modules. When the PBSC is used with a Pamux B5 brain board, it can also supply power for a Pamux Term1 terminating... [See More]
- Type: DC Power Supply (optional feature); DC-DC Converter
- DC Input Voltage: 10.0 to 28.0
- Applications: Instrumentation, Security/Monitoring/Alarm
- Number of Outputs: 1
from Pairui Group Inc.
FEATURES: 5 year warranty. Output current up to 16A. Efficiency up to 95%. Under voltage, over current, short circuit. protection. Operating temperature range -40 ℃ to +85 ℃. Remote on/off [See More]
- Type: DC-DC Converter
- DC Output Voltage: 1.2 to 5.0
- DC Input Voltage: 3.0 to 17.0
- DC Output Current: 2 to 10
from Enhance Electronics
Open Frame [See More]
- Type: DC-DC Converter
- DC Output Power: 80
- DC Input Voltage: 12.0
from Picor Corporation
Description. The Cool-Power ® PI3101 is a very high density isolated DC-DC converter implementing a high efficiency soft-switching power architecture. The PI3101 operates over a wide range input of 36 V to 75 Vdc, delivering ~60 W of output power (3.3 Vout @ 18 A), yielding an unprecedented... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 36.0 to 75.0
- Applications: Telecommunications, PoE, Communications, Network Power
- DC Input Current: 1.4
from Beta Dyne Inc.
DC/DC Converters from Beta Dyne include Low Noise, High Voltage, Adjustable, and High Power Density converters. With power levels ranging from 1W to 150W, in single/dual/triple outputs, models are offered in SIP, DIP, and other industry-standard packages and pin-outs. [See More]
- Type: DC-DC Converter
- Number of Outputs: 1 to 2
- DC Input Voltage: 1.8 to 270.0
- DC Output Voltage: -24.0 to 700.0
from Astrodyne Corporation
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 12.0 to 48.0
- Applications: Instrumentation
- Number of Outputs: 1
from Daburn Electronics & Cable
The TWA15 Series of isolated 2:1 input range 15-watt DC-DC converters for industrial applications come in a small 1.25 by 0.8 by 0.40-inch package. These devices do not require a minimum load, and they offer high efficiency up to 91 percent, 1,600V DC isolation voltage and remote ON/OFF control for... [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 12.0 to 48.0
- DC Output Voltage: -15.0 to 15.0
from Tamura Corporation of America
EPM series is. A series of energy-saving switching power modules with. built-in Switching Transformers. controls IC. control Circuits and Switching Elements (FET). High full-load efficiency reduces stand-by power requirements. Attaching the input noise filter, the input rectifier diode and the... [See More]
- Type: DC Power Supply; DC-DC Converter
- DC Input Voltage: 110.0 to 450.0
- Applications: Instrumentation, Photovoltaic Applications
- DC Input Current: 0.0500 to 1
from Allied Electronics, Inc.
PX Series. Industry Standard Footprint. Safety Agency Approvals. UL, CSA, EN and CE Approvals. Six-Sided Shielding for Reduced Radiated Noise. Wide Range DC Input Versions. One-Year Warranty [See More]
- Type: DC-DC Converter
- DC Input Voltage: 9.0 to 36.0
- Applications: Commercial
- Number of Outputs: 1
from Artesyn Embedded Power
This version of the ASA series of 10 watt isolated DC-DC converters features a wide 2:1 input voltage range of 36 –75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of four single output models, offering voltages of 2.5 V, 3.3 V, 5 V, or 12 V. The... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 24.0 to 48.0
- Applications: Telecommunications, Low Power Apllications, Transportation Equipment
- Number of Outputs: 1
from XP Power
2 Watt. World Wide Medical Approvals. Single and Dual Outputs. SIP8 Package. -20 °C to +100 °C Operation. Full Load at 60 °C Ambient. 1500 VAC Isolation, 1 MOPP. MTBF 1 MHrs. 3 Year Warranty [See More]
- Type: Medical Power Supply; DC-DC Converter
- DC Input Current: 0.6940
- DC Input Voltage: 4.5 to 9.0
- Number of Outputs: 1
from SynQor, Inc.
The MilQor ® series of high-reliability DC-DC converters brings SynQor's field proven high-efficiency synchronous rectifier technology to the Military/Aerospace industry. SynQor's innovative QorSeal packaging approach ensures survivability in the most hostile environments. Compatible... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 280.0 to 360.0
- Applications: High Current, Military, Aerospace
- DC Input Current: 1
from Power Plaza Co., Ltd.
bull; Delivers 1.5A of output current. • High quality EMI characteristic. • High efficiency: Max. 93% @ 3.3V. • Small size and low profile: 9.9mm ×13.0mm ×2.9mm. • Cost-efficiency open frame design. • Single-in-line (SIP) package. • Output over current... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 4.5 to 5.5
- Applications: Instrumentation
- Number of Outputs: 1
from Crane Aerospace & Electronics
The MFX Series provides up to 50 watts from a 5 or 3.3 volt output. Power density is up to 54 watts / in3. Datasheet and models will be available soon. Input voltage range 16 to 50 VDC Up to 54 watts / in3. Transient protection up to 80 volts per MIL-STD-704A. -55 °C to +125 °C operation. [See More]
- Type: DC-DC Converter
- DC Input Voltage: 16.0 to 50.0
- Applications: High Reliability
- DC Input Current: 0.0080 to 0.0750
from CUI Inc.
3.3 Vdc, 0.5 A, 1.65 W, 6~28 Vdc Input Range [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 6.0 to 28.0
- DC Output Voltage: 3.3
from LHV Power
Description: The GMA Series is a unique range of low cost, general-purpose high voltage DC/DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed in" to customers ’ equipment as... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 12.0
- Applications: Ink Jet Printers, Geiger-Muller Tubes
- Number of Outputs: 1
from Opto 22
Modular Controller Dc Power Supply 125v [See More]
- Type: DC Power Supply (optional feature); DC-DC Converter
- DC Input Voltage: 94.0 to 156.0
- Applications: Instrumentation, Security/Monitoring/Alarm
- Number of Outputs: 1
from Enhance Electronics
Open Frame [See More]
- Type: DC-DC Converter
- DC Output Power: 80
- DC Input Voltage: 12.0
from Astrodyne Corporation
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 5.0
- Applications: Instrumentation
- Number of Outputs: 1
from Daburn Electronics & Cable
Our HEA3 Series of DC-DC converters features an extra wide input range (4.5-13.2V, 9-18V, 18-36V, 36-75V), wide temperature range (-40 to +105 ºC) and high efficiency up to 86 percent. Housed in a SIP 8 package, the devices have no minimum load requirement and include remote ON/OFF, short... [See More]
- Type: DC-DC Converter
- Number of Outputs: 1 to 2
- DC Input Voltage: 5.0 to 48.0
- DC Output Voltage: 3.3 to 24.0
from Tamura Corporation of America
SPM series is. A series of energy-saving switching power modules with. built-in Switching Transformers. controls IC. control Circuits and Switching Elements (FET). High full-load efficiency reduces stand-by power requirements. Attaching the input noise filter, the input rectifier diode and the... [See More]
- Type: DC Power Supply; DC-DC Converter
- DC Input Voltage: 110.0 to 450.0
- Applications: Instrumentation, Photovoltaic, Solar, Inverter, UPS, Smart Meter, Consumer Electronics, Office Appliance Applications
- DC Input Current: 0.1500 to 0.7000
from Allied Electronics, Inc.
PX Series. Industry Standard Footprint. Safety Agency Approvals. UL, CSA, EN and CE Approvals. Six-Sided Shielding for Reduced Radiated Noise. Wide Range DC Input Versions. One-Year Warranty [See More]
- Type: DC-DC Converter
- DC Input Voltage: 9.0 to 36.0
- Applications: Commercial
- Number of Outputs: 2
from Artesyn Embedded Power
The AEE10W-M series of 10 watt isolated DC-DC converters are designed for demanding instrumentation applications that require supplementary or reinforced insulation to comply with stringent industrial or medical safety standards. These converters feature low leakage current and a reinforced... [See More]
- Type: Medical Power Supply; DC-DC Converter
- Number of Outputs: 1 to 2
- DC Input Voltage: 9.0 to 75.0
- DC Output Voltage: -15.0 to 15.0
from XP Power
1 Watt. GREEN XP POWER. Regulated Single & Dual Output. 2:1 Input Range. Compact SMD Package. 1500 VDC Isolation. Operating Temperature -40 °C to +95 °C. Remote On/Off. Tape & Reel Package Available. Optional Water Washable Versions. 3 Year Warranty [See More]
- Type: DC-DC Converter
- DC Input Voltage: 4.5 to 9.0
- Applications: Instrumentation
- DC Input Current: 256
from Power Plaza Co., Ltd.
bull; Delivers 1.5A of output current. • High quality EMI characteristic. • High efficiency: Max. 93% @ 3.3V. • Small size and low profile: 9.9mm ×13.0mm ×2.9mm. • Cost-efficiency open frame design. • Single-in-line (SIP) package. • Output over current... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 4.5 to 5.5
- Applications: Instrumentation
- Number of Outputs: 1
from Crane Aerospace & Electronics
MTR (50) Series ™ — 30 Watts. MTR (50) is our improved MTR Series with 16 — 50 Vin and transient protection up to 80 V for up 50 ms. Application: High Reliability & Military. Input voltage range 16 to 50 VDC. Transient protection 80 V for 50 ms. Operating temperature -55 °... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 16.0 to 50.0
- Applications: High Reliability
- DC Input Current: 0.0080 to 0.0750
from CUI Inc.
3.3Vdc, 500mA, 1.65W (max), non-isolated dc regulator [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 5.0 to 28.0
- DC Output Voltage: 3.3
from Opto 22
Modular Controller DC Power Supply 9-15 VDC [See More]
- Type: DC Power Supply (optional feature); DC-DC Converter
- DC Input Voltage: 9.0 to 15.0
- Applications: Instrumentation, Security/Monitoring/Alarm
- Number of Outputs: 1
from Enhance Electronics
Open Frame [See More]
- Type: DC-DC Converter
- DC Output Power: 100
- DC Input Voltage: 12.0
from Astrodyne Corporation
For industrial, instrumentation, medical and networking applications requiring 5 Watts to 450 Watts, Astrodyne's open frame switching supplies offer the most flexible OEM solution. All models provide universal AC input and full safety agency certifications. Models include industry standard footprint... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 4.5 to 5.5
- Applications: Instrumentation
- Number of Outputs: 1
from Daburn Electronics & Cable
Our customizable 0.5 to 1.0 watt single output DC-DC converter features a low profile, miniature DIP package, 1000 Vdc input/output isolation and internal SMD Construction. INPUT. Voltage Range: ±10%. Input Filter: Internal capacitor. OUTPUT. Voltage Accuracy: ±5% max. Line Regulation... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 3.3 to 24.0
- Applications: Instrumentation
- Number of Outputs: 1
from Allied Electronics, Inc.
36 to 76 VDC Input Voltage, Isolated DC-DC Power Module ⁄Converter. Efficiency is 79 % (Typ.). Low Voltage Outputs. Industry Standard Size. Wide Adjustment Range. Wide Range Operating Temperature. Up to 70 A Output Current. Various Options Available [See More]
- Type: DC-DC Converter
- DC Input Voltage: 36.0 to 76.0
- Applications: Commercial
- Number of Outputs: 1
from Artesyn Embedded Power
The PTH12030 series of non-isolated DC-DC converters complies with the Point-of-Load Alliance (POLA) standard. The converters offer some of the most advanced POL functions in the industry, including Auto-Track ™ sequencing for controlled power-up/power-down of complex semiconductor devices... [See More]
- Type: DC-DC Converter
- DC Input Current: 0.0100
- DC Input Voltage: 10.8 to 13.2
- Number of Outputs: 1
from XP Power
3 Watt. Regulated Single & Dual Output. Wide 4:1 Input Range. Compact SMD Package. 1500 VDC Isolation. Operating Temperature -40 °C to +100 °C. Remote On/Off. Tape & Reel Package Available. Optional Water Washable Versions. 3 Year Warranty [See More]
- Type: DC-DC Converter
- DC Input Voltage: 9.0 to 36.0
- Applications: Instrumentation
- DC Input Current: 110
from Power Plaza Co., Ltd.
bull; Delivers 1.5A of output current. • High quality EMI characteristic. • High efficiency: Max. 93% @ 3.3V. • Small size and low profile: 9.9mm ×13.0mm ×2.9mm. • Cost-efficiency open frame design. • Single-in-line (SIP) package. • Output over current... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 4.5 to 5.5
- Applications: Instrumentation
- Number of Outputs: 1
from Crane Aerospace & Electronics
The MWR Series ™ offers up to 35 watts in a 1 cubic inch case with up to 85% efficiency. It accepts a wide input range of 14-50 volts and up to 80 volts transient for up to one second. Datasheet and models will be available soon. Input voltage range 14 to 50 VDC Transient protection 80 V for 1... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 14.0 to 50.0
- Applications: High Reliability
- Number of Outputs: 3
from CUI Inc.
3.3 Vdc, 0.5 A, 1.65 W, 4.5~28 Vdc Input Range [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 5.0 to 28.0
- DC Output Voltage: 3.3
from Opto 22
Modular Controller Dc Power Supply 18-35v [See More]
- Type: DC Power Supply (optional feature); DC-DC Converter
- DC Input Voltage: 18.0 to 30.0
- Applications: Instrumentation, Security/Monitoring/Alarm
- Number of Outputs: 1
from Enhance Electronics
Open Frame [See More]
- Type: DC-DC Converter
- DC Output Power: 100
- DC Input Voltage: 12.0
from Daburn Electronics & Cable
Our low cost 0.75 watt single and dual output DC-DC converter is highly efficient with 500 Vdc input/output isolation and a miniature single-inline package. INPUT. 5 Vdc: 4.5 - 5.5 Vdc. 12 Vdc: 10.8 - 13.2 Vdc. 15 Vdc: 13.5 - 16.5 Vdc. 24 Vdc: 21.6 - 26.4 Vdc. OUTPUT. Voltage Accuracy: ±5%. [See More]
- Type: DC-DC Converter
- DC Input Voltage: 5.0 to 24.0
- Applications: Instrumentation
- Number of Outputs: 1 to 2
from Allied Electronics, Inc.
PAF600F Series, 24V & 48V Input Full brick DC-DC Converters. Wide adjustment range. Parallel pin. ASIC design. 24 V and 48 VDC Input. Industry Standard Size. Up to 80 A Output Current. Wide Adjustment Range. Full Feature (Current share, DC Good). High Power Density [See More]
- Type: DC-DC Converter
- DC Input Voltage: 20.0 to 76.0
- Applications: Commercial
- Number of Outputs: 1
from Artesyn Embedded Power
The SIL30C series 30 amp high density non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It accepts a 10.2 to 13.8 Vdc input and provides an output that is adjustable from 0.9 to 5.0 Vdc to accommodate a wide variety of silicon power needs. Rated at 150 watts, the... [See More]
- Type: DC-DC Converter
- DC Input Current: 0.0300 to 13.8
- DC Input Voltage: 10.2 to 13.8
- Number of Outputs: 1
from XP Power
6 Watts. Regulated Single & Dual Output. Wide 4:1 Input Range. Compact SMD Package. 1500 VDC Isolation. Operating Temperature -40 °C to +100 °C. Remote On/Off. Tape & Reel Package Available. Optional Water Washable Versions. 3 Year Warranty [See More]
- Type: DC-DC Converter
- DC Input Voltage: 9.0 to 36.0
- Applications: Instrumentation
- DC Input Current: 262
from Power Plaza Co., Ltd.
bull; RoHS directive compliance. • Low output ripple & noise. • High efficiency. • Single-in-line (SIP) & SMT package. • Pre-programmed POL. • Small size and low profile : 33.02 ×13.46mm ×8.42mm. • Over voltage protection (OVP). • Over current... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 10.0 to 14.0
- Applications: Instrumentation
- Number of Outputs: 1
from CUI Inc.
3.3 Vdc, 0.5 A, 1.65 W, 9~72 Vdc Input Range [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 9.0 to 72.0
- DC Output Voltage: 3.3
from Opto 22
Modular Controller Dc Power Supply 36-60v [See More]
- Type: DC Power Supply (optional feature); DC-DC Converter
- DC Input Voltage: 36.0 to 60.0
- Applications: Instrumentation, Security/Monitoring/Alarm
- Number of Outputs: 1
from Daburn Electronics & Cable
With 80% efficiency, our 1 watt single and dual output DC-DC converter has 3000 Vdc input/output isolation. The design also features 1-watt unregulated output power and a miniature single-inline package (SIP). INPUT. 5V nominal input: 4.5 - 5.5 Vdc. 12V nominal input: 10.8 - 13.2 Vdc. 15V nominal... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 5.0 to 24.0
- Applications: Instrumentation
- Number of Outputs: 1 to 2
from Allied Electronics, Inc.
PAH Series, 1500 VAC Isolation Voltage, 48V Input Half brick DC-DC Converters. Wide adjustment range. Zero pre-load. ASIC design. No potting materials. Low Voltage Outputs. Industry Standard Size. Wide Adjustment Range. Wide Range Operating Temperature. Up to 70 A Output Current. Various Options... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 36.0 to 76.0
- Applications: Commercial
- Number of Outputs: 1
from Artesyn Embedded Power
The LDO03C series non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It has a wide 3 –13.8 Vdc input range and offers a 0.59 –5.1 Vdc adjustable output that accommodates a wide variety of silicon power needs. Capable of delivering up to 3 amps, the... [See More]
- Type: DC-DC Converter
- DC Input Current: 0.0050 to 0.0500
- DC Input Voltage: 12.0
- Number of Outputs: 1
from XP Power
50 Watts. Regulated Single Output. 2:1 Input Range. 2 ” x 1 ” Package. 1500 VDC Isolation. Operating Temperature -40 °C to +105 °C. ITE Safety Approvals. Remote On/Off. High Power Density. Optional Heatsink. Six-sided Metal Case. 3 Year Warranty [See More]
- Type: DC-DC Converter
- DC Input Voltage: 9.0 to 18.0
- Applications: Instrumentation
- DC Input Current: 1.63
from Power Plaza Co., Ltd.
bull; RoHS directive compliance. • Ultra-wide 4:1 input range. • Single output. • Industry standard half brick size. • High quality, reliability and efficiency. • Output over voltage protection. • Precision thermal shut down. • Over current protection. •... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 12.0 to 36.0
- Applications: Instrumentation
- Number of Outputs: 1
from CUI Inc.
3.3 Vdc, 0.5 A, 1.65 W, 9~72 Vdc Input Range [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 9.0 to 72.0
- DC Output Voltage: 3.3
from Daburn Electronics & Cable
Our highly efficient 1 watt single output DC-DC converter is housed in a miniature single-inline package, and offers a high isolation voltage. INPUT. 3.3 Vdc: 2.97 - 3.63 Vdc. 5 Vdc: 4.5 - 5.5 Vdc. 12 Vdc: 10.8 - 13.2 Vdc. 24 Vdc: 21.6 - 26.4 Vdc. 48 Vdc: 43.2 - 52.8 Vdc. OUTPUT. Voltage Accuracy:... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 3.3 to 48.0
- Applications: Instrumentation
- Number of Outputs: 1
from Artesyn Embedded Power
The AEE series of 15 watt high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18 –75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of four single output models, offering voltages of 3.3 V, 5 V, 12 V or 15 V, and three... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 9.0 to 75.0
- Applications: Industrial Applications
- Number of Outputs: 1 to 2
from XP Power
40 Watts. Regulated Single & Dual Output. Wide 4:1 Input Range. 2 ” x 1 ” Package. 1500 VDC Isolation. Operating Temperature -40 °C to +105 °C. ITE Safety Approvals. Remote On/Off. High Power Density. Optional Heatsink. Six-sided Metal Case. 3 Year Warranty [See More]
- Type: DC-DC Converter
- DC Input Voltage: 9.0 to 36.0
- Applications: Instrumentation
- DC Input Current: 1.24
from Power Plaza Co., Ltd.
bull; Industry standard half-brick size. • Six-sided shield. • Optional heat sink available. • Fixed frequency operation. • Wide 2:1 input range. • 89% efficiency. • Precision thermal protection ( ±3 °C accuracy). • Short circuit and over current... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 36.0 to 76.0
- Applications: Instrumentation
- Number of Outputs: 1
from CUI Inc.
12 Vdc, 0.5 A, 6 W, 15~36 Vdc Input Range [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 15.0 to 36.0
- DC Output Voltage: 12.0
from Daburn Electronics & Cable
With available 3000 Vdc input to output isolation, our 1 watt 4:1 wide input DSB(H)1 series DC-DC converter features no minimum load requirement, continuous short circuit protection and an extra small SMD or DIP package of 0.52" x 0.36" x 0.40". This series also meets UL60950-1, EN60950-1 and... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 12.0 to 48.0
- Applications: Instrumentation
- Number of Outputs: 1 to 2
from Artesyn Embedded Power
The SIL05E series non-isolated DC-DC converter accepts a 3 to 5.5 Vdc input and produces an output that can be trimmed over a very wide 0.75 to 3.63 Vdc range to satisfy a broad diversity of semiconductor power needs. Rated at 18.15 watts, the converter has a typical efficiency of 94% and can... [See More]
- Type: DC-DC Converter
- DC Input Current: 0.1500 to 3.9
- DC Input Voltage: 3.0 to 5.5
- Number of Outputs: 1
from XP Power
50 Watts. Regulated Single Output. Wide 4:1 Input Range. 2 ” x 1 ” Package. 1500 VDC Isolation. Operating Temperature -40 °C to +105 °C. ITE Safety Approvals. Remote On/Off. High Power Density. Optional Heatsink. Six-sided Metal Case. 3 Year Warranty [See More]
- Type: DC-DC Converter
- DC Input Voltage: 9.0 to 36.0
- Applications: Instrumentation
- DC Input Current: 1.53
from Power Plaza Co., Ltd.
bull; Industry standard half-brick size. • Six-sided shield. • Fixed frequency operation. • Wide 4:1 input range. • 92.6% efficiency. • Precision thermal protection ( ±3 °C accuracy). • Short circuit and over current protection. • Under voltage... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 18.0 to 36.0
- Applications: Instrumentation
- Number of Outputs: 1
from CUI Inc.
12 Vdc, 0.5 A, 6 W, 15~36 Vdc Input Range [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 15.0 to 36.0
- DC Output Voltage: 12.0
from Daburn Electronics & Cable
With a high performance pi input filter, our highly efficient and reliable 1.8 and 3 watt single and dual DC-DC converter has highly regulated isolated outputs, 100% burn-in and no external components. INPUT. 5 Vdc: 4.75 - 5.5 Vdc. 12 Vdc: 11.40 - 12.6 Vdc. 24 Vdc: 22.8 - 25.20 Vdc. 48 Vdc: 45.60 -... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 5.0 to 48.0
- Applications: Instrumentation
- Number of Outputs: 1 to 2
from Artesyn Embedded Power
The SMT05E series of non-isolated DC-DC converters comprises two models, both of which accept a 3 to 5.5 Vdc input. One model produces a fixed 1.5 Vdc output, the other produces an output that can be trimmed over a very wide 0.75 to 3.63 Vdc range to satisfy a broad diversity of semiconductor power... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 3.0 to 5.5
- Applications: Distributed Power, Workstations, Optical Network and Wireless Applications
- DC Input Current: 0.1500 to 3.9
from XP Power
World Wide Medical Approvals. Single & Dual Outputs. SIP7 Package. -40 °C to +85 °C Operation. Full Load at 85 °C Ambient. 4000 VAC Isolation, 1 x MOPP at 300 VAC. 2 μA Patient Leakage Current. MTBF 2.5 MHrs. 3 Year Warranty [See More]
- Type: DC-DC Converter
- DC Input Voltage: 4.5 to 5.5
- Applications: Instrumentation
- DC Input Current: 0.5330
from Power Plaza Co., Ltd.
bull; Industry standard eighth-brick pin map. • High efficiency. • Low no-load power dissipation. • Wide operating temperature range with thermal derating (-40 °C ~ 85 °C). • Precision thermal protection. • Over current and short-circuit protection. • Under... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 36.0 to 75.0
- Applications: Instrumentation
- Number of Outputs: 1
from CUI Inc.
3.3 Vdc, 1 A, 3.3 W, 7~28 Vdc Input Range [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 7.5 to 28.0
- DC Output Voltage: 3.3
from Daburn Electronics & Cable
Our 1.8 watt single output DC-DC converter features a 16-pin SMD package and 500 Vdc input/output isolation. INPUT. Voltage Range: ±5%. Input Filter: Internal Capacitor. OUTPUT. Voltage Accuracy: ±5% max. Line Regulation (at FL): ±5% max. Load Regulation (FL to 1/4 Load):... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 5.0 to 12.0
- Applications: Instrumentation
- Number of Outputs: 1
from Artesyn Embedded Power
The AET series of 20 watt isolated DC-DC converters is available with an ultra wide 9 –36 Vdc or 18 –75 Vdc input. Each of these versions offers a choice of five single output models, with voltages of 2.5 V, 3.3 V, 5 V, 12 V or 15 V, and three dual output models offering +5/-5 V, +12/-12... [See More]
- Type: DC-DC Converter
- Number of Outputs: 1 to 2
- DC Input Voltage: 9.0 to 75.0
- DC Output Voltage: -15.0 to 15.0
from XP Power
International Medical Safety Approvals. Single & Dual Outputs. Compact SMD Package. 4000 VAC Reinforced Isolation. 1 x MOPP at 300 VAC. 2 μA Patient Leakage Current. Operating Temperature -25 °C to +105 °C. Tape & Reel Package Available. 3 Year Warranty [See More]
- Type: DC-DC Converter
- DC Input Voltage: 4.5 to 5.5
- Applications: Instrumentation
- DC Input Current: 0.6050
from Power Plaza Co., Ltd.
bull; RoHS directive compliance. • Industry standard Half-Brick pin map. • Fixed frequency operation. • Ultra-wide 4:1 input range. • 89% efficiency. • Precision thermal protection (Accuracy ±3 °C). • Short circuit and over current protection (Hiccop, Auto... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 12.0 to 36.0
- Applications: Instrumentation
- Number of Outputs: 1
from CUI Inc.
1.5 Vdc, 1 A, 1.5 W, 4.75~15 Vdc Input Range [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 5.0 to 15.0
- DC Output Voltage: 1.5
from Daburn Electronics & Cable
Our efficient, customizable 1.8 watt single output DC-DC converter meets IEEE 802.3 standards and is FCC Class B-approved. This triple tested design also features a 24 pin DIP package, short circuit protection and 100% burn-in. INPUT. Voltage Range: ±10%. OUTPUT. Voltage Accuracy: 5%. Line... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 5.0 to 12.0
- Applications: Instrumentation
- Number of Outputs: 1
from Artesyn Embedded Power
The PTH05050 series non-isolated DC-DC converter complies with the Point-of-Load Alliance (POLA) standard. It offers some of the most advanced POL functions in the industry, including Auto-Track ™ sequencing for controlled power-up/power-down of complex semiconductor devices such as DSPs,... [See More]
- Type: DC-DC Converter
- DC Input Current: 0.0100
- DC Input Voltage: 4.5 to 5.5
- Number of Outputs: 1
from XP Power
Ultra Compact SIP-8 Package. Smallest Footprint 9 W Converter. Single & Dual Outputs. 4:1 Input Range. Operating Temperature -40 °C to +85 °C. 1500 VDC Isolation. Fully Regulated Output. No Minimum Load Required. Remote On/Off. 3 Year Warranty [See More]
- Type: DC-DC Converter
- DC Input Voltage: 9.0 to 36.0
- Applications: Instrumentation
- DC Input Current: 0.3350
from Power Plaza Co., Ltd.
bull; RoHS directive compliance. • Industry standard Half-Brick pin map. • Fixed frequency operation. • Ultra-wide 2:1 input range. • 92.6% efficiency. • Precision thermal protection (Accuracy ±3 °C). • Short circuit and over current protection (Hiccop, Auto... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 18.0 to 36.0
- Applications: Instrumentation
- Number of Outputs: 1
from CUI Inc.
3.3 Vdc, 1 A, 1.65 W, 4.5~28 Vdc Input Range [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 5.0 to 28.0
- DC Output Voltage: 3.3
from Daburn Electronics & Cable
Designed specifically for medical safety, our 10 watt single and dual output DC-DC converter for medical applications is compliant with all ES60601-1, EN60601-1 and IEC60601-1 standards. This model features a 2 µA patient leakage current and has a clearance and creepage distance of 8.0 mm/ 2... [See More]
- Type: Medical Power Supply; DC-DC Converter
- DC Input Voltage: 24.0 to 48.0
- Applications: Instrumentation
- DC Input Current: 0.0040 to 0.0060
from Artesyn Embedded Power
The AET series of 25-30 watt isolated DC-DC converters is available with an ultra wide 9 –36 Vdc or 18 –75 Vdc input. Each of these versions offers a choice of five single output models, with voltages of 2.5 V, 3.3 V, 5 V, 12 V or 15 V, and two dual output models offering +12/-12 V or... [See More]
- Type: DC-DC Converter
- Number of Outputs: 1 to 2
- DC Input Voltage: 9.0 to 75.0
- DC Output Voltage: -15.0 to 15.0
from XP Power
Regulated Single & Dual Output. Ultra Wide 4:1 Input Range. DIP16 Package. 1500 VDC Isolation. Operating Temperature -40 °C to +105 °C. Full Power to +75 °C. ITE Safety Approvals. High Power Density. Metal Case. 3 Year Warranty [See More]
- Type: DC-DC Converter
- DC Input Voltage: 9.0 to 36.0
- Applications: Instrumentation
- DC Input Current: 0.2650
from Power Plaza Co., Ltd.
- CE (LVD) Marking. - High efficiency. - 300kHz fixed frequency. - Wide 2:1 input range. - Isolated Output. - Surface mounting technology. - Small, compact size 1.3" ×0.83" ×0.4". - Current mode control. - Output low ripple and noise. - Low start up current. - 3 Years warranty [See More]
- Type: DC-DC Converter
- DC Input Voltage: 4.5 to 7.2
- Applications: Instrumentation
- Number of Outputs: 1
from CUI Inc.
3.3 Vdc, 1 A, 1.65 W, 4.5~28 Vdc Input Range [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 5.0 to 28.0
- DC Output Voltage: 3.3
from Daburn Electronics & Cable
Our compact 10 watt single and dual output DC-DC converter is a highly efficient, epoxy-encapsulated design with customizable six-sided shielding and short circuit protection available. INPUT. Input Voltages. 12 Vdc: 9 - 18 Vdc. 24 Vdc: 18 - 36 Vdc. 48 Vdc: 36 - 72 Vdc. OUTPUT. Voltage Accuracy:... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 12.0 to 48.0
- Applications: Instrumentation
- Number of Outputs: 1 to 2
from Artesyn Embedded Power
The NTS350 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 12 V, 24 V, 48 V or 54 V, plus 5V standby and 12 V fan outputs. All four models accept a universal input of 85 –264 Vac and have a typical full load efficiency of 85%. [See More]
- Type: DC-DC Converter
- DC Input Current: 11.2 to 23.8
- DC Input Voltage: 18.0 to 75.0
- Number of Outputs: 1
from XP Power
Wide 8:1 Input Range. Single Output. Industry Standard 1/2 Brick. -40 °C to +100 °C Operation. 1500 VDC Isolation. Output Trim ±10%. Remote On/Off. 3 Year Warranty [See More]
- Type: DC-DC Converter
- DC Input Voltage: 9.0 to 75.0
- Applications: Instrumentation
- DC Input Current: 4.53
from Power Plaza Co., Ltd.
bull; High efficiency (synchronous rectification). • 300kHz fixed frequency. • Wide 2:1 input range. • Surface mounting technology. • Remote on/off control. • Output voltage variation (TRM). • Over voltage protection (O.V.P). • Low output ripple and noise. •... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 18.0 to 36.0
- Applications: Instrumentation
- Number of Outputs: 1
from CUI Inc.
12 Vdc, 1 A, 6 W, 16~36 Vdc Input Range [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 18.0 to 36.0
- DC Output Voltage: 12.0
from Daburn Electronics & Cable
Our 10 watt single and dual output DC-DC converter is epoxy encapsulated and features six-sided continuous metal shielding. With operating temperatures up to 85 °C, this design has short circuit and overvoltage protection and input/output isolation. INPUT. LWA Series (2:1): 12 Vdc: 9 - 18 Vdc. [See More]
- Type: DC-DC Converter
- DC Input Voltage: 12.0 to 48.0
- Applications: Instrumentation
- Number of Outputs: 1 to 2
from Artesyn Embedded Power
The LDO06C series non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It has a wide 3 –13.8 Vdc input range and offers a 0.59 –5.1 Vdc adjustable output that accommodates a wide variety of silicon power needs. Capable of delivering up to 6 amps, the... [See More]
- Type: DC-DC Converter
- DC Input Current: 0.0050 to 0.0500
- DC Input Voltage: 12.0
- Number of Outputs: 1
from XP Power
21 Watt. • Dual Output. • SIP or DIP Package. • 1000 VDC Isolation. • -40 ºC to +85 ºC Operation. • 3 Year Warranty [See More]
- Type: DC-DC Converter
- DC Input Voltage: 5.0
- Applications: Instrumentation, Military
- Number of Outputs: 2
from Power Plaza Co., Ltd.
CE (LVD), UL marking. - Industrial standard pin layout. - 300kHz fixed frequency. - Wide 4:1 input range. - Isolated output. - Small, compact size 2.0" ×1.0" ×0.40". - Surface mount internal construction. - Six sided EMI shielding. - Low output ripple & noise. - Current mode... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 10.0 to 36.0
- Applications: Instrumentation
- Number of Outputs: 1
from CUI Inc.
12 Vdc, 1 A, 12 W, 16~36 Vdc Input Range [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 18.0 to 36.0
- DC Output Voltage: 12.0
from Daburn Electronics & Cable
With no minimum load required and a high efficiency up to 92%, our 10 watt single and dual output LPB10 series DC-DC converter meets all UL60950-1, EN60950-1 and IEC60950-1 safety standards. Additionally, it features a six-sided continuous shield and an extra small low profile package of 1" x 1" x... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 24.0 to 48.0
- Applications: Instrumentation
- DC Input Current: 0.0040 to 0.0060
from Artesyn Embedded Power
The SIL06C series of 6 amp high density non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc to 5.5 Vdc and produces an output that is adjustable from 0.9 to 3.3 Vdc; the other has a 10.2 to 13.8 Vdc input and... [See More]
- Type: DC-DC Converter
- DC Input Current: 0.0050 to 0.0500
- DC Input Voltage: 4.5 to 13.8
- Number of Outputs: 1
from XP Power
• Single Output. • SIP or DIP Package. • 1000 VDC Isolation. • Short Circuit Protection. • -40 °C to +85 °C Operation. • MTBF >1.1 MHrs. • 3 Year Warranty [See More]
- Type: DC-DC Converter
- DC Input Voltage: 5.0
- Applications: Instrumentation
- Number of Outputs: 1
from Power Plaza Co., Ltd.
Delivers 5A of output current. - High efficiency. - Low Output Ripple & Noise. - Small size and low profile 22.86mm ×13.97mm ×8.64mm (SIP Package). - Cost-efficient open frame design. - Single-in-line (SIP) & SMT Package. - Remote ON/OFF. - Remote sense. - Trimmable output... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 3.0 to 5.5
- Applications: Instrumentation
- Number of Outputs: 1
from CUI Inc.
5 Vdc, 0.2 A, 1 W, 4.5 ~ 5.5 Vdc Input Range [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 5.0
- DC Output Voltage: 5.0
from Daburn Electronics & Cable
DC-DC Converters For Railway Applications. Our SWBR3 series of 3-watt DC DC converters features high efficiency up to 83%, low ripple and noise and 3,000-Vdc input to output isolation —all contained in a miniature SIP package of 0.86 x 0.36 x 0.44 inches. Suitable for railway applications,... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 9.0 to 160.0
- Applications: Railway
- DC Input Current: 2 to 4
from Artesyn Embedded Power
The SMT06C series of surface-mount 6 amp non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc to 5.5 Vdc and produces an output that is adjustable from 0.9 to 3.3 Vdc; the other has a 10.2 to 13.8 Vdc input and... [See More]
- Type: DC-DC Converter
- DC Input Current: 0.0050 to 5.1
- DC Input Voltage: 4.5 to 13.8
- Number of Outputs: 1
from XP Power
IC Series. • 1 Watt. • Single Output. • Ultra Slim DIP Package. • Industry Standard Pinout. • 1500 VDC Isolation. • 3 Year Warranty [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 3.3
- DC Output Voltage: 3.3
from Power Plaza Co., Ltd.
High efficiency. - Wide operating temperature range (-40 °C ~ +85 °C). - Small size & light weight. - Wide 2:1 input range. - Built-in over current protection circuit. - Input-Output Isolated. - Trimmable output voltage (single output). - Open case type. - Long Life Design (employs... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 4.5 to 9.0
- Applications: Instrumentation
- Number of Outputs: 1
from CUI Inc.
5 Vdc, 0.2 A, 1 W, 4.5 ~ 5.5 Vdc Input Range [See More]
- Type: DC-DC Converter
- Number of Outputs: 1
- DC Input Voltage: 5.0
- DC Output Voltage: 5.0
from Daburn Electronics & Cable
Our OFQC60 Series of isolated 60-W single output DC-DC converters is available in two extremely wide 12:1 input ranges of 9-75V and 14-160V DC, with each offering output voltages of 5, 12, 15, 24, 28, 48 or 53V DC. The units come in a plastic case with aluminum baseplate and have an... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 9.0 to 160.0
- Applications: Railway
- DC Input Current: 12 to 20
from Artesyn Embedded Power
The PTH12050 series of non-isolated DC-DC converters complies with the Point-of-Load Alliance (POLA) standard. The converters offer some of the most advanced POL functions in the industry, including Auto-Track ™ sequencing for controlled power-up/power-down of complex semiconductor devices... [See More]
- Type: DC-DC Converter
- DC Input Current: 0.0100
- DC Input Voltage: 10.8 to 13.2
- Number of Outputs: 1
from XP Power
• Single Output. • SIP or DIP Package. • 1000 VDC Isolation. • Optional 3000 VDC Isolation. • Short Circuit Protection. • -40 °C to +85 °C Operation. • 3 Year Warranty [See More]
- Type: DC-DC Converter
- DC Input Voltage: 3.3
- Applications: Instrumentation
- Number of Outputs: 1
from Power Plaza Co., Ltd.
bull; RoHS directive compliance. • 156 watts total output power. • Ultra-high efficiency. • 13A (@12V) output for intermediate BUS architectures with POL converters. • Synchronous rectifier topology. • 220kHz fixed switching frequency. • Input over / under voltage... [See More]
- Type: DC-DC Converter
- DC Input Voltage: 36.0 to 60.0
- Applications: Instrumentation
- Number of Outputs: 1
from CUI Inc.
12/-12 Vdc, 0.042/-0.042 A, 1 W, 10.8~13.2 Vdc Input Range [See More]
- Type: DC-DC Converter
- Number of Outputs: 2
- DC Input Voltage: 12.0
- DC Output Voltage: 12.0