UL Recognized Component Mark (US and Canadian) Photovoltaic (PV) System Cables
from General Cable
General Cable's copper building wire consists of Types XHHW-2, THHN/THWN-2, and TFFN along with Canadian constructions such as RW90, RWU90, and T90 that come in a variety of colors and feature the High Speed, extra low friction jacket designed to improve installation even under the most difficult... [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
- North American: 0.0 to 22
- Product Category: Cable
- > AWG 0: 1/0 to 1000 kcmil
from Cicoil Corporation
Ideal for Power Applications Requiring Voltages up to 42,000 Volts DC. Excellent Alternative to PVC & Teflon Wire in Confined Area and Motion Applications. Available from 4 AWG to 30 AWG [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); REACH; FAA
- Gender: Male-Male
- Product Category: Cable (optional feature); Cable Assembly
- North American: 4 to 30
from Staubli Corporation
Our range of halogen-free cross-linked polyolefin double layers PV cables for use in photovoltaic power systems. Connection solutions for Alternative Energies. As experienced specialist and market leader for electrical connectors in photovoltaics, we offer long-lasting quality components that help... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); TUV
- North American: 8 to 14
- Product Category: Cable Assembly
- International: 2.5 to 10
from Philatron Wire & Cable
BE COMPLIANT AND SAFE Specify Solar Wire ™ For Your Solar Projects Philatron Solar Wires Are PV UL Listed And NEC Compliant High Quality Crosslinked Polyethlene (XLPE) Insulation. Carry A Unique Multi-UL Rating: Types; XHHW2, SIS, And RHW2 Philatron (UL) (volts) (size) PV Wire or 600 Volts... [See More]
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); NEC
- North American: 1 to 18
- Product Category: Cable
- > AWG 0: 1/0, 2/0, 3/0, 4/0