AC Voltage Input Frequency-to-Voltage Converters
from OMEGA Engineering, Inc.
The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]
- Channels: 4
- DC Voltage: Coupled -15 to 15V
- Accuracy: 0.1000
- AC Voltage: 50mV to 80V p-p
from Encore Electronics, Inc.
Features. Fast response. Engineering unit display. Input isolation to 1000 V. Digital and analog outputs. Description. The Model 221 is a 19" wide x 5" high x 14" deep benchtop unit that can be rack mounted. Rack mount brackets are available. Operation of the unit is over a wide band of frequencies... [See More]
- Bandwidth: 76.8
- Accuracy: 0.0500
- Maximum Output: 10
- AC Voltage: .025V to 100V Peak
from American Aerospace Controls, Inc.
Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost [See More]
- Channels: 1
- Accuracy: 1
- Differential Channels: Yes
- AC Voltage: 102 to 250 VAC
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- DC Voltage: 0-650 V
- AC Voltage: 0-650 V
- DC Current: 0-5 A
- AC Current: 0-5 A
from Encore Electronics, Inc.
Fast response. High accuracy. Input isolation to 1000 V. Digital and analog outputs. Description. The Model 225 digital frequency to voltage converter (shown right) can be configured in a seven module rack (shown below) or two module carry case. A power supply module provides the required... [See More]
- Bandwidth: 25.6
- AC Voltage: .025V to 100V Peak
- Maximum Output: 10
- Form Factor: Rack Mount