-
Supplier: Red Lion Controls, Inc.
Description: Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 0.256" (1.5 mm) Diameter Maximum Switching Frequency 5KHz Inductive Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature
- Output: Voltage
-
Supplier: Allied Electronics, Inc.
Description: Energized (Additional Power on LED, Terminal Chamber Versions) Normally Open Output Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 1.8 VDC at Max. Load Current
- Operating Distance: 0.0787 inch
- Switch Type: Normally Open
- Technology: Inductive Proximity Sensor
-
Supplier: DigiKey
Description: Vibration Sensor Voltage User Defined Wire Leads
- Device Type: Sensor / Transducer
- Operating Temperature: 32 to 158 F
-
-
Supplier: DigiKey
Description: Vibration Sensor Voltage User Defined Wire Leads
- Device Type: Sensor / Transducer
- Operating Temperature: 32 to 158 F
-
Supplier: DigiKey
Description: Vibration Sensor Voltage User Defined Wire Leads
- Device Type: Sensor / Transducer
- Operating Temperature: 32 to 158 F
-
Supplier: DigiKey
Description: Vibration Sensor Voltage User Defined Wire Leads
- Device Type: Sensor / Transducer
- Frequency Range: 0.0 to 180 Hz
- Operating Temperature: 32 to 185 F
-
Supplier: Micro-Epsilon Group
Description: Draw wire sensors of the P60 / P96 Series are designed for general use. Numerous options enable a suitable sensor to be selected for almost any application. Various analogue outputs and measuring ranges make many applications possible. Details Measurinig ranges (mm
- Linearity: 0.0200 ±% Full Scale
- Measurement Range: 6 inch
- Operating Temperature: -4 to 176 F
- Output: Voltage, Current, Frequency
-
Supplier: Allied Electronics, Inc.
Description: Polarity and Wire Break Protection LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions) Normally Open Output Specifications Environment Rating: NEMA 1, 3, 4, 6, 13; IP 67 Operating Temperature: –13° to +158°F Voltage Drop: 1.8 VDC at Max.
- Operating Distance: 0.0591 inch
- Technology: Inductive Proximity Sensor
-
Supplier: Allied Electronics, Inc.
Description: Polarity and Wire Break Protection LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions) Normally Open Output Specifications Environment Rating: NEMA 1, 3, 4, 6, 13; IP 67 Operating Temperature: –13° to +158°F Voltage Drop: 1.8 VDC at Max.
- Operating Distance: 0.0591 inch
- Technology: Inductive Proximity Sensor
-
Supplier: Micro-Epsilon Group
Description: ): 50 | 150 | 250 | 500 | 750 | 1,000 | 1,250 | 2,000 | 3,000 | 5,000 | 7,500 Linearity max. 0.25mm Signal output: Potentiometer, Voltage, Current or incremental encoder Customer-specific versions Smallest design in this sensor class Low-cost model OEM applications
- Linearity: 0.1500 ±% Full Scale
- Measurement Range: 118 inch
- Operating Temperature: -4 to 176 F
- Output: Voltage, Current, Frequency
-
Supplier: Allied Electronics, Inc.
Description: distance. Please contact your local Allied sales representative for additional information. Features: Multi-Position Sensor Head (9 Positions) Short-Circuit and Overload Protection Incorporated Reverse Polarity and Wire-Break Protection LEDs Indicate
- Body: Rectangular
- Operating Distance: 1.97 inch
- Technology: Inductive Proximity Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 100PSIA 1/8NPT 6V
- Device Category: Sensor
- Electrical Output: Analog Voltage, Other
- Operating Temperature: -67 to 221 F
- Pressure Reading: Absolute
-
Supplier: Baumer Ltd.
Description: Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad
- Body: Rectangular
- DC Load: 2-Wire
- Load: DC Load
- Operating Temperature: 32 to 122 F
-
Supplier: Micro-Epsilon Group
Description: Draw wire sensors of the P115 Series are designed for general use. Numerous options enable a suitable sensor to be selected for almost any application. The analogue series is extremely compact and provides many different measuring ranges. The series has an attractive
- Linearity: 0.0100 ±% Full Scale
- Measurement Range: 120 inch
- Operating Temperature: -4 to 176 F
- Output: Voltage, Current, Frequency
-
Supplier: Micro-Epsilon Group
Description: Draw wire sensors of the P115 Series are designed for general use. Numerous options enable a suitable sensor to be selected for almost any application. The digital version with absolute or incremental encoder makes many applications possible. The series has an attractive
- Interface: Serial, Parallel
- Linearity: 0.1000 ±% Full Scale
- Measurement Range: 590 inch
- Operating Temperature: -4 to 176 F
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 0.04PSI 4V
- Device Category: Sensor
- Electrical Output: Analog Voltage, Other
- Operating Temperature: 14 to 140 F
- Pressure Reading: Differential
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 0.04PSID 4V
- Device Category: Sensor
- Electrical Output: Analog Voltage, Other
- Operating Temperature: 14 to 140 F
- Pressure Reading: Differential
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 0.04PSID 4V
- Device Category: Sensor
- Electrical Output: Analog Voltage, Other
- Operating Temperature: 14 to 140 F
- Pressure Reading: Differential
-
Proximity Sensors - Digital Fiber Optic Sensor, High Speed, White, 4-wire 6ft cable (1.8m) -- DFS31WSupplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • White CONNECTION: • 4-wire
- Operating Temperature: 41 to 131 F
- Output: Current
- Power Requirements: DC Powered
- Technology: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: ). CONNECTION: • 4-wire 6ft cable (1.8m) Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc • Reverse polarity protected • Transient spike protected OUTPUT
- Operating Temperature: 41 to 131 F
- Output: Current
- Power Requirements: DC Powered
- Technology: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: -wire 6ft cable (1.8m) Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc • Reverse polarity protected • Transient spike protected OUTPUT • Configurable NPN, PNP or Push
- Operating Temperature: 41 to 131 F
- Output: Current
- Power Requirements: DC Powered
- Technology: Photoelectric Sensors
-
Description: LR6.5 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25? to 70?, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output
- Body: Cylindrical
- DC Load: 2-Wire
- Load: DC Load
- Operating Distance: 0.0591 to 0.1575 inch
-
Description: LR6.5 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25? to 70?, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output
- Body: Cylindrical
- DC Load: 2-Wire
- Load: DC Load
- Operating Distance: 0.0591 to 0.1575 inch
-
Description: LR6.5 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25? to 70?, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output
- Body: Cylindrical
- DC Load: 2-Wire
- Load: DC Load
- Operating Distance: 0.0591 to 0.1575 inch
-
Description: LR6.5 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25? to 70?, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output
- Body: Cylindrical
- DC Load: 2-Wire
- Load: DC Load
- Operating Distance: 0.0591 to 0.1575 inch
-
Description: 1.Description PST-003 Pressure sensors use the high quality stainless steel, Germany and Sweden imported sensing element, with the performance of overvoltage protection, reverse polarity protection, short circuit protection, EMC protection, signal amplification and temperature
- Accuracy: 1.5 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage
- Pressure Reading: Gauge
-
Supplier: SAS Automation, LLC
Description: Sensors with or without connectors 2-Wire Reed switch sensors have higher voltage resistance capability 3-Wire Solid State Switches have faster reaction time
- Body: Cylindrical
- Power Requirements: DC Powered
- Technology: Photoelectric Sensors
-
Supplier: Richardson RFPD
Description: Piezoresistive silicon micromachined sensor Integrated miniature pressure sensor 6.2 x 6.4 mm 16 Bit ADC 3-wire serial interface 1 system clock line (32.768 kHz) Low voltage and low power consumption High Endurance (HE version) Applications
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Telco Sensors Inc.
Description: environments 10-35 V dc supply voltage 3 wire, NPN or PNP output Fast response time The OFS series consists of self-contained optical fork sensors that are housed in a durable, U-shaped aluminium housing which operates in thru-beam mode. The series is available
- Body: Rectangular
- DC Load: 3-Wire NPN, 3-Wire PNP
- Load: DC Load
- Operating Distance: 0.0787 to 8.66 inch
-
Description: AUTOMOTIVE2-WIRE HIGH-VOLTAGE (U
- Input (Supply) Voltage: 2.7 to 38 volts
- Operating Temperature: -40 to 150 C
- Package Type / Mounting: Other
- Sensor Type: Magnetic Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: The APS12450 is a three-wire planar Hall-effect sensor integrated circuit (IC) developed in accordance with ISO 26262 (pending assessment). It includes internal diagnostics and a fault state that support functional safety. The enhanced three-wire interface provides interconnect
- Body: Other
- Output: Voltage
- Technology: Hall Effect Proximity Sensor
-
Description: One-piece, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage)
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Current, Analog Voltage
- Maximum Angular Measurement: 5 to 85 degrees
- Operating Temperature: 257 F
-
Supplier: Eaton Corporation
Description: 4-WIRE THRU BEAM SENSING MODE 300 FT SENSING RANGE DARK/LIGHT OPERATING MODE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING PNP OUTPUT 0.6 AMPERE LOAD CURRENT ZINC BODY PLUG IN CONNECTOR
- Operating Distance: 3600 inch
- Operating Temperature: -13 to 158 F
- Technology: Photoelectric Sensors
-
Description: LMDS Magnetostrictive displacement sensor Non-contact continuous measurement method, the product life is long, the environment is adaptable, and does not need to be maintained regularly, the absolute quantity output, restart does not need to reset to zero. Description
- Output: Voltage, Current
- Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Kistler Group
Description: The reaction torque sensor is integrated under high preload between preload screw and nut. When a torque acts on a sensor, the shear stresses produced are transmitted to the crystals. The charge signal proportional to the force is picked up by an electrode and fed through a screened
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Torque: 88.5 In-lbs
- Operating Temperature: -40 to 248 F
Find Suppliers by Category Top
Featured Products Top
-
KTY84 series silicon temperature sensor SUMMARIZATION KTY series silicon temperature sensor is the lastest sensor in the international market at the end of the twentieth century. It can measure temperature in the range of -55°C-500°C. such as (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. Our 4-20mA LVDT transducer has all of the benefits of the LVDT sensor principle with the added convenience of a 2-wire interface.. This series of (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
Categories: Sensors, Transducers Part Status: Active Sensor Type: Accelerometer, Magnetometer, 3 Axis Output Type: I²C, SPI Operating Temperature: -40°C ~ 85°C (TA) (read more)
Browse Sensor Chips Datasheets for VAST STOCK CO., LIMITED -
IC AUDIO CODEC 32VQFN Specifications Manufacturer: Texas Instruments Manufacturer Part Number: 6PAIC3104IRHBRQ1 Product Category: Sensor Interface Chips Technology: I²C, Serial Operating (read more)
Browse Sensor Interface Chips Datasheets for Lingto Electronic Limited -
Co-axial M8 laser sensor has only φ1mm beam spot and is able to detect tiny objects including metallic wires and semiconductor chips. The M8 series are available in pre-wired cable or connector models. Sensitivity adjustment and mode switching function are easy for users to select optimal (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
High accuracy digital output (Parallel, SSI, A/B pulse) GYDC-05 controller enables digital output of 1μm resolution and also analogue output of the position or the velocity (option). With option, SSI output and the incremental output (A/B pulse) are available (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
-state LiDAR technology to increase the productivity of small autonomous and line-guided transport vehicles. Certified as a Type 2/SIL 1 safety sensor according to IEC 61496-3, the scanGrid2 can protect hazardous areas up to performance level c and works well for collision avoidance. An app and cloning (read more)
Browse LiDAR Sensors Datasheets for SICK -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Size 6.5mm with sensing ranges from 1.5mm to 3mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of proximity (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Size of M8 with sensing ranges from 1.5mm to 6mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of proximity (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
More Information Top
-
Gemini Planet Imager: Preliminary Design Report
The temperature, humidity and voltage sensors are strung along a 3 conductor cable carrying the 1 - Wire signal, the 5V power and the reference ground.
-
Slow Control System for a NEXT-TPC prototype
The pair of cables provides the required supply voltage to the device and allows the connection of many other 1 - wire sensors to the bus using the same pair of cables, providing simplicity and extensibility.
-
Battery monitoring
System can not only get the completion of the battery voltage , current, power consumption and temperature detection by using a 1 - wire bus digital sensor DS2438 and DS18B20 but also display on the LCD, storage, PC-upload the measurement data.
-
Wi-sensors: A low power Wi-Fi solution for temperature and humidity measurement
In the case of the Wi- Sensor , the temperature is measured using the DS18S20 1 - Wire digital thermometer or the DHT22 module, which take the voltage drop on an internal diode and convert it to temperature, while humidity levels are read by …
-
Weather Instruments electronic schematics or circuits, Page 3
1a, this design uses a Motorola MPX4115 Silicon Pressure Sensor , a Dallas Semiconductor DS2438 Smart Battery Monitor (to perform 1 - Wire analog to digital conversion), an operational amplifier, two voltage regulators, two diodes, a LED, and several resistors and capacitors. . . .
-
Weather Instruments Electronic Circuits or Schematics, Page 1
1a, this design uses a Motorola MPX4115 Silicon Pressure Sensor , a Dallas Semiconductor DS2438 Smart Battery Monitor (to perform 1 - Wire analog to digital conversion), an operational amplifier, two voltage regulators, two diodes, a LED, and several resistors and capacitors. . . .
-
Electronics for the CMS muon drift tube chambers: the read-out minicrate
Besides, 2.5V and 3.3V voltage levels, current and temperature are monitorized on every ROB, insuring proper operation of the 1 - wire protocol, where there is a unique identification number for each sensor .
-
Wireless sensor network for calibration and deployment of low-cost fluid flow-rate sensors
… data acquisition system to monitor the analog signal at the output of the voltage divider, while for mass calibration and deployment, the voltage divider was interfaced to … … multidrop addressability over a 1 - Wire interface, and assigns a … … serial number to each sensor .
-
Weaving integrated circuits into textiles
These temperature sensors are operated using a 1 - Wire bus protocol and require only two external wires to function: one to simultaneously supply power to the chip and read-out the sensor data and a second wire to supply a ground voltage .