-
Supplier: Mobile Air, Inc.
Description: The MovinCool Office Pro 12 is ideal for medium sized computer and server rooms, as well as small and medium office buildings and waiting rooms. Its electronic thermostat, 5 gallon condensate tank, and operating range of 65-96 degrees F make it a great addition to your office. Mobile Air has
- Cooling Capacity: 11800 BTU/hr
- Industry: Commercial
- Operating Voltage: 115 VAC
- Phase: Single Phase
-
Supplier: Mobile Air, Inc.
Description: The Ocean Aire PWC1211 water cooled portable air conditioner is great for small offices. The PWC1211 includes an electronic thermostat, a 10.5 amp power consumption, and an auto condensate pump. Mobile Air offers a full line of Ocean Aire portable air
- Cooling Capacity: 13780 BTU/hr
- Industry: Commercial
- Operating Voltage: 115 VAC
- Phase: Single Phase
-
Supplier: Aggreko
Description: . 115V/Single/60Hz Compact, portable and powerful Variable speed drive blower to control sound, adapt to varying ambient temps and optimize temperature output to cfm. Benefits Ranging from 1 to 70 tons, our fleet of Air Conditioner Rentals provides a
- Cooling Capacity: 11999 BTU/hr
- Frequency: 60 Hz
- Industry: Commercial, Industrial
- Operating Voltage: 115 VAC
-
-
Supplier: Mobile Air, Inc.
Description: The MovinCool Classic Plus 14 fits perfectly into a small or medium sized office, computer, or server room. It includes a 12.3 amp power consumption, electronic thermostat, and an operating range of 70-113 degrees fahrenheit. Keep your office cool, when your air conditioning fails,
- Cooling Capacity: 13200 BTU/hr
- Industry: Commercial
- Operating Voltage: 115 VAC
- Phase: Single Phase
-
Supplier: Mobile Air, Inc.
Description: Mobile Air presents the MovinCool Office Pro 18 which is great for medium sized office, computer, or personal rooms. It comes with a 5-20 NEMA plug type, an electronic thermostat, and provides 16,800 Btu/hr of cooling. The MovinCool Office Pro 18 is sure to keep you cool on those hot summer
- Cooling Capacity: 16800 BTU/hr
- Industry: Commercial
- Operating Voltage: 115 VAC
- Phase: Single Phase
-
Supplier: Tripp Lite by Eaton
Description: fluctuating temperatures. The SRCOOL12K is a portable, compact, self-contained cooling unit designed for server rooms, small network closets, back offices and other areas with heat-sensitive equipment that facility air conditioning can’t reach. It uses environmentally friendly
- Cooling Capacity: 11941 BTU/hr
- Frequency: 60 Hz
- Operating Voltage: 115 VAC
- Type: Enclosure, Portable
-
Supplier: Air Rover, Inc.
Description: Ultra-Lite Split Constant Run Environmental Control Unit, 208~230VAC, 3-phase, 60Hz, 36,000BTU/Hr, 10kW Electric Heat The ULS Series Ultra-Lite Split-System ECUs are ideally suited for NBC filtered environments and satellite dish hub cooling applications. Lightweight, with four handles for rapid
- Features: Weather Resistant
- Industry: Commercial, Industrial, Military
- Specialized Application: Telecommunications, Transportation
- Type: Portable
-
Supplier: Air Rover, Inc.
Description: 208~230 VAC, 3-phase, 60 Hz, 25 kW electric heat, constant run ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than typical ECUs. Built exclusively with COTS components, the UL series ECUs are capable of operating in ambient
- Features: Weather Resistant
- Industry: Commercial, Industrial, Military
- Specialized Application: Telecommunications, Transportation
- Type: Portable
-
Supplier: Air Rover, Inc.
Description: Wall mount air conditioner, 208~230 VAC, 3-phase, 60 Hz, 5 kW electric heat, constant run Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide range of ambient temperature environments from -30°F to 150°F.
- Features: Weather Resistant
- Industry: Commercial, Industrial, Military
- Specialized Application: Telecommunications, Transportation
- Type: Portable
-
Supplier: Air Rover, Inc.
Description: 208~230 VAC, 3-phase, 60 Hz, constant run ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than typical ECUs. Built exclusively with COTS components, the UL series ECUs are capable of operating in ambient temperatures from
- Features: Weather Resistant
- Industry: Commercial, Industrial, Military
- Specialized Application: Telecommunications, Transportation
- Type: Portable
-
Supplier: HDT Global
Description: resistant coating. (Others use no coating, allowing the coil fins and tubes to corrode, causing leaks and poor efficiency). 3. All Nordic Air models have service doors that require no tools for access. 4. Scroll compressors are used on all models resulting in long life. Refrigerant is
- Features: Condensate Evaporator
- Industry: Industrial, Military
- Type: Portable
-
Supplier: Allied Electronics, Inc.
Description: Deliver Convenient, Efficient Cooling Where You Need It Tripp Lite's SRCOOL12K is a new-generation air conditioner designed for supplemental area cooling, emergency cooling and off-hour cooling applications. Compact and portable, the SRCOOL12K is ideal for use in data centers,
- Cooling Capacity: 12000 BTU/hr
- Frequency: 60 Hz
- Operating Voltage: Other
- Phase: Single Phase
-
Supplier: HDT Global
Description: Advantages: 1. A thermal expansion valve is standard rather than capillary tubes. 2. A Strainer drier has been added. 3. A liquid sight glass has been included. 4. Improved air flow. 5. Selector switch is Military rated. 6. Thermostat is Military
- Features: Condensate Evaporator
- Industry: Industrial, Military
- Type: Portable
-
Supplier: HDT Global
Description: Advantages: Environments don’t get any harsher than this. Nordic Air’s Military ECUs are designed to take the most severe abuse. Heavy duty, but lightweight aluminum construction. These vertical skid mounts are designed for quick, easy transport and hook-up. Designed
- Cooling Capacity: 60000 BTU/hr
- Features: Condensate Evaporator
- Industry: Industrial, Military
- Type: Portable
-
Supplier: HDT Global
Description: The Carolina Cooler is a unique, service-friendly package air conditioner that is designed for a variety of special purpose, heavy-duty air conditioning applications. This compact, rugged unit can be used with duct work or it can be supplied with a distribution plenum for
- Features: Condensate Evaporator
- Frequency: 60 Hz
- Industry: Industrial
- Operating Voltage: 230 VAC, 460 VAC, Other
-
Supplier: Automation24, Inc.
Description: Enclosure air conditioner Kooltronic WNA4C1DP15LV from the Guardian series of Wiegmann ensures optimal protection from temperature changes for your enclosure. The WNA4C1DP15LV operated at 1000 BTU/H with an operating voltage of 115 V. The Kooltronic WNA4C1DP15LV also provides NEMA 4X
- Cooling Capacity: 1000 BTU/hr
- Industry: Industrial
- Operating Voltage: 115 VAC
- Type: Enclosure
-
Supplier: Galco Industrial Electronics
Description: Air Conditioner, 115VAC, RAL7035
- Operating Voltage: 115 VAC
-
Supplier: TPI Corporation
Description: CENTRIFUGAL TYPE 60 INCH SIZE 20 GAUGE RIGID STEEL ENCLOSURE MATERIAL ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 4.4/3.8 AMPERE CURRENT RATING 509/199 W POWER RATING BAKED EPOXY COATED ENCLOSURE FINISH SPEED RATING 562 RPM (LOW), 1636 RPM (HIGH) FLOW RATE 931 CFM (LOW), 6544 CFM (HIGH)
- Cooling Capacity: 679 to 1737 BTU/hr
- Operating Voltage: 115 VAC
- Specialized Application: Other
- Type: Ceiling
-
Supplier: Johnson Controls, Inc.
Description: Maximum performance, design flexibility, and low-installation cost. The FS fan-coil unit offers a direct-drive fan with 3-speed PSC or ECM, or proportional ECM. Blower design is optimized for cabinet airflow and sound performance. Enhanced sound levels are achieved through the field adjustable ECM
- Cooling Capacity: 9350 to 50540 BTU/hr
- Features: Thermostatic Control
- Industry: Commercial, Industrial
- Operating Voltage: 115 VAC, 230 VAC
-
Supplier: Parameter Generation & Control, Inc.
Description: air to small rooms and reach-in chambers. The conditioner is designed to produce very precise humidity and temperature control. Since this generating unit is self-contained, it can be easily used to condition existing spaces, small walk- in rooms, and custom chambers. This unit
- Frequency: 60 Hz
- Industry: Commercial
- Operating Voltage: 115 VAC
- Phase: Single Phase
-
Supplier: EXM Manufacturing Ltd.
Description: CLOSED LOOP TYPE 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120 V AT 60 HZ VOLTAGE RATING NEMA 4/12, IP54 ENCLOSURE 8.1 AMPERE CURRENT RATING 55 LB WEIGHT 125 DEG F OPERATING TEMPERATURE ANSI/ASA
- Cooling Capacity: 3000 BTU/hr
- Frequency: 60 Hz
- Operating Voltage: 115 VAC
- Phase: Single Phase
-
Supplier: Pfannenberg
Description: internally conditioned air eliminating the risk of contaminants entering the cabinet. Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of
- Cooling Capacity: 3000 to 4000 BTU/hr
- Frequency: 60 Hz
- Industry: Industrial
- Operating Voltage: 115 VAC
-
Supplier: nVent Electric
Description: operating temperature range from -40 F/-40 C to 131 F/55 C Exterior and partial recessed mounting options Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner models include
- Cooling Capacity: 4600 to 4900 BTU/hr
- Features: Condensate Evaporator, Thermostatic Control
- Frequency: 50 Hz, 60 Hz
- Industry: Industrial
-
Supplier: EIC Solutions, Inc.
Description: Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush
- Cooling Capacity: 800 BTU/hr
- Frequency: 50 Hz, 60 Hz
- Industry: Industrial
- Operating Voltage: 115 VAC
-
Supplier: Klimaire Products, Inc.
Description: Klimaire KSWM, Comfort E-Z series, air conditioners and heat pumps version come with a quick connect kit to simplify its installation, to offer easy installation and maintenance, compactness, and elegance. The KSWM units are built following the state-of-the-art heat pump technology.
- Frequency: 60 Hz
- Operating Voltage: 115 VAC
- Type: Ductless, Split
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air
- Cooling Capacity: 6000 BTU/hr
- Industry: Industrial
- Operating Voltage: 115 VAC, Other
- Type: Enclosure
-
Supplier: RS Components, Ltd.
Description: efficiency. Separate internal and external circuit protection Air Flow = 50m³/h Supply Voltage = 100 - 240 V ac Dimensions = 400 x 125 x 155mm Depth = 155mm Height = 400mm Width = 125mm
- Operating Voltage: 115 VAC, 230 VAC
- Type: Enclosure
-
Supplier: Air Innovations, Inc.
Description: Wine Guardian’s ducted split wine cellar cooling system provides superb air distribution and temperature control for optimal conditioning of your wine cellar. The extremely quiet and virtually vibration-free system offers maximum flexibility in system location and cellar designs. Our
- Cooling Capacity: 1000 to 16195 BTU/hr
- Frequency: 50 Hz, 60 Hz
- Industry: Commercial, Residential
- Operating Voltage: 115 VAC, 230 VAC
-
Supplier: Rittal North America LLC
Description: Revolutionary energy efficiency through innovative hybrid technology. On average, 75% energy saved due to speed-regulated components and heat pipe technology. Suitable for international use due to a unique multi-voltage capability. Intuitive operation via touch display. Identical mounting cut-out
- Cooling Capacity: 4401 to 6824 BTU/hr
- Industry: Industrial
- Operating Voltage: 115 VAC, 230 VAC, Other
- Type: Enclosure
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: INVERTER-driven wall-mounted ductless indoor unit for residential applications. Operate quietly and efficiently to provide comfort in any room. Rated capacities range from 3,100 to 31,400 Btu/h. Compact side discharge outdoor unit Zone control Quiet operation for both indoor and outdoor units
- Cooling Capacity: 9000 to 34600 BTU/hr
- Frequency: 50 Hz, 60 Hz
- Industry: Commercial
- Operating Voltage: 115 VAC, 230 VAC
-
Supplier: Thermal Edge, Inc.
Description: Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.
- Cooling Capacity: 1500 BTU/hr
- Features: Condensate Evaporator, Weather Resistant
- Frequency: 60 Hz
- Industry: Industrial
-
Supplier: Reznor
Description: The Reznor® model REC evaporative cooling module is designed as a freestanding module with duct flanges for connection upstream from an air moving device. The model REC cooling module may be connected to any Reznor® indirect-fired makeup air system, a Reznor® direct
- Frequency: 50 Hz, 60 Hz
- Industry: Commercial, Industrial
- Operating Voltage: 115 VAC, 230 VAC
- Phase: Single Phase
Find Suppliers by Category Top
Featured Products Top
-
) • Down flow control - built into power pack, (pressure compensated) • Heavy duty floor lock power options A/C 110 volt /1/60 Hand held pendant (standard) A/C 230/460/575/3/60 power Optional Air/Hydraulic (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Econo Lift Limited -
, avoid spillage and funnel product Power Supplies A/C 110/1/60 volt (standard) Hand Held (standard) Foot Control (optional) A/C 220-460-575/3/60 volt Hand or Foot Control (optional) Air/Hydraulic Foot Control (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Econo Lift Limited -
" Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460 (read more)
Browse Scissor Lifts Datasheets for Econo Lift Limited -
funnel product Power Supplies A/C 110/1/60 volt (standard) Hand Held (standard) Foot Control (optional) A/C 220-460-575/3/60 volt Hand or Foot Control (optional) Air/Hydraulic Foot Control (standard) Hand (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Econo Lift Limited -
,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
finish. About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
Clean Power for a Buck an Hour | Today's Trucking
A ready supply of 110 - volt AC power could run small space heaters, dehumidifiers, small appliances, and even portable room air conditioners .
-
Shopping In Air Conditioners - Big Bruin
Since the Luma Comfort EC110S Portable Evaporative Cooler only requires water and electricity, itÂs different from an air conditioner and features an earth-friendly design. … Modern Sleek Design 3 Cooling Speeds Programmable Timer Digital Control Panel No Installation Required Energy-Efficient Specifications: 12.75 Inch Length 11.25 Inch Width 34.5 Inch Height 16.2 lbs Plastic 110 Watt 110-120 Volts 500 CFM Luma Comfort …
-
Shopping In Air Conditioners - Big Bruin
Since the Luma Comfort EC110S Portable Evaporative Cooler only requires water and electricity, itÂs different from an air conditioner and features an earth-friendly design. … Modern Sleek Design 3 Cooling Speeds Programmable Timer Digital Control Panel No Installation Required Energy-Efficient Specifications: 12.75 Inch Length 11.25 Inch Width 34.5 Inch Height 16.2 lbs Plastic 110 Watt 110-120 Volts 500 CFM Luma Comfort …
-
Automotive Electronics
“When there’s a power outage, and if your vehicle has an on-board 110 V ac power connection, you can take the food outside, plug a portable fridge into the car, and save the day.” With electrical architectures supporting 300, 400, 500 and even 600 volts , this new breed of hybrids will … Some vehicles could have so much on-board power that they'll allow truckers to run air condition- ers while they snooze, without idling their engines.
-
States > Texas > State > Register > 2013 > 8/16/2013
Documentation of service/repair and related warranty must be included in the client file; (4) Portable air conditioning/evaporative coolers and heat- ing units ( portable electric heaters are allowable only as … … heating/cooling units which volt- age exceeds 110 volt requires prior written approval … … 5) Crisis payments for utilities and utility deposits; and (6) Purchase of fans, air conditioners and generators.
-
States > Texas > State > Register > 2012 > 10/26/2012
… two portable heating/cool- ing units per Household requires [household will require] prior written approval from the Department; (6) Purchase of portable heating/cooling units which volt- age exceeds 110 volt requires prior written approval … … funds; and (8) [(6)] Portable heating/cooling units must be … … and safety is endangered by loss of access to heating or cooling; (3) Utility reconnection costs; (4) Blankets, as tangible benefits to keep individuals warm; (5) Crisis payments for utilities and utility deposits; and (6) Purchase of fans, air conditioners and generators.
-
States > Texas > State > Register > 2014 > 10/3/2014
6) Purchase of portable heating/cooling units which require performance of electrical work for proper installation [voltage exceeds 110 volt ] requires prior written approval from the Department; (7) Replacement … … not an approved use of crisis funds; and (8) Portable heating/cooling units must be … 4) Blankets, as tangible benefits to keep individuals warm; (5) Crisis payments for utilities and utility deposits; and (6) Purchase of fans, air conditioners and generators.
-
Shopping In Power Inverters - Big Bruin
… 2016-6 DC-to-AC Power Inverter converts 12V DC battery power to 110 V AC household … … types of appliances that use AC or USB power, such as TVs, VCRs, portable computers, power tools … … Voltage: 115 V AC - Continuous Power: 8 kW) This power inverter converts 12 volts , direct current (12VDC … It easily powers TV/VCR combinations, microwave ovens, refrigerators, even air conditioners !
-
Solar Heating,Cooling & Refrigeration - Using The Sun For Emergency Preparedness | AltEnergyMag
The problems of power as it relates to air conditioners , also applies to refrigerators. … available, but keep in mind that an RV unit requires a constant 12 volt supply to run … There are a few free-standing 110 VAC / Propane units available. But first let me tell you that most small portable units on the market may not be …
-
States > Texas > State > Register > 2013 > 1/4/2013
6) Purchase of portable heating/cooling units which volt- age exceeds 110 volt requires prior written approval from the Depart- ment; (7) Replacement of central … … ing units is not an approved use of crisis funds; and (8) Portable heating/cooling units must be … 4) Blankets, as tangible benefits to keep individuals warm; (5) Crisis payments for utilities and utility deposits; and (6) Purchase of fans, air conditioners and generators.