-
Supplier: ANVER Corporation
Description: Electric Solenoid Vacuum Valves -- A-0100013
- Operating / Bake-out Temperature: -0.4000 to 122 F
- Port Flange / Fitting Type: NPT Female, NPT Male
- Port Size / OD: 0.0906 inch
- Types: Specialty / Other
-
Supplier: ANVER Corporation
Description: Electric Solenoid Vacuum Valves -- A-0100005
- Operating / Bake-out Temperature: -0.4000 to 149 F
- Port Flange / Fitting Type: NPT Female, NPT Male
- Port Size / OD: 0.0315 inch
- Types: Specialty / Other
-
Supplier: ANVER Corporation
Description: Electric Solenoid Vacuum Valves -- A-0100041
- Operating / Bake-out Temperature: -0.4000 to 122 F
- Port Flange / Fitting Type: NPT Female, NPT Male
- Port Size / OD: 0.0630 inch
- Types: Specialty / Other
-
-
Supplier: FIPA, Inc.
Description: Suitable for compressed air 36.060: For use e.g. to increase cycle times for ejectors without valve technology Example: Vacuum and blow-off control for multi-chamber ejectors e.g. 65.410 - 1x compressed air vacuum generation - 1x compressed air blow-off 36.061: For use e.g. as a
- Operating / Bake-out Temperature: 23 to 122 F
- Port Size / OD: 0.1250 inch
- Types: Specialty / Other
- Valve Actuation: Electric - Solenoid
-
Supplier: ANVER Corporation
Description: Electric Solenoid Vacuum Valves -- A-0100012
- Operating / Bake-out Temperature: -0.4000 to 122 F
- Port Flange / Fitting Type: NPT Female, NPT Male
- Port Size / OD: 0.0630 inch
- Types: Specialty / Other
-
Supplier: FIPA, Inc.
Description: Very high suction power at small size for short evacuation time and fast vacuum build-up Short response time Robust brass housing and compact design for demanding applications Also suitable for positive pressure Incl. energy saving coil for minimized power consumption and less heat
- Operating / Bake-out Temperature: 14 to 140 F
- Port Size / OD: 0.3750 inch
- Types: Specialty / Other
- Valve Actuation: Electric - Solenoid
-
Supplier: FIPA, Inc.
Description: Very high suction power at small size for short evacuation time and fast vacuum build-up Small, compact and lightweight Suction on/off, blow-off or ventilation of suction cups HNBR-Diaphragm allows for flexible installation due to resistance against low ozone concentrations Fast switching
- Operating / Bake-out Temperature: 14 to 122 F
- Port Size / OD: 0.2500 inch
- Types: Specialty / Other
- Valve Actuation: Electric - Solenoid
-
Supplier: FIPA, Inc.
Description: Suction, blow-off, ventilation of suction cups High suction power at small construction for short evacuation times and fast vacuum build-up Short switching times Function: NC/NO as vacuum supply and blow-off / ventilation inlets can be exchanged NO: Safe gripping of workpiece during
- Operating / Bake-out Temperature: 23 to 122 F
- Port Size / OD: 0.3750 to 1 inch
- Types: Specialty / Other
- Valve Actuation: Electric - Solenoid, Pneumatic
-
Supplier: Norgren - Material Handling
Description: Vaccon vacuum check valves seal and hold vacuum for safe, energy efficient operations for clamping, pick and place and vessel evacuation applications. Vaccon vacuum check valves are designed specifically for vacuum applications. They offer high flow capacity
- Port Flange / Fitting Type: NPT Female, NPT Male
- Port Size / OD: 1.13 inch
- Types: Specialty / Other
- Vacuum / Pressure Range: Rough / Low (< 760, > 1 torr), Medium (< 1, >10-3 torr)
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Materials: aluminium
- Operating / Bake-out Temperature: 23 to 140 F
- Port Flange / Fitting Type: Elastomeric Seal / O-ring, NPT Female
- Port Size / OD: 0.3937 inch
- Types: Specialty / Other
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Materials: aluminium
- Operating / Bake-out Temperature: 23 to 140 F
- Port Flange / Fitting Type: Elastomeric Seal / O-ring, NPT Female
- Port Size / OD: 0.7874 to 1.26 inch
- Types: Specialty / Other
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Material: aluminium. Options: manual override, mounting, special voltage, terminal box
- Operating / Bake-out Temperature: 14 to 176 F
- Port Flange / Fitting Type: Elastomeric Seal / O-ring, NPT Female
- Port Size / OD: 0.4724 inch
- Types: Specialty / Other
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 direct acting, normally closed and normally open versions Media: gaseous, liquid Body Material: brass, nickel plated brass Options: special voltage, terminal box
- Operating / Bake-out Temperature: 14 to 176 F
- Port Flange / Fitting Type: Elastomeric Seal / O-ring, NPT Female
- Port Size / OD: 0.9843 inch
- Types: Specialty / Other
-
Supplier: Acro Associates, Inc.
Description: tubing Built in, self-aligning snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of
- Port Flange / Fitting Type: None, Other
- Port Size / OD: 0.1250 to 0.1870 inch
- Types: Specialty / Other
- Valve Actuation: Electric - Solenoid
-
Supplier: VACUUBRAND, Inc.
Description: These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The sealing material
- Fail-Safe: Spring-to-Close / Normally Closed
- Features: High Conductance
- Operating / Bake-out Temperature: Up to 122 F
- Port Flange (ISO Nominal Size): NW 16
-
Supplier: VACUUBRAND, Inc.
Description: These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The valves in
- Fail-Safe: Spring-to-Close / Normally Closed
- Features: High Conductance
- Operating / Bake-out Temperature: Up to 176 F
- Port Flange (ISO Nominal Size): NW 25
-
Supplier: Edwards Vacuum
Description: The Edwards PVEK series valves are compact, light-weight electromagnetic vacuum valves suitable for use in vacuum pipeline systems down to 1 x 10-9 mbar. A double wound coil combined with an electronic switching circuit ensures low energy consumption, low operating
- Actuator Shaft / Stem Bellows: Yes
- Operating / Bake-out Temperature: 50 to 122 F
- Port Flange (ISO Nominal Size): NW 40
- Port Flange / Fitting Type: ISO
-
Supplier: Edwards Vacuum
Description: The Edwards PVEK series valves are compact, light-weight electromagnetic vacuum valves suitable for use in vacuum pipeline systems down to 1 x 10-9 mbar. A double wound coil combined with an electronic switching circuit ensures low energy consumption, low operating
- Actuator Shaft / Stem Bellows: Yes
- Operating / Bake-out Temperature: 50 to 122 F
- Port Flange (ISO Nominal Size): NW 10
- Port Flange / Fitting Type: ISO
-
Supplier: Edwards Vacuum
Description: The Edwards PVEK series valves are compact, light-weight electromagnetic vacuum valves suitable for use in vacuum pipeline systems down to 1 x 10-9 mbar. A double wound coil combined with an electronic switching circuit ensures low energy consumption, low operating
- Actuator Shaft / Stem Bellows: Yes
- Operating / Bake-out Temperature: 50 to 122 F
- Port Flange (ISO Nominal Size): NW 16
- Port Flange / Fitting Type: ISO
-
Supplier: Edwards Vacuum
Description: Edwards' aluminum LCPVEK valves are designed for vacuum applications which need a compact, simple, solenoid operation valve to control gas flow. These economical valves are ideal for a number of duties ranging from simple laboratory pump isolation to OEM
- Actuator Shaft / Stem Bellows: Yes
- Operating / Bake-out Temperature: 41 to 113 F
- Port Flange (ISO Nominal Size): NW 16
- Port Flange / Fitting Type: ISO
-
Supplier: VACUUBRAND, Inc.
Description: These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The valves in
- Fail-Safe: Spring-to-Close / Normally Closed
- Features: High Conductance
- Port Flange (ISO Nominal Size): NW 25
- Port Flange / Fitting Type: Elastomeric Seal / O-ring
-
Supplier: Terra Universal, Inc.
Description: existing vacuum pressure. This Solenoid Vacuum Valve prevents premature pump failure, guards against oil backstreaming into the vacuum chamber, and allows automated vacuum control when used in tandem with Terra’s Vacuum Control Module. Configured
- Port Flange / Fitting Type: NPT Female
- Port Size / OD: 0.2500 to 2.5 inch
- Types: Specialty / Other
- Valve Actuation: Electric - Solenoid
-
Supplier: VACUUBRAND, Inc.
Description: wear during opening and closing. The VB M-B electronic solenoid valves have a 2.4 ,, orifice diameter and are frequently used for remote-controlled systems (such as interlocking systems and inert gas flushing) when operated by the CVC 3000, VNC 2, or DCP 3000 controllers via the
- Fail-Safe: Spring-to-Close / Normally Closed
- Port Flange (ISO Nominal Size): NW 16
- Port Flange / Fitting Type: Elastomeric Seal / O-ring
- Port Size / OD: 0.3937 inch
Find Suppliers by Category Top
Featured Products Top
-
stock valve to be used for vacuum or pressure. A poppet seat ensures bubble-tight shutoff. Available in 1/2″, 3/4″, and 1″ sizes (EASMT) or 1/4″ and 1/2″ (EASYMT). The EASMT has a larger orifice, which permits higher flow with a slight reduction in pressure (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Combination Air Release/Degassing Valve Series CARD — US Patent #10683946 Combination Air Release and Degassing Valve in a single unit. Also provides Vacuum Relief Valve function, which prevents pipeline vacuum in case of leaks or siphon. Connections from 1″ – 4″ in a (read more)
Browse Vacuum Valves Datasheets for Plast-O-Matic Valves, Inc. -
Direct Acting, Normally-Closed PTFE Bellows Seal Solenoid Valves Series EASMT/EASYMT True Blue® Solenoid Valves Series EASMT & EASYMT for pressure, drain, and vacuum service; designed for all types of aggressive chemicals, salt solutions, acids, caustics, and (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
CR4 - Thread: Alternative To Mineral Oil
oil needs to not boil in vacuum . of course needs to be a insulator, we do have 12 volts dc running in the oil. and needs to remain relatively flowable through a 3/8 inch orifice solenoid valve , when cold, Hopefully with the energy from the electronics of the payload and solar panels as well as direct solar gain we hope to keep it at least at …
-
STUDY OF VARIOUS FACTORS AFFECTING PERMEABILITY OF BIRDS' EGGSHELL
pump, including water suction pump ( 12 ) and back pres- sure r a l r e (13) ; E … vacuum controlling mechanism, con- sisting of sulphuric acid monostat (14) capable of maintaining a vacuum constant to -+ .@15mm. of mercury, electronic relay (15) for 120 volts A.C., solenoid valve (16), with control (17 and 18) and bleeder (19) valves. Fro.
-
A study on the rapid bulk combustion of premixture using the radical seeding
Air was supplied to the main chamber through a filter, a surge tank, and a regulator when an inlet solenoid valve opened. Burned gases were ex- hausted by a vacuum pump. A DLI (Distributer- less Ignition) type was used as an ignition device and ignition energy was supplied from a 12 volt battery.
-
http://dspace.mit.edu/bitstream/handle/1721.1/93691/96rr003_full.pdf?sequence=1
A hand valve for each capillary is located at the vacuum flange to allow for valving off the NINJA plenum for maintenance work without breaking vacuum in the vessel. The pneumatic valves are driven with about 80 psi air pressure delivered by 12 volt Burkert solenoid .
-
Search National Agricultural Library Digital Collections
… samplers, or similar devices that withdraw water from unsaturated porous media under continuous vacuum , is a logistical … The STAS operates on 12 volts direct current (VDC) and can be adapted for laboratory and field applications. A data logger was programmed to operate a series of solenoid valves , which direct soil water collected under tension to seven individual collection bottles.
-
Design and Optimization of the University of Wisconsin's Parallel Hybrid-Electric Sport Utility Vehicle
The unit runs off of 12 - volt system, and draws 13-85 Amps. Vacuum /Air Compressor An electric powered pump has been supplied by Thomas Industries. Electric solenoid switches are used to operate the pump as a vacuum pump or air compressor. … the power brakes is the most important function, the fail-safe mode of the valves are vacuum.
-
CR4 - Thread: Mazda B2600 Full Propane Conversion
Also the EGR valve assembly needs to be removed and its related ports and passages need to … … not require changing anything other than the removal of all of the emissions and vacuum control wiring. The vaporizer unit for the propane system only needs one 12 volt power lead from the ignition for it to work. … just re routed its output line from the pump to the vaporizer fuel solenoid which was an …
-
Conversion of light hydrocarbon gases to metal carbides for production of liquid fuels and chemicals. Quarterly technical status report, April 1, 1995--June 30...
To address the pressure build-up problem, a 1.25" I.D. butterfly pressure control valve and a pressure controller were procured and installed on the main vacuum line connected to the cooling chamber. A mass flow controller and a 50 slpm solenoid valve, also obtained from the Chemical Engineering Department … The system consists of a 12 -bit, 16-input channel, 32 digital I/O channel, Analog-to-Digital … In addition, a signal conditioner for converting the arc voltage (0 to 160 volt range) to a …
-
Online Catalog Toilet Repair Parts - Toilets/Urinals - Grainger Industrial Supply
○ Vacuum Breaker Kit (2 • 1/8 Gpf Urinal And Valve (1 • 12 Volt Solenoid Valves (1 .