Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric EC motor series provides an innovative platform of brushless motors for automotive engineers designing products ranging from engine cooling, transmission and engine management. The controllability, high efficiency, long life, and low noise characteristics of this
- DC Voltage: 12 Volt
- Diameter / Width: 2.52 inch
- Motor Type: DC Motor
- Other DC Voltage: 12 VDC
-
Supplier: Johnson Electric North America, Inc.
Description: The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling, and engine management. The controllability, high efficiency, long life,
- Continuous Torque: 14.6 In-lbs
- DC Voltage: 12 Volt
- Diameter / Width: 1.5 inch
- Motor Type: DC Motor
-
Supplier: Chief Enterprises LLC
Description: Motor, VMC, 12V
- DC Voltage: 12 Volt
-
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the
- Continuous Torque: 10.31 In-lbs
- DC Voltage: 12 Volt
- Diameter / Width: 2.64 inch
- Gearbox Efficiency: 62 %
-
Supplier: Galco Industrial Electronics
Description: Manual Motor Protector, 8.0-12A,
- Device: AC Motor Starter
-
Supplier: Galco Industrial Electronics
Description: Manual Motor Protector, 8-12A,
- Device: AC Motor Starter
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard 13800 RPM 241W 12V
- Continuous Torque: 1.61 In-lbs
- DC Voltage: 12 Volt
- Design Units: English
- Diameter / Width: 1.57 inch
-
Supplier: DigiKey
Description: Brushed DC Motor Standard 2922 RPM 12VDC
- Commutation: Brush
- Continuous Torque: 0.0130 In-lbs
- DC Voltage: 12 Volt
- Design Units: English
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard 20000 RPM 34W 12VDC
- Continuous Torque: 0.1775 In-lbs
- DC Voltage: 12 Volt
- Design Units: English
- Diameter / Width: 0.8660 inch
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard 12020 RPM 95.2 ~ 247.2W 12VDC
- DC Voltage: 12 Volt
- Design Units: English
- Diameter / Width: 1.12 inch
- Motor Type: DC Motor
-
Supplier: Portescap
Description: 12ECP48 Ultra EC The 12ECP48 brushless DC slotless motor is ultra cost optimized without compromising on premium performance. Featuring 23W of continuous power at speeds of 40,000 rpm and providing up to 8.1mNm max continuous torque, the Ultra EC 12ECP48 BLDC mini
- Continuous Current: 2.4 amps
- Continuous Torque: 0.0717 In-lbs
- DC Voltage: 12 Volt
- Design Units: Metric
-
Supplier: Galco Industrial Electronics
Description: V1000, 12 AMP, 480 V., OPEN, STD.
- Device: AC Motor Starter
-
Supplier: Century® by Regal Beloit America
Description: Century® is known for our high quality pool and spa motors but we have so much more to offer for water systems applications. Our offering includes a wide range of pump motors for commercial and industrial applications, some of which include hot water circulator motors,
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Phase: Single-phase
- Shaft Speed: 1800 to 3600 rpm
-
Supplier: Century® by Regal Beloit America
Description: The best selection and design of HVACR motors on the market. Century® cross reference manual contains over 60,000 OEM part numbers to help you find the best replacement motor for your application.
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Phase: Single-phase
-
Supplier: Princess Auto Limited
Description: 12V DC Johnson Motor
- Shaft Size: 0.1250 inch
-
Supplier: PROCON Products
Description: Product Description 1/2 hp, 110-120/200-240V, 60Hz Carbonator Style Motor
-
Supplier: WorldWide Electric Corporation
Description: 1/4-2 HP 1800 RPM 90, 180, 12 and 24 volt TENV enclosure (1/4-1/2 HP) TEFC enclosure (3/4-2 HP) 1.0 service factor Class F insulation C-face - removable base 20:1 speed range at constant torque High starting
- Continuous Current: 40 amps
- DC Voltage: 12 Volt
- Gearbox Efficiency: 78 %
- Other DC Voltage: 12 VDC
-
Supplier: PROCON Products
Description: Product Description 3/4 hp, 115/230V, 60 Hz Clamp-on Style Motor
-
Supplier: PROCON Products
Description: Product Description 1/4 hp, 200/240V, 50/60Hz Clamp-on Style Motor
-
Supplier: PROCON Products
Description: Product Description 1/3 hp, 115V, 60Hz, Carbonator Style Motor
-
Supplier: Galco Industrial Electronics
Description: TeSys U Standard Control Unit,
- Device: AC Motor Starter
-
Supplier: Genteq
Description: Designed as a smart alternative to the X13, the new Endura Pro features a constant torque 48 frame ECM. When compared to the X13, Endura Pro delivers a series of on-going improvements in multiple areas, plus increased overall reliability. All applications featuring the X13 now use the Endura Pro
- AC Motor Features: Multi-speed
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, Other
- Design Units: English
- Diameter / Width: 5.6 inch
-
Supplier: Citizen Micro Co., Ltd.
Description: Brushless Motor
- Continuous Current: 1.18 amps
- Continuous Torque: 0.0519 In-lbs
- DC Motor Construction: Permanent Magnet
- DC Voltage: 12 Volt
-
Supplier: Chief Enterprises LLC
Description: Motor, VMC, 12V
-
Supplier: Moons' Electric Co. Ltd.
Description: ? Patented technology ? Innovation design ? Perfect manufacturing ? Excellent performance
- DC Voltage: 12 Volt
- Operating Temperature: -40 to 212 F
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0134 HP
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver PWM 20-SSOP
- Communication Standards: Other
- Motor(s) Controlled: DC Brushless Motor, Other
- Operating Temperature: -30 to 95 C
-
Supplier: Anaheim Automation, Inc.
Description: Effective way to control motion control applications
- Commutation: Brush
- Continuous Current: 9 amps
- DC Motor Construction: Permanent Magnet
- DC Voltage: 12 Volt, 24 Volt
-
Supplier: Princess Auto Limited
Description: 1/2 HP Farm Duty Motor
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Continuous Current: 3.7 to 7.4 amps
- Continuous Torque: 34.8 In-lbs
- Environmental Features: Totally Enclosed
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 281 Safety Reversing Starter, NEMA Type 4/IP67 Enclosure, DeviceNet, 12 A Safety Contactor w/ 24V DC Control Voltage, 10 A Rated Device - Motor Circuit Protector, 1.1-5.5 A Overload Relay, , ArmorConnect Power Media Connection with Motor Cable Supplied
- Device: Motor Contactor Only
-
Supplier: Allied Electronics, Inc.
Description: (ATS01N1) DIN Rail or Panel Mounting Soft Start and Soft Stop: 1-10 Second Ramp ATS01N2 Family: Soft Start and Soft Stop: 1-10 Second Ramp Motor Voltage: 230, 400, 460 V Three-Phase Motor: 1 to 20 HP External Control Power: No Control Power Necessary
- Device: AC Motor Starter
-
Supplier: ARC Systems, Inc.
Description: Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.
- Continuous Current: 1.15 amps
- DC Voltage: 12 Volt
- Design Units: English
- Motor Shape: Cylindrical Body
-
Supplier: Infineon Technologies AG
Description: The BLDC Driver IC provides main functions such as a 3.3 V low-dropout voltage regulator, three half-bridges for BDLC motor control, one current sense amplifier and one 32 bit SPI interface. The device includes diagnostic and supervision features and is intended to operate with 3.3
- Motor(s) Controlled: DC Brushless Motor
- Operating Temperature: -40 to 150 C
-
Supplier: Qorvo
Description: -memory FLASH-based 150MHz Arm® Cortex-M4F®, power management, high-side and low-side gate drivers and signal conditioning components in a single product. PAC5527 is optimized for high-performance battery-powered BLDC motor control applications up to 24V.
- Communication Standards: Other
- Configuration: Other
- Motor(s) Controlled: DC Brushless Motor
- Supply Voltage (DC): 6 to 48 volts
-
Description: IC MOTOR CTLR PAR/PWM SSOP30
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Outer Rotor Single Phase
- Continuous Current: 0.0700 to 0.1500 amps
- Continuous Torque: 0.0781 In-lbs
- DC Voltage: 12 Volt
- Design Units: Metric
Find Suppliers by Category Top
Featured Products Top
-
32mm 12v Flat BLDC Motor Diameter:32mm Thickness :11mm Voltage:12V
(read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
– 6000 RPM. Normal rated Voltage 12V&24V. Features: DC Brushless Motor Big torque, high speed, Multiple lengths are available Water proof IP64 – IP68 ATF16949 certification UL certification (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Applications: Medical Equipment\Precision visual equipment
(read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Flexibility in specifying a 200 or 400V system is enhanced by the coils' common form factor. This commonality extends to the magnet track - both voltage classes use the same exact magnetic track. Readily available 400V SGDH amplifiers complete the package. (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division -
Diameter: 64mm Lengh :52mm Voltage:48V,36V,24V Max. output power :7165W Speed:9500rpm (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
maxon's ENX 22 EMT integrated multi-turn absolute encoder provides the IDX industrial motors with a memory function, so to speak. Even when the power supply is switched off, the battery-free encoder retains its position in memory and retrieves it after switch-on without the need for a new homing (read more)
Browse DC Motors Datasheets for maxon -
1/2-75 HP, UL Type 1; 1/2-40 HP, UL Type 12 The HV600 Narrow Configured packages provide an HV600 VFD in either a UL Type 1 or UL Type 12 enclosure. Now you can achieve UL Type 1 or UL Type 12 Protection without mounting large, heavy, and expensive enclosures in your buildings (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
to 60 mm stack sizes and in 120 and 230 V models. Featuring ball or sleeve bearings for long life operation and sturdy all steel construction, Pelonis Technologies motors operate quietly and are coated with protective coatings to withstand humid and harsh environmental conditions. Our motors (read more)
Browse AC Motors Datasheets for Pelonis Technologies, Inc. -
The 50BWA428D008B-01 brushless DC (BLDC) motor emerges as a powerful solution for demanding industrial applications, encapsulating high efficiency and durability in a compact form. With a motor diameter of 50mm, it is specifically designed to deliver a high rated power of 200W and an impressive (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
25mm 24V Dual shaft dc Motor Diameter:25mm Length :43mm Voltage:24V~48V Max. Output Power :23W Speed:6500rpm Applications Medical equipment and devices, healthcare products, automotive, robotics, and (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd
Conduct Research Top
-
Common Driver Platform for 12V and 48V Systems Simplifies EV Starter Generator Designs
"BSG systems are becoming more common in HEV motor control designs due to their easy implementation, similar footprint to existing alternator systems and the elimination of major modifications to the powertrain (in P2 - P4 locations). As starter generator systems continue to evolve, further
-
DC Motor for Automotive Seat Back Angle Adjustment
Automotive seat back angle adjustment motor uses 12V DC gear box motor, high starting torque, long life, low noise, but also with position memory function. Shenzhen Power Motor has 20 years of experience in motor customization and technical advantages, and can quickly custom high-performance motor
-
Using a SAR A/D Converter For Current Measurement in Motor Control Applications
With careful analysis, a designer can get good performance from what may, at first, look like incompatible components in a motor control system. One might assume that for a ±5V output signal from the current sensors, an analog-to-digital converter (ADC) using dual, high-voltage supplies (±12V
-
Modern Motor Drivers Enable a Common Platform for Power Tool Designs
The current power tool market is a large and diverse space with a wide range of low and high power batteries that make it difficult to design a common platform to fit all tools. A tool line up can range from 12V to 24V, 12V to 60V, or if lawn tools are included, up to 80V is common. Often
-
DC Gearmotor for High Torque Tailgate Lifting
The automotive liftgate motor(12V), provides optimal constant steady torque for lifting the car tailgate. Power Motor DC planetary gear motor for tailgate are designed for high torque and high durability.
-
Electrical Considerations of Fan Cooling
. The standard fan supplied with the amplifiers is a 12V brushless DC motor fan. Like all switching circuits the brushless motor commutation generates electrical noise. If care is not taken in how the fan is connected to the amplifier circuit some of that electrical noise may appear at the output
-
Intelligent Remote Positioner
The excellent cost/performance ratio of the PIC16C5X makes it well suited as a low-cost proportional D.C. actuator controller. This application note depicts a design for a remote intelligent positioning system using a D.C. motor (up to 1/3 hp) run from 12V to 24V. The position accuracy is one
More Information Top
-
Advances in Sustainable and Competitive Manufacturing Systems
The motivation to model and simulate the EMG30 is the fact that it is an actuator worldwide popular in the mobile robotics domain, being a low cost 12v motor equipped with encoders and a 30:1 reduction gearbox.
-
Performance-Based Assessment of Onshore Structures Due to Initial Tsunami Impact: A Preliminary Investigation
This was achieved by using the wave paddle driven by a 12v motor to quickly shunt water in a forward direction, to model the principal attribute of natural tsunami waves which is a sudden jolt that causes bulk displacement of water.
-
CR4 - Thread: How to Select a DC Motor
… conform means is there any idea to get more means pls suggest me thanks. like this type if you seen before means let me know about the technical information about the motor. because i need a 12v motor to do this project …
-
CR4 - Thread: Requirements of 12 Volt DC Motor
Most small PMDC motors can easily be run at 125% rated voltage, and I've run 12v motors at 24v (checked with supplier first!) without problems.
-
CR4 - Thread: Welder
This induces a pulsed high voltage in the welding lead and keeps the arc alive, maybe an old ignition coil would do, with 12v motor operating a set of points.
-
Barrier grease as an effective means for extending the operational capabilities of frictional (movingcontact) components
… throwout of oil from the bearings by the use of the barrier grease, the average operating life of the D-25A motors was increased by a factor of 1.4, and that of the DAT-25- 12V motors by a factor of …
-
Implementation of Image Processing Technique in Real Time Vision System for Automatic Weeding Strategy
vision systems have become a possible solution for weed 12v motor coupled with apump system and a small size CPU as a .
-
Poster abstracts
A 100 RPM, a low voltage 12v motor was combined with a cam oper- ated piston that rotated and pushed the end of a low-resistance syr- inge with each revolution.
-
DATA ACQUISITION ARCHITECTURE FOR CAR SIMULATORS: APPLICATION IN DRIVING ADAPTATIONS FOR DISABLED
The steering wheel is the original one, attached to a DC 12v motor with a gear head which produces a reduction of 70/4, producing a maximum torque of 6 N controlled by current.