-
Supplier: NationSkander California Corporation
Description: Ball Bearing Material: Chrome Steel Closures: Rubber Sealed Dimensions: 7mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Quantity: One Bearing Dynamic load
-
Supplier: DigiKey
Description: Ball Bearing 0.315" (8.00mm) ID X 0.866" (22.00mm) OD X 0.276" (7.00mm) W
- Bore Size: 0.3150 inch
- Dynamic Axial / Thrust Load: 570 lbs
- Outside Diameter: 0.8660 inch
-
Supplier: DigiKey
Description: Ball Bearing 0.375" (9.53mm) 3/8" ID X 0.875" (22.23mm) 7/8" OD X 0.281" (7.14mm) 9/32" W
- Bore Size: 0.3750 inch
- Dynamic Axial / Thrust Load: 570 lbs
- Outside Diameter: 0.8750 inch
-
-
Supplier: DigiKey
Description: Sleeve Bearing 0.753" (19.14mm) ID X 0.876" (22.24mm) OD X 1.130" (28.58mm) W
- Bore Size: 0.7500 inch
- Outside Diameter: 0.8755 inch
-
Supplier: NationSkander California Corporation
Description: . Item: 7 x 22 x 6 Ball Bearing Type: Deep Groove Radial Ball Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 7mm x 22mm x 6mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter):
-
Supplier: NationSkander California Corporation
Description: smooth. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Size: 8mm x
-
Supplier: NationSkander California Corporation
Description: to be smooth Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Equal: 608-2Z &608-ZZ
-
Description: 10mm ID, 22mm OD Polymer Spherical Bearing
- Material: Non-metallic Ball with Non-metallic Liner
- Outside Diameter: 0.4134 inch
-
Supplier: SKF/North America
Description: These reliable, food safety compliant bearing solutions for wet and corrosive environments have been designed to meet food and beverage industry needs and requirements. A wide range of food and beverage applications SKF Food Line stainless steel deep groove ball bearings are
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.3150 to 1.57 inch
- Dynamic Radial Load: 447 to 5642 lbs
- Outside Diameter: 0.8661 to 3.15 inch
-
Supplier: Timken Company (The)
Description: Angular Contact Double-Row 5000 Product Family Double-row angular contact bearings are available in Light 5200 and Medium 5300 Series. These bearings have the same bores and outside diameters as the corresponding sizes in the 200 and 300 Series, single row radial type. Double row
- Bearing Type: Angular Contact Ball Bearing
- Bore Size: 0.4724 to 5.91 inch
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: Rings and balls from different material Rings made from steel 100Cr6 and balls from ceramics (e.g. silicon nitride Si3N4) Optimized wear behaviour, rigidity, load capacity, speed and life
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.1969 to 1.57 inch
- Special Material / Plating Options: Ceramic Balls
-
Supplier: Pacific International Bearing, Inc.
Description: Linear ball bearing and housin
- Bore Size: 0.8661 inch
- Outside Diameter: 1.26 inch
- Overall Width: 0.0 inch
-
Supplier: National Precision Bearing, Inc.
Description: The SS6000 Series, extra light bearings are normally used in applications where space limitations are a primary consideration and shaft sizes are relatively large. Within their basic load ratings, these bearings are capable of radial, thrust or combined loads. These bearings are
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.3937 to 1.97 inch
- Outside Diameter: 1.02 to 3.15 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Miniature & Instrument Bearings This product line encompasses inch and metric series radial and angular contact ball bearings from 0.1250 in. to 1.8504 in. O.D. Optional features include flanges, shields and seals, extended inner rings, and modified dimensions. Duplex and super
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.3937 to 0.9843 inch
- Dynamic Radial Load: 580 to 2850 lbs
- Outside Diameter: 0.8661 to 1.85 inch
-
Supplier: RBC Bearings
Description: This precision ground 3000 Series™ bearing is manufactured in easy-to-use inch dimensions and is recommended for medium loads and for maximum speeds in the range of 2500 rpm. Precision ground on all rolling surfaces for superior performance. Careful heat treatment provides a uniform and exact
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.2500 to 1 inch
- Dynamic Radial Load: 225 to 1480 lbs
- Outside Diameter: 0.6875 to 2 inch
-
Supplier: RS Components, Ltd.
Description: (continuous baking ovens, wafer baking ovens),â?¢ Paint lines Inside Diameter = 22mm Outside Diameter = 56mm Ball Bearing Type = Deep Groove Race Width = 16mm End Type = Open Number of Rows = 1 Static Load Rating = 9.3kN Material = Metal Ball Material
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.8661 inch
- Outside Diameter: 2.2 inch
-
Supplier: Boca Bearings Company
Description: Needle Bearings Common Sizes
- Bearing Class: ABEC 1 / Class 0 / P0
- Bearing Type: Other
- Bore Size: 0.8661 inch
- Outside Diameter: 1.1 inch
-
Supplier: Schatz Bearing Corp.
Description: Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.3750 to 3.06 inch
- Dynamic Radial Load: 27500 lbs
- Outside Diameter: 4.25 inch
-
Supplier: JTEKT North America, Inc.
Description: -accurate and low heat generation type bearings are adopted for the spindle of the lathe with which heavy duty cutting is handled. Ball Screw The ball screw is used for transfer and positioning units of the lathe. JTEKT supplies accurate and rigid ball screw support
- Bearing Type: Angular Contact Ball Bearing, Thrust Bearing
- Bore Size: 0.3937 to 7.48 inch
- Outside Diameter: Up to 10.24 inch
- Overall Width: Up to 42 inch
-
Supplier: Bowman International Ltd.
Description: Ball bearings in chrome or stainless steel. ABEC 1, 3 or 5. With or without seals. Various changes can be made to these bearings including: Circlip grooves Modified lengths Taper bores Modified bores Anti-rotation slots Special
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.3937 to 3.94 inch
- Dynamic Radial Load: 1039 to 7366 lbs
- Outside Diameter: 1.02 to 5.91 inch
-
Supplier: KG International FZCO
Description: The versatility offered by Deep Groove Ball Bearings makes them most popular of all Bearing types. They are simple in design. KG Deep Groove Ball Bearings are available in a wide range, as defined by the ISO standard plan. These could also be made to meet
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.3937 to 7.87 inch
- Dynamic Radial Load: 1032 to 54424 lbs
- Outside Diameter: 1.18 to 14.17 inch
Find Suppliers by Category Top
Featured Products Top
-
Operating Temp: -10C~+70C Bearings: Ball RoHS Compliant Additional Information (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hicksville, New York - A new portable BETEX 22 ELD induction heater from Quality Bearings & Components - QBC designed for heating bearings, pulleys, couplings, rings, etc. so that they can easily be mounted in maintenance (MRO) and/or production (OEM) applications. The built (read more)
Browse Bearing Heaters Datasheets for Quality Bearings & Components -
Carbon steel balls are an economical alternative to through-hardened precision balls. They provide reliable performance for less expensive anti-friction bearings, steering columns, casters, conveyors and trolleys, roller skates, toys, and drawer slides. Carbon steel balls are also specified (read more)
Browse Metal Balls Datasheets for Hartford Technologies, Inc. -
and wear research lab uses a Pratt & Whitney Labmaster to measure several critical precision bearings from 12 mm bore, 2000 rpm bearings used in the water recycling system of the International Space Station to 90 mm bore, 30,000 rpm turbopump bearings used on the Space Shuttle’s rocket (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Frelon lined anodized aluminium bearings carry 4 to 8 times the load of ball bearings. A 1/2" I.D. Frelon linear bearings will carry as much load as a 1" I.D. ball bearing. Long service life for these self-lubricated bearings is another major benefit. Although wear rates are affected by surface finish (read more)
Browse Linear Bearings Datasheets for Quality Bearings & Components -
and wear research lab uses a Pratt & Whitney Labmaster to measure several critical precision bearings from 12 mm bore, 2000 rpm bearings used in the water recycling system of the International Space Station to 90 mm bore, 30,000 rpm turbopump bearings used on the Space Shuttle’s rocket (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Hicksville, New York - A new standard bench-top BETEX 22 ESD induction heater from Quality Bearings & Components- QBC designed for heating bearings, pulleys, couplings, rings, etc. so that they can easily be mounted in maintenance (MRO) and/or production (OEM) applications. The built (read more)
Browse Bearing Heaters Datasheets for Quality Bearings & Components -
?High output The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ?Long service life Since these are brushless motors, the only limit to service life is how long the ball bearings (read more)
Browse Brushless Motors Datasheets for Citizen Chiba Precision Co., Ltd. -
) Outline Dimension : 60 x 60 x 33mm Heat Sink : Extruded AL6063+C1100, ø60 x 22.6mm Fan : 50 x 50 x 10 mm, dual ball bearing Connector Type : 3 way / 4 way (PWM Control) Thermal Resistance (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc.
More Information Top
-
Popular Products In Power - Big Bruin
Bearing Connection 6212NRC3 - Peer Bearing 6212-NR-C3 6200 Series Radial Bearings, Open with Snap Ring, C3 Fit, 60 mm ID , 110 mm OD, 22 mm Width Radial Ball Bearings Conrad construction is specifically designed to provide maximum performance by means of …
-
The Alpher, Bethe and Gamow of IEF, the alpha‐Centaury of electrokinetic methodologies. Part II: Immobilized pH gradients
… V a.c.); (b) reduction unit (60 rpm); (c) driv- ing gear (nylon, 80 mm diameter, 80 teeth); (d) transmitting gears (30 mm diameter, 30 teeth); (e) ball bearings housing (rigid dou- ble crown; od = 22 mm , id = 15 mm, h = 7 …
-
Shopping - Best Prices On The VXB 10 Bearing 608ZZ Shielded 8x22x7 Miniature Ball Bearings - Big Bruin
* Item: 608ZZ Ball Bearings * Type: Deep Groove Ball Bearings * Material: Carbon Steel * Closures: Metal Shields * Dimensions: 8 mm x 22 mm x 7mm/Metric * ID (inner diameter)/Bore: 8mm * OD (outer diameter): 22mm * Width/Height/thickness: 7mm * Size: 8 x 22 x 7 mm * Quantity …
-
Dental Bearing - Dental Bearing Manufacturers, Suppliers
Type: Deep Groove Ball Bearings •Closures: 2 Metal Shields •Lubrication: Self Lubricated (Grease) •Dimensions: 8 mm x 22 mm x 7 mm/Metric • ID (inner diameter)/Bore: 8 mm •OD (outer diameter):...
-
The Valvo‐Pump, An Axial Blood Pump Implanted at the Heart Valve Position: Concept and Initial Results
I , The motor rotor is encased in a stainless steel hous- ing 23 mm in diameter and 22 mm in length. The motor shaft is fixed to the rotor and constrained to only rotational motion by two miniature ball bear- ings , one with a 6 mm outer diameter (OD) and a 2 mm inner diameter ( ID ) (MR62, NSK, Tokyo, Ja- pan) and the …
-
The New DaimlerChrysler Corporation 5.7L HEMI® V8 Engine
Appendix Appendix All dimensions are approximate and in mm unless otherwise stated. General Type of engine: 90° V8 Displacement: 5654 cc Bore : 99.5 Stroke: 90.9 Bore/Stroke Ratio: 1.09 … … Main bearing journal diameter 65 Main bearing journal length: 22 Main bearing journal fillet … … Type: Barrel faced, radiused ID Material: Nodular iron Face … … Material: Steel Surface hardness: Case Hardness 85 Lash Adjuster Body material: Steel Plunger ball material: Steel Body …
-
Current Awareness
… tandem mass spectrometry Dierks EA, Stams KR, Lim HK, Cornelius G, Zhang HL, Ball SE// Wyeth Ayerst … … on phosphorylation at spe- cific sites on τ by glycogen synthase kinase-3β identified by nano-electrospray mass spectrometry Gibb GM, Pearce J, Betts JC, Lovestone S, Hoffmann MM , Maerz W, Black- stock … … P, Strub JM, Welters ID , Stefano GB, Aunis D … … analysis mass spectrometry (BIA/MS): Detection of attomole amounts of native proteins present in complex biological mixtures Nedelkov D, Nelson RW// Intrinsic Bioprobes Inc, 625 Sth Smith Rd, Suite 22 , Tempe, Az 85281, USA … … insulin production by narrow- bore reversed-phase high-performance …
-
Bearing Seals - Grainger Industrial Supply
• External Seal, ID 12 mm, OD 22 mmExternal Seal, ID 12 mm ,OD 22 mm • External Seal, Inside Dia 12 mm, Outside Dia 22 mm, Width 3 mm, For Use With Metric Super Smart and Multitrac Ball Bushing Bearings .
-
Materials Processing Technology II
Rolling bearings , type 708C ( ID : 8 mm , OD: 22 mm) made of 440C stainless steel, accuracy of P4 grade, with PTFE-based self-lubricating cages and lubricating with MoS2-Ti composite coatings were provided for testing. … installation of MoS2-Ti coated bearing rings, PTFE-based self-lubricating cages and balls together in clean …
-
http://www.scientific.net/KEM.457.374.pdf
For an upper oscillating specimen, an SUJ2 bearing steel ball of 10 mm in diameter was used. ID : 170.207.224.47-24/05/15, 22 :59:58 .