-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays RLY OVER/UNDER VOLT
- Relay Type: General Application Relay
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA
- Input Voltage Type: DC
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA SSRLDUAL series solid-state relays are two totally independent ac output relays in a single standard panel mount package. They utilize OMEGA's inverse-parallel SCR output design with integral dV/dt snubber circuity to provide protection against false triggering by
- Application Type: General Application Relay
- Dropout Voltage: 1 volts
- Features: Internal Snubber
- Input (Pick-up) Voltage Range: 4 to 15 volts
-
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA
- Input Voltage Type: AC
-
Supplier: Kelco Industries
Description: relay designs are available from 3 amp through 10 amp, in sealed and non-sealed configurations. Coil voltages include 3-240 volt AC. All of our general purpose relays are PC-board or socket-mountable.
- Relay Type: Aerospace / MIL-SPEC Relay
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA
- Input Voltage Type: AC
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA
- Input Voltage Type: AC
-
Supplier: Allied Electronics, Inc.
Description: Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available
- Input (Pick-up) Voltage Range: 240 volts
- Input Voltage Type: AC
- Maximum Current: 10 amps
- Mounting: PC Board
-
Supplier: Allied Electronics, Inc.
Description: Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available
- Input (Pick-up) Voltage Range: 240 volts
- Input Voltage Type: AC
- Maximum Current: 10 amps
- Mounting: PC Board
-
Supplier: Allied Electronics, Inc.
Description: Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available
- Input (Pick-up) Voltage Range: 240 volts
- Input Voltage Type: AC
- Maximum Current: 45 amps
- Mounting: PC Board
-
Supplier: Allied Electronics, Inc.
Description: Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available
- Input (Pick-up) Voltage Range: 240 volts
- Input Voltage Type: AC
- Maximum Current: 45 amps
- Mounting: PC Board
-
Supplier: WorldWide Electric Corporation
Description: Industrial/rugged design Electrical Ratings NEMA AC ratings 50/60 Hz NEMA A600 10 continuous amps Volts - Make - Break 120 60 6 240 30 3 480 15 1.5 Coil Table Watts - Volts 60 Hz - Inrush Open Magnet - Normal Sealed Magnet Amps VA Amps VA 4 24 4 — 0.629 — 4 120 0.8 —
-
Supplier: RS Components, Ltd.
Description: -1851 sold in packs of 10. 4,000 volts of optical isolation. Compact, rugged design. UL and CSA recognised Maximum Load Current = 2 A Mounting Type = PCB Mount Minimum Load Voltage = 24 V ac Maximum Load Voltage = 240 V ac Minimum Control Voltage = 3 V dc Maximum Control
- Input (Pick-up) Voltage Range: 3 to 32 volts
- Input Voltage Type: DC
- Load Voltage: 24 to 240 volts
- Mounting: PC Board
-
Supplier: RS Components, Ltd.
Description: -1851 sold in packs of 10. 4,000 volts of optical isolation. Compact, rugged design. UL and CSA recognised Maximum Load Current = 4 A Mounting Type = PCB Mount Minimum Load Voltage = 24 V ac Maximum Load Voltage = 240 V ac Minimum Control Voltage = 3 V dc Maximum Control
- Input (Pick-up) Voltage Range: 3 to 32 volts
- Input Voltage Type: DC
- Load Voltage: 24 to 240 volts
- Mounting: PC Board
-
Supplier: SensorsONE, Ltd.
Description: zero null, display hold, peak/valley storage and memory reset. The 40B-48 millivolt input readout fits a 48mm x 48mm (1/16 DIN) panel cut-out and is supplied with an instrument mounting bracket. Either a 100 to 240 Volts ac/dc or 11-27 Volts ac/dc input supply can
-
Supplier: RS Components, Ltd.
Description: 8501 K relays are designed for multipole switching applications at 240 volts or lower. These relays have industry standard wiring and pin arrangements which allows for their use as replacements for many similar relays without wiring or hardware modifications. 10 or
- Voltage: 300 volts
-
Supplier: Time Mark Corporation
Description: response time. The heavy-duty output relay carries loads up to 10 amps at up to 240 volts AC, resistive. Programming is accomplished by simply installing jumper wires between two or more socket pins. An LED indictor illuminates when the relay is energized.
- Display: None
- Input Controls: Analog
- Maximum Time Interval: 1.07 hours
- Minimum Time Interval: 0.1500 seconds
-
Supplier: Honeywell International, Inc.
Description: F (50 HERTZ) OPERATING TEMPERATURE 30 VOLT AC OUTPUT SIGNAL 3 CONTACT RELAY OUTPUT 4 SPDT SENSOR INPUT 3 SENSOR ELEMENT 1097 OHMS PTC AT 77 F (25 C) INCLUDES SENSOR MAXIMUM AC VOLTAGE RATING (V) 240 MAXIMUM DC VOLTAGE RATING (V) 10 MINIMUM AC VOLTAGE RATING
- Control Signal Output: Analog Voltage, Switch / Relay Output
- Standards and Compliance: Other
-
Supplier: RS Components, Ltd.
Description: Provides 7 N/O safety relay outputs plus 2 N/C volt free signalling output. 4 solid state output signals, duplicating the signalling of the LEDs mounted on the front of the module. Monitoring of the start button or automatic starting. 24Vdc option incorporated for each supply voltage
-
Supplier: Honeywell International, Inc.
Description: AUTO/MANUAL SELECTABLE TYPE 5-13/16 INCH WIDTH X 1-1/8 INCH DEPTH X 3-13/16 INCH HEIGHT SIZE PREMIER WHITE COLOR UL 873, CSA, FCC APPROVAL 120/240 VOLT AC AT 50/60 HERTZ VOLTAGE RATING 6 AMP AT 120 VOLT AC, 3 AMP AT 240 VOLT AC (RELAY),
- Voltage: 120 to 240 volts
-
Supplier: Eagle Eye Power Solutions, LLC
Description: eliminator option standard Universal AC input: 100-240 Vac, 50-200 Hz Positive and negative ground fault alarms Battery temperature compensation with controlled limits Alarms can be individually enabled/disabled, assigned a delay, assigned a priority, and assigned to the
- Battery / Chemistry Type: Lead Acid, Nickel-Cadmium, VRLA
- Charger Power Source: AC
- Charger Type / Applications: Electrical Utility Industry
- Charging Current: 3.5 to 10 amps
-
Supplier: Eagle Eye Power Solutions, LLC
Description: -Vinyl Bag Shunt (50mV/50A, 1mO, 1.0 Class) Spare 4-Pin Test Lead Tips Spare Li-ion Battery IR Printing Capability IR Thermal Printer Paper Rolls for IR Printer 220V AC Standard Charger for IR Printer 4-Pin Test Leads
- Features: Alarm / Relay, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
- Form Factor: Portable / Handheld Tester
- Input Voltage: 11.1 volts
- Test Capability: Charge, Voltage, Current, Resistance, Other
-
Supplier: Oil-Rite Corp.
Description: when lubricant levels become too low. The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt
- Capacity: 0.5000 gallons
- Delivery Method: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Dover Flexo Electronics, Inc.
Description: operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with
- Control Signal Output: Analog Voltage, Current Loop
- Form Factor: Panel / Chassis Mount, Other
- General: Rate Indication / Control
- User Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
indicator. They support DC coil voltages from 5VDC to 220V DC and AC coil voltages from 6VAC to 240V AC at 50/60 Hz. They are approved for railroad applications, compatible with Din Rail Plug in Sockets, and comply with UL and CSA standards. (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
The G7L Power Relay is a high-capacity and high-dielectric-strength PCB power relay designed to handle momentary voltage drops without contact chattering. It can withstand voltage drops up to 50% of its rated voltage, ensuring reliable performance in various applications. With a wide-range AC (read more)
Browse Electromechanical Relays Datasheets for Omron Electronic Components – Americas -
either power supply decreases by more than 2 volts from the nominal rating (4 volts for 50 to 125 volt models). Input Redundancy: All Pluggable Redundant Power Packages may be operated with only one AC power source. However, two isolated sets of AC input connections are provided (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
ACS150 Series Information General Purpose Volts/Hertz Control 0.5 to 3hp 240V, to 5hp 480V 1 & 3?Phase Units Protected Chassis (IP 20) The ACS150 provides (read more)
Browse Motor Controllers Datasheets for Galco Industrial Electronics -
Contact via switch or relay Frequency Diode Humidity Infrared pH or ORP electrodes Output Options Single or multiple outputs Voltage Transmitter Current transmitter (read more)
Browse Humidity Transmitters Datasheets for Thermalogic Corporation -
or relay Frequency Diode Humidity Infrared pH or ORP electrodes Output Options Single or multiple outputs Voltage Transmitter Current transmitter 4 -20 m (read more)
Browse RTD Temperature Transmitters Datasheets for Thermalogic Corporation -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
November 11th, 2021 TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
CR4 - Thread: Resistor Value Calculation Needed
Relay = 240 volt AC .
-
SIEMENS products - Grainger Industrial Supply
• 1-Phase Current Monitoring Relay , Range (Amps) 1.6-16Rated Insulation Volts 24- 240 AC /DCFor Use With 3RT201 Contactors or as stand alone mount, Length (In.) 3.46, Width (In.) 1.77, Height (In.) 3.5Includes Over and Under Current …
-
$300-$400 Current Transducers - Process Monitoring - Grainger Industrial Supply
• 1-Phase Current Monitoring Relay , Range (Amps) 1.6-16Rated Insulation Volts 24- 240 AC /DCFor Use With 3RT201 Contactors or as stand alone mount, Length (In.) 3.46, Width (In.) 1.77, Height (In.) 3.5Includes Over and Under Current …
-
Application considerations of static overcurrent relays-a working group report
Externally powered relays from ac sources are also available for operation at 120 or 240 volts .
-
Starters and Contactors - Electrical - Grainger Industrial Supply
• Motor Starter, NEMA Style, Nonreversing, Coil Volts 240 VAC, 60 Hz, Number of Poles 3, Amps AC 90, Overload Relay Amp Setting 30 to 90A, NEMA Size 3, HP @ 3 Phase - 208V 25, HP @ 3 Phase - 230V 30, HP …
-
Starters and Contactors - Electrical - Grainger Industrial Supply
• Motor Starter, NEMA Style, Nonreversing, Coil Volts 240 VAC, 50/60 Hz, Number of Poles 3, Amps AC 9, Overload Relay Amp Setting 3 to 9A, NEMA Size 00, HP @ 3 Phase - 208V 1-1/2, HP @ 3 Phase - 230V 1 …
-
Starters and Contactors - Electrical - Grainger Industrial Supply
• Motor Starter, NEMA Style, Nonreversing, Coil Volts 240 VAC, 60 Hz, Number of Poles 3, Amps AC 135, Overload Relay Amp Setting 45 to 135A, NEMA Size 4, HP @ 3 Phase - 208V 40, HP @ 3 Phase - 230V 50, HP …
-
Shopping In Electrical - Big Bruin
Model: 14JUH320G 44F630 Magnetic Motor Starter, Nema Style, Nonreversing, Coil Volts 240 vac, 50/60 Hz, Number Of Poles 3, Amps Ac 135, Overload Relay Amp Setting 50 To 200a, Nema Size 4, Hp @ 3 Phase - 208v 40, Hp @ 3 Phase …
-
Shopping In Electrical - Big Bruin
Model: 22IUH32AG 44N902 Magnetic Motor Starter, Nema Style, Reversing, Coil Volts 240 vac, 50/60 Hz, Number Of Poles 3, Amps Ac 115, Overload Relay Amp Setting 50 To 200a, Nema Size 3-1/2, Hp @ 3 Phase - 208v 30, Hp @ 3 …
-
Electrical - Grainger Industrial Supply
• Motor Starter, NEMA Style, Nonreversing, Coil Volts 240 VAC, 50/60 Hz, Number of Poles 3, Amps AC 27, Overload Relay Amp Setting 9 to 27A, NEMA Size 1, HP @ 3 Phase - 208V 7-1/2, HP @ 3 Phase - 230V 7 …