-
Supplier: Hamilton Company
Description: Kel-F hub (KF) needles can be used with Luer Tip (LT) and PTFE Luer Lock (TLL) syringes and connectors. Standard needle length is 2" / 51 mm. Kel-F hub (KF) needles are available in convenient six packs. Custom lengths and point styles are available. These needles are
- Configuration: Needle
- Needle Gauge: 25
- Needle Inner Diameter: 0.0059 inch
- Needle Length: 0.3750 to 12 inch
-
Supplier: Cole-Parmer
Description: Syringe
- Configuration: Syringe
- Material: Glass
- Needle Gauge: 26
-
Supplier: Transcat, Inc.
Description: Anti-Friction Sapphire Shaft Bearings High-Impact Resistant Cycolac Case Needle-Edged Pointer Human-Engineered Dial Adjustable Zero Set-Point One Moving Part
- Type: Gauge
- Working Pressure Range: 290 psi
-
-
Supplier: Transcat, Inc.
Description: Anti-Friction Sapphire Shaft Bearings High-Impact Resistant Cycolac Case Needle-Edged Pointer Human-Engineered Dial Adjustable Zero Set-Point One Moving Part
- Type: Gauge
- Working Pressure Range: 300 psi
-
Supplier: Transcat, Inc.
Description: Anti-Friction Sapphire Shaft Bearings High-Impact Resistant Cycolac Case Needle-Edged Pointer Human-Engineered Dial Adjustable Zero Set-Point One Moving Part
- Type: Gauge
- Working Pressure Range: 3.05 psi
-
Supplier: Transcat, Inc.
Description: Anti-Friction Sapphire Shaft Bearings High-Impact Resistant Cycolac Case Needle-Edged Pointer Human-Engineered Dial Adjustable Zero Set-Point One Moving Part
- Type: Gauge
-
Supplier: Cole-Parmer
Description: Syringe
- Configuration: Syringe
- Material: Glass
- Needle Gauge: 26
-
Supplier: Honeywell Sensing & IoT
Description: The factory calibrated 26PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element which allows part interchangeability
- Device Category: Sensor
- Features: Temperature Compensation
- Media: Liquid, Gas
- Operating Temperature: -40 to 185 F
-
Supplier: Honeywell Sensing & IoT
Description: The factory calibrated 26PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element which allows part interchangeability
- Device Category: Sensor
- Features: Temperature Compensation
- Media: Liquid, Gas
- Operating Temperature: -40 to 185 F
-
Supplier: Honeywell Sensing & IoT
Description: The factory calibrated 26PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element which allows part interchangeability
- Device Category: Sensor
- Features: Temperature Compensation
- Media: Liquid, Gas
- Operating Temperature: -40 to 185 F
-
Supplier: Honeywell Sensing & IoT
Description: The factory calibrated 26PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element which allows part interchangeability
- Device Category: Sensor
- Features: Temperature Compensation
- Media: Liquid, Gas
- Operating Temperature: -40 to 185 F
-
Supplier: Hamilton Company
Description: Three Layer Septa is made of preconditioned silicone rubber and is 3.81 mm (0.150 in) thick. The average life of these septa is up to 100 injections with a 26s gauge needle. The maximum operating temperature is 200° C.
- Fits Diameter: Up to 0.4331 inch
- Material: Rubber - Silicone
- Plug / Insert Shape or Application: Round
-
Supplier: Hamilton Company
Description: High Temperature Septa is made of preconditioned PTFE/silicone rubber and is 3.175 mm (0.125 in) thick. The average life of these septa is up to 100 injections with a 26s gauge needle. The maximum operating temperature is 212° C.
- Fits Diameter: Up to 0.3740 inch
- Material: Rubber - Silicone
- Plug / Insert Shape or Application: Round
-
Supplier: RS Components, Ltd.
Description: ,Bottle â?? 2 oz â?? LDPE â?? Dissipative,Needle â?? Stainless steel â?? Conductive,Luer lock hub â?? Polypropylene â?? Insulative,Stock number 136-7193 â?? needle gauge 26
-
Supplier: ASTM International
Description: clothing, by using as the ignition source a 26-gauge hypodermic needle. 1.1.1 This test method shall be used for the flammability of specific categories of tight fitting children's sleepwear in accordance with 16 CFR 1615 and 16 CFR 1616 which are accessed by the test procedure
-
Supplier: Techcon
Description: pressure allowing for higher flow rates. The Phosphor-Bronze metal construction, with Electroless Nickel, plating makes the MT Series ideal for use in robotic applications or whenever precision counts. The thin walled design at the tip enhances dispensing accuracy while at the same time reduces
- Configuration: Needle
- Needle Gauge: 18 to 30
-
Supplier: Techcon
Description: High Precision Metal Tips. TS-SS Series all metal tips are designed with high precision and tolerance for use in automated applications. The ½" (12.7mm) cannula is made of stainless steel with a nickel plated brass hub.Maximum operating pressure is 100psi (6.9bar)
- Configuration: Needle
- Needle Gauge: 26
- Needle Length: 0.5000 inch
-
Supplier: Hamilton Company
Description: Metal hub (nickel plated brass) needles can be used with TLL syringes and LT or TLL connectors. The needles are 304 stainless steel. Standard needle length is 2" / 51 mm. Metal hub (N) needles are available in convenient six packs. Custom needle lengths and point
- Configuration: Needle
- Needle Gauge: 26
- Needle Inner Diameter: 0.0102 inch
- Needle Length: 2 inch
-
Supplier: Restek
Description: for Thermo Scientific Autosampler Syringes
- Configuration: Needle
- Needle Gauge: 23 to 26
- Needle Inner Diameter: 0.0102 to 0.0134 inch
- Needle Length: 1.97 to 3.15 inch
-
Supplier: Restek
Description: for Removable Needle Syringes Materials: stainless steel needle, nickel-plated brass hub
- Configuration: Needle
- Needle Gauge: 23 to 26
- Needle Inner Diameter: 0.0102 to 0.0134 inch
- Needle Length: 1.97 inch
-
Supplier: Restek
Description: for PerkinElmer Autosampler Syringes
- Configuration: Needle
- Needle Gauge: 23 to 26
- Needle Inner Diameter: 0.0102 to 0.0134 inch
- Needle Length: 2.76 inch
-
Supplier: Restek
Description: for Shimadzu Autosampler Syringes
- Configuration: Needle
- Needle Gauge: 23 to 26
- Needle Inner Diameter: 0.0102 to 0.0134 inch
- Needle Length: 1.65 inch
-
Supplier: Cole-Parmer
Description: . Removable Needle Syringes use a threaded hub and PTFE sealing ferrule that can be tightened to compensate for wear. Syringes include a 304 stainless steel needle with noncoring tip. Do not heat above 239°F (115°C); autoclavable when disassembled.
- Configuration: Syringe
- Material: Glass
- Needle Gauge: 26
-
Supplier: Cole-Parmer
Description: diameter These essentially inert syringes have PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. Cemented Needle Syringes include an epoxy-cemented, 304
- Configuration: Syringe
- Material: Glass
- Needle Gauge: 26
-
Supplier: RS Components, Ltd.
Description: Range of needles for industrial applications for Luer Lokâ?¢ head type syringes. This range features plastic chamber needles with stainless steel, non-sterilised tips, as well as plastic tapered needles. Model Number = KDS2312P Type = Straight Gauge = 23 For Use With =
- Configuration: Needle
- Needle Gauge: 23
-
Supplier: RS Components, Ltd.
Description: Fluid dispensing needles for a controlled, precision supply with Cyanoacrylate and bench top dispensing applications. Flexible tips. Colour coded. Ideal for use with automated syringe dispensing management. Plastic needles can be cut to size Type = Straight Gauge = 20 For Use
- Configuration: Needle
- Needle Gauge: 20
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Introducer Needle with Protector, Extra Thin Wall with 18 G x 2.75 inch (70 mm). Get fast shipping and volume discounts on Introducer Needles parts.
- Configuration: Needle
- Material: Plastic, Metal, Other
-
Supplier: Membrane Solutions
Description: PCR Plates are made of specially formulated high quality polypropylene. Nature-color PCR plates are compatible with most thermal cyclers and are ideal for ideal for high throughput screening thermo cycler applications. Smooth, thin, uniform well walls ensure accurate thermal transform. Ultrathin
- Configuration: Needle
- Material: Plastic
- Needle Length: 8.58 inch
- Syringe Volume: 0.0010 cc
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Configuration: Needle
- Material: Metal
-
Supplier: Instech Laboratories, Inc.
Description: The special non-coring 'pencil point' tip on these needles is designed to pierce the septum of Instech's Vascular Access Harnesses, Vascular Access Buttons, PortHolds and Miniature Tubing Injection Ports for flushing, locking, injecting or sampling. The female luer attaches directly to a
- Configuration: Needle
- Material: Metal
- Needle Gauge: 22 to 24
- Needle Length: 0.4000 to 0.7500 inch
-
Supplier: Allied Electronics, Inc.
Description: Features Plastic material will not scratch delicate surfaces Taper reduces dripping from needle Pink hub Inside diameter: 0.024" Length: 11/2" 20 gauge
- Configuration: Needle
- Needle Gauge: 20
- Needle Inner Diameter: 0.0240 inch
-
Supplier: TelephoneStuff.com
Description: Replacement syringe tip needles with covers for the FL-CKIT-L2 Consumables kit.
- Configuration: Needle
Find Suppliers by Category Top
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. The degassed PDMS liquid. was then poured onto the silicon master and cured for 45 min. at 100 C (Fig. 1E). The solidified PDMS was removed from. the mold, and fluidic connections to the channels were. punched with 15-gauge blunt needles (Howard Electronic. Instruments, El Dorado, KS). Cleaned glass
More Information Top
-
Electrostatic droplet generation: Mechanism of polymer droplet formation
Spherical droplets were formed with a syringe pump (Razel, Scientific Instruments, Stamford, CT)/electrostatic droplet generator which extruded the polymer through a 22or 26gauge needle (H80763, H80429, Chromatographic Specialties Inc., Brockville, Canada).
-
Electrospray fabrication of doxorubicin-chitosan-tripolyphosphate nanoparticles for delivery of doxorubicin
The working distance, needle gauge, flow rate, stirring rate, electrospraying voltage and DOX to CS molar ratio were sequentially and individually optimized and found to be a 26 gauge needle , an applied voltage of 13 kV, a flow rate of 0.5 …
-
Renal Cancer
Sterile 26 gauge needles .
-
Basic Cell Culture Protocols
Harvest bone marrow aspirates from femurs and tibias of an 8–12 week old C57BL/6 mouse using a 5 ml syringe and a 26 gauge needle to flush the marrow out with IMDM, 10% FCS.
-
Effect of electrode geometry and charge on the production of polymer microbeads by electrostatics
22 and 26 gauge needles (H80763, H80429) were purchased from ChromatographicSpecialties Inc. (Brockville, Ontario).
-
An investigation of the influence of gauge on some physical properties of hypodermic needles
In his paper is a reproduction of a roentgeno- gram showing a 1.625 in. 26 gauge needle introduced into the tissues for an inferior den- tal nerve block injection.
-
Post‐dural puncture headache in young patients. A comparative study between the use of 0.52 mm (25‐gauge) and 0.33 mm (29‐gauge) spinal needles
A randomised, double-blind clinical trial comparing the 22 versus 26 gauge needle in the production of the post-lumbar puncture syndrome in normal individuals.
-
Combined spinal‐extradural anaesthesia for Caesarean section
Surprisingly, we found that the mean resistance to fluid flow for the 26 gauge needle was twice the mean resistance for the 27 gauge needle.
-
Combined spinal‐extradural anaesthesia for Caesarean section
Surprisingly, we found that the mean resistance to fluid flow for the 26 gauge needle was twice the mean resistance for the 27 gauge needle.
-
Herpes Simplex Virus Protocols
A 26gage needle is then used to administer 0.5 mL of virus ip.