-
Supplier: bulbs.com
Description: Advance Mark X DIMMING Electronic Ballast of High Power Factor for LINE Voltage Systems. Ignites Three FB017T8, F17T8, FB024T8, F25T8, FB031, FB32T8 or F32T8 Rapid Start Start Lamps of 120 Voltage.
- Ballast Factor: Over 5
- Ballast Technology: Electronic Ballast
- Features: Dimmable
- Number of Lamps: 3
-
Supplier: bulbs.com
Description: Fulham Brand WorkHorse 3 Specifier Grade Electronic Ballast, 120/277 Volt. Drop in replacement for Magnetic Ballasts. Parallel Lamp Operation. Ballast Lamp Starting Mode: T8 - Instant Start. WHSG3-UNV-T8-IS Fluorescent
- Ballast Factor: 0.8800 to 1
- Ballast Technology: Electronic Ballast
- Number of Lamps: 2, 3
-
Supplier: bulbs.com
Description: Universal Magnetic Rapid Start Sign Ballast for 4-6 Lamp High Output T12 Fluorescent Lamp Circuits of 20-Feet (Minimum) to 48-Feet (Maximum) Total Length & 120 Voltage. Number of Lamps, Lamp Watts, & Lamp Lengths Vary by Application. LAMPS NOT
- Ballast Factor: Over 86
- Ballast Technology: Magnetic Ballast
- Number of Lamps: More than 3
-
-
Supplier: bulbs.com
Description: Universal Magnetic Rapid Start Sign Ballast for 4-6 Lamp High Output T12 Fluorescent Lamp Circuits of 20-Feet (Minimum) to 36-Feet (Maximum) Total Length & 120 Voltage. Number of Lamps, Lamp Watts, and Lamp Lengths Vary by Application. LAMPS
- Ballast Factor: Over 75
- Ballast Technology: Magnetic Ballast
- Number of Lamps: More than 3
-
Supplier: DigiKey
Description: CCFL and UV Lamps Inverter 8 ~ 20V Input 1500V Output 3.80" L x 0.89" W x 0.29" H (96.5mm x 22.7mm x 7.3mm) Chassis Mount
- Ballast Technology: Electronic Ballast
- Nominal Voltage: Other
-
Supplier: DigiKey
Description: CCFL and UV Lamps Inverter 4.75 ~ 5.25V Input 1600V Output 3.76" L x 0.79" W x 0.31" H (95.5mm x 20mm x 8mm) Chassis Mount
- Ballast Technology: Electronic Ballast
- Nominal Voltage: Other
-
Supplier: DigiKey
Description: CCFL and UV Lamps Inverter 12V Input 1800V Output 3.76" L x 0.79" W x 0.31" H (95.5mm x 20mm x 8mm) Chassis Mount
- Ballast Technology: Electronic Ballast
- Nominal Voltage: Other
-
Supplier: DigiKey
Description: CCFL and UV Lamps Inverter 12V Input 1500V Output 7.10" L x 0.93" W x 0.31" H (180.3mm x 23.5mm x 8mm) Chassis Mount
- Ballast Technology: Electronic Ballast
- Nominal Voltage: Other
-
Supplier: Philips Emergency Lighting
Description: lumen output; 3-lamp parallel illumination Initial Light Output: 2700 - 3400 Lumens Illumination Time: 90 Minutes Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 280 mA AC Input Power Rating: 8 W
-
Supplier: Philips Emergency Lighting
Description: and electronic circuitry in one compact red case. The GEN3 can be used with two or three 32 W (4’) T8s or two 40 - 55 W (4-pin) long compact fuorescent lamps. It is compatible only with INSTANT START, PARALLEL two-, three- and four-lamp electronic AC
-
Supplier: Philips Emergency Lighting
Description: operation for standard & HO T5s & T8s Initial Light Output: 600 - 1325 Lumens Illumination Time: 90 Minutes Dimensions: 21.5" L x 1.18" W x 1.18" H Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 180 mA AC Input Power Rating: 3 W
-
Supplier: Philips Emergency Lighting
Description: rendering when low mercury compact lamps, paired with fluorescent emergency ballasts, operate in the emergency mode with a DC output. Any emergency ballast that runs a compact lamp with DC could be subject to these issues. In response to problems associated with low
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 100 TO 5 PERCENT MAX. THD 3 LAMP(S) FO32T8/XPS LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.73/0.3 AMPERE INPUT CURRENT 87/84/20 W INPUT POWER STRAIGHT LAMP STYLE 0.88/0.05 BALLAST FACTOR QUICKTRONIC[R] BRAND RATED LUMEN 3100
- Ballast Factor: 0.0500 to 0.8800
- Ballast Technology: Electronic Ballast
- Lamp Type: T8
- Lamp Wattage: 32 watts
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 3 LAMP(S) FO32T8/XPS LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.69/0.29 AMPERE INPUT CURRENT 83/82 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.88 BALLAST FACTOR QUICKTRONIC
- Ballast Factor: 0.8800
- Ballast Technology: Electronic Ballast
- Lamp Type: T8
- Lamp Wattage: 32 watts
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 3 LAMP(S) FO32T8/XP LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.72/0.31 AMPERE INPUT CURRENT 86 W INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.88 BALLAST FACTOR QUICKTRONIC[R] BRAND RATED LUMEN 3000 LM EFFICIENCY FACTOR
- Ballast Factor: 0.8800
- Ballast Technology: Electronic Ballast
- Lamp Type: T8
- Lamp Wattage: 32 watts
-
Supplier: McWong International, Inc.
Description: broadest in the market Enhanced ANSI waveform compliance testing Quality: ISO9001 certified production facilities Automated In-line Testing with individually trackable date codes on 100% of our ballasts Quality construction, precision coil windings
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
- Lamp Wattage: 400 watts
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 1 LAMP(S) FO30T8/SS LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.2/0.09 AMPERE INPUT CURRENT 24 W INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.78 BALLAST FACTOR QUICKTRONIC[R] BRAND RATED LUMEN 2850 LM EFFICIENCY FACTOR
- Ballast Factor: 0.7800
- Ballast Technology: Electronic Ballast
- Lamp Type: T8
- Lamp Wattage: 32 watts
-
Supplier: McWong International, Inc.
Description: broadest in the market Enhanced ANSI waveform compliance testing Quality: ISO9001 certified production facilities Automated In-line Testing with individually trackable date codes on 100% of our ballasts Quality construction, precision coil windings
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
- Lamp Wattage: 400 watts
-
Supplier: Image Supply, Inc.
Description: High frequency electronic ballast for (4/3) F32T8, (4/3) F32T8ES, (4/3) F32T8ES-24W, (4/3) F28T8. (4) F25T8, (4) F17T8, (4) F25T12, & (3) F40T8. Also
-
Supplier: McWong International, Inc.
Description: : Pacific brand electronic fluorescent ballasts are manufactured with the highest quality components and workmanship. Pacific has a comprehensive line of T5 and NEMA Premium designation T8 ballasts which are also CEE Qualified. Combined with our Energy Star®
- Ballast Factor: 0.8800
- Ballast Technology: Electronic Ballast
- Lamp Wattage: 28 watts
- Nominal Voltage: 277 V
-
Supplier: GE Lighting
Description: LOW FREQUENCY TYPE 3.74 INCH L X 2.98 INCH W X 1.21 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.68 AMPERE CURRENT RATING 1 LAMP(S) 77 W POWER RATING CERAMIC/QUARTZ METAL
- Ballast Factor: 1
- Ballast Technology: Electronic Ballast, HID Ballast
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 70 watts
-
Supplier: Lutron Electronics Co., Inc.
Description: " HIGH FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL 935, CSA C22.2, CEC, FCC 18 APPROVAL 3 LAMP(S) T8 LAMP TYPE 32 W
- Ballast Factor: 1
- Ballast Technology: Electronic Ballast
- Features: Dimmable
- Lamp Type: T8
-
Supplier: Interlectric Corporation
Description: 3 Lamp F32/T8 120/277V
- Ballast Technology: Electronic Ballast
- Lamp Type: CFL Lamp
-
Supplier: RAB Lighting
Description: BALLAST CONTENTS PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 4/2.3/2/1.8 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 450 W INPUT POWER M135 ANSI CODE BMH MODEL
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 400 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
-
Supplier: GE Lighting
Description: 6.3 INCH OVERALL LENGTH -15 DEG C MIN. STARTING TEMPERATURE ELECTRONIC BALLAST TYPE 10 STANDARD PACKAGE 32 W WATTAGE SPIRAL STYLE E26 MEDIUM SCREW BASE TYPE 8000 LIFE IN HOUR T4 SHAPE DESIGNATION 2700
- Color Temperature: 2700 K
- Compact: Yes
- Lamp Power: 32 watts
- Lamp Type: Fluorescent Lamps
-
Supplier: GE Lighting
Description: 8.1 INCH OVERALL LENGTH -10 DEG C MIN. STARTING TEMPERATURE 20 STANDARD PACKAGE 55 W WATTAGE PLUG-IN STYLE GRY10Q-3 4-PIN BASE TYPE 10000 LIFE IN HOUR T6 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX
- Color Rendering Index: 82
- Color Temperature: 3000 K
- Compact: Yes
- Initial Lumens: 4000 lm
-
Supplier: RS Components, Ltd.
Description: ELT Electromagnetic ballast, for built-in use, indoor use. This electronic ballast operates T8 lamps. Ballasts for indoor use. Low power factor ballasts for use with T8 Compact Fluorescent tubes. Works with a starter. Vacuum impregnated
- Ballast Technology: Hybrid Ballast
- Lamp Type: CFL Lamp
- Lamp Wattage: 18 to 28 watts
- Nominal Voltage: Other
-
Supplier: Ushio America, Inc.
Description: Some studies have shown that HPS lamps need to produce up to 3.9 times the amount of lumens in order to equal the scotopic lighting benefits of higher CRI metal halide lamps. ULTRA-ARC™ metal halide lamps are a direct retrofit for HPS lamps. The 5200K color
- Color Temperature: 5200 K
- Lamp Power: 250 to 400 watts
- Lamp Type: High Intensity Discharge Lamps
- Maximum Overall Length: 8.86 to 9.76 inch
-
Supplier: Green Lighting LED
Description: 3 Foot T8 LED Tube replaces standard fluorescent lights with LED technology. Equivalent to a T8 fluorescent tube. Rotating end caps No Ballast Required Five Year Warranty against mfg defects RoHS compliant UL, FCC, CE Listed Indoor Use Only
- Lamp Bases: Single Pin T-8, Other Lamp Bases
- Lamp Power: 10 watts
- Mean Lumens: 1000 lm
- Rated Average Life: 50000 hours
-
Supplier: Quarktwin Technology Ltd.
Description: EL Lamp Driver Controller 210Hz ~ 290Hz Yes 14-TDFN (3x3)
- Operating Temperature: -40 to 85 C
- Package Type: Other
- Supply Voltage (Vi): 2.7 to 5.5 volts
-
Supplier: GE Lighting
Description: METAL HALIDE TYPE CLEAR COLOR 3 INCH OVERALL LENGTH STAGE, STUDIO, RETAIL DISPLAY APPLICATION 10 STANDARD PACKAGE 150 W WATTAGE G12 BIPIN BASE TYPE 6000 LIFE IN HOUR T6 SHAPE DESIGNATION 4000 80 COLOR
- Color Rendering Index: 80
- Color Temperature: 4000 K
- High Intensity Discharge (HID) Lamp Type: Metal Halide Lamps
- Initial Lumens: 11500 lm
-
Supplier: CSA Group
Description: that, by means of an integrated dimming capability, can reduce the output of the fluorescent lamp by 50% or more; b) low frequency T8 ballasts that are designed, labelled, and marketed for use in EMI-sensitive environments and sold in packages of 10 or fewer; and c)
-
Supplier: Quarktwin Technology Ltd.
Description: EL Lamp Driver Controller 65kHz ~ 250kHz No 8-MLF® (3x3)
- Device Type / Applications: CardBus Controller
- IC Package Type: Other
- RoHS Compliant: Yes
- Supply Voltage: Other
-
Supplier: Lingto Electronic Limited
Description: IC LAMP OUTAGE CNTRL 8SO
-
Supplier: Appleton Electric
Description: BALLAST/LINE VOLTAGE 3.8 AMPERE OPERATING CURRENT 3.3 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION HAZARDOUS AND WET LOCATION
- Ballast Included: Yes
- Lamp Type: Sodium
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 400 watts
Find Suppliers by Category Top
Featured Products Top
-
illumination lamps and lanterns, and others. TECHNICAL PARAMETERS: * It has a rated voltage of 50/60HZ, 250VAC * A nominal current of 2.5 (1.6) A / 10 (6.3) A, COS? =1.0 (0.6). * Its rated opening temperature range is at +60°C ~ +200°C (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
TP1 Series Multiple Thermal Protector Application Range: Suitable for small power motors, coils, water pumps, fluorescent lamp ballasts, washing machine motors, air conditioning motors, transformers, lighting fixtures, automotive motors (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
you're interested in sampling our digital PID, please don't hesitate to contact us. Using a proprietary ultraviolet (UV) lamp technology, these EOC PID Sensors have the advanced features of (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
TP1 Series Auto-reset Sensitive Thermal Switch APPLICATIONS: * Electric motor * Coils * Liquid pumps * Fluorescent ballast * The washer electrical machinery * The air conditioner electrical machinery (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
voltage value. A 2.5-A (1.6)/10-A (6.3) nominal rate (COS? = 1.0 (0.6)). And rated opening temperature levels ranging from 60°C 160°C. Applications: Motor Transformers+E20 Coils Generator Liquid Pumps Lamp ballasts Common electric equipment, etc. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
& thermal appliance, lamp ballasts, transformers, automotive motor, integrated circuit & common electric equipment. TECHNICAL PARAMETERS: *It also features a 50/60-Hz, 250-V AC rated voltage value. *A 2.5-A (1.6)/10-A (6.3) nominal rate (COS? = 1.0 (0 (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
APPLICATIONS: * Electric motor * Coils * Liquid pumps * Fluorescent ballast * The washer electrical machinery * The air conditioner electrical machinery * Transformer * The illumination lamps and lanterns, and others (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
Intelligence LED Lighting for Controlled Agriculture Electrical Enclosures Outdoor Commercial Lighting Stadiums, Parking Lots, LED Lamps, Ballasts and Fixtures Underwater Lighting FAST FACTS: Did you know ZAGO: High-tech fasteners are (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
for Controlled Agriculture Electrical Enclosures Outdoor Commercial Lighting Stadiums, Parking Lots, LED Lamps, Ballasts and Fixtures Underwater Lighting FAST FACTS: Did you know ZAGO: High-tech fasteners are reusable (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
a unique focused lens that concentrates the ultraviolet light to provide an extended curing range of 3x the standard distance of an Ultracure® 6 while maintaining the light intensity needed to produce a curing reaction. With a UV array of 8mm x 50.4mm, the compact design with extended range (read more)
Browse UV Light Systems Datasheets for Hernon Manufacturing, Inc.
More Information Top
-
A Feasibility Study of Sustainable Distributed Generation Technologies to Improve the electrical System on the Duck Valley Reservation
Use a 3 lamp electronic ballast w/ 3 T8 lamps (Sylvania QT3x32LP ballast and F032/841/XP/ECO lamps) - Delamp as necessary Fixture Type C: .
-
Adapting Wireless Technology to Lighting Control and Environmental Sensing
Accomplishments and highlights of budget period 1: o Completed engineering prototypes of the following components were integrated with wireless networking nodes: o 3 - lamp T8 electronic dimmable ballast o Analog Control Module (can control multiple dimmable ballasts with 0-10 Volt output …
-
FY 2004 Energy Use and Recommended Energy Conservation Measures - Environmental Technology and National Security Buildings at Pacific Northwest National Labora...
0 ECM 3 – T8 Lamps /Electronic Ballasts .
-
Adapting Wireless Technology to Lighting Control and Environmental Sensing
The system includes the following components: a wirelessly-controllable analog circuit module (ACM), a wirelessly-controllable electronic dimmable ballast , a T8 3 - lamp fixture, an environmental multi-sensor, a current transducer, and control software.
-
Lighting program design: New opportunities for profits
~ 2’ by 4’ Fixtures F32 T8 with Electronic Ballasts 2- Lamp Ballasts 3 -Lamp Ballasts .
-
A comprehensive harmonic study of electronic ballasts and their effect on a utility's 12 kV, 10 MVA feeder
… work described in this paper builds upon previous studies and complementsthem by going a step further by including the results of all three stages of research performed on non-compact electronic ballasts for T8 lamps : 1+ and 3 + laboratory experiments, field testing …
-
Elk Valley Rancheria Energy Efficiency and Alternatives Analysis
4'-1 or 2 T8 lamps + 1 electronic ballast (EB) 4'- 3 or 4 T8 lamps + EB 4'-2, 3, or 4 T8 lamps + EB 8'-1, 2, 3 or 4 T8 lamps + EB 8'-1, 2, 3 or 4 T8 HO/VHO …
-
0.77 Electronic Ballasts - Ballasts - Grainger Industrial Supply
• Electronic Ballast, Ballast Type IOPA, Start Type Instant, Lamp Type T8 Lamps , Ballast Family Optanium, Number of Lamps 3 or 4, Voltage 120/277, Light Output Low, Min.
-
Federal Register > Monday, November 14, 2011 > [76 FR 70548] Energy Conservation Program: Energy Conservation Standards for Fluorescent Lamp Ballasts
3 ) PS ballasts that operate 4-foot MBP T8 lamps and deliver on average less than 140mA to each lamp.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/epe.2010.21009
Three 230V, 236W analog electronic dimming ballasts with corresponding pairs of T8 fluorescent lamps supplied by 3 different manufacturers Osram, Wipro & Philips (labeled in this paper as EDB-A, EDB-B, EDB-C respectively) were examined for practical comparison and evaluation.