-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
- Amp Rating: 80 to 100 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Single Conductor Busbars
- Voltage Configuration: Single Phase AC
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
- Amp Rating: 80 to 100 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Single Conductor Busbars
- Voltage Configuration: Single Phase AC
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
- Amp Rating: 80 to 100 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Single Conductor Busbars
- Voltage Configuration: Single Phase AC
-
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL 1077
- Amp Rating: 100 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Single Conductor Busbars
- Voltage Configuration: Three Phase AC (International)
-
Supplier: Sifam Tinsley UK
Description: to MCCB such as Manufacturers: ABB, Hager, Dorman Smith, Schneider, Terasaki, Merlin Gerlin, Chint, Legrand plus many more. Features • Wire sealable terminal covers • Cost effective 3 phase case design • Various mounting option, Din rail, Busbar or Base mounting • Secondary
- Burden: 1 to 2.5 VA
- Primary current (Ratio) Range: 60 to 630 amps
- Type / Applications: Three-phase, Electronics Applications, Noncontact Device
-
Supplier: Allied Electronics, Inc.
Description: production, chemical and mining industry. Solid, touch-safe terminal blocks, offer sufficient contacting cross section according to the EN60204-1 installation standard. Transparent protective covers available for all filters with busbars. They can easily be retrofitted even if the filter is
- Filter Type: Three Phase
- Package / Mounting: Other
- Rated Current: 50 amps
- Rated Voltage: 300 to 520 volts
-
Supplier: Allied Electronics, Inc.
Description: production, chemical and mining industry. Solid, touch-safe terminal blocks, offer sufficient contacting cross section according to the EN60204-1 installation standard. Transparent protective covers available for all filters with busbars. They can easily be retrofitted even if the filter is
- Filter Type: Three Phase
- Package / Mounting: Other
- Rated Current: 35 amps
- Rated Voltage: 300 to 520 volts
-
Supplier: Allied Electronics, Inc.
Description: production, chemical and mining industry. Solid, touch-safe terminal blocks, offer sufficient contacting cross section according to the EN60204-1 installation standard. Transparent protective covers available for all filters with busbars. They can easily be retrofitted even if the filter is
- Filter Type: Three Phase
- Package / Mounting: Other
- Rated Current: 20 amps
- Rated Voltage: 300 to 520 volts
-
Supplier: Allied Electronics, Inc.
Description: production, chemical and mining industry. Solid, touch-safe terminal blocks, offer sufficient contacting cross section according to the EN60204-1 installation standard. Transparent protective covers available for all filters with busbars. They can easily be retrofitted even if the filter is
- Filter Type: Three Phase
- Package / Mounting: Other
- Rated Current: 65 amps
- Rated Voltage: 300 to 520 volts
-
Supplier: RS Components, Ltd.
Description: 3-PHASE BUSBAR,2 CB, S00+S0 - General Purpose Relay Accessories - Busbars
-
Supplier: RS Components, Ltd.
Description: Busbars for safe and rational connection of distributor installation devices, e.g. automatic cut-outs (MCB). 1 and 3-phase versions available. No end caps supplied with cut-to-length busbars, please order separately Rated Operational Voltage = 400V ac Number Of Modules =
- Voltage Configuration: Single Phase AC
-
Supplier: RS Components, Ltd.
Description: Busbars for safe and rational connection of distributor installation devices, e.g. automatic cut-outs (MCB). 1 and 3-phase versions available. No end caps supplied with cut-to-length busbars, please order separately Rated Operational Voltage = 400V ac Number Of Modules =
- Voltage Configuration: Single Phase AC
-
Supplier: RS Components, Ltd.
Description: S0/S00 3-Phase Infeed Terminal - Circuit Protection & Circuit Breakers - Busbar
-
Supplier: DigiKey
Description: 3-PHASE BUSBARS_F._4-CIRCUIT -BRE
-
Supplier: DigiKey
Description: BUSBAR 3 PHASE 15POS
-
Supplier: Galco Industrial Electronics
Description: BUSBAR,3 PHASE,18SQMM,PIN TYPE 9
-
Supplier: Allegro MicroSystems Inc.
Description: The ACS37612 is a standalone coreless current sensor IC that provides an economical and precise solution for AC and DC current sensing without requiring a magnetic concentrator core or a shield. The ACS37612 measures currents from 200A to >1000A flowing through a PCB or a busbar with a
- Approvals: RoHS
- Current Type: AC Current, DC Current
- Frequency Range: 120000 Hz
- Input Voltage: 3.3 volts
-
Supplier: Infineon Technologies AG
Description: board is equipped with three TLE4972-AE35S5 Hall current sensors assembled on top of the PCB and three external copper bus-bars routing the tree phases externally, over each sensor. The board can be used either standalone or interconnected with the Infineon TLE4972 Current Sensor
- Category: Development Board
- Supported System: Other
-
Supplier: Transcat, Inc.
Description: ) Max. allowable input: continuous 1000 A rms (45 to 66 Hz) Max. circuit voltage: 600 V AC rms (insulated wire) Core jaw dia.: Ø55 mm (2.17 in), 80 mm (3.15 in) × 20 mm (0.79 in) busbar Dimensions: 99.5 mm (3.92 in) W × 188 mm (7.40 in) H × 42 mm (1.65 in) D Mass: 590 g (20.8
- Measuring Range: 1000 amps
Find Suppliers by Category Top
Featured Products Top
-
budget. PC Series Contactors • AC-3 Ratings (read more)
Browse Circuit Protection Components Datasheets for Altech Corp.
More Information Top
-
CR4 - Thread: How to calculate the electric power between two busbars when short circuit fault
For example:10kv rated system voltage.20kA short circuit current.withstand 3 second .the distance between 3 phase busbar is 210mm.
-
CR4 - Thread: Cu Busbars of Rectangular Section In Air
What this is saying that your rating for copper busbars 12.2mm wide x 2.5 mm thick, has a rating of 190 Amps, when the centres of those 3 phases busbars are 25 mm centre to centre.
-
CR4 - Thread: How Distribution Boards are Identified Whether Horizontal or Vertical
Later, 3 phase busbar was introduced which allowed us to have Sp as well as TP MCBs also in outgoing circuit.
-
Investigation of Electromagnetic Force in 3P5W
Busbar System under Peak Short-Circuit Current
Farhana Mohamad Yusop, Syafrudin Masri, Dahaman Ishak, Mohamad Ka...
Three-phase short-circuit current is applied to the 3 phase busbar in order to analyze the maximal effect of the electromagnetic force on the mechanical structure of the busbar system [12], [13].
-
Principal failure cases on distribution switchgear using in the 22.9kV-y distribution system
The insulation plate that supports the 3 phase busbar was responsible for 40 % of the faults of the pad mounted switchgear.
-
Table of contents
ELECTROMAGNETIC FORCES DENSITIES FOR 3 PHASE BUSBAR PARALLEL CONNECTED TO RECTIFIER LOAD .
-
Optical crystal based devices for current and voltage measurement
The following table shows the results of cross-talk tests on a parallel horizontal 3 phase busbar configuration with a 5" conductor separa- tion distance (corresponding to 11kV air insulated spac- ings).
-
LV switchgear-design and development [for Sizewell B]
The main 415 volt, 3 phase busbars were energised at rated voltage and frequency during testing.
-
A transient current based bus zone protection scheme using wavelet transform
The variations in peak values of d1-coefficients of current signals (Is1, I1 & I2) of phases a, b & c are presented in Figure.4, 5 & 6 respectively for a 3 - phase busbar fault with .
-
A transient current based bus zone protection scheme using wavelet transform
The variations of Fault Indexes Ifd and Ifs1 of current signals Id and Is1 are presented along with their threshold values in Figures 4 & 5 for a 3 - phase busbar fault for different fault incidence angles.