-
Supplier: Allied Electronics, Inc.
Description: Silver Cadmium Oxide Contact , General Purpose Relay 187 Series 20-25 Amp Power Relays • Coil Voltages: 6-240 VAC 50/60 Hz., 6-110 VDC • One or Two Pole Models with Single or Double Throw Contacts • Contacts: 2 Form A or 2 Form B Contact Relays Are
- Coil Resistance: 72 ohms
- Maximum AC Switching Voltage: 600 volts
- Maximum Current: 20 amps
- Maximum DC Switching Voltage: 600 volts
-
Description: 275 Series: 35 Amp power relay Features Up to 35 Amp loads (see data sheet) Pole configuration up to DPDT Class F coil insulation system for 155°C total temperature Clear cover over relay Coil molded in Polyester for
- AC Coil Voltage: 6 to 240 volts
- Break Time (Release Time): 15 milliseconds
- Coil Nominal AC Power: 2.4 VA
- Coil Nominal DC Power: 1.8 watts
-
Description: 270 Series: 35 Amp power relay Features Up to 35 Amp loads (see data sheet) Pole configuration up to DPDT Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Low cost alternative to small contractors Models
- AC Coil Voltage: 6 to 240 volts
- Break Time (Release Time): 15 milliseconds
- Coil Nominal AC Power: 2.4 VA
- Coil Nominal DC Power: 1.8 watts
-
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY GEN PURPOSE DPDT 10A 50V
- AC Coil Voltage: 50 volts
- Mounting: Socket or Plug-in Style, Other
- Operating Temperature: -13 to 131 F
- Pole Specifications: Double Pole (DP)
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY GEN PURPOSE DPDT 50MA 24V
- Application Type: General Application Relay
- Features: Other
- Mounting: DIN Rail, Other
- Operating Temperature: -40 to 122 F
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY GEN PURPOSE DPDT 50MA 24V
- Application Type: General Application Relay
- Features: Other
- Mounting: DIN Rail, Other
- Operating Temperature: -40 to 122 F
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY GEN PURPOSE DPDT 50MA 60V
- Application Type: General Application Relay
- Features: Other
- Mounting: DIN Rail, Other
- Operating Temperature: -40 to 140 F
-
Description: RELAY GEN PURPOSE DPDT 50MA 24V
- Application Type: General Application Relay
- Features: Other
- Mounting: DIN Rail, Other
- Switch Configuration: Form C
-
Description: RELAY GEN PURPOSE DPDT 50MA 24V
- Application Type: General Application Relay
- Features: Other
- Mounting: DIN Rail, Other
- Switch Configuration: Form C
-
Description: RELAY GEN PURPOSE DPDT 50MA 24V
- Application Type: General Application Relay
- Features: Other
- Mounting: DIN Rail, Other
- Switch Configuration: Form C
-
Description: RELAY GEN PURPOSE DPDT 50MA 24V
- Application Type: General Application Relay
- Features: Other
- Mounting: DIN Rail, Other
- Switch Configuration: Form C
-
Supplier: DigiKey
Description: General Purpose Relay DPDT (2 Form C) 50VAC Coil Socketable
- AC Coil Voltage: 50 volts
- Features: Visual Indicator
- Mounting: Other
- Operating Temperature: -13 to 131 F
-
Supplier: DigiKey
Description: General Purpose Relay DPDT (2 Form C) 50VAC Coil Socketable
- AC Coil Voltage: 50 volts
- Features: Visual Indicator
- Mounting: Other
- Operating Temperature: -13 to 140 F
-
Supplier: Allied Electronics, Inc.
Description: Silver Cadmium Oxide Contact , General Purpose Relay 187 Series 20-25 Amp Power Relays • Coil Voltages: 6-240 VAC 50/60 Hz., 6-110 VDC • One or Two Pole Models with Single or Double Throw Contacts • Contacts: 2 Form A or 2 Form B Contact Relays Are
- Coil Resistance: 1700 ohms
- Maximum AC Switching Voltage: 600 volts
- Maximum Current: 20 amps
- Maximum DC Switching Voltage: 600 volts
-
Supplier: Allied Electronics, Inc.
Description: RH Series Power Relays 10 amp switching capacity and blade terminals. UL recognized, CSA certified, CE marked. Specifications. Contact Resistance: 50 MO max. (initial value). Operate Time and Release Time: SPDT, DPDT — 20 msec. max.; 3PDT, 4DPT — 25 msec
- Coil Resistance: 18820 ohms
- Maximum AC Switching Voltage: 240 volts
- Maximum Current: 10 amps
- Maximum DC Switching Voltage: 240 volts
-
Supplier: Allied Electronics, Inc.
Description: RH Series Power Relays 10 amp switching capacity and blade terminals. UL recognized, CSA certified, CE marked. Specifications. Contact Resistance: 50 MO max. (initial value). Operate Time and Release Time: SPDT, DPDT — 20 msec. max.; 3PDT, 4DPT — 25 msec
- Coil Resistance: 650 ohms
- Maximum AC Switching Voltage: 240 volts
- Maximum Current: 10 amps
- Maximum DC Switching Voltage: 240 volts
-
Supplier: DigiKey
Description: General Purpose Relay DPDT (2 Form C) 50VAC Coil Through Hole
- AC Coil Voltage: 50 volts
- Mounting: PC Board
- Operating Temperature: -40 to 158 F
- Pole Specifications: Double Pole (DP)
-
Supplier: DigiKey
Description: General Purpose Relay DPDT (2 Form C) 50VAC Coil Through Hole
- AC Coil Voltage: 50 volts
- Mounting: PC Board
- Operating Temperature: -40 to 158 F
- Pole Specifications: Double Pole (DP)
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays 199 Open Style Power Relay / DPDT, 50 Amp Rating
- Relay Type: General Application Relay
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HK General Purpose Slim Line Relay, 8 Amp Contact, DPDT, 12V 50/60Hz
- AC Coil Voltage: 12 volts
- DC Coil Voltage: 12 volts
-
Supplier: OMEGA Engineering, Inc.
Description: The 9575H3A000 is a Type AA DPDT relay with contacts rated (each pole) 40 A up to 300 Vac 50/60 Hz. The 9575H3A000 is panel mountable and ideal for applications when controlling smaller loads such as single-phase motors. SPECIFICATIONS Nominal Coil Voltage: 120 Vac 50
- AC Coil Voltage: 120 volts
- Mounting: Panel
- Pole Specifications: Double Pole (DP)
- Relay Type: General Application Relay
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350915-AGN21003 Category: Relays - Signal Relays, Up to 2 Amps Series: AGN Termination Style: PC Pin Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd) , Gold (Au) Standard Package: 50 Coil Resistance: 90
- Coil Resistance: 90 ohms
- Mounting: PC Board, Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1314747-MT228115 Category: Relays>Power Relays, Over 2 Amps Series: MT, SCHRACK Termination Style: Plug In, 8 Pin (Octal) Features: Lighted Indicator, Test Button Package: Tray Contact Form: DPDT (2 Form C) Contact Material: Silver Nickel
- Coil Resistance: 2000 ohms
- Mounting: PC Board, Other
-
Supplier: TE Connectivity
Description: Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP
- Frequency Sensing Range: 0.1250 Hz
-
Supplier: TE Connectivity
Description: Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 5 - 50 seconds Time Delay Relay Contact
- Mounting: Flange Mount, Other
-
Supplier: TE Connectivity
Description: ] Configuration Features Output Switching : Random Contact Features Contact Arrangement : 2 Form C, DPDT Contact Current Class (AMP) : 30 - 50 Contact Current
- Coil Nominal DC Power: 1.7 watts
- Coil Resistance: 350 ohms
- DC Coil Voltage: 24 volts
- Maximum AC Switching Voltage: 600 volts
-
Supplier: Win Source Electronics
Description: Resistance: 480 O Coil Current: 50 mA Contact Current Rating: 8 A Relay Type: Safety Coil Type: Non-Latching Coil Power: 1.2 W Height: 16.5 mm Number of Poles: 4 Weight: 30 g Number of Pins: 10 Width: 16.51 mm Categories: Power Relays,Over 2 Amps
- Mounting: PC Board, Other
-
Supplier: ACCES I/O Products, Inc.
Description: . Each relay provides normally-closed and normally-open contacts (SPDT). If you need dual Form C contacts (DPDT), you may specify ROB-24-2 or ROB-24H-2. I/O connectors for 50-pin connections (from ACCES' IOD-Series cards) and 37-pin connectors are provided. The latter provide
- Application: General Lab and Industrial
- Connection to Host: Direct Backplane Interface
- Data Acquisition Device Type: Output Module
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: RS Components, Ltd.
Description: PRD series power relay with contact ratings to 50 amps for industrial controls and lighting Non latching coil type. Magnetic blowouts available for switching DC loads. Contact arrangement up to 2 form C (2CO) Series = PRD Pole and Throw Configuration = DPDT Contact
- Maximum Switching Current: 30 amps
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: Cole Hersee 75712-04 Reverse Rotary Switch Category: Rotary Switches Manufacturer: Cole Hersee Switch Type: Mechanical Circuitry: DPDT Amp Rating: 50A Max Volts: 12VDC Contact Action: (Reverse On)-Off-(On) Contact Type
- Construction: Single Deck
- Maximum Current Rating: 50 amps
- Maximum DC Voltage Rating: 12 volts
Find Suppliers by Category Top
Featured Products Top
-
Mini-Sip package. With switch power ratings up to 15W, our new relay series offers a 50% increase over industry standard packages. The molded thermoset 14 series relay has a 40% smaller footprint than the Industry standard SIP series to (read more)
Browse Reed Relays Datasheets for Comus International -
2 Form C (DPDT)contact arrangement Forcibly Guided contacts according to IEC61810-3 Designed to meet cULus,TUV,CQC requirements Flux-tight and Wash-tight version available High insulation capability(1.2/50μs):10kV surge voltage between coil & contacts (read more)
Browse Safety Relays Datasheets for Churod Americas, Inc. -
relays are essential in power automation, signaling controls, safety systems, and control and electric drives systems. They come in contact configurations like DPDT, 3PDT, and 4PDT, with built-in LED light (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
Amp-Line, Constant current sources and amplifiers provide steady output current independent of the load and input power line with variations. Usage of these constant sources and amplifiers include generating (read more)
Browse AC Power Sources Datasheets for Amp-Line Corp. -
. Also, the 1517 and 1512 series have a PCB footprint up to 75% smaller than industry-standard SIP relays. The 1517 series offers the same 10 Watts power ratings as the full-size SIP with a 1 Amp carry current and 170 VDC switching voltage. The 1512 series delivers a 50% increase in power (read more)
Browse Reed Relays Datasheets for Comus International -
The new CGSM series offers superior reliability for the Instrumentation and automatic test equipment markets. With contact ratings up to 10 Watts and a 1 Amp carry current our new relay boasts an impressive 50% increase in power and capability over any similar size industry standard SMD packages (read more)
Browse Reed Relays Datasheets for Comus International -
The 1411 (10 watt) and 1419 (15 watt) are high reliability instrumentation grade Mini-Sip packages targeted for instrumentation, automatic test equipment and high density switching matrices. The 14 series offers switch power ratings up to 15 watts, carry current up to 1 amp; a 50% increase over industry standard packages. (read more)
Browse Reed Relays Datasheets for Comus International -
Deterioration monitoring by storing history with time stamp Unauthorized parameter modification prevention Four C/O 8 Amp., 250V programmable signaling relays (read more)
Browse Protective Relays and Monitoring Relays Datasheets for Solcon Solutions LLC -
reducing weight by 50% compared to standard relays and holding power from 15W to approximately 1.4W (read more)
Browse Protective Relays and Monitoring Relays Datasheets for E-T-A Circuit Breakers -
Amp-Line Corp. provides a wide variety of constant current sources, constant voltage sources solutions for military organizations, such as NASA, Navy, and The Boeing Company. Our products include wideband AC power amplifiers, AC (read more)
Browse Power Supplies Datasheets for Amp-Line Corp.
More Information Top
-
Schneider Electric/Magnecraft - 750XBXM4L-110/125D - Sensors, Switches & Relays - Relays - Allied Electronics
Relay;Octal Relay ,8 Pin, DPDT ,16 Amp Rating, 4 VAC 50 ,60 Hz,Plug-in socket mount .
-
Schneider Electric/Magnecraft - 750XBXM4L-120A - Sensors, Switches & Relays - Relays - Allied Electronics
Relay;Octal Relay ,8 Pin, DPDT ,16 Amp Rating, 4 VAC 50 ,60 Hz,Plug-in socket mount .
-
A simple wet-only rainfall collector
…1 × lf~ 5~o Metal Film Resistor 1 × 22~ 5~o Metal Film Resistor 1 × 1K 5~o Metal Film Resistor 1 × 0.1pF 50 V Bypass Capacitor 1 … line fuseholder 1 × DPDT 5 Amp Relay , 6V 40f~ coil (OMRON…
-
Preliminary design specifications for the compact weapon effects display system
Relays . .... DPDT & SPST I. 0 Amp contacts Coil resistance 2000 ohm -3 Contact resistance< 50 x I0 .
-
6-1393134-6 TE Connectivity / AMP Brand | Power Relays (20 Amps to 99.9 Amps)
TE Connectivity / AMP Brand. .... Electromechanical Relay 24VAC 8.7Ohm 20A DPDT ( 50 .8x50.3x77.47)mm Plug-In Impulse Relay .
-
5-1393134-1 TE Connectivity / AMP Brand | Medium Power Relays (3.1 Amps to 19.9 Amps)
TE Connectivity / AMP Brand. .... Electromechanical Relay 12VDC 22.5Ohm 15A DPDT ( 50 .8x50.3x77.47)mm Plug-In Impulse Relay .
-
3-1393100-8 TE Connectivity / AMP Brand | Monitoring Relays
TE Connectivity / AMP Brand. .... Electromechanical Relay 50 VDC 10KOhm 2A DPDT (35.71x35.71x50.8)mm Socket Current Actuated Relay .
-
1-1437481-9 TE Connectivity / AMP Brand | Timer Relays
TE Connectivity / AMP Brand. .... Electromechanical Relay 120VDC 10A DPDT ( 50 .8x50.8x81.3)mm Socket Time Delay Relay .
-
IDEC Corporation - RY2S-UDC12V - Sensors, Switches & Relays - Relays - Allied Electronics
General purpose relay with 3 amp capacity on DPDT and 5 amp capacity on 4PDT, solder terminals and plug-in mounting. Specifications. .... Contact Resistance: 50 MΩ max.
-
Simpson - 37023 - Transformers - Transformer - Allied Electronics
Relay ; Hermetic Octal,8 Pin , DPDT , 12 Amp Rating, 24 VDC, Plug-in socket mount. .... Relay;Hermetic Octal,8 Pin,DPDT,12 A Rating,24 VAC 50 ,60 Hz,Plug-in socket…