-
Supplier: Specialty Product Technologies
Description: ) types and in two load ratings from 25 to 200 amps and from 201 to 600 amps. ABT’s monitor the three-phase, 440 VAC, 60 Hz voltage of two input sources to insure they are within specification. Units transfer from one source to the other by means of an electrically and
- Maximum AC Voltage Rating: 440 volts
- Maximum Current Rating: 25 to 600 amps
- Phase: Three-Phase
- Style: Wall Mounted, Other
-
Supplier: Electric Generators Direct
Description: Prewired Square D type QO load center •100 amp load centers use up to 12 circuit breakers - not included Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design
- Features: UL Listed
- Number of Poles: 2
- Phase: Single-Phase
-
Supplier: Electric Generators Direct
Description: Prewired Square D type QO load center •100 amp load centers use up to 12 circuit breakers - not included Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design
- Features: UL Listed
- Number of Poles: 2
- Phase: Single-Phase
-
-
Supplier: Electric Generators Direct
Description: Prewired Square D type QO load center •200 amp load centers use up to 24 circuit breakers - not included Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design
- Features: UL Listed
- Number of Poles: 2
- Phase: Single-Phase
-
Supplier: Electric Generators Direct
Description: Prewired Square D type QO load center •200 amp load centers use up to 24 circuit breakers - not included Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design
- Features: UL Listed
- Number of Poles: 2
- Phase: Single-Phase
-
Supplier: WorldWide Electric Corporation
Description: Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° All copper current carrying parts on heavy duty switches (except wire grips) Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps
- Maximum Current Rating: 100 amps
- Number of Poles: 3
- Phase: Single-Phase, Three-Phase
- Style: Wall Mounted
-
Supplier: WorldWide Electric Corporation
Description: handle Generous wiring gutter Front removable lugs which can easily be converted to copper body or compression type lugs Lugs suitable for copper or aluminium at 60°C or 75°C Replacement parts VBII safety switches are built to last
- Maximum Current Rating: 600 amps
- Number of Poles: 3
- Phase: Single-Phase, Three-Phase
- Style: Wall Mounted
-
Supplier: WorldWide Electric Corporation
Description: Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° All copper current carrying parts on heavy duty switches (except wire grips) Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps
- Maximum Current Rating: 600 amps
- Number of Poles: 3
- Phase: Single-Phase, Three-Phase
- Style: Wall Mounted
-
Supplier: Tripp Lite by Eaton
Description: equipment and the battery bank is recharged via 3-stage charging system with user-selectable 25/100 amp charger output. In the UPS mode, it responds to blackouts and voltage fluctuations with a near-instantaneous automatic transfer to battery-derived AC output. It includes a set of
- AC Input Current: 38 amps
- AC Input Voltage: 120 volts
- AC Output Voltage: 120 volts
- DC Input Current: 190 amps
-
Supplier: Westerbeke Corporation
Description: Optional Equipment Remote start/stop panel Remote engine instrument panel Ship-shore transfer switch Hydro-hush muffler Anti-siphon Valve Technical Manual "A" on board spare parts kit "B" extended cruising spare parts kit
- Applications: Industrial
- Fuel Type: Gasoline
- Wattage: 8000 watts
-
Supplier: TelephoneStuff.com
Description: Switched, Metered Power Distribution Unit with ATS is an 8 outlet PDU with a digital display to indicate total PDU power consumption in amps. Installed web/network monitoring card enables remote power monitoring and control. Remotely displays status of input power, load capacity, and
- Certification: UL
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Outlet Configuration: NEMA
-
Supplier: TelephoneStuff.com
Description: Switched, Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU power consumption in amps. Installed web/network monitoring card enables remote power monitoring and control. Remotely displays status of input power, load capacity, and
- Certification: UL
- Current Rating: 20 amps
- Frequency: 50 Hz, 60 Hz
- Outlet Configuration: NEMA
-
Supplier: TelephoneStuff.com
Description: Metered Power Distribution Unit with ATS is an 8 outlet PDU with a digital display to indicate total PDU power consumption in amps. Features: - 120V / 15A metered PDU system with automatic transfer switch (ATS) - Dual input cords, one attached (primary) and one optional
- Certification: UL
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Outlet Configuration: NEMA
-
Supplier: TelephoneStuff.com
Description: Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU power consumption in amps. Features: - 120V / 20A metered PDU system with automatic transfer switch (ATS) - Dual input cords, one attached (primary) and one optional
- Certification: UL
- Current Rating: 20 amps
- Frequency: 50 Hz, 60 Hz
- Outlet Configuration: NEMA
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite Switched ATS / Auto Transfer Switch provides a redundant power option for single-corded network devices. Dual input cords support separate connection to PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived
- Certification: CSA, UL
- Frequency: 50 Hz, 60 Hz
- Nominal Voltage: 115 VAC
- Outlet Configuration: NEMA
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite Switched ATS / Auto Transfer Switch provides a redundant power option for single-corded network devices. Dual input cords support separate connection to PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived
- Certification: CSA, UL
- Frequency: 50 Hz, 60 Hz
- Nominal Voltage: 115 VAC
- Outlet Configuration: NEMA
-
Supplier: Tripp Lite by Eaton
Description: evaluates the power quality of both input sources and maintains continuous power to all outlets as derived from the primary source. Switches from Primary to Secondary Power Source in MillisecondsDynamic solid-state automatic transfer switching (ATS) allows the IEC C13 PDU to
- Certification: CE, UL
- Frequency: 50 Hz, 60 Hz
- Nominal Voltage: 208 VAC, 230 VAC
- Outlet Configuration: IEC
-
Supplier: Westerbeke Corporation
Description: Optional Equipment Remote start/stop panel Remote engine instrument panel Ship-shore transfer switch Hydro-hush muffler Anti-siphon Valve Technical Manual "A" on board spare parts kit "B" extended cruising spare parts kit
- Applications: Industrial
- Fuel Type: Gasoline
- Wattage: 15000 watts
-
Supplier: Westerbeke Corporation
Description: Optional Equipment Remote start/stop panel Remote engine instrument panel Ship-shore transfer switch Hydro-hush muffler Anti-siphon Valve Technical Manual "A" on board spare parts kit "B" extended cruising spare parts kit
- Applications: Industrial
- Fuel Type: Gasoline
- Wattage: 12000 watts
-
Supplier: Westerbeke Corporation
Description: Optional Equipment Remote start/stop panel Remote engine instrument panel Ship-shore transfer switch Hydro-hush muffler Anti-siphon Valve Technical Manual "A" on board spare parts kit "B" extended cruising spare parts kit
- Applications: Industrial
- Fuel Type: Gasoline
- Wattage: 8000 watts
-
Supplier: Caterpillar Oil & Gas
Description: Fuel filters Duplex fuel filters Fuel level switch GENERATOR ATTACHMENTS Air filter — generator Bearing temperature detectors Cable access box Manual voltage control
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 1.48E6 to 2.28E6 VA
-
Supplier: Caterpillar Oil & Gas
Description: , service, parts, and warranty. Cat 3512B offshore generator set. Ratings: 880-1360 ekW (1100-1943 kVA) @ 50/60 Hz (1000/1200/1500/1800 rpm). Meets IMO Tier I emission standards equivalent. Select ratings meet IMO Tier II emission standards. Product Design - Developed
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 1.10E6 to 1.94E6 VA
-
Supplier: Caterpillar Oil & Gas
Description: filter Fuel filters Duplex fuel filters Fuel level switch GENERATOR ATTACHMENTS Air filter — generator Bearing temperature detectors Cable access box Manual voltage control
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 738000 to 1.14E6 VA
-
Supplier: SOCOMEC
Description: SIRCO M are manually operated three or four pole modular switches with positive break indication. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages Secured breaking SIRCO M
- Features: Locking
- Maximum AC Voltage Rating: 415 volts
- Maximum Current Rating: 25 to 125 amps
- Maximum Power Rating: 11300 to 56300 watts
-
Supplier: SOCOMEC
Description: SIRCOVER PV switches are manual multipolar changeover switches with positive break indication. They ensure source inversion or changeover under load of two photovoltaic installation circuits. Advantages Stable positions SIRCOVER PV switches have three stable positions
- Features: Locking
- Maximum AC Voltage Rating: 750 to 1000 volts
- Maximum Current Rating: 200 to 630 amps
- Number of Poles: 3 to 4
-
Supplier: SOCOMEC
Description: SIRCO VM1 changeover switches are manually operated three or four pole changeover switches with visible breaking. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages Safety
- Features: Locking
- Maximum AC Voltage Rating: 220 to 690 volts
- Maximum Current Rating: 63 to 125 amps
- Maximum Power Rating: 22000 to 30000 watts
-
Supplier: SOCOMEC
Description: SIRCOVER UL UL1008/98 are heavy duty manual transfer switches. They ensure switching transfer of sources or transfer of two low voltage circuits on load as well as their safety disconnection. These switches are extremely durable and are tested and
- Features: Locking, UL Listed
- Maximum AC Voltage Rating: 240 to 600 volts
- Maximum Current Rating: 100 to 1200 amps
- Number of Poles: 2 to 4
-
Supplier: WorldWide Electric Corporation
Description: All 2 and 3 pole double throw switches are suitable for use as service equipment When protected with Class H fuses, switches are rated for use on systems up to 10,000 AIC When protected with Class R or Class T fuses, switches are rated for use on systems up to 100,000 AIC
- Maximum AC Voltage Rating: 600 volts
- Maximum Current Rating: 400 amps
- Number of Poles: 3
- Style: Wall Mounted
-
Supplier: Eaton | Power Quality
Description: The DSR series transfer switches feature several models rated from 200 to 800 amps. Additional features include fully digital controls, system-assisted bypass, remote downloadable software upgrades, and a backlit LCD display.
- Features: UL Listed
- Maximum AC Voltage Rating: 208 to 600 volts
- Maximum Current Rating: 200 to 800 amps
- Phase: Three-Phase
-
Supplier: Eaton Corporation - Sensors
Description: The Manual Tranfer Switch allows the owner to start up a generator and restore power to pre-designated, critical circuits when utility power is not available. Suitable for residential and light commercial applications, they are a simple way to provide owners with a high level of safety
- Style: Wall Mounted
- Switch Control: Manual
- Type of Actuator Provided: Toggle Switch
-
Supplier: Eaton Corporation - Sensors
Description: Eaton’s Automatic Transfer Switch with Bypass Isolation is designed to provide unmatched performance, reliability and versatility for critical standby power applications. The switches can be equipped with the ATC-300 or ATC-800 controllers to match your application needs. A
- Features: CSA Certification, UL Listed
- Maximum AC Voltage Rating: 600 volts
- Maximum Current Rating: 100 to 1200 amps
- Style: Ground Mounted
-
Supplier: Eaton Corporation - Sensors
Description: The Magnum series automatic transfer switch with bypass isolation is designed to excel in applications where total system coordination must be accomplished while achieving a high level of withstand, interrupting, and closing performance. Service, inspection, and testing may be
- Features: UL Listed
- Maximum Current Rating: 200 to 5000 amps
- Style: Wall Mounted
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton Corporation - Sensors
Description: The Magnum family of transfer switches offers the highest withstand capacity in the industry. Designed for applications where total system coordination must be accomplished, they offer a variety of standby power applications for critical and non-critical loads. During normal power
- Features: UL Listed
- Maximum AC Voltage Rating: 600 volts
- Maximum Current Rating: 200 to 5000 amps
- Number of Poles: 2 to 4
-
Supplier: Caterpillar Electric Power
Description: Some emergency power installations require multiple automatic transfer switches, each feeding a specific load. In many installations where noncritical loads are being served, specifications may call for manual or non-automatic transfer switches.This method is used
- Maximum Current Rating: 40 to 4000 amps
- Style: Wall Mounted
- Switch Control: Automatic Transfer Control
-
Supplier: Kohler Power Systems
Description: Meet the brains behind your generator system. The ATS is always monitoring your power, making sure you never go without.
- Features: UL Listed, Weather Resistant / Waterproof
- Maximum Current Rating: 100 to 400 amps
- Phase: Single-Phase, Three-Phase
- Style: Wall Mounted
Find Suppliers by Category Top
Featured Products Top
-
480 VAC - single, and 3Ø Delta 30 Amp and 60 Amp options available (10awg or 6awg) NEMA 4X wet location rated Enclosure withstands Chemical and U.V. light exposure (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Product Features 40, 50, 60 Amp Voltage range 120 VAC – 600 VAC - single, dual, and 3Ø WYE and Delta phasing (see product configuration table) NEMA 4X wet (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Product Features 40, 50, 60 Amp Voltage range 120 VAC – 600 VAC - single, dual, and 3Ø WYE and Delta (see product configuration table) TYPE 4X wet location rated (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Portable Series also includes double insulated and recessed interface switches for additional safety while preventing accidental switching during rough handling. In addition, the electrical contacts of the LineGard™ 30 Amp Portable Series are electro-magnetically latched so unit will (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
voltage Current: Up to 30 Amps or receptacle device rating Frequency: 60 Hz, (50 Hz available) Trip Level: 10 mA, 20 mA, 30 mA Phase: Single, Split, and 3Ø (WYE and Delta (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
service application Enclosure is Chemical and U.V. resistant Double insulated user interface for added safety Largest 30 Amp switching contacts in the industry - (high reliability) Optional cable (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
indoor/outdoor Industrial design for rough service applications Enclosure is Chemical and U.V. resistant Double insulated user interface for added safety Largest 30 Amp switching contacts in the industry (high (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
switching temperature from 80 °C - 180 °C, with maximum ratings up to 60 amps and 500 volts. Normally closed Resets automatically With connector cables With or without epoxy Mylar®-nomex® Switchgear consisting (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Thermik Corporation -
-50/60Hz-1Ph. Standard OPTIONAL VOLTAGES: 12Vdc, 24Vdc, 24Vac (24Vdc rectified) & 230Vac-50/60Hz-1Ph.with thermal overload protection and spring friction brake. Lock Rotor Current 115Vac. = .55 Amps. 230Vac. = .38 Amps. 12Vdc. = 2.89 Amps. 24Vdc. = 2.44 Amps (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Shopping In Generators & Air Compressors - Big Bruin
Generac 6333 - 6333 - 60-Amp Single Load Indoor Manual Transfer Panel - 6333 Generac 6333 - 60-Amp Single Load Indoor Manual Transfer Panel - 6333 - 60-Amp Generator/ 60 - Amp Utility Manual Transfer Switch NEMA 1 cabinet designed for indoor use Versitile Design (Service …
-
Manual Generator Transfer Switches - Generators - Grainger Industrial Supply
Amps 30, Required Main Breaker in Load Center ( Amp ) 60 , Height 11-1/2 In., Width 14-3/8 In., Depth 3-1/2 In., NEMA Enclosure Type 1, Number of Circuits 10, Number of Spaces 16, Enclosure Material Steel, Voltage 125/250, Warranty 2 yr … Manual Transfer Switch , Max.
-
Transfer Switches - Grainger Industrial Supply
Amps 30, Required Main Breaker in Load Center ( Amp ) 60 , Height 11-1/2 In., Width 14-3/8 In., Depth 3-1/2 In., NEMA Enclosure Type 1, Number of Circuits 10, Number of Spaces 16, Enclosure Material Steel, Voltage 125/250, Warranty 2 yr … Manual Transfer Switch , Max.
-
Grainger.com
Amps 30, Required Main Breaker in Load Center ( Amp ) 60 , Height 18 In., Width 18 In., Depth 4 In., NEMA Enclosure Type 3R, Number of Circuits 10, Voltage 125/250, Gray, For Use With 5939, 5940, 5946, 5943, 5796, 5798, 5747, 5930, Includes … Manual Transfer Switch , Max.
-
GENTRAN Generators - Outdoor Equipment - Grainger Industrial Supply
Amps 30, Required Main Breaker in Load Center ( Amp ) 60 , Height 11-1/2 In., Width 14-3/8 In., Depth 3-1/2 In., NEMA Enclosure Type 1, Number of Circuits 10, Number of Spaces 16, Enclosure Material Steel, Voltage 125/250, Warranty 2 yr … Manual Transfer Switch , Max.
-
CR4 - Thread: Wiring Cummins-Onan RS12000 generator
a) I do have the installation manual , and have noted the #8 AWG (up to 125 feet … b) The generator sits 60 ' from the Transfer Switch (Eaton 100 amp model); 40' is buried conduit, 20' is inside walls; with a junction box as the conduit enters the house.
-
Design documentation: Krypton encapsulation preconceptual design
and located i n the standby section of the motor control center MCC2, shall be rated 260 amp, 480 volt, 3 phase, 3 pole, 60 Hz, and suitable to withstand a 22,000 amp short-circuit fault. Upon power failure, the transfer switch shall automatically start the Site diesel generator system. The return to normal power shall be manual .
-
Generac Generators & Accessories - Grainger Industrial Supply
Amps 60 , Required Main Breaker in Load Center ( Amp ) 100, Height 11-1/2 In., Width 14-3/8 In., Depth 3-3/8 In., NEMA Enclosure Type 1, Number of Circuits 12, Number of Spaces 16, Enclosure Material Steel, Voltage 125/250, Gray, For Use … Manual Transfer Switch , Max.
-
$400-$500 Outdoor Equipment - Grainger Industrial Supply
• Manual Transfer Switch , Max. Amps 30, Required Main Breaker in Load Center ( Amp ) 60 , Height 11-1/8 In., Width 9-1/4 In., Depth 3-3/8 In., NEMA Enclosure Type 1, Number of Circuits 6, Number of Spaces 10, Voltage 120/240, Gray, For Use With 5939, 5940 …
-
Switches / 60
The ASCO Series 300L Power Transfer Load Center has everything that is needed to protect sensitive loads from power outages and transients in one package: World-class ASCO Series 300 Automatic Power Transfer Switch with microprocessor digital controller, versatile Square D Load … It is available in 200 or 400 amp rating, 120/240 VAC 60 Hz single phase, 3 wire or 120/208 VAC, 60 Hz three phase... Product Home Contact/Sales Datasheet Manual Company Catalog Save Saved .