-
Supplier: PHOENIX CONTACT USA
Description: DIN rail mountable Ethernet hub with eight RJ45 ports supports Ethernet with 10 Mbps as well as with 100 Mbps
- Data Rate: 0.0100 to 0.1000 Gbps
- Number of Ports: 8 #
-
Supplier: Ningbo Best Group Co., Ltd.
Description: 8 Ports 10Base-T Ethenet Hub Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small
- Number of Ports: 8 #
-
Supplier: Data Connect Enterprise, Inc.
Description: Magnum DS880 Stackable Hubs provide the flexibility of 100Mb and 10Mb Ethernet ports in one hub along with the expandability of stacking. Small-to-medium-size d networks that need to mix ports at 100Mb performance for high bandwidth applications with economical
- Number of Ports: 8 #
- Rack Mount: Yes
-
-
Supplier: Data Connect Enterprise, Inc.
Description: /100 full-duplex switched RJ-45 backbone ports. • Compact office-hub packaging brings 100Mb fiber backbone connectivity to the workplace • Fast Ethernet fiber connectors may be multi-mode SC, ST, or single-mode (either 20km or 40km “long-haul”) SC type
- Number of Ports: 8 #
- Rack Mount: Yes
-
Supplier: Data Connect Enterprise, Inc.
Description: Features • 24-port, 16-port, and 8- port 10BASE-T hubs with low cost of ownership and high port density • Low cost, flexible “plug and play” Ethernet connectivity solution for workgroups • Rear bonus port provides optional backbone connection
- Number of Ports: 8 to 24 #
- Rack Mount: Yes
-
Supplier: Data Connect Enterprise, Inc.
Description: Features • 8-port hardened Ethernet Switch in a “2070” form factor. Six 10/100 copper ports and two 100 Mb fiber ports • Fully contained within a 2070 chassis, draws power from the Model 2070 chassis power supply • All Ethernet cabling is from
- Form Factor: Board
- Number of Ports: 8 #
-
Supplier: Computer Network Accessories, Inc.
Description: 2 GIGA + 24 Port 10/100 rack mount ethernet switching hub. 24 ports for 10/100Mbps connectivity and 2 ports for 10/100/1000Mbps connectivity. IEEE802.3x compliance with full duplex operation and flow control. Supports NWay protocol and auto detect full and half
-
Supplier: L-com, Inc.
Description: over Ethernet The UPOE-800G is a high-density, rack-mountable managed Ultra PoE injector hub featuring Planet intelligent PoE functions through web user interface for remote management. It provides 8 10/100/1000BASE-T Ethernet ports featuring Ultra PoE injector
- Number of Ports: 8
-
Supplier: DigiKey
Description: 8 PORT 10/100 ETHERNET SWITCH
- Number of Ports: 8 #
-
Supplier: L-com, Inc.
Description: over Ethernet The UPOE-1600G is a high-density, rack-mountable managed Ultra PoE injector hub featuring Planet intelligent PoE functions through web user interface for remote management. It provides 8 10/100/1000BASE-T Ethernet ports featuring Ultra PoE injector
- Number of Ports: 16
- Output Power: 60 watts
-
Supplier: Patton Electronics Co.
Description: The Patton Model 56X Series solves the dilemma of providing transient surge protection for multiple Ethernet 802.3 10Base-T ports spaced closely together on a hub. This compact box houses 4, 6, 8 or 12 surge protectors in a high density array. Matching input/output
- Applications: Network Applications
- Device Type: SPD
- Mounting: Plug-in Module
- Standards: IEEE
-
Supplier: D-Link Systems, Inc.
Description: Overview The D-Link® DES-1008PA 8-Port 10/100 Unmanaged Metal Desktop Switch with 4 PoE Ports enables both home and office users to easily connect and supply power to Power over Ethernet (PoE) devices such as wireless Access Points (APs), IP cameras, and IP phones while
- Data Rate: 1.6 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 8 #
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1008P 8-Port Gigabit Unmanaged Desktop Switch with 4 PoE Ports enables office users to easily connect and supply power to Power over Ethernet (PoE) devices such as IP cameras, IP phones, and wireless access points (APs). The eight Gigabit ports
- Data Rate: 16 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 8 #
-
Supplier: Allied Electronics, Inc.
Description: cams, Ethernet hubs and other appliances in locations where supplying power separately would be inconvenient. The FL IF 2PSE-F module offers two PoE ports for the Modular Managed Switch (MMS). It is an “endspan” device with power sourcing equipment (PSE) integrated in the
- Data Rate: 0.0100 to 0.1000 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 2 #
-
Supplier: Neousys Technology Inc.
Description: Nuvo-7200VTC is a rugged in-vehicle controller featuring Neousys' patented Cassette module with a x16 PCIe slot for add-on application card flexibility. Powered by Intel® 9th/ 8th-Gen Core™ processors with up to 8-core/ 8-thread and 64GB DDR4 memory, the system is ideal for
- Features: RAID Controller
- Operating Temperature: -40 to 158 F
- Processor: Intel®
- RAM: 64 GB
-
Supplier: Microchip Technology, Inc.
Description: configurable Streaming Ports Two serial data pins per port Capable of routing stream data in industry standard formats Sequential mode with max. 512xFs on each of the four streaming port pins available Operating voltages: 1.2 V(**)/1.8 V/3.3 V 88-pin
-
Supplier: D-Link Systems, Inc.
Description: and speed. The DES-108 switch also supports Auto MDI/MDIX Crossover allowing each port to be plugged directly to a server, hub, router, or switch using regular straight-through twisted-pair Ethernet cables. Support for IEEE 802.1p QoS is included, which organizes and prioritizes
- Data Rate: 1.6 Gbps
- Number of Ports: 8 #
-
Supplier: SFCable.com
Description: The 8-port 10/100Mbps Fast Ethernet Switch provides 5 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports. The Switch is Plug-and-Play and each port can be used as
- Area Network Type: Local Area Network (LAN)
- Data Rate: 0.1000 Gbps
- Number of Ports: 8 #
-
Supplier: L-com, Inc.
Description: GigE Local Area Network Provides one remote USB 2.0 port. Number of devices can be increased using additional USB hubs True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and
- Number of Ports: 1 #
-
Supplier: L-com, Inc.
Description: + / Pins 7&8 Power -). Power-over-Ethernet eliminates the need for an AC outlet at each AP location. Only a single Ethernet cable is run to each AP instead of separate power and data cables. The injector is typically installed near the Ethernet hub. This unit can
- Number of Ports: 1
-
Supplier: Cisco
Description: reconvergence in ring and hub-and-spoke topologies Smartport templates provide one-touch global and port-level macros to simplify switch deployments Two Models for Added Flexibility 24-port 10/100TX with dual-purpose gigabit Ethernet uplinks 24 ports of
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Number of Ports: 24 #
-
Supplier: RS Components, Ltd.
Description: A Dual Speed Ethernet Nway switch. Compact and easy to install, UTP/STP hub. 10BASE-T and 100BASE-TX auto negotiation. Full and half duplex for each port. Store and forward packet switching. MD-II cascading port for easy expansion. Extensive front panel diagnostic LEDs
- Data Rate: 0.0100 to 0.1000 Gbps
- Number of Ports: 8 #
-
Supplier: Neousys Technology Inc.
Description: eight 802.3at PoE+ ports to supply 25W power to connected devices such as IP cameras with M12 (x-coded connectors) and connector screw-lock mechanisms on I/Os like Gigabit Ethernet; USB3.0 and USB3.1 to guarantee extreme rugged connectivity in shock/ vibration environments. Internal
- Features: RAID Controller
- Operating Temperature: -40 to 158 F
- Processor: Intel®
- RAM: 64 GB
-
Supplier: RS Components, Ltd.
Description: The D-Link 8-Port Gigabit Easy Desktop Switch GO-SW-8G is an economical way for SOHO and small to medium businesses to benefit from the increased bandwidth of Gigabit Ethernet. Providing you with eight Gbit ports to expand your network for a quick way to upgrade
- Data Rate: 0.0100 to 1 Gbps
- Number of Ports: 8 #
-
Supplier: RS Components, Ltd.
Description: existing Hub/Router. Bring the internet to your devices. Superfast Gigabit technology. Works with any operating system. Connect multiple device. Works out of the box. Built-in power saving Desktop/Rackmount = Desktop RJ45 Ports = 8 Dimensions = 168.9 x 110.8 x 36.3mm
- Number of Ports: 8 #
-
Supplier: RS Components, Ltd.
Description: The D-Link DGS-1008MP 8-Port Desktop Gigabit PoE+ Switch is an ideal solution for small to medium businesses looking to connect and supply power to Power over Ethernet (PoE) devices such as wireless access points, network cameras, and IP phones while adding more Ethernet
- Data Rate: 0.0100 to 1 Gbps
- Number of Ports: 8 #
-
Supplier: Advantech
Description: reducing electrical consumption. LTE cat.3, 3G/HSPA+, GPRS/EDGE, EMEA, 2x SIM LTE B1, B3, B7, B8, B20 2x Ethernet port with PoE support, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x ETH, PD PoE+, PoE+ IEEE 802.3at
- Features: Internet of Things (IoT) Compatible
-
Supplier: ZyXEL Communications, Inc.
Description: ZyXEL XGS4700 Series offers wire speed 10G Gigabit Ethernet uplink ports for campus networks or service providers to deliver high-bandwidth applications for congestion relief and smooth data delivery. With the 10 optional 10G Gigabit modules (CX4 and XFP interfaces), customers can
-
Supplier: Supermicro Computer, Inc.
Description: 4. Dual-port Gigabit LAN/Ethernet Controller 5. 2-Channel Ultra320 SCSI with Zero Channel RAID support 6. 2x 64-bit 133/100MHz PCI-X, 2x 64-bit 66MHz PCI-X, 2x 32-bit 33MHz PCI 7. ATI RageXL 8MB Graphics 8. IPMI 2.0 Support 9. 8 Fan Support with Speed Control
-
Supplier: Tripp Lite by Eaton
Description: for transmitting digital audio and video to a large display, adding a thumb drive or other USB peripheral, powering and charging a PD Charging-compliant mobile device, connecting to a Gigabit Ethernet network and a lot more—all at the same time.Supports USB DisplayPort Alternate Mode
-
Supplier: Microchip Technology, Inc.
Description: , Interrupt and Bulk-in and Bulk-out USB endpoints. Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM costs by using a single 25MHz crystal for both USB and Ethernet connectivity – without the need for additional components when adding USB hubs
- Host Bus: Other
- Operating Temperature: -40 to 85 C
-
Supplier: AAEON Electronics, Inc.
Description: 3.5" SubCompact Board with Intel Atom Z5x0P Processor Main Feature Intel Atom Z530P/Z510P Processor Intel System Controller Hub US15WP DDR2 400/533 SODIMM, Max. 2 GB Gigabit Ethernet x 1 CRT, 24-Bit Single
- Chipset Type: Intel® Chipset
- Communication Networks: Ethernet
- Features: Keyboard Support?, Mouse Support?, RJ-45 Connectors?
- Hard Drive Support?: Other
-
Supplier: Aaeon Systems Inc.
Description: /s connector and an onboard SST SSD with a maximum of 4 GB. For expansion options, there is one Mini Card (Mini-PCI Express) slot and one LPC bus connector that offer flexibility to meet various application demands. The GENE-U15B has many I/O ports, including six USB ports, four COM
- Chipset Type: Intel® Chipset
- Features: Watchdog Timer?, RJ-45 Connectors?
- Operating Humidity: 0.0 to 90 %
- Operating Temperature: 32 to 140 F
-
Supplier: Supermicro Computer, Inc.
Description: -X, 2x 32-bit 33MHz PCI 4. AMD® 8131 PCI-X Tunnel / AMD 8111 I/O Hub Chipset 5. 8x 3.5" Hot-swap SCSI Drive Bays 6. Dual-port Gigabit LAN / Ethernet Controller 7. 760W Triple Redundant Power Supply With I2C Built-in
- Form Factor: Tower
- Server Type: Network Server
-
Supplier: SFCable.com
Description: (telephone cable). Verification of shield/ground integrity. Multi-Split pair faults detection at 3M (9.8 Ft) to 150M (490 Ft) cable length. Cable organizer: 8 numbered remote IDs for organizing 8 cable locations. Port finder: Locates the Switch/hub for the
- Equipment Type: Network Cable tester, Telephone Testers
- Form Factor: Hand Held
- Network Protocol: 10Base-T Ethernet
Find Suppliers by Category Top
Featured Products Top
-
for intelligent transportation systems, utilities, smart cities, surveillance. With PoE and PoE power per PoE port and PoE intake, each switch can offer the performance needed for today’s power-hungry surveillance devices and WLAN access points. Up to 8 devices can be connected in stack using SFP interfaces to work as a single managed device. You can choose between DIN rail or Rack-mounted devices. (read more)
Browse Datasheets for Larch Networks -
connector design provides backwards compatibility to QSFP56 modules which can be inserted into a QSFP DD port and connected to 4 of the 8 electrical channels. It is one of the industry's leading multi-lane pluggable form factors used across Ethernet, Fibre Channel and Infini (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
's ExtremePort OSFP 112G interconnect system is one of the industry's leading multi-lane pluggable form factors used across Ethernet, Fibre Channel and InfiniBand. Operates at 112Gb/s PAM-4 for up to 800Gb/s aggregated bandwidth OSFP series product with 8 channels per port (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
include Enterprise/Security/ IP Video/Shield Rooms/Process Control/SCADA and Industrial. Model #2151 is small compact (4 x 3.6 x 1.2 Inches) size, Ruggedized Bit-Driver® with one Ethernet port (10/100 Mbps) and one Fiber Port. The Fiber Port can be Multi-mode for short distances or Single (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Advantech’s IIoT Automation Group is pleased to announce the UL certified EKI-2525LI, a 8cm tall Ethernet switch aimed at applications where space is a critical criteria for users. Compact devices such as PLCs typically have a height of only 10cm. Conventional Ethernet (read more)
Browse Network Switches Datasheets for Advantech -
-up features to satisfy the requirements of more advanced applications. All models in the V9 Series are UL Certified, and come standard with on-board Ethernet ports and SD card slots, allowing for better connectivity to peripheral devices. More About Fuji (read more)
Browse Human Machine Interfaces Datasheets for Fuji Electric Corp. of America -
.0 lanes. Why a new standard? Support for fastest I/O i.e. PCIe Gen5, USB4 25G Ethernet More I/O Interfaces i.e. 64x PCIe, 8x 25G Ethernet More DRAM, up to 1 TByte (8x full size DIMM) Server CPU performance, up to 300 Watt power consumption for a (read more)
Browse Computer-on-Module (COM) Datasheets for congatec -
Amphenol Communications Solutions' QSFP DD interconnect system is comprised of a 76-position, 0.8 mm pitch connector built for use in high-speed serial applications. Each port supports up to 400 Gb/s in aggregate over an 8 Gb/s x 50 Gb/s electrical interface (read more)
Browse Electrical Connectors Datasheets for DigiKey -
Product Series - 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors Features & Benefits - A full range of products, high quality, high reliability, customization available, long term supply Target Market - Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking, Telecommunication (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Model 75PD-169 is a 75 Ohm resistive 16 port (i.e. 15-Way) power divider/combiner designed for use in RF testing for MOCA devices. Unlike a standard resistive divider/combiner this 8 port model has 29.5dB of insertion loss required for MOCA testing. It operates DC-2150 MHz and is rated for 0 (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for JFW Industries, Inc.
More Information Top
-
A performance evaluation of distributed database architectures
We used an Ethernet 8 port hub SURECOM EP-508X-TM that provides a fast link at 100 Mbps.
-
Shopping In Routers - Big Bruin
Equipped with a built-in firewall, 8 port Ethernet hub , secure VPN and dial backup options, the Netopia SDSL Router delivers all the advanced features that a business needs for a secure and reliable LAN-based Internet connection.
-
Shopping In Routers - Big Bruin
Equipped with a built-in firewall, 8 port Ethernet hub , secure VPN and dial backup options, the Netopia SDSL Router delivers all the advanced features that a business needs for a secure and reliable LAN-based Internet connection.
-
network died: how to diagnose? - FedoraForum.org
Chased it for about an hour until it occurred to me to reboot my 10/100 8 port Ethernet hub .
-
Small Office PBX Using Voice Over Internet Protocol (VOIP)
*10/100 NIC *CD-ROM Drive *10/100 4 or 8 ports Ethernet hub /switch (not required if a spare ported router used) Phones XLite softphone is used here for testing call diversion here.
-
Quality control of a teleradiology system
2 - Ethernet 8 Port Hubs Fuji LP414 Film Printer .
-
Set PG/PC - Entries - Siemens Industry Online Support – Siemens AG
I have done the same in one of my projects by using the Ethernet hub ( 8 port switch).
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-3487.pdf
Model: 14507719-001 8 - port Ethernet Hub , UTP wiring.
-
Shopping - Best Prices On The Netopia R2020 Router - Big Bruin
The Netopia R2020 features a built-in firewall, secure VPN and an 8 - port Ethernet hub .
-
Shopping In Routers - Big Bruin
R3100 routers are equipped with an integrated 8 - port Ethernet hub with an uplink port for connection to an existing hub.