-
Supplier: Daheng New Epoch Technology, Inc.
Description: MM TO3
- Laser Power: 4000 milliwatts
- Laser Type: Laser Diodes
- Wavelength Range: 940 nm
-
Supplier: ROHM Semiconductor GmbH
Description: RLD94PZJ5 is 940nm multi mode Laser Diode for Motion Sensor, 3D Depth Sensor.
- Laser Type: Laser Diodes
- Operating Current Range: 325 milliamps
- Operating Voltage: 2.2 volts
- Wavelength Range: 932 to 952 nm
-
Supplier: Laserglow Technologies
Description: The LRD-0940 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 940 nm and a wide range of output power levels from 100 mW to 8 W with a high level of long-term output power stability and long operating lifetime
- CDRH Classification: Class IIIb, Class IV
- Features: Internal Power Supply
- Laser Output: Continuous Wave
- Laser Power: 100 to 8000 milliwatts
-
-
Supplier: Daheng New Epoch Technology, Inc.
Description: MM TO5
- Laser Power: 1000 milliwatts
- Laser Type: Laser Diodes
- Wavelength Range: 830 nm
-
Supplier: Daheng New Epoch Technology, Inc.
Description: SM TO18 DFB
- Laser Power: 10 milliwatts
- Laser Type: Laser Diodes
- Wavelength Range: 1550 nm
-
Supplier: Daheng New Epoch Technology, Inc.
Description: SM TO18 FP
- Laser Power: 20 milliwatts
- Laser Type: Laser Diodes
- Wavelength Range: 1550 nm
-
Supplier: ROHM Semiconductor USA, LLC
Description: RLD63NPC5 is 630nm Low power single mode Laser Diode for Sensors and Barcode scanner, Leveling machine.
- Laser Type: Laser Diodes
- Operating Current Range: 33 milliamps
- Operating Temperature Range: -10 to 40 C
- Operating Voltage: 2.2 volts
-
Supplier: Edmund Optics Inc.
Description: Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode
- CDRH Classification: Class IIIb
- Laser Power: 450 milliwatts
- Laser Type: Fiber Lasers, Solid State Lasers
- Operating Temperature Range: 10 to 30 C
-
Supplier: ROHM Semiconductor GmbH
Description: VCSEL (Vertical Cavity Surface Emitting Laser) has a lot of flexibility of mounting than FPLD, and is a product that has advantages in wavelength spectrum width and wavelength temperature dependence. RLD94SAQ8 is a product with small PCE change over temperature. The beam spread angle can be
- Laser Type: Laser Diodes
-
Supplier: Laserglow Technologies
Description: The LID-0940 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the IR range and a good beam profile typically unavailable in a diode laser. This series is available in a range of output power
- CDRH Classification: Class IIIb, Class IV
- Features: Internal Power Supply
- Laser Output: Continuous Wave
- Laser Power: 100 to 400 milliwatts
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc. provides an extremely high brightness CVLL 1550 nm pulsed laser diode capable of up to 75 Watts output power. The CVLL devices are well suited to most range finding applications requiring “eye safe” operation. Product Features Low
- CDRH Classification: Class IIIb
- Features: Fiber Pigtailed
- Laser Output: Pulsed
- Laser Power: 5000 to 75000 milliwatts
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) CVD series lasers are strained layer quantum well devices fabricated by the MOCVD process. These pulsed lasers are available with up to 140 W of peak power at 905 nm. They offer a stable output power between -40°C and +80°C. Product
- CDRH Classification: Class IIIb
- Features: Fiber Pigtailed
- Laser Output: Pulsed
- Laser Power: 2000 to 100000 milliwatts
-
Supplier: DigiKey
Description: Laser Diode 940nm 600mW 1.5V ~ 2.5V 750mA 2-SMD, No Lead
- Laser Power: 600 milliwatts
- Operating Current Range: 750 milliamps
- Operating Voltage: 1.5 to 2.5 volts
- Wavelength Range: 940 nm
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.(LDI) 850 nm laser modules are designed for use in fiber optic instruments where high optical power and low power consumption are required. All packages contain LDI’s high reliability laser chips. The low profile style package is designed for
- CDRH Classification: Other
- Features: Fiber Pigtailed
- Laser Output: Pulsed
- Laser Power: 300 to 1000 milliwatts
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's 780nm high-speed laser diodes are widely used primarily as light sources for laser printers. They are also ideal for use as a general laser light source in sensor application.
- Laser Type: Laser Diodes
- Operating Current Range: 33 milliamps
- Operating Temperature Range: -10 to 60 C
- Operating Voltage: 1.8 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's 660nm low power laser diodes command a large market share-a testament to their high reliability.The wide range of outputs can respond to a variety of needs.
- Laser Type: Laser Diodes
- Operating Current Range: 28 milliamps
- Operating Temperature Range: -10 to 70 C
- Operating Voltage: 2.3 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: RLD63NZC5 is optimum for Leveling and Measurement Sensors.
- Laser Type: Laser Diodes
- Operating Current Range: 33 milliamps
- Operating Temperature Range: -10 to 40 C
- Operating Voltage: 2.2 volts
-
Supplier: OSI Optoelectronics
Description: The 1550nm pulsed laser offers a far field beam pattern with equivalent divergence values for both the Fast (Perpendicular) and the Slow (Parallel) Axes of emission. The adjusted Far Field pattern offers higher coupling efficiency into standard spherical lens systems. The
- Laser Output: Pulsed
- Laser Power: 22000 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Infrared
-
Supplier: ROHM Semiconductor GmbH
Description: RLD63NPC5 is 630nm Low power single mode Laser Diode for Sensors and Barcode scanner, Leveling machine.
- Laser Type: Laser Diodes
- Operating Current Range: 33 milliamps
- Operating Voltage: 2.2 volts
- Wavelength Range: 630 to 645 nm
-
Supplier: ROHM Semiconductor GmbH
Description: RLD63NPC5 is 635nm single mode Laser Diode for Sensor, Bar-code scanner, Leveling, Ranging.
- Laser Type: Laser Diodes
- Operating Current Range: 33 milliamps
- Operating Voltage: 2.2 volts
- Wavelength Range: 630 to 645 nm
-
Supplier: OSRAM Opto Semiconductors
Description: 5mm radial plastic package Product Features Standard wavelength: 905 nm Low cost plastic package for large volumes Peak power: 25 ... 75 W (2 ... 100 ns duration, 0.1% duty cycle) Single emitting aperture: 200 µm Temperature range: -40 °C ... +85 °C
- Laser Output: Pulsed
- Laser Power: 25000 to 75000 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Infrared
-
Supplier: Edmund Optics Inc.
Description: External Focus with up to 50mW Output Power Auto Scaling Input Power 5 - 24V DC with Reverse Polarity Protection Built-In Microcontroller for Fault Monitor Coherent® High Performance StingRay? Laser Diode Modules are ideal for a variety of
- CDRH Classification: Class IIIa
- Laser Power: 5 milliwatts
- Laser Type: Laser Diode Modules
- Operating Temperature Range: -10 to 50 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Diodes Laser Bar
- Laser Type: Laser Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Diodes Laser Bar
- Laser Type: Laser Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Diodes "25 W, 905 nm"
- Laser Type: Laser Diodes
- Operating Temperature Range: -40 to 85 C
- Wavelength Range: 915 nm
-
Supplier: Edmund Optics Inc.
Description: Lightweight, Compact Design Focusable Multiple Projection Heads Available The Mini Structured Laser Light Diode Modules represent the smallest available package for a diode laser producing uniform intensity lines. They are designed for integration into
- Laser Power: 35 milliwatts
- Laser Type: Laser Diodes
- Operating Temperature Range: -10 to 48 C
- Operating Voltage: 5 to 6 volts
-
Supplier: DigiKey
Description: Laser Diode 940nm 3.2W 2.3V 4-SMD, No Lead
- Laser Power: 3200 milliwatts
- Operating Voltage: 2.3 volts
- Wavelength Range: 940 nm
-
Supplier: Edmund Optics Inc.
Description: wide range of wavelengths from the ultraviolet to the near-infrared in a single platform. Although each laser utilizes one of two technologies, Coherent’s proprietary Optically Pumped Semiconductor Laser (OPSL) or laser diode-based, OBIS Laser Systems feature the
- CDRH Classification: Class IIIb
- Laser Power: 16 milliwatts
- Laser Type: Laser Diodes
- Operating Temperature Range: 10 to 50 C
-
Supplier: Soliton Laser und Messtechnik GmbH
Description: By injecting laser light from diodes into a "Whispering Gallery Mode" (WGM) microresonator, which originally comes from microwave technology, OEWave's ultra-narrow-band laser can be offered at different wavelengths. With the least phase noise, line widths of up to 80 Hz or 1
- Laser Output: Continuous Wave
- Laser Power: 250 milliwatts
- Laser Type: Laser Diode Modules
- Wavelength Range: 375 to 2100 nm
-
Supplier: DigiKey
Description: LASER MODULE 405NM 200MW
- Laser Power: 200 milliwatts
- Wavelength Range: 405 nm
-
Supplier: DigiKey
Description: LASER MODULE 642NM 100MW
- Laser Power: 100 milliwatts
- Wavelength Range: 642 nm
-
Supplier: Richardson RFPD
Description: TheNX8349TB is a 1 310 nm Multiple Quantum Well (MQW) structured DistributedFeed-Back (DFB) laser diode TOSA (transmitter optical subassembly) with InGaAsmonitor PIN-PD in a receptacle type package designed for SFP+/XFP transceiver.
- Laser Power: 0.5012 milliwatts
- Laser Type: Laser Diodes
- Wavelength Range: 1310 nm
-
Supplier: Richardson RFPD
Description: The NX7363JB-BC is a 1 310 nm Multiple Quantum Well (MQW) structure pulsed laser diode DIP module with single mode fiber and internal thermoelectric cooler. It is designed for light sources of optical measurement equipment (OTDR).
- Laser Power: 150 milliwatts
- Laser Type: Laser Diodes
- Wavelength Range: 1310 nm
-
Supplier: Richardson RFPD
Description: The NX7663JB-BC is a 1 625 nm Multiple Quantum Well (MQW) structure pulsed laser diode DIP module with single mode fiber and internal thermoelectric cooler. It is designed for light sources of optical measurement equipment (OTDR).
- Laser Power: 120 milliwatts
- Laser Type: Laser Diodes
- Wavelength Range: 1625 nm
-
Supplier: SemiNex Corporation
Description: Wavelength: 1550 nm Aperture: 95 um Mode: Multi Mode Junction: Single Cavity Length: 1240 µm SemiNex’s Laser Diodes are an excellent choice for customers seeking state-of-art performance for laser development and customer
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Laser Wavelength: Infrared
- Operating Current Range: 30000 to 60000 milliamps
-
Supplier: SemiNex Corporation
Description: Wavelength: 1550 nm Aperture: 95 um Mode: Multi Mode Junction: Single Cavity Length: 2500 µm SemiNex’s Laser Diodes are an excellent choice for customers seeking state-of-art performance for laser development and customer
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Laser Wavelength: Infrared
- Operating Current Range: 50000 to 100000 milliamps
-
Supplier: SemiNex Corporation
Description: Wavelength: 1560 nm Aperture: 180 um Mode: Multi Mode Junction: Single Cavity Length: 1250 µm SemiNex’s Laser Diodes are an excellent choice for customers seeking state-of-art performance for laser development and customer
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Laser Wavelength: Infrared
- Operating Current Range: 35000 to 70000 milliamps
-
Supplier: SemiNex Corporation
Description: Wavelength: 1560 nm Aperture: 180 um Mode: Multi Mode Junction: Single Cavity Length: 1240 µm SemiNex’s Laser Diodes are an excellent choice for customers seeking state-of-art performance for laser development and customer
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Laser Wavelength: Infrared
- Operating Current Range: 35000 to 70000 milliamps
-
Supplier: Richardson RFPD
Description: TheNX7637BF-AA is a 1 625 nm Multiple Quantum Well (MQW) structured Fabry-Perot(FP) laser diode coaxial module with single mode fiber. This module isspecified to operate under pulsed condition and designed for light source ofOptical Time Domain Reflectometer (OTDR).
- Laser Power: 140 milliwatts
- Laser Type: Laser Diodes
- Wavelength Range: 1625 nm
Find Suppliers by Category Top
Featured Products Top
-
Ushio laser diodes ranging from 375nm to 850nm at various power levels as single mode laser diode and multi-mode high power laser diodes. Among these are the HL40033G (1000mW, 405nm) violet laser (read more)
Browse Diode Lasers Datasheets for World Star Tech -
PLT5 488 OSRAM LASER DIODE 488 nm 488nm Laser Diode (Osram PLT5 488 ) is ideal for demanding applications such as flow cytometry, medical diagnostics, DNA sequencing (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Danvers, MA – January 26, 2024: SemiNex is excited to unveil the High-Power Multi-Chip Module (MCM). This XCM laser module is a cutting-edge MCM with an impressive 50W high power package at 1470nm that is built for unmatched performance. With a peak power of 72.8W and the ability (read more)
Browse Diode Lasers Datasheets for SemiNex Corporation -
Data sheet New Single Mode 200mW, 660 nm Ushio Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm configuration. This 405 nm laser diode is ideal for a wide range of OEM applications including biomedical, machine vision and 3D printing. The HL (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL69203HD is a high power (1.3W) 690nm laser diode operating at high efficiency enabling highly efficient and short-lived photochemical reactions with substances and reagents found in the human body which absorb light in the 670–690 nm wavelength range. These absorption (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo-immunotherapy. Features -Single emitter -Optical output power: 1.3W (CW) -Wavelength: 675nm Typ. -High wall plug efficiency: 40% Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL69001DG is a single mode Ushio Red Laser diode in a compact TO56 package, delivering 200mW of power at 690nm wavelength. These diodes have wide range of applications, such as research and development in the life science (read more)
Browse Diode Lasers Datasheets for World Star Tech -
APPLICATION: 2100nm laser medical device(CTH:YAG) e.g.: Rear mirrors(0°or 45°), In-put Mirrors, Out-put couplers, Beamsplitters, Windows, Lenses, etc. ADVANTAGE: High coating (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Explore cutting-edge laser technology with our specialized KD*P Pockels Cell designed for 1064nm Q-switched lasers. Our comprehensive product line also features 1535nm Eye-safe modules, RTP Q-Switches, Alexandrite rods, and Laser Optics. With a commitment to excellence, we provide top (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc.
More Information Top
-
Efficient laser performance of a cryogenic Yb:YAG laser pumped by fiber coupled 940 and 969 nm laser diodes
Also, from the results one could observe that the bandwidth of 940nm laser diodes are .
-
Coagulative and ablative characteristics of a novel diode laser system (1470nm) for endonasal applications
All patients undergoing laser surgery with either the 940nm diode laser system (n=10) or the 1470nm diode laser system (n=10) suffered from nasal obstruction due to hyperplastic inferior nasal turbinates and were therapy-refractory to conservative medical treatment.
-
Comparative performance studies of indium and gold-tin packaged diode laser bars
Fig. 4: Aging test of 7 diode lasers with JDL 940nm laser diode bars, 50% filling factor, 2.0mm resonator length, mounted with indium solder, actively cooled, in continous- wave operation mode of 127A.
-
High-power, high-brightness 100W QCW diode laser at 940nm
We demonstrate 940nm diode lasers with more than 100W QCW output power having an aperture width 5 to 10 times smaller than commonly used 10mm bars.
-
Passively cooled diode lasers in the cw power range of 120 to 200W
Improvements of laser diode bar efficiency and mounting technology have boosted output powers of passively cooled 940nm diode lasers beyond the 100W cw limit.
-
Laser therapy in dermatology
Laser Med Sci 6: 155-168 62 Proebstle TM, Teaching HA, Kargl A, Espinola Klein C, red her W Knop J of Endovenous treatment of the, Bethge S (2002), greater saphenous vein with a 940 nm diode laser : thrombotic occlusion anus of …
-
Stable and compact mounting scheme for > 1kW QCW diode laser stacks at 940nm
In previous proceedings [1] we already demonstrated 940nm diode lasers for Yb:YAG laser systems with more than 100W QCW output power, which had an aperture width being 5 to 10 times smaller than commonly used 10mm bars.
-
Treatment effects of combined radio‐frequency current and a 900 nm diode laser on leg blood vessels
Passeron et al. [14] used 300–320 J/cm3 ( 940 nm laser diode ) to obtain efficient vessel clearance on 0.8–1.4-mm leg veins.
-
Vis-NIR spectroscopic and clinical evaluations of the response of spider leg veins to a high-powered pulsed-diode-laser (810 nm) therapy
P. Kaudewitz, W. Klovekorn, W. Rother, „Treatment of leg vein telangiectases: 1-year results with a new 940 nm diode laser “, Dermatol. Surg.
-
Laser performance of Yb3+:YAG ceramic microchip lasers
940 nm laser diode .