Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Magnetics
Description: Ferrite Pot Cores The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is available for most
- Core Material: Manganese-Zinc Ferrite
- Core Shape: EP, PQ, RM
- Diameter: 28.5 mm
- Inductance: 4750 nH
-
Supplier: Coilcraft, Inc.
Description: market High impedance across a wide bandwidth Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications Eliminates high frequency noise in power supplies or RF signal isolation applications
- Operating Temperature: -40 to 85 C
- Packing Method: Tape Reel
- RoHS Compliant: Yes
-
Supplier: Coilcraft, Inc.
Description: Our 0805AF Series wirewound ferrite beads feature heavy guage wire for high current handling. They are great for RF signal isolation and power supply filtering applications. This series covers a wide range of impedance values from 65 Ohms to 7000 Ohms at 100 MHz and comes with a tight
- Operating Temperature: -40 to 85 C
- Packing Method: Tape Reel
- RoHS Compliant: Yes
-
-
Supplier: Coilcraft, Inc.
Description: ferrite beads in the market High impedance across a wide bandwidth – up to GHz band Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications Eliminates high frequency noise in power supplies or RF signal isolation
- Operating Temperature: -40 to 125 C
- Packing Method: Tape Reel
- RoHS Compliant: Yes
-
Supplier: Coilcraft, Inc.
Description: insertion loss for high efficiency in mobile applications. These tiny beads eliminate noise in small power supplies and provide isolation of RF signals. Higher performance than other surface-mount ferrite beads High impedance across a wide bandwidth; up to GHz band Ferrite
- Operating Temperature: -40 to 85 C
- Packing Method: Tape Reel
- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: RF Choke Bobbin Core 22uH 10% 1KHz Ferrite 1A 190mOhm DCR AXL Bag
- DCR: 0.1900 ohms
- Operating Temperature: -55 C
- Packing Method: Bulk Pack, Other
- Rated DC Current: 1000 milliamps
-
Supplier: Utmel Electronic Limited
Description: Ind High Current RF Choke Bobbin Core 1.5mH 10% 1KHz Ferrite 4.5A RDL
- DCR: 0.3240 ohms
- Operating Temperature: -55 C
- Packing Method: Bulk Pack, Other
- Rated DC Current: 4500 milliamps
-
Supplier: DigiKey
Description: Hinged (Snap On), Key Required Free Hanging Ferrite Core 140Ohm @ 100MHz ID 0.492" Dia (12.50mm) OD 1.240" W x 1.114" H (31.50mm x 28.30mm) Length 1.378" (35.00mm)
- Mounting Style: Other
-
Supplier: DigiKey
Description: Hinged (Snap On), Key Required Free Hanging Ferrite Core 100Ohm @ 100MHz ID 0.315" Dia (8.00mm) OD 0.854" W x 0.748" H (21.70mm x 19.00mm) Length 1.382" (35.10mm)
- Mounting Style: Other
-
Supplier: RFMW
Description: Ferrite Chip Bead, 0603 (1608 metric), 600 ohm, 25%
-
Supplier: RFMW
Description: Ferrite Bead, Multi-Layer, 0402, 1000 ohm, SMT
-
Supplier: RFMW
Description: Ferrite Chip Bead, 0603 (1608 metric), 1500 ohm, 25%
-
Supplier: RFMW
Description: Ferrite Chip Bead, 0603 (1608 metric), 2500 ohm, 25%
-
Supplier: Utmel Electronic Limited
Description: RF Choke Wirewound 220uH 10% 790KHz 30Q-Factor Ferrite 73mA 21Ohm DCR AXL Bag
- DCR: 21 ohms
- Operating Temperature: -55 C
- Packing Method: Bulk Pack, Other
- Rated DC Current: 73 milliamps
-
Supplier: Acme Chip Technology Co., Limited
Description: FERRITE ISOLATOR 7-10 GHZ
- Component Type: Isolator
- Frequency Range: 7000 to 10000 MHz
- Insertion Loss: 0.5000 dB
- Isolation: 20 dB
-
Description: FERRITE ISOLATOR 8-18 GHZ
- Device Type: Other
-
Supplier: Southern Microwave, Inc.
Description: Southern Microwave, Inc. is based in South Florida in a 7,500 square foot facility utilizing the latest CAD/CAM technology for high quality, state-of-the-art assembly and production of Ferrite Isolators and Circulators with frequencies from .750 GHz to 18 GHz. The Quality Control
- Component Type: Circulator
- Frequency Range: 1200 to 1400 MHz
- Insertion Loss: 0.5000 dB
- Isolation: 20 dB
-
Supplier: DigiKey
Description: FERRITE ISOLATOR 8-18 GHZ
- Component Type: Isolator
- Insertion Loss: 0.6000 dB
- Isolation: 16 dB
- VSWR: 1.45 :1
-
Supplier: Accuris
Description: HARMONIZED SYSTEM OF QUALITY ASSESSMENT FOR ELECTRONIC COMPONENTS SECTIONAL SPECIFICATION: FIXED INDUCTORS WITH CERAMIC OR FERRITE CORE WOUND WITH COPPER WIRE FOR RF CIRCUITS
-
Supplier: Pulse Electronics Corporation
Description: Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint
- Applications: RF Inductor / Choke
- Core Material: Ferrite
- DCR: 2.3 ohms
- Inductance Range: 3.3 microH
-
Supplier: Richardson RFPD
Description: Inductors
- Applications: RF Inductor / Choke
- Core Material: Ferrite
- DCR: 0.3000 ohms
- Rated DC Current: 300 milliamps
-
Description: FERRITE ISOLATOR 4-8 GHZ
- Device Type: Other
-
Supplier: Richardson RFPD
Description: MACP-011031 is a wire wound ferrite based 14dB coupler in a low cost surface mount package. Ideally suited for CATV Broadband applications.
- Average Power: 1.00E-3 watts
- Coupler Type: Uni-Directional
- Coupling: 14 dB
- Frequency Range: 5 to 3250 MHz
-
Supplier: Richardson RFPD
Description: The MY76 is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes Schottky ring quad diodes and broadBand soft dielectric and ferrite baluns to attain excellent performance. This mixer can also be used as phase detector and/or
- Conversion Loss: 6 dB
- IF Frequency Range: 0.0 to 2000 MHz
- LO - IF Isolation: 25 dB
- LO - RF Isolation: 30 dB
-
Supplier: Acme Chip Technology Co., Limited
Description: RF C/A, MINI-SMB PLUGS/FERRITE
-
Supplier: Utmel Electronic Limited
Description: Inductor RF Chip Unshielded Wirewound 330uH 5% 796KHz 20Q-Factor Ferrite 40mA 34Ohm DCR 1210 Blister T/R
- DCR: 34 ohms
- Inductance Range: 330 microH
- Inductance Tolerance: 5 (+/- %)
- Operating Temperature: -40 C
-
Supplier: RS Components, Ltd.
Description: B78148S Series RF Chokes have a Ferrite drum core. Wide inductance range, 1 to 4700μH. Rated current, 55 to 1200 mA. Suitable for general-purpose applications including RF blocking and filtering, Decoupling and interference suppression, for antenna systems, automotive
- Core Material: Ferrite
- DCR: 78 ohms
- Inductance Range: 4700 microH
- Inductance Tolerance: -5 to 5 (+/- %)
-
Supplier: Quarktwin Technology Ltd.
Description: FERRITE ISOLATOR 8-18 GHZ
-
Supplier: Quarktwin Technology Ltd.
Description: FERRITE ISOLATOR 2-4GHZ
- Signal Conditioning Type: Signal Isolator, Other
-
Supplier: Win Source Electronics
Description: Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.81A Test Frequency: 100kHz Family Name: DR1030 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 136.3 mOhm Max Dimension: 0.413" L x 0.405" W (10.50mm x 10.30mm) Height
- DCR: 0.1363 ohms
- Operating Temperature: -40 to 125 C
- Packing Method: Tape Reel, Other
- Rated DC Current: 1600 milliamps
-
Supplier: MISCO
Description: Key Features: 2.5" (66mm), 45 Ohm Voice Range, 500 Milliwatts Ferrite Magnet, Paper Cone;
- Frequency Response: 340 to 5000 Hz
- Impedance: 45 ohms
- Nominal Input Power: 0.0 watts
- Sensitivity: 84 dB
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 1037340-IHSM5832RF15 0L Packaging: Reel - TR Current Rating: 3.5A Inductance: 15µH Height - Seated (Max): 0.285" (7.24mm) Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Current
- Applications: RF Inductor / Choke
- Core Material: Ferrite
- DCR: 0.0780 ohms
- Inductance Range: 15 microH
-
Supplier: Coilcraft CPS
Description: ¦ Higher inductance values than ceramic 0805 inductors ¦ Heavy guage wire for low DCR ¦ Ferrite construction for high current handling
- Applications: RF Inductor / Choke
- Core Material: Ferrite
- DCR: 0.6400 ohms
- Inductance Range: 1.2 microH
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Flexible Ferrite Sheet - Non-Conductive, Single Sided 4.528" (115.00mm) X 4.528" (115.00mm) X 0.007" (0.18mm)
-
Supplier: DigiKey
Description: FIXED IND 10UH 155MA 360MOHM SMD
- Core Material: Ferrite
- DCR: 0.3600 ohms
- Inductance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications - as low as 0.15 Ohms Eliminates high frequency noise in power supplies or RF signal isolation applications RoHS Compliant, halogen free. 260°C compatible. Matte tin over nickel over silver-platinum-glas s frit (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
DCR tolerance and high efficiency. The CDB Series is designed for low ferrite core loss. The new Sumida Power Inductor series will commonly be used in Multi-phase and Vcore Regulators, and server and (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
component of the RF signal into the coil allowing the physically small antenna to have a larger effective area. In other words, the ferrite rod antenna has a much greater level of sensitivity than if the coil had been used on its own. This antenna element is shielded from (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
New Yorker Electronics has announced the release of the Sumida DEP1623 Ferrite Core PIN Power Inductor. The Sumida DEP1623 features a high-current power supply and low DC resistance. This Inductor is wound by flat wire and assembled with the Mn-Zn ferrite core. It is typically used in digital (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
GHz, and guarantees a Qxf up to more than 250 000 at 10GHZ. In addition, Exxelia is now able to support the most advanced RF designs with the delivery of complex geometries such as Y-shape ferrites for microwave switches or Toroidal designs for phase shifters applications. Those miniaturized (read more)
Browse EMI Filters and RFI Filters Datasheets for New Yorker Electronics Co., Inc. -
. (Learn more about memory semiconductors on Globalspec.com) GPS board The RF board system includes some of the connectivity needed for the Tesla Model Y media control unit to the rest of the vehicle. This includes (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
phase input. This industrial power supply is ideal for use in many applications including test and measurement equipment, semiconductor fabrication, additive manufacturing, printers, lasers and RF power amplifiers. The high voltage, three-phase input avoids the requirement for costly step down (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
RF Ferrite Circulator Isolator
RF Circulators and Isolators are defined as RF Ferrite component, transfer RF signals by control of the ferrites. An RF signal experiences a low loss in the direction of arrow and high loss in reverse due to its non-reciprocal. RF Circulators and Isolators non-reciprocal work on the magnetic fields
-
Power Integrity Measurements with CMT VNAs and Picotest Accessories
Power integrity measurements are essential in all modern electronics, including RF and Microwave circuits. Poor power integrity results in spurs and degraded phase noise. As is the case with RF and high-speed signals the goal is a flat, frequency independent impedance. Unlike RF and high-speed
More Information Top
-
Millimeter Wave Components For Electronically Controllable Antennas
shifting is achieved via direct RF ferrite interactions or via switching line .
-
DARHT-II Injector Transients and the Ferrite Damper
For example, in the small amplitude limit when Im(mu) >> Re(mu), the RF ferrite impedance (without any gaps in the toroid) is purely resistive and equal to .
-
Ferromagnetic enhanced inductive plasma sources
The plasma cathode consisting of discharge chamber with 7.6 cm OD and 11.5 cm length has an immersed rf ferrite coupler cooled with a cape sink that houses a matching-tuning network and a variety of ports for starting and …
-
Digital Measurement of Ferrite Hysteresis Loops
A typical switching time for an RF fer- rite is approximately 0.16% of the fundamental driving period (0.01 radian out of 2Trradians).
-
Investigation of twisted waveguides as slow-wave structures.
FAST RF FERRITE PHASE SHIFTER .
-
Proceedings of the 1979 linear accelerator conference
sion line whose dielectric material is an rf ferrite having a dielectric constant e-e'-je" and magnetic permeability uni'-jy".
-
High power l-band fast phase shifter
[2] Y. Kang, “Fast RF Ferrite Phase Shifter for High- Power Applications”, LINAC-2000, Monterey, Ca, Aug. 21-25, 2000, Proceedings, pp. 1012 – 1014.
-
Optimization of photonic transmit/receive module performance
Like an RF ferrite circulator, it enables a bidirectional RF interface to the Tx/Rx antenna (but with greatly improved isolation over a broad range of frequencies, as is described in Sections III and IV of this paper).
-
1979-1980 Index IEEE Transactions on Cable Television Vols. CATV-4-CATV-5
Correction, Apr 79 48 Power bipolar transistor amplifiers RF ferrite transformers; effect on push-pull amplifier performance; Eachus, Jim; T-CA TV Oct 79 137-145 Power combiners optical fiber transmission of TV signals; FDM using optical power combiner and intensity modulated …
-
REVIEWS OF ACCELERATOR SCIENCE AND TECHNOLOGY, VOLUME 1
The rf ferrite -loaded cavities are thus adequate for the lower frequency ranges but need to be modified by increasing the ferrite permeability and the capacitor loading.