Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rochester Electronics
Description: SSPC56371AF172 - High Performance Digital Signal Processor IC
- Package Type: QFP, Other
-
Supplier: AMPP Resources
Description: SSPC's popular rust standard features a series of 27 full color images and 27 black and white diagrams representing various degrees of spot, general, and pinpoint rusting on painted steel surfaces. Text and tables provide a guide to the use of the reference photographs; a scale and
-
Supplier: AMPP Resources
Description: SSPC's most widely used visual reference features over 50 full-color photos of previously coated and uncoated, rusted steel surfaces before and after dry abrasive blast cleaning. Cleanliness requirements for conditions depicted are defined by the SSPC surface preparation specifications
-
-
Supplier: AMPP Resources
Description: Contains a series of 43 full-color reference photographs to be used as a supplement to the SSPC standards for hand and power tool cleaned steel. Shows a total of seven different steel surfaces (four uncoated and three previously coated) before and after hand tool cleaning (SP 2), power tool
-
Supplier: Quarktwin Technology Ltd.
Description: SSPC56371AF172 - HIGH PERFORMANC
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Report. This guide is intended to assist coating and lining inspection companies, contractor quality control personnel, and owners in developing a key tool to ensure that coating and lining inspection is the best it can be. This tool will provide the
-
Description: SSPC56371AF172 - HIGH PERFORMANC
-
Supplier: Eberhard Mfg. Company
Description: Non-locking, stainless steel, two point lever lock
- Features: Recessed, Weather Resistant
- Latch Type: Slam Latch
- Materials: Stainless Steel
- Multi Point System: Yes
-
Supplier: Accuris
Description: ABOUT SSPC STANDARDS AND GUIDES AVAILABLE AS ELECTRONIC DELIVERY IN PDF ONLY
-
Supplier: Accuris
Description: SSPC SURFACE PREPARATION STANDARD NACE WAB-3/SSPC-SP 6 (WAB) COMMERCIAL WET ABRASIVE BLAST CLEANING
-
Supplier: Accuris
Description: SSPC SURFACE PREPARATION STANDARD NACE WAB-8/SSPC-SP 14 (WAB) INDUSTRIAL WET ABRASIVE BLAST CLEANING
-
Supplier: NACE International
Description: SKU ID White Metal NACE No. 1/SSPC-SP 5 21129-SG 51622 21129 51631 Near-White Metal NACE No. 2/SSPC-SP 10 21130-SG 51610 21130 51576 Commercial NACE No. 3/SSPC-SP 6 21131-SG 51670 21131 51588 Industrial NACE No. 8/SSPC-SP 14 _____ _____ _____ _____ Brush Off NACE No.
-
Supplier: NACE International
Description: blast cleaning, inspection, and safety and environmental requirements. Chinese Translations Level name Standard SG SKU ID HC SKU ID White Metal NACE No. 1/SSPC-SP 5 21129-SG 51622 21129 51631 Near-White Metal NACE No. 2/SSPC-SP 10
-
Supplier: NACE International
Description: SG SKU ID HC SKU ID White Metal NACE No. 1/SSPC-SP 5 21129-SG 51622 21129 51631 Near-White Metal NACE No. 2/SSPC-SP 10 21130-SG 51610 21130 51576 Commercial NACE No. 3/SSPC-SP 6 21131-SG 51670 21131 51588 Industrial NACE No. 8/SSPC-SP 14
-
Supplier: NACE International
Description: environmental requirements. The five levels and their standard documents are listed in the table below. Level name Standard SG SKU ID HC SKU ID White Metal NACE No. 1/SSPC-SP 5 21065-SG 51515 21065 51461 Near-White Metal NACE No. 2/SSPC-SP 10
-
Supplier: Accuris
Description: SSPC PAINTING MANUAL, HARDCOVER/THREE-RING BINDER SET
-
Supplier: ANVER Corporation
Description: Plastic Bag Lifting Head -- BH40-SSP-C5
- Diameter / Maximum Dimension: 279 mm
- Vacuum Pad Type: Oval
- Vacuum Porting: Top Port
-
Supplier: ANVER Corporation
Description: Plastic Bag Lifting Head -- BH40-SSP-C5
- Connection: None / Pad Only
- Diameter / Maximum Dimension: 279 mm
- Material: Rubber
- Vacuum Pad Type: Rectangular
-
Supplier: ANVER Corporation
Description: Plastic Bag Lifting Head -- BH90-SSP-C5
- Diameter / Maximum Dimension: 402 mm
- Vacuum Pad Type: Oval
- Vacuum Porting: Top Port
-
Supplier: ANVER Corporation
Description: Plastic Bag Lifting Head -- BH90-SSP-C5
- Connection: None / Pad Only
- Diameter / Maximum Dimension: 402 mm
- Material: Rubber
- Vacuum Pad Type: Rectangular
-
Supplier: Exsenco, LLC
Description: SSPC-03 converts SSI (Synchronous Serial Interface) which is often used as a serial data transmission method to parallel data. It's possible to change SSI bit length and the SSI clock frequency by a DIP switch. It's possible to choose N channel output or P channel output.
- Operating Temperature: 32 to 140 F
- User Interface: None
-
Supplier: Win Source Electronics
Description: Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 341650-SSPC56371AF17 2 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
-
Description: cleaning inspection, and safety and environmental requirements. Level name Standard SG SKU ID HC SKU ID White Metal NACE No. 1/SSPC-SP 5 21065-SG 51515 21065 51461 Near-White Metal NACE No. 2/SSPC-SP 10 21066-SG 51524 21066 51464
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1241642-SSP-CS832UP1 2 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Type: LED Module Color: Green Standard Package: 25 Configuration: Linear Light Strip Viewing Angle: 50° Voltage - Forward (Vf) (Typ
-
Supplier: Safran Electrical & Power
Description: Considered the new generation devices for circuit protection, the Solid State Power Controllers (SSPC) protect the wiring while allowing distant loads commutation. Through their electronics characteristics, the SSPC can be fitted with additional functions including logic command based
- SSPC Type: AC Controller, DC Controller
-
Supplier: Data Device Corporation (DDC)
Description: The RP-2640X Solid State Power Controller (SSPC) module is based on DDC's latest generation of multi-channel SSPC boards and can distribute and control power to 8 independent subsystems. BENEFITS Automated Power Control Simplifies Crew Operation Automated Load
- Features: Instant Trip Protection, Thermal Memory, True I2t Protection
- Input Channels: 8
- Maximum Load Current: 25 amps
- Mounting: PC Board
-
Supplier: Data Device Corporation (DDC)
Description: Ruggedized, IP-67 Rated Enclosure with Military Connectors or Power Studs BENEFITS Replaces Conventional Circuit Breakers, Switches, and Relays Increases System Reliability Less Weight and Space Consumption EMI Reduction Network-enabled Remote Load Control Optimize On-board Power Budgeting by
- Certification: Other
- Unit Type: Modular / Desktop
-
Supplier: E-T-A Circuit Breakers
Description: The Smart Power Relay E-1048-8I...- is a remotely controllable electronic load disconnecting relay with three functions in a single unit: electronic relay electronic overcurrent prodection status indication The 7 pin INLINE version is designed for use with various E-T-A terminal blocks, e.g.
- Construction: Plastic Mold Construction
- Features: Visual Indicator
- Input (Pickup) Voltage Range: 9 to 32 volts
- Maximum Load Current: 1 to 20 amps
-
Supplier: Microchip Technology, Inc.
Description: The UCS1002-1 provides a USB port power switch for precise control of up to 2.5 amperes continuous current with over-current limit (OCL), dynamic thermal management, latch or auto-recovery (low test current) fault handling, selectable active low or high enable, under- and over-voltage lockout,
- SSPC Type: AC/DC Controller
-
Supplier: TT Semiconductor, Inc.
Description: 9110 10-120v Input Range Current Mode Controller High Efficiency 200°C Operation Ceramic SOIC Package
- Load Voltage: 10 to 120 volts
- Mounting: Socket or Plug-in Style
- Operating Temperature: -55 to 200 C
- SSPC Type: DC Controller
-
Supplier: OMRON Automation and Safety
Description: Thyristor-type single-phase power controller that enables precise temperature control Compact and the possibility for side-by-side mounting for multiple units are the basics for this new generation of power controllers. Proces value can be easily monitored via the 7-segment display on the front
-
Supplier: Backer Hotwatt Inc.
Description: Model ACVC100-1 or -2 Surface Mount Power Control The SR100 is a compact low cost pwer control designed for application requiring a variable source of AC or DC voltage.In many applications it is an economical replacement for variable autotransformers and rheostats.The SR100 is supplied complete with
- Input (Pickup) Voltage Range: 120 to 240 volts
- Maximum Load Current: 15 amps
- Mounting: Bracket (Flange) Mount
- SSPC Type: AC Controller, DC Controller
-
Supplier: Chromalox
Description: The CS Series of solid state relays are an ideal, low cost power control solution for switching resistive loads found applications in such as furnaces, ovens, heat treating, injection molding, thermoforming, press platens, commercial food equipment, semiconductor, lighting and drying, just to name a
- Features: Built-in Heat Sink, Visual Indicator
- Load Voltage: 600 volts
- Maximum Load Current: 55 amps
- Mounting: DIN Rail
-
Supplier: Renesas Electronics Corporation
Description: The ISL6186 USB power controller family provides overcurrent (OC) fault protection for one or more USB ports.brbr This product family consists of eight individual functional product variants and three package options and is operation rated for a nominal +2.5V to +5V range and specified over the full
- Features: Overcurrent Protection
- Load Voltage: 2.5 to 5.5 volts
- Mounting: PC Board
- SSPC Type: DC Controller
-
Supplier: Advanced Energy Industries, Inc.
Description: Built for demanding thermal applications, our high-performance Thyro-PX SCR power controller supports multiple operating voltages and control modes. Large 2.8 in (71.1 mm) LED graphic display with integrated process data recorder and SD card Digital and analog I/O options, with integrated memory for
- Construction: Plastic Mold Construction
- Load Voltage: 500 to 2900 volts
- Maximum Load Current: 2900 amps
- Mounting: Bracket (Flange) Mount
Find Suppliers by Category Top
Featured Products Top
-
Coating Thickness Measurement on Ferrous and Non-ferrous Metal Substrates
Rapid inspection of paint, lacquer and other protective coatings on iron, steel, aluminum and other metal substrates. With a probe foot designed for smooth surfaces and an extended measurement range. Now available for purchase online at www.analyticalspares
(read more).com
Browse Thickness Gages Datasheets for Hitachi High-Tech America -
Quality assurance for thickness of paint, lacquer, zinc and other protective coatings on metal substrates
The Hitachi High-Tech Analytical Science CMI255 and CMI257 dual technology coating thickness gauges offer high reliability testing of protective and decorative coatings applied to steel, iron, aluminum and other metal substrates. Now available for purchase online at www.analyt...
(read more)
Browse Thickness Gages Datasheets for Hitachi High-Tech America
Conduct Research Top
-
Innovative solutions for aviation and beyond: Multi-Contact placed fork plugs for Aerospace
Business needs Background. Description: The Solid State Power Controller (SSPC) combines LDircuit breaker,. load monitoring and relay functions in a small plug-in package to prevent. failure in a short-circuited condition. Application: Digital control of 28V DC loads, such as pumps, valves, lights
-
Coating Surface Preparation Specifications
This Engineering Letter is intended to be an aid for selecting the proper surface preparation specifications for a given. application. It also provides a better understanding of the Steel Structures Painting Council (SSPC) surface preparation specifications, which are the most commonly used
More Information Top
-
THERMALLY SPRAYED METAL COATINGS TO PROTECT STEEL PILINGS: FINAL REPORT AND GUIDE
… conditions that meet the Society for Protective Coatings Surface Preparation Specifi- cation 5 ( SSPC -SP-5), “White …
-
RESEARCH ON PARTICLE IMAGING DETECTORS
named the device the solid - scintillator proportional counter ( SSPC ).