-
Supplier: Aervoe Industries Incorporated
Description: Absorbs moisture, neutralizes acid formed by corrosive atmosphere
- Chemistry / Constituents: Specialty / Other
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Specialty
- Operating / Use Temperature: 40 to 110 F
-
Supplier: AMPP Resources
Description: NACE BESTSELLER! This is a summary of chemical corrosion inhibitors used in a wide range of environments. It contains information on evaluating and testing inhibitors for refineries; oil and gas production; petrochemical plants; chemical industry; tank ships; potable water,
-
Supplier: Columbia Chemical Corporation
Description: COLUMBIA PICKLE PAL™ is a specially formulated inhibitor for HCL and H2SO4 pickling tanks in zinc electroplating lines. It improves plating quality by eliminating smut formation on hardened parts and improves the pickle's ability to remove scale while greatly extending the life of the
- Contains Phosphate: Yes
- Industry Applications: MIL-SPEC / Military, Other
- Type: Descaler / Desmutter / Dioxidizer, Etchant / Pickle, Rust / Corrosion Remover, Specialty / Other
-
-
Supplier: Esprix Technologies
Description: Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Acids/bases: HF, Hydrochloric, Nitric, Acetic, Sulfuric, phosphoric, sodium hydroxide,
- Carboxylic Acids: Acetic Acid
- Type: Acid
-
Supplier: R. S. Hughes Company, Inc.
Description: LPS corrosion inhibitor comes in brown. Designed to have acid-resistant, corrosion-inhibitor, moisture-resistant, salt-resistant properties. This corrosion inhibitor meets the following standards: Bombardier (Canadair) CMS 565-06 Type II, Bombardier
- Features: Corrosion Inhibiting / Rust Preventive
-
Supplier: R. S. Hughes Company, Inc.
Description: LPS Procyon corrosion inhibitor comes in brown. Designed to have acid-resistant, corrosion-inhibitor, moisture-resistant, salt-resistant properties. This corrosion inhibitor meets the following standards: Bombardier (Canadair) CMS 565-06 Type II, Bombardier
- Features: Corrosion Inhibiting / Rust Preventive
-
Supplier: R. S. Hughes Company, Inc.
Description: LPS Procyon corrosion inhibitor comes in brown. Designed to have acid-resistant, corrosion-inhibitor, moisture-resistant, salt-resistant properties. This corrosion inhibitor meets the following standards: Bombardier (Canadair) CMS 565-06 Type II, Bombardier
- Features: Corrosion Inhibiting / Rust Preventive
-
Supplier: R. S. Hughes Company, Inc.
Description: LPS Procyon corrosion inhibitor comes in brown. Designed to have acid-resistant, corrosion-inhibitor, moisture-resistant, salt-resistant properties. This corrosion inhibitor meets the following standards: Bombardier (Canadair) CMS 565-06 Type II, Bombardier
- Features: Corrosion Inhibiting / Rust Preventive
-
Supplier: Armakleen Company (The)
Description: A liquid phosphoric acid based cleaner designed to simultaneously clean and remove rust from steel and iron parts. Also effective in removing flux, heat scale, and other oxides from steel, stainless steel, brass, copper, and aluminum and hand wipe applications. For use in stainless steel
- Applications / Function: Food Grade / Contact (FDA H1)
- Chemistry / Constituents: Water Soluble / Emulsion
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: Up to 160 F
-
Supplier: Esprix Technologies
Description: Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Acids/bases: HF, Hydrochloric, Nitric, Acetic, Sulfuric, phosphoric, sodium hydroxide,
- Acids: All Inorganic Acids, Nitric Acid (HNO3)
- Ionic Component: Non-Metals (C, N, O, P, S)
- Oxoanions: All Oxoanions, Nitrates
- State of Matter: Liquid / Solution
-
Supplier: Esprix Technologies
Description: Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Acids/bases: HF, Hydrochloric, Nitric, Acetic, Sulfuric, phosphoric, sodium hydroxide,
- Acids: All Inorganic Acids, Phosphoric Acid
- Ionic Component: Non-Metals (C, N, O, P, S)
- Oxoanions: All Oxoanions, Phosphates
- State of Matter: Liquid / Solution
-
Supplier: Esprix Technologies
Description: Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Acids/bases: HF, Hydrochloric, Nitric, Acetic, Sulfuric, phosphoric, sodium hydroxide,
- Acids: All Inorganic Acids, Sulfuric Acid
- Ionic Component: Non-Metals (C, N, O, P, S)
- Oxoanions: All Oxoanions, Sulfates
- State of Matter: Liquid / Solution
-
Supplier: United Bio Lube
Description: Provides excellent ROI through long service life/energy conserving formula
- Applications / Function: Automotive / Transportation, Marine, MIL-SPEC / Military
- Chemistry / Constituents: Specialty / Other
- Features: Biodegradable, Corrosion Inhibitor / Rust Preventative, Water Displacement, Specialty
-
Supplier: General Pump
Description: acids and alkalines and to most aqueous solutions. General Packing Lubricant may cause slight temporary discomfort if accidentally rubbed into the eyes. It is essentially non-irritating to the skin.
- Applications / Function: Compressors / Piston Pumps
- Chemistry / Constituents: Synthetic / Semi-synthetic, Silicone
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -40 to 400 F
-
Supplier: Houghton International, Inc.
Description: outdoor storage. Rust Veto 2212 is an all-synthetic aqueous product that has the features of a non-nitrited chemical rust inhibitor. Rust Veto 4214 is exceptionally stable in wet conditions, particularly where there is alkaline, acid or solvent emulsion rinse water left on the metal
- Features: Corrosion Inhibitor / Rust Preventative, Specialty
-
Supplier: Houghton International, Inc.
Description: Rust Veto® 4214 provides excellent indoor protection with its highly effective water displacing properties. It performs exceptionally well in wet conditions where there is an alkaline, acid or solvent residue left on parts. Upon evaporation, Rust Veto 4214 leaves a very thin, transparent
- Features: Corrosion Inhibitor / Rust Preventative, Specialty
-
Supplier: Columbia Chemical Corporation
Description: EXTREME® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared
- Chemistry: Zinc, Other
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Protective, Weather / UV Resistant
- Form: Liquid
- Substrate / Surface: Steel
-
Supplier: Columbia Chemical Corporation
Description: EXTREME® 310 is an economical process for acid chloride zinc plating specially designed for full ammonium chloride (boric acid free) baths. EXTREME 310 contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate
- Chemistry: Zinc, Other
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Protective, Weather / UV Resistant
- Form: Liquid
- Substrate / Surface: Steel
-
Supplier: Sanchem, Inc.
Description: NO-OX-ID "A" is a heavy duty wax based rust preventative designed for hot application methods (160-180F). Upon cooling, the resultant corrosion resistant coating is amber colored, non-drying resistant to high humidity, salt spray, acid and alkali environments. This rust proofing
- Chemistry / Constituents: Wax / Stearate
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Sanchem, Inc.
Description: NO-OX-ID "A" is a heavy duty wax based rust preventative designed for hot application methods (160-180F). Upon cooling, the resultant corrosion resistant coating is amber colored, non-drying resistant to high humidity, salt spray, acid and alkali environments. This rust proofing
- Chemistry / Constituents: Wax / Stearate
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Columbia Chemical Corporation
Description: EXTREME® 210 is an economical process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. EXTREME 210 contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over
- Chemistry: Zinc, Other
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Protective, Weather / UV Resistant
- Form: Liquid
- Substrate / Surface: Steel
-
Supplier: Walter Surface Technologies
Description: ROCK'N ROLL™ is an inert, nontoxic, metal-free white lubricant that prevents seizing of assemblies. Provides long-term protection against corrosion. Highly effective in a wide range of temperatures (-30C or -22°F to 1400C or 2500°F) and in extreme conditions. Features
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -22 to 2552 F
-
Supplier: DME Company
Description: DME MOLD CLEANER DME Mold Cleaner is used to remove corrosion forming substances such as lactic acid, urea and sodium chloride, which are common in perspiration residues left by ordinary handling of polished cavities. In addition to cleaning the polished cavity it
- Applications / Function: Electrical / Electronic
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Mold Release / Release Agent
-
Supplier: Chemetall
Description: Gardacid Extra is a liquid acidic pickling product used to remove laser and plasma cutting scale, rust, mill scale, welding scale, spatter and heat scale. It is formulated for use in both spray and immersion processes. Gardacid Extra has an inhibitor to reduce consumption and prevent
- Type: Etchant / Pickle, Rust / Corrosion Remover, Surface Treatment
- pH: Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
-
Supplier: Royal Purple, Ltd.
Description: Max-Chain is an advanced, synthetic lubricant that dramatically reduces wear and extends equipment life. It provides excellent protection against rust and corrosion for chains, open gears and exposed metal surfaces subjected to severe loading. It works equally well in wet, acidic
- Applications / Function: Automotive / Transportation
- Chemistry / Constituents: Synthetic / Semi-synthetic, Specialty / Other
- Features: Aerosol / Spray, EP (Extreme Pressure / Active), Corrosion Inhibitor / Rust Preventative, Specialty
- Operating / Use Temperature: Up to 400 F
-
Supplier: Sanchem, Inc.
Description: copper, aluminum, and steel surfaces and conductors. The purpose of an electrical contact lubricant is to prevent corrosion and lubricate the connection for easier maintenance. NO-OX-ID "A-Special" electrical grease prevents corrosion attack on all metal surfaces. Attack can come from
- Applications / Function: Electrical / Electronic, Sealing / Barrier
- Chemistry / Constituents: Synthetic / Semi-synthetic, Wax / Stearate
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
-
Supplier: Krytox™ Performance Lubricants
Description: competitive PFPE fluids as well as any other type of vacuum fluid. Krytox™ fluids do not contain acetal groups, which are susceptible to attack by Lewis acids. This gives Krytox™ superior stability as a vacuum pump fluid. Krytox™ vacuum fluids are precisely distilled to provide low vapor
- Chemistry / Constituents: Synthetic / Semi-synthetic, Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
- Features: Corrosion Inhibitor / Rust Preventative
- Type: Micro-dispersion, Specialty / Other
-
Supplier: Chemetall
Description: Gardacid P 4442 is a liquid acidic pickling product used to remove laser and plasma cutting scale, rust, mill scale, welding scale, spatter and heat scale. The carefully balanced surfactant content allows for the removal of light oils and shop soils as well. It is formulated for use in both
- Type: Cleaner / Cleaning Agent, Descaler / Desmutter / Dioxidizer, Etchant / Pickle, Rust / Corrosion Remover, Surface Treatment
- pH: Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
-
Supplier: AMPP Resources
Description: tank settling and desalting, caustic injection, preheat exchanger fouling, sulfidic and naphthenic acid corrosion in fired heaters, transfer lines, and distillation columns. Other chapters cover corrosion and fouling by inorganic and organic chlorides in the top of columns and
-
Supplier: AMPP Resources
Description: addition, chemical knowledge equivalent to an introductory college chemistry course is recommended. The emphasis of this book is placed on the basic chemical and mechanical principles for corrosion control. These subjects include surface corrosion inhibitors (CI) as well as
-
Supplier: AMPP Resources
Description: control. These subjects include surface corrosion inhibitors (CI) as well as other chemicals such as biocides and acid gas control chemicals, as well as application methods. A major goal is to demonstrate that similar chemical and hydraulic principles take place in each segment
-
Supplier: American Water Works Association (AWWA)
Description: This first edition standard describes phosphoric acid (H3PO4) corrosion inhibitor in liquid form used in the treatment of potable water, wastewater, and reclaimed water. This standard provides the minimum requirements for phosphoric acid, including physical, chemical,
-
Description: to protect against atmospheric corrosion. For use under a variety of coatings, including high performance topcoats. It is not recommended for immersion service or exposure to acids, alkalis, strong solvents.
- Chemistry: Resin Base / Polymer Binder, Alkyd / Oil Based
- Cure / Dry Temperature: 77 F
- Industry: OEM / Industrial
- Operating / Use Temperature: 40 to 120 F
-
Supplier: NACE International
Description: 3263, 'Test Methods for Corrosivity of Solvent Systems for Removing Water-Formed Deposits," 1 including surface-to-volume ratio, inhibitor handling, pitting corrosion, and the reporting procedure. It is intended that these factors will make the reported corrosion rates more
-
Supplier: ASTM International
Description: method is not intended to measure an absolute acidic property that can be used to predict performance of oil under service conditions. No general relationship between bearing corrosion and acid number is known. Note 2 The acid number obtained by this standard may or may
-
Supplier: Aervoe Industries Incorporated
Description: Easy to remove, absorbs moisture, neutralizes acid
- Chemistry: Resin Base / Polymer Binder
- Cure / Dry Temperature: 40 to 110 F
- Features: Corrosion Inhibiting / Rust Preventive, Protective, Sprayable, Waterproof / Water Repellant
- Form: Aerosol
-
Supplier: ASTM International
Description: characteristics include organic and inorganic acids, esters, phenolic compounds, lactones, resins, salts of heavy metals, salts of ammonia and other weak bases, acid salts of polybasic acids, and addition agents such as inhibitors and detergents. 1.2 The test method may
-
Supplier: ASTM International
Description: characteristics include organic and inorganic acids, esters, phenolic compounds, lactones, resins, salts of heavy metals, and addition agents such as inhibitors and detergents. Similarly, constituents considered to have basic properties include organic and inorganic bases, amino
-
Supplier: ASTM International
Description: characteristics include organic and inorganic acids, esters, phenolic compounds, lactones, resins, salts of heavy metals, and addition agents such as inhibitors and detergents. Similarly, constituents considered to have basic properties include organic and inorganic bases, amino
-
Description: -producing companies and service companies using iron counts as a corrosion monitor and determined that iron counts on wellhead samples can provide information on the existence of downhole corrosion and the effectiveness of inhibitor treatments. Iron counts can also give
Find Suppliers by Category Top
Featured Products Top
-
installations requiring motion, vibration and bending on food processing equipment. It also offers excellent resistance to corrosion due to its stainless steel core, is resistant to oils & mild acids, and has a flexible PVC jacket made from an FDA approved compound. To learn more about (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
Handbook of Corrosion Inhibitors
Uses: Acid corrosion inhibitor for metal cleaning and pickling for use in HCl and HCl/HF mixts., acid cleaners, oil well acidizing, pickling liquors .
-
Handbook of Textile Processing Chemicals
Uses: Emulsifier for oils, agric. chems., paraffin wax, and PE; dyeing assistant, antistat for textiles; latex emulsifier and stabilizer; dispersant; softener; lubricant; leveling agent; stabilizer; acid corrosion inhibitor .
-
Handbook of Lubricants
Uses: Emulsifier, corrosion inhibitor, lubricant for metalworking fluids, agric. formulations; acid corrosion inhibitor for ferrous alloys .
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Acid corrosion inhibitor for metal cleaning and pickling for use in HCl and HCl/HF mixts., acid cleaners, oil well acidizing, pickling liquors .
-
Corrosion Inhibitors
189 Acid corrosion inhibitors .............................................................................................................
-
Green Corrosion Chemistry and Engineering: Opportunities and Challenges
Generally, the acid corrosion inhibitors function by interfering with the reactions that occur on anodic/cathodic sites of the metal surface.
-
The Condensed Encyclopedia of Surfactants
[245] PEG-5 tallow amine; cationic; emulsifier for min. oils, acid corro- sion inhibitor for ferrous alloys; bra liq.; sol.
-
Encyclopedia of Industrial Additives, Volume 1
Category/Applications: Acid corrosion inhibitors for use in metal cleaning and pickling; effective over a wide range of temps.; nonstaining; does not precipi- tate on standing; Armohib 28 used for corrosion inhibition in hydrochloric acid and HCl/HF mixtures; 31 used in sulfuric, phosphoric …
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Emulsifier for oils, agric. chems., paraffin wax, and PE; dyeing assis- tant, antistat for textiles; latex emulsifier and stabilizer; dispersant; soft- ener; lubricant; leveling agent; stabilizer; acid corrosion inhibitor .
-
Performance of Synthesized Amine-based Corrosion Inhibitors in Concentrated HCl Acid Solutions: Effect of Intensifier
Abstract Mono and diamine compounds were synthesized from 1, 12-dodecanediamaine, and evaluated as acid corrosion inhibitors for coiled tubing steel.