Products/Services for Acld Capacitor
-
Capacitors - (1271 companies)Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric. Capacitors are passive electronic components...Configuration / Form FactorCapacitance TypeRoHS Compliant
-
Ceramic Capacitors - (239 companies)Ceramic capacitors have a dielectric made of ceramic materials. Ceramic capacitors are passive electronic components constructed using a ceramic dielectric. Ceramic materials have been used as insulators since the beginning of the study...
-
Chip Capacitors - (227 companies)Chip capacitors or surface mount capacitors do not have leads. Chip capacitors are passive integrated circuit (IC) components that store electrical energy. Chip capacitors are simply capacitors manufactured as integrated circuit (IC) devices, also...
-
Film Capacitors - (222 companies)Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials. Film Capacitor Basics. Film capacitors are passive components that use an extremely thin plastic film as a dielectric insulator...
-
Tantalum Capacitors - (155 companies)Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics. Tantalum capacitors are constructed using tantalum for at least the anode material.Capacitors...
-
Power Capacitors - (154 companies)Power capacitors are used in electrical distribution systems to provide a static source of leading reactive power. Power capacitors are passive electronic components that provide a static source of reactive power in electrical distribution systems...
-
Aluminum Electrolytic Capacitors - (210 companies)Description. Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not. Configuration. There are two basic configurations...
-
High Voltage Capacitors - (108 companies)High voltage capacitors are used for storing charge and energy in high voltage applications. High voltage capacitors are passive electronic components that store charge and energy for use in high voltage applications. They consist of two conducting...
-
Capacitor Assembly Machines - (6 companies)Capacitor assembly machines are used to manufacture capacitors, passive electronic components that store energy in the form of an electrostatic field. In their simplest form, capacitors consist of two conducting plates separated by an insulating...
-
Resistor, Capacitor Networks - (135 companies)Definition. Resistor, capacitor networks (RC networks) are integrated circuits (ICs) that contain resistor-capacitor arrays in a single chip. Applications. Some resistor, capacitor networks are used to suppress transmission-line effects on high...
Product News
-
Shenzhen Weidy Industrial Development Co., Ltd.
Polyester capacitor Features. 1. Metallized polyester film, non-inductive wound construction. 2. Wide capacitance range, small size, and light weight. 3. Long life due to self-healing effect. 4. Flame retardation epoxy resin coated. Typical Applications. 1. Suitable for blocking, by-pass and coupling of DC and signals to VHF range. 2. Widely used in filter and low pulse circuits (read more)Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Lingto Electronic Limited
Film Capacitors--100MU102KA13216 CAP FILM 1000PF 10% 100VDC 1206. Specifications. Manufacturer : Rubycon Corporation. Manufacturer Part Number: 100MU102KA13216. Product Category: Film Capacitors. Capacitor Type: Acrylic, Metallized. Metallized: Metallized Dielectric. Capacitance Type: Fixed. Capacitance Range: 1.00E-3 microF (read more)Browse Film Capacitors Datasheets for Lingto Electronic Limited -
Cornell Dubilier
Capacitors for Inverter Applications Cornell Dubilier Electronics excels with leading edge aluminum electrolytic and film dielectric capacitors designed to solve the unique demands presented within each of the electronic stages of power inverters. Among CDE 's 35,000 worldwide customers are leading manufacturers of welders, UPS systems, motor drives, medical imaging, medical lasers, semiconductor processing and inverters for distributed/renewable power. Learn more. (read more)Browse Capacitors Datasheets for Cornell Dubilier -
Knowles Precision Devices
SV Series Capacitor Assemblies In general, a capacitor assembly attaches multiple capacitors together into a single subassembly. This approach results in increased electrical performance such as higher voltages, higher capacitance, or higher power, while also simplifying manufacturing assembly and providing a significant reduction in board space needed. At Knowles Precision Devices, we have a heritage of designing high-reliability capacitor assemblies using our patented Cap-Rack technology. Cap-Rack capacitor assemblies bond... (read more)Browse Capacitors Datasheets for Knowles Precision Devices -
Shenzhen Weidy Industrial Development Co., Ltd.
Capacitors used for power supply Features : metallized polypropylene film. withstand overvoltage impact. excellent flame retardancy. good noise suppression, energy peak absorption and damping. Specifications. Product Category: Film Capacitors. Configuration / Form Factor: Leaded Capacitor. Capacitor Type: Polypropylene. Metallized: Metallized Dielectric. Capacitance Type: Fixed. RoHS Compliant: Yes. Capacitance Range: 0.1000 to 0.4700 microF. Capacitance Tolerance: 20 (+/- %). Lead Style: Radial. Packing Method: Tray (optional... (read more)Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Shenzhen Weidy Industrial Development Co., Ltd.
AC Capacitors -- self healing Features : applicable to unidirectional power supply with 50Hz and 60Hz AC power supply. self healing. stable performance and high reliability. Specifications: Product Category:Capacitors. Configuration / Form Factor:Leaded Capacitor. Technology:Film Capacitors; Single-Layer; Wound. Electrostatic Capacitors:Polypropylene. Metallized Dielectric:Metallized Dielectric. Capacitance Type:Fixed. RoHS Compliant:Yes. Features:Self-healing. Capacitance Range:0.1000 to 20 microF. Capacitance Tolerance:5... (read more)Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Shenzhen Weidy Industrial Development Co., Ltd.
Metallized Polypropylene Capacitors MKP(E) THB series capacitors are specially designed for use in capacitor step-down circuits connected in series with 100~240VAC power supplies, making them ideal for applications like electricity meters and LED driver modules. These capacitors feature metallized polypropylene construction with exceptional self-healing capabilities, ensuring durability against surge voltage impacts. They maintain excellent capacitance stability under prolonged loads and offer moisture resistance and flame... (read more)Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Win Source Electronics
Kemet A700D107M006ATE018 Polymer Capacitors Introducing Kemet's A700D107M006ATE018 Polymer Capacitors: High-Quality Components for Your Electronics. Are you searching for reliable capacitors to enhance your electronic projects? Look no further! Win Source Electronics proudly presents Kemet's A700 Polymer Capacitors. These capacitors are designed to meet your most demanding needs. Key Features: Capacitance: 100 mF. Tolerance: +-20%. Voltage Rating: 6.3V. ESR: 18 mOhm. Operating Temperature Range: -55 C to 125 C. Ripple Current - High... (read more)Browse Capacitors Datasheets for Win Source Electronics -
Knowles Precision Devices
Film Capacitors or MLCCs - Considerations Today, the design and development of many applications, such as power electronics in electric vehicles (EVs), is driven largely by concerns about size and weight. This means the film capacitors traditionally used by electronics engineers aren 't always the best option. Instead, multi-layer ceramic capacitors (MLCCs) are emerging as an excellent alternative to film capacitors. Let 's review some of the considerations to keep in mind when you are deciding if making the switch is the right choice... (read more)Browse Ceramic Capacitors Datasheets for Knowles Precision Devices -
Win Source Electronics
Panasonic Polymer Capacitor 10SEP560M Discover the Panasonic Electronic Components' 10SEP560M, a high-quality polymer capacitor designed for various general-purpose applications. With a capacitance of 560 mF and a rated voltage of 10V, this capacitor ensures stable performance in a wide temperature range from -55 C to 105 C. Key Features: Capacitance: 560 mF. Voltage Rating: 10V. Tolerance: +-20%. ESR: 13mOhm. Operating Temperature Range: -55 C to 105 C. Height: 0.512" (13.00mm). Radial, Can Packaging. Ripple Current: 261.5mA... (read more)Browse Capacitors Datasheets for Win Source Electronics
-
40-kV, 25-ms neutral-beam power supply for TMX
The capaci tors connect in series for the charging voltage of 55 kV* and similar units are aclded in parallel to accu mulate 200 uF* Both the older (1000 x£F) and newer (1500 uF) types are used.
-
Puget Sound Area Electric Reliability Plan : Appendix E, Transmission Reinforcement Analysis.
capacitor . .... acld ]tions .
-
"D C TO 8 GHz GaAs Normally-Off Amplifiers"
arlithic integrated MIM or off-chip capacitors . .... Tis capacitive interstage coupling retires 1/f noise aplificaticn, which acld saturate the last stages ten total gain…
-
Condition Assessment of High Voltage Insulation in Power System Equipment
For lower-voltage units, e.g. dry-type distribution trans- formers, separate coupling capacitors are required [S7/32]. .... sequences for both the short-term duration (ACSD) and the long-term duration ( ACLD ) tests are similar.
-
Recent advances in active constrained layer damping treatment
specifically designed with a reference capacitor sized to match the capacitance ofthe SSA and resistors sized to .... An analytical model for ACLD has also been developed that can be used to predict theoretically the…
-
Membrane structure and drug actions
…of the Iiplds in question, and the thickness of the membrane it will act as a capacitor . .... group facing the aqueous bulk phase, and the proximal part of the fatty acld chain are moving…
-
Ferroresonant effect caused by nonlinear capacitors
Fig. 1 shows a parallel resonant circuit including a nonlinear capacitor defined by its large-signal (voltage .... ( aCld /aIV I)d IV I, assuming aC,/a .
-
Subject Index
…niiii and ciii A, using crystal diodes, 665 using regeccerative icmodulation, 1295 stacudards, acld atouliic clocks, based … ' A, for calibratioim amid iiieasurciienuct, 2685 e.s., h.v., using charged capacitors , 1492 musing charge…
-
Active control of laminated composite beams using a piezoelectric fiber reinforced
composite layer
…element model has been developed to describe the dynamic behavior of the beam/ ACLD system augmented with … is known that if a dielectric medium is placed inside a parallel plate capacitor and voltage is…
-
A Water-content Monitor for Air and Gas Drilling
…greater than that of water are as follo\vs Hydrogen ~~eroslde(Hz02) 12 = 84 2 Hyclroeyanic acld (CHN). .... The electronic portion of thc instrument is mounted on the "blooie" line by U-bolts nftcr a n oblong hole has been burned in the lilic to provide access for the capaci- tor assenibly of the instrument.