-
Supplier: Weber Screwdriving Systems, Inc.
Description: Electric handheld screwdriver with automatic feed system The Weber HSE hand held system features the flexibility that Weber is famous for. This device allows the use of any DC electric or DC torque and Angle system to be fitted to the back of this hand held device. The fast self
- Drive Style: Electric
- Drive Type: Adjustable Size Drive
- Features: Feeder System
- Head Style: In-line
-
Supplier: DEPRAG, Inc.
Description: - loosening to angle - tightening/loosening with remote stop signal - hold position - friction controlled tightening method, torque assembly with speed adjustment by trigger torque 120 multi-step screwdriving programs selected via I/O (fieldbus > 120
-
Supplier: Weber Screwdriving Systems, Inc.
Description: singly or in multiples for more complex fastening . They can be used at any angle and even upside down for those difficult inverted applications., and these are often fitted with sensors to provide input to a PLC for control or reporting functions. Features + Screwdriving spindle
- Drive Style: Pneumatic, Electric
- Drive Type: Adjustable Size Drive
- Features: Feeder System, Vacuum Pickup
- Head Style: In-line
-
-
Supplier: DEPRAG, Inc.
Description: ranges you can not only assemble screws but also adjust them. Screwdrivers with angle head design are preferably used for assemblies in tight areas. Because of the angle head design even large torque values can be managed by hand without problems. The handle is linked
- Drive Size: 1/4" Hex, Other Drive Size
- Drive Style: Pneumatic
- Drive Type: Fixed Size Drive
- Head Style: Right-Angle
-
Supplier: DEPRAG, Inc.
Description: angle or pistol design cordless screwdriver is an excellent solution for process control of threaded fastener assemblies under restricted working con- ditions while offering all advantages of the MINIMAT-EC family. The high quality Li-Ion batteries stand out with the lowest rate of
- Actuation Method: Button / Trigger
- Drive Size: 1/4" Hex, 3/8" Hex
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Weber Screwdriving Systems, Inc.
Description: fastening. They can be used at any angle and even upside down for those difficult inverted applications. These are often fitted with sensors to provide input to a PLC for control or reporting functions. Features + Screwdriving spindle with vacuum technology that allows accessing of even
- Drive Style: Pneumatic, Electric
- Drive Type: Adjustable Size Drive
- Features: Feeder System, Vacuum Pickup
- Head Style: In-line
-
Supplier: Loover Industrial Co., Ltd.
Description: Features: Max. Torque 60N.m. Passed Durability Test: two million. 2 year warranty. Fasten the working object with dead space. The repeatable torque accuracy: ±5%.
- Actuation Method: Button / Trigger
- Drive Style: Electric
- Drive Type: Adjustable Size Drive
- Head Style: Right-Angle
-
Supplier: DEPRAG, Inc.
Description: Highly accurate shut-off clutch For limited space Durable Robust The particular strength of a MINIMAT control screwdriver in angle design is that it can carry out screw assemblies with torque ranges of 0.3 Nm to 67 Nm. In these ranges you can not
- Configuration: Spindle Speeder / Head
- Maximum Torque: 2.65 to 593 In-lbs
- Operating Speed: 190 to 1500 rpm
- Spindle Drive: Motorized
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: accurate torque control and considerably quieter operation when compared to pneumatic screwdrivers Lever-Start and Push-to-Start models are available. The Lever-Start models are suited for hard to start screws or screws set at angles. Push-to-Start models are suited for continuous
- Actuation Method: Lever, Push-to-Start
- Drive Size: 1/4" Hex
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Mountz, Inc.
Description: FLEXC-30R Right Angle Brushless Cordless Screwdriver product has been discontinued. You can access supporting product information from this page. Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery. Ideal for
- Drive Size: Other Drive Size
- Drive Type: Fixed Size Drive
- Rated Free Speed: 330 rpm
- Torque Range: 5.9 to 22.12 Ft-lbs
-
Supplier: Mountz, Inc.
Description: FLEXC-8R Right Angle Brushless Cordless Screwdriver product has been discontinued. You can access supporting product information from this page. Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery. Ideal for
- Drive Type: Fixed Size Drive
- Rated Free Speed: 730 rpm
- Torque Range: 1.48 to 5.9 Ft-lbs
-
Supplier: Mountz, Inc.
Description: FLEXC-8RX Right Angle Brushless Cordless Screwdriver product has been discontinued. You can access supporting product information from this page. Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery. Ideal for
- Drive Size: 1/4" Hex
- Drive Type: Fixed Size Drive
- Rated Free Speed: 730 rpm
- Torque Range: 1.48 to 5.9 Ft-lbs
-
Supplier: Mountz, Inc.
Description: FLEXC-16R Right Angle Brushless Cordless Screwdriver product has been discontinued. You can access supporting product information from this page. Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery. Ideal for
- Drive Size: Other Drive Size
- Drive Type: Fixed Size Drive
- Rated Free Speed: 270 rpm
- Torque Range: 3.69 to 11.8 Ft-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: Attach to the edge of bench or work station. Adjusts to hold tool at proper angle. Removable insert allows holder to be adjusted to fit two different diameter tools. Hole for large tools has 1.73 in. (44 mm) diameter at top and is tapered to 1.53 in. (39 mm) at bottom. Hole for
- Drive Style: Pneumatic
- Torque Controlled: Yes
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-120 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screwdriver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing
- Actuation Method: Lever
- Drive Style: Pneumatic, Electric
- Drive Type: Adjustable Size Drive
- Features: Feeder System
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-110 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screwdriver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing
- Actuation Method: Lever
- Drive Style: Pneumatic, Electric
- Drive Type: Adjustable Size Drive
- Features: Feeder System
-
Supplier: Design Tool, Inc.
Description: Design Tool Inc. can build an auto-feed screwdriver system on almost any manufacturers DC Electric tool. We have built on Atlas Copco, ASG, AIMCO, Desoutter, Ingersoll Rand, Kolver, and other manufacturer’s tools. We offer standard, rigid, barrel retract, and counterbore systems on almost
- Actuation Method: Button / Trigger, Lever, Push-to-Start
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Style: Pneumatic, Electric
- Drive Type: Fixed Size Drive, Adjustable Size Drive
-
Supplier: Dixon Automatic Tool, Inc.
Description: driver must be designed accordingly.This mounting structure can allow the driving head to be positioned at almost any angle to suit the customer's requirements.
- Actuation Method: Lever
- Drive Style: Pneumatic, Electric
- Drive Type: Adjustable Size Drive
- Features: Feeder System
-
Supplier: Dixon Automatic Tool, Inc.
Description: application.Mechanic al and electrical clutches satisfy a range wide of torque specifications, in addition to "stall" torque and DC electric torque/angle applications.Depth settings can be held to plus or minus two (2) turns with standard tooling. Closer depth tolerances can be achieved with
- Actuation Method: Lever
- Drive Style: Pneumatic, Electric
- Drive Type: Adjustable Size Drive
- Features: Feeder System
-
Supplier: Loover Industrial Co., Ltd.
Description: balancer to lessen work fatigue. SKD-RBK series torque range can reach up to 2-50 N.m; SKD-RBK series torque range can replace pneumatic screwdriver to avoid unstable torque due to the fluctuation of the air pressure. Also can prevent oil and noise pollution and achieve energy saving
- Actuation Method: Button / Trigger, Push-to-Start
- Drive Size: 1/4" Hex
- Drive Style: Electric
- Drive Type: Adjustable Size Drive
-
Supplier: Visumatic Industrial Products
Description: nosepiece assembly Visumatic Model 94 automatic feeder system DC torque/angle control and rundown monitoring tools Scalable pre-programmed controls, including robot vision Adaptable graphical operator interface panel A quality assured robotic screwdriver platform backed by the greatest
- Applications: Assembly
- Number of Axes: 4 #
- Robot System: Yes
- Type: SCARA Robot
-
Supplier: Design Tool, Inc.
Description: analysis and reporting for quality control purposes. The DTI 5000 pistol screwdriving units are designed with a rugged PLC controller that controls the feed mechanism and bowl, as well as various features on the screwdriver. The PLC features user adjustable settings for the feed blow
- Actuation Method: Button / Trigger, Push-to-Start
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Style: Pneumatic, Electric
- Drive Type: Fixed Size Drive, Adjustable Size Drive
-
Supplier: Design Tool, Inc.
Description: open the collets at the work surface. The system uses air pressure to extend the barrel fully to allow the fastener to enter the barrel assembly when the feed mechanism is activated. The rigid operation is controlled by the PLC. The barrel retract and barrel extend functions can be adjusted
- Actuation Method: Button / Trigger, Push-to-Start
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Style: Pneumatic, Electric
- Drive Type: Fixed Size Drive, Adjustable Size Drive
-
Supplier: Mannesman Demag
Description: straight, angle or pistol design. Extremly high shut-off accuracy through automatic clutch with in a tolerance of ± 5 % of the nominal value at optimized joints Fast change chuck Quick and easy torque adjustment without disassembly of the tool Low
- Drive Style: Pneumatic
- Head Style: In-line, Right-Angle
- Screwdriver Style: Handheld Cylindrical, Handheld with Pistol Grip
- Torque Range: 0.2950 to 44.25 Ft-lbs
-
Description: The 8700 series is designed for the customer who desires a less expensive right angle torque screwdriver but still demands a clutch with an overall accuracy of ±5%. The 8700 series is a lever-operated tool in which, once torque value is reached, the clutch makes a chattering or
-
Supplier: Visual Sound, Inc.
Description: Atlas Sound APC-30T is a high-power 30 watt loudspeaker with extended low frequency response. Unit is equipped with a wide-angle molded plastic bell for sound directivity. Transformer includes a screwdriver-adjust power selection with a 45 ohm tap for intercom and talk-back use. For
-
Supplier: RS Components, Ltd.
Description: , Extensions(2), Polyethylene Containers(2), Pen Holder, Electricians Scissors, Open-Ended Spanner: 3.2-13 mm(6), Adjustable Spanner, Male Spanner: 1.5-8 mm(8), Male Spanner: 2.8-3/ 8 in(15), Red and Black Branch Cable(2), 2-Blade Electricians Knife, Sockets: 3.2-13 mm(13), Sockets: 3/16x9/16
-
Supplier: Jergens, Inc.
Description: ) Technopolymer Finish & Color: Matte, Grey/Black Boss Cap: Press-fit assembly, supplied, removable by a screwdriver Adaptable for click positioning applications A limited maneuver angle is possible by fitting stop pins in the rear guide slot
- Choice of Colors and/or Finishes: Yes
- Handle Material: Plastic, Other
- Handle Type: Control Lever, Lever Handle
-
Supplier: Air Logic
Description: angle of the pin allows for precise control of flow. The standard device is furnished with a nickel plated brass pin with screwdriver slot adjustment. Stainless steel pins and pins with knurled knobs can also be provided. Needle Valves are available in glass-filled nylon or
- Actuation: Manual / Hand
- Media: Air, Compressed Air
- Media Temperature: 40 to 120 F
- Number of Ports/Ways: 2
-
Supplier: Transcat, Inc.
Description: A Lab or at Their Work Stations; Adjustable Display Allows Viewing at Any Angle Feature Three Modes of Operation: 1) Track Mode (Displays / Tracks Torque as it is Being Applied ), 2) Peak Hold (Holds the Highest Torque Value), and 3) First Peak (Measures the Value When Micrometer Click
- Category of Device: Instrument / Meter
- Maximum Torque: 120 to 1200 In-lbs
-
Supplier: RS Components, Ltd.
Description: Mechanical torque calibration analyser for the testing of production torque screwdrivers and small torque wrenches. 3 models covering a range from 7 cN.m to 12 N.m. Robust design with angled dial for ease of use. Supplied with Manufacturers Calibration Certificate. Repeatable accuracy
- Display Type: Analog Meter
- Torque Accuracy: 2 ±% Full Scale
- Torque Measurement Range: 0.6195 to 3.1 In-lbs
-
Supplier: Campbell Hausfeld
Description: also features a 360 degree rotating guard and secondary trigger-latch for user safety. The multiple air flow adjustments makes control easy – all you need is a quick turn of a screwdriver. This Air Cut-Off Tool boasts a lightweight composite design (1.6 lbs.), and a rubberized, comfort
-
Supplier: RS Components, Ltd.
Description: object colour or shape when the shape varies. The QS18 series of sensors are available in opposed, polarized or non-polarized retro-reflective, convergent, regular or wide-angle diffuse, laser, ultrasonic, plastic or glass fibre optic, fixed-field and adjustable-field sensing modes.
- Beam: Visible
- Body: Rectangular
- Operating Distance: 591 inch
- Technology: Through Beam
-
Supplier: RS Components, Ltd.
Description: object colour or shape when the shape varies. The QS18 series of sensors are available in opposed, polarized or non-polarized retro-reflective, convergent, regular or wide-angle diffuse, laser, ultrasonic, plastic or glass fibre optic, fixed-field and adjustable-field sensing modes.
- Body: Rectangular
- Operating Distance: 0.0394 to 3.94 inch
- Technology: Photoelectric Sensors
-
Supplier: HardwareSource, Inc.
Description: For wood, metal or vinyl gates. Adjustable self-closing gate hinge. Made from glass-fiber reinforced polymer (UV stablilized). Will not rust and never needs lubrication. Internal stainless steel spring. Spring tension is incrementally adjustable
Find Suppliers by Category Top
Featured Products Top
-
robot. Visumatic's fastening robot platform can handle multiple product assemblies with a variety of pre-programmed quality control combinations. This machine is only 30 inches square, and has an ergonomic on-the-fly 11 inch height adjustment. Configuration choices include HMI, robot (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products
More Information Top
-
Continuously tunable high-pressure RF-excited CO2waveguide laser
How- ever, it was possible to obtain a crude length adjustment, and thus maximize the outputpower by pressing against the grating mount with the screwdriver used for grating angle adjustment .
-
Characterisation of bone following ultrasonic cutting
The bone sample is held in the holder (a) whilst the angle of the bone to the drill is adjusted via screwdriver (b) and referenced to a protractor (c) .
-
Handheld Tungsten Grinders
The angle is also easily adjustable with a flat-tip screwdriver and the grinder includes guides for different tungsten diameters.
-
HAZARDS CONTROL INSTRUMENT CALIBRATION FACILITY.
For this reason a light, 3-ft-long right- angle screwdriver with a high turn ratio of 16/1 is used to adjust the instrument, thus precluding ex posure of the operator's hand.
-
Prosthetic Tool For Holding Small Ferromagnetic Parts
Device adjusted to hold nail or screw at proper angle for hammering or for use of screwdriver , respectively.
-
Solid-State Control-Low Voltage Heating of Motors
If desired, the firing angle -and therefore the winding temperature-can be adjusted in the field by simply using a screwdriver and a standard voltmeter.
-
Heavy atom solid‐state NMR. Mercury‐199 spectral simulation and effects of off‐magic angle spinning
The angle adjustment mechanism (which is common to a number of MAS probe-head designs) involves a screwdriver -rotated shaft which passes up the probe body, and tilts the MAS stator is the manner of a see- saw.
-
APS high heat load monochromator
If the coarse adjustment is made by mechanical means, this adjustment can be made by assemblinga screwdriver - like device on a linear rotary feedthrough to provide in situ changes with the monochromator at some particular rotation angle e.
-
Statistical tolerance in the framework of concurrent engineering
the robot and automatic screwdriver could not make the adjustments that a human could, e.g., a human could drive the screw in at other than a right angle to the part or could wiggle the part until the screw holes lined…
-
FWT EOD Tool Set
…flat scraper, pincers, combination pliers, side cutting pliers, long-nose pliers, round-nose pliers, flat-nose pliers, pliers pipe adjustable, C-clamp, two chisels cross cutting, three adjustable hook wrenches, flat chisels … knife, wire brush, seven screwdrivers , angle tracing point, handle offset…