-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.75 GPM to 14.0 GPM Port Size: 3/4" Primary Construction Material: Bronze Setting Type: Adjustable Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily
- End Fittings: Threaded
- Liquid Volumetric Flow Rate Range: 0.7500 to 14 GPM
- Media Temperature: -20 to 180 F
- Meter Technology: Differential Pressure Meter
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Rugged Compact Design Long Cycle Life Ranges - Vacuum to 6100 PSIG Suitable for Pneumatic or Hydraulic Applications Easily Adjusted Setpoint Plug-in Connector Standard The KOBOLD KPH pressure switch
- Deadband: 2 to 505 psi
- Material to Measure: Liquid, Gas
- Number of Throws: Double Throw
- Number of Poles: Single Pole
-
Supplier: ASCO
Description: . • Visual adjustment scales in psi and bars. • External adjusting nuts. • Separate electrical, pressure and adjusting chambers. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and
- Deadband: 0.3000 psi
- Display: Analog Meter
- Features: Negative Pressure Output
- Material to Measure: Liquid, Gas, Hazardous
-
-
Supplier: Lube USA, Inc.
Description: AC 100V - 220V single phase
- Application: Cutting Tools, Equipment / Machine tool
- Capacity: 0.4755 to 0.7925 gallons
- Delivery Method: Spray
- Features: Adjustable Volume, Pressure Switch, Pressure Gauge, Integral Filter
-
Supplier: Lube USA, Inc.
Description: Power AC100V/1f/0.83A, AC200V/3f/0.41A(50Hz)
- Application: General Purpose
- Capacity: 0.4755 to 2.11 gallons
- Features: Adjustable Volume, Low Level Safety Switch, Pressure Gauge
- Feed Type: Single Line / Single Point
-
Supplier: Barksdale Control Products
Description: these pressure switches an ideal choice for both indoor and outdoor installations. Setpoints are easily adjusted via an external adjustment screw. Designed to control pressures up to 1600 psi, the P1H Series Pressure Switches are an outstanding choice
- Accuracy: 2 ±% FS
- Deadband: 0.4000 to 80 psi
- Material to Measure: Liquid, Gas
- Normally Open/Closed: Normally Open, Normally Closed
-
Supplier: Barksdale Control Products
Description: various pressure ranges up to 6000 psi, sealed piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with a tamper proof adjustment screw cover and an
- Accuracy: 2 ±% FS
- Deadband: 5 to 360 psi
- Material to Measure: Liquid, Gas
- Normally Open/Closed: Normally Open, Normally Closed
-
Supplier: Oil-Rite Corp.
Description: Adjustable Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and condition. The
- Capacity: 1 gallons
- Delivery Method: Constant Level
- Features: Adjustable Volume, Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: Adjustable Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and condition. The
- Capacity: 0.5000 gallons
- Delivery Method: Constant Level
- Features: Adjustable Volume, Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: Adjustable Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and condition. The
- Capacity: 1 gallons
- Delivery Method: Constant Level
- Features: Adjustable Volume, Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: Adjustable Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and condition. The
- Capacity: 0.5000 gallons
- Delivery Method: Constant Level
- Features: Adjustable Volume, Low Level Safety Switch
-
Supplier: Barksdale Control Products
Description: pressure ranges up to 12,000 psi, piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with an integrated ½" NPS conduit connector, a tamper-resistant setpoint
- Accuracy: 2 ±% FS
- Deadband: 5 to 750 psi
- Material to Measure: Liquid, Gas
- Normally Open/Closed: Normally Open, Normally Closed
-
Supplier: ASCO
Description: ; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for
- Deadband: 3 psi
- Display: Analog Meter
- Material to Measure: Liquid, Gas, Hazardous
- Number of Throws: Double Throw
-
Supplier: Senior Aerospace Metal Bellows
Description: LVDT Pressure Sensors Senior Flexonics Metal Bellows Division offers a unique line of high-resolution Bellows/LVDT pressure sensors that detect and transmit vital information regarding fuel and oil pressures to the Electronic Engine Control (EEC).The all- welded
- Device Category: Sensor
- Media: Liquid, Gas
- Operating Temperature: -65 to 450 F
- Pressure Reading: Absolute, Differential, Gauge
-
Supplier: Barksdale Control Products
Description: , & 9 enclosure makes this switch an ideal choice for indoor installations. Setpoints are easily adjusted via a tamper-proof external adjustment screw, and the switch can be safely adjusted within the hazardous location. Designed to control pressures up to
- Accuracy: 2 ±% FS
- Deadband: 0.1000 to 80 psi
- Material to Measure: Liquid, Gas
- Normally Open/Closed: Normally Open, Normally Closed
-
Supplier: Transcat, Inc.
Description: ; short-circuit proof Function principle digital pressure switch Lubricant oil and fluid grease: NLGI 000, 00, 0 grease: NLGI 1, 2 Operating temperature –20 to +85 °C –4 to +185 °F Operating pressure max. 1000 bar max. 14500 psi Operating
- Pressure Reading: Gauge
-
Supplier: Gefran
Description: Economically priced Displays pressure in a 4-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Display: Digital
- Electrical Output: Switch / Alarm
-
Supplier: Gefran
Description: Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50%
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Display: Digital
- Electrical Output: Switch / Alarm
-
Supplier: Bijur Delimon International
Description: Application HyperFormance™ Air/Oil Lubricating System delivers high-efficiency lubrication and cooling for high-speed spindles and other surfaces requiring accurate oil deliveries. The advanced design delivers precise amounts of lubricant and eliminates residual drift of "oil
- Application: General Purpose
- Capacity: 0.0581 gallons
- Delivery Method: Metered Quantity
- Features: Adjustable Volume, Pressure Switch, Pressure Gauge, Integral Filter
-
Supplier: SensorsONE, Ltd.
Description: media the electronics can be isolated from the flush diaphragm by an oil filled extension which radiates heat away from the instrument before it reaches the heat sensitive electronics. The instrument head of the DS201P flush pressure gauge, switch and sensor contains a digital
- Pressure Reading: Absolute
-
Supplier: Gefran
Description: Economically priced Displays pressure in a 4-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50%
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Display: Digital
- Electrical Output: Switch / Alarm
-
Supplier: Busch Vacuum Solutions
Description: checking of the degree of plugging of the exhaust filter. Motor safety switch to protect pump against overload. Vacuum regulating unit to adjust the required working pressure. Synthetic oil in case of high thermal load of pump.
- Applications: General Purpose / Industrial, Food Processing, Manufacturing Processing, Packaging, Other
- Configuration: Individual Vacuum Pump
- Gas Ballast: Yes
- Lubrication Style: Oil-flooded
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.75 GPM to 10.0 GPM Port Size: 3/4" Primary Construction Material: Bronze Setting Type: Fixed Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed
- End Fittings: Threaded
- Liquid Volumetric Flow Rate Range: 0.7500 to 14 GPM
- Media Temperature: -20 to 180 F
- Meter Technology: Differential Pressure Meter
-
Supplier: Qualitrol Company, LLC
Description: Medium Pressure Relief Device (MPRD) is designed for over-pressure conditions on oil filled transformers, load tap changers, and other related electrical apparatus. Features Uniquely designed tip/side gasket that seals under repeated operations Up to 2 switches for
- Media: Gas
-
Supplier: Clark Solutions
Description: FLO-GARD™ flow switches provide economical solutions for equipment protection and automation. All FLO-GARD™ flow switches provide high reliability design with no paddles or small flow paths to plug or stick. Switches are suitable for measuring oil and water containing
- Liquid Volumetric Flow Rate: 0.0083 to 3000 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: -80 to 212 F
-
Supplier: SensorsONE, Ltd.
Description: including mineral oil and water. A volume adjuster is incorporated into the PGS-700 high range hydraulic hand-pump for fine adjustment of calibration pressure setpoints. The PGS700 hand-hand hydraulic pump includes a controlled release valve and volume adjuster in
-
Supplier: SensorsONE, Ltd.
Description: The PGS1000 high range pressure handpump can be used in conjunction with a pressure test gauge or indicator for checking operation and performance of hydraulic gauges, high pressure transducers, switches and readouts. For filling pressure lines with trapped air the
-
Supplier: Gems Sensors & Controls
Description: settings and port sizes. Its durable construction delivers long-life reliability in either water or oil. Generous flow paths keep pressure drop low. These switches are ideal for detection of improper flow rates in high volume lubrication, cooling or process systems. FS-200
- Approvals: CSA Mark, UL, Other
- Electrical Output: Switch
- End Fittings: Threaded
- Liquid Volumetric Flow Rate Range: 0.5000 to 100 GPM
-
Supplier: FineTek
Description: the user adjustable set point. When the flow rate drops there is less cooling, which causes an increase in the temperature difference. The SP series thermal dispersion flow switch is available in several versions with choices of lengths, materials of construction and output types to
- Electrical Output: Switch
- Features: Sanitary
- Operating Pressure: 1450 psi
-
Supplier: HAWE North America Inc.
Description: The pressure controlled 2-way directional valve automatically switches one (low pressure) of two circuits feeding a hydraulic system into idle circulation as soon as the adjusted pressure is achieved or exceeded by the high pressure circuit. The valve is
- Actuation: Mechanical Device
- Media: Hydraulic Fluid
- Number of Ports/Ways: 2
- Pressure Rating: 435 to 7252 psi
-
Supplier: RS Components, Ltd.
Description: Simple and robust construction. Adjustable switching point through headless screw. Suitable for compressed air, hydraulic oil, oil emulsions, water. Available as NO, NC or changeover Pressure Reading Type = Differential Minimum Pressure Reading = 10bar
- Device Category: Sensor
- Electrical Output: Switch / Alarm, Other
- Media: Liquid, Gas, Other
- Pressure Reading: Differential
-
Supplier: RS Components, Ltd.
Description: readings. Supplied with traceable serial number and calibration certificate. Accuracy <0.1% FS. 1mWG to 100mWG pressure range. Stainless Steel Casing. Reverse polarity protection Device Type = Pressure Mounting Type = Cable Switch Output = 4-20mA Body Material = Stainless Steel
- Maximum Current: 0.0280 amps
- Maximum DC Voltage: 32 volts
- Maximum Operating Pressure: 290 psi
- Meter Technology: Pressure Membrane
-
Supplier: Comus International
Description: For detection of non right-angled surfaces Adjustable transmitter power Adjustable switching delay Works under dust, dirt, fog, bright light Detects transparent and bright objects Watertight, IP 67, ATEX 22, oil resistant, robust Customised versions available Precision
- Device Classification: Sensor-Only
- Meter Technology: Ultrasonic / Sonic
-
Description: service life, explosion proof and anti-corrosion. Applications: 1. Float level switch are used in civil building, waste water treatment, water purification industry for level measurement of oil, water, waste water, acid, alkali medium. 2. Float level switch are widely used in
- Configuration (Normal State): Normally Open (NO)
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Maximum Operating Pressure: 261 psi
-
Supplier: Makita USA, Inc.
Description: "Tool-less" depth adjustment engineered for more precise flush and countersink nailing 2-mode selector switch allows operator to select sequential or contact nailing options High capacity canister holds up to 300 nails for high production applications Drives standard wire
Find Suppliers by Category Top
Featured Products Top
-
eliminates the need for an oil barrier Insulators designed to protect against direct exposure to live parts Field adjustable pressure set points. Factory calibration available upon request Built in over pressure protection designed to eliminate stress on other (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
This field adjustable, compact pressure switch is intended for low- to mid-range process applications. The Tri-Clamp® compatible, polished, process connection makes this switch ideal for food, beverage and other sanitary services. Set point stability and vibration resistance are a function of (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Dry measuring cell without the use of oils for pressure transmission (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components -
Mechanical Research & Design, Inc. designs and manufactures flexible / adjustable piping systems and connectors. We have designs to meet ASME® process and power piping codes as well as API® (read more)
Browse Inflatable Seals Datasheets for Mechanical Research & Design, Inc. -
Pneumatically triggered single-acting valve External stroke control adjustment to fine-tune shot sizes Easy to maintain, with little to no downtime Operating frequency of 400+ cycles per minute Viscosities up to 100,000 cps Maximum fluid pressure of 300 psi (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
a temperature sensor in environments where the sensor is not chemically compatible with the process media or the sensor does not have the mechanical strength to withstand the process flow or pressure. View our products for the Oil & Gas and Petrochemical industries. (read more)
Browse Temperature Sensors Datasheets for Conax Technologies -
Low range adjustable differential pressure switch compact design features efficient Nega-Rate® Belleville disc spring sensing mechanism. Stable set points are not affected by system pressure changes. Specifications Electrical: Snap action electrical switch listed by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
oils, insulating oils, lubricating oils, transmission fluids, vacuum pump oils. Quick Payback, Continued Savings: Low Temp and Pressure Switches will automatically recirculate oil: these redundant components insure safe, clean, reusable quench oil (read more)
Browse Filtration Equipment Datasheets for Hilliard Corporation (The)
More Information Top
-
Measurement Technology and its Application
…of the solenoid is about 24V, which would be converted into 5V through the conditioning circuit to meet the require of the acquisition card voltage, the transmission on/off solenoid does not adjust oil pressure only act as switch , the voltage of which…
-
IEEE Recommended Practice for Preparation of Equipment Specifications for Speed-Governing of Hydraulic Turbines Intended to Drive Electric Generators
Adjustable switches to indicate specific oil pressures , oil levels, and oil temperatures within the HPSS should be specified.
-
Development of Variable Discharge Oil Pump
Each oil pressure switching point can be adjusted according to the required oil pressure of each engine.
-
Polymer-based micro flow sensor for dynamical flow measurements in hydraulic systems
To perform the test, the test device is filled with hydraulic oil which can be heated up to 100 ◦ C and . then every second the pressure of the oil is switched between atmospheric pressure and an adjustable maximum pressure up to…
-
Pulsed breakdown characterization of advanced liquid dielectrics for high-power high-pressure rep-rate oil switching
The test stand drives a high voltage switch designed to test synthetic oil dielectrics at high pressures and adjustable gap lengths.
-
Study on control and optimization of soft capsule dropping pills based on intelligent method
1 - Gelatin bucket; 2 - Medical solution; 3 - Setting bucket; 4 – Pressure sensor; 5 – Pulse filter; 6 - Rotary valve; 7 - Gear pump; 8 – Pulse switch valve; 9 – Pressure adjust valve; 10 - paraffin oil .