Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JUN-AIR USA, Inc.
Description: Seven compressor motors from 350W to 2000W are offered in combination with five different receiver sizes from 4L to 150L to create a wide range of complete compressor offerings. Our standard receivers are internally coated to resist corrosion. The first number in the description
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 1.77 to 2.12 SCFM
-
Supplier: JUN-AIR USA, Inc.
Description: Seven compressor motors from 350W to 2000W are offered in combination with five different receiver sizes from 4L to 150L to create a wide range of complete compressor offerings. Our standard receivers are internally coated to resist corrosion. The first number in the description
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: Over 1.55 SCFM
-
Supplier: JUN-AIR USA, Inc.
Description: Seven compressor motors from 350W to 2000W are offered in combination with five different receiver sizes from 4L to 150L to create a wide range of complete compressor offerings. Our standard receivers are internally coated to resist corrosion. The first number in the description
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 0.6000 to 0.7100 SCFM
-
-
Supplier: Central Air Compressor Co.
Description: 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low speed compressor
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: Up to 250 psi
- Horse Power: 25 to 125 HP
-
Supplier: JUN-AIR USA, Inc.
Description: Seven compressor motors from 350W to 2000W are offered in combination with five different receiver sizes from 4L to 150L to create a wide range of complete compressor offerings. Our standard receivers are internally coated to resist corrosion. The first number in the description
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 0.6000 to 0.7100 SCFM
-
Supplier: Century® by Regal Beloit America
Description: Century® offers motors designed for air compressor, pump and fan and blower duty applications which require high breakdown torque and rugged mechanical construction. These motors are designed as rolled steel construction, open drip proof enclosure. Designed for air
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Orientation: In-line
- Phase: Single-phase
- Shaft Speed: 1725 to 3450 rpm
-
Supplier: Central Air Compressor Co.
Description: , and PRV station. Optional Accessories for the Duplex includes: Magnetic motor starters with overload protection and on/off switch, discharge air coalescer filters, low oil level shutdown, automatic condensate traps, air-cooled aftercoolers, refrigerated dryers, isolator pads,
- Compressor Technology: Reciprocating Piston
- Features: Integral Cooler
-
Supplier: Makita USA, Inc.
Description: efficiency Roll cage construction for extra protection to pump and motor assembly Oil sight glass for fast, easy and efficient maintenance Finned discharge tubing for increased heat dissipation and reduced moisture in the air Lever handle ball valve - tank drain
- Discharge / Operating Pressure: 140 psi
- Horse Power: 3 HP
- Lubrication Style: Lubricated
- Mounting Options: Portable
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: screw unit. The characteristics of ROBOX screw ensure high efficiency (>75%) in a wide range of rotation of the compressor (from 100% to 25%), by reducing thus the energy consumption in any working condition. Moreover, energy savings increase with the use of EFF1 motors and with the
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 36.26 psi
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 40.61 psi
- Flow Capacity: 0.5650 SCFM
- Lubrication Style: Oil-free
-
Supplier: Central Air Compressor Co.
Description: Base Mounted or Tank Mounted 1/3 HP to 5 HP Features All cast iron compressor with durable ball type bearing Head Unloading feature reduces Starting load on motor Short lead time, less than a week total assembled 1/3 to 3 HP single
- Horse Power: 0.3300 to 5 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 36.26 psi
- Flow Capacity: 0.3531 SCFM
- Lubrication Style: Oil-free
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 17.4 psi
- Flow Capacity: 0.1589 SCFM
- Lubrication Style: Oil-free
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 18.85 psi
- Flow Capacity: 0.1413 SCFM
- Lubrication Style: Oil-free
-
Supplier: Gardner Denver Thomas
Description: -life diaphragm Inlet filter Balanced for smooth, low vibration operation 6 ft. grounded cord and plug 115 V, UL recognized motor and thermal protector Range Technical Overview Capacity up to 1.5 cfm / 42.5 l/min Pressure to 35 psi
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 15 to 40 psi
- Flow Capacity: 0.9000 to 1.5 SCFM
- Horse Power: 0.1675 to 0.3001 HP
-
Supplier: Central Air Compressor Co.
Description: FSCURTIS SE Series oil-injected rotary screw air compressors combine American ingenuity, German engineering and emerging market content to provide you with world class innovation and maximum value. Each quiet space-saving package incorporates eCOOL™ Technology to increase efficiency
- Compressor Technology: Rotary Screw
- Features: Integral Cooler
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless
- Compressor Technology: Reciprocating Piston
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 34.2 to 46.5 SCFM
- Horse Power: 10 to 15 HP
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless
- Compressor Technology: Reciprocating Piston
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 17.8 to 23.3 SCFM
- Horse Power: 5 to 7.5 HP
-
Description: At Johnson Controls, we engineer reliable gas compressors for custom packagers and system integrators to use in their critical processing applications. The Frick® SGC, SGCH & SGCB bare screw compressors are designed to compress a variety of gases for quality solutions in refrigeration
- Compressor Construction: Screw
-
Description: As a world leader in refrigeration and gas compression, we engineer Frick® Screw Compressor Drivelines to handle the toughest applications and meet the most important requirements according to API 619 standards. Our screw compressor drivelines are designed to be reliable, accessible
- Capacity: 4474 kW
- Compressor Construction: Screw
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Oil-less operation Cast iron pump housing Self-lubricating, self-adjusting vanes Permanently lubricated and sealed motor bearing Long, service-free life Fifty-micron inlet and outlet filter assemblies
- Discharge / Operating Pressure: 10 psi
- Flow Capacity: 1.2 to 1.5 SCFM
- Horse Power: 0.1000 HP
- Lubrication Style: Oil-less
-
Supplier: Gardner Denver Thomas
Description: exhaust muffler UL & CSA recognition Die cast aluminum sound chamber Low air flow pulsations World voltage motors Range Technical Overview Capacity up to 10 cfm / 283 l/min Pressure to 15 psi / 1.03 bar Possible Applications Packaging Equipment Sewage Treatment Printing Equipment Pond
- Discharge / Operating Pressure: 15 psi
- Flow Capacity: 2.7 to 10 SCFM
- Horse Power: 0.3301 to 0.7501 HP
- Lubrication Style: Oil-less
-
Supplier: Rolair Systems
Description: . MOTOR DESCRIPTION : 1800 RPM, 60 Hz, Open Drip-Proof Motor. Three Phase Models Available in 208, 230, and 460 Volt. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy
- Features: Multistage Compressor, 2 Stage, Integral Filter
- Flow Capacity: 47.3 to 58.4 SCFM
- Horse Power: 15 to 20 HP
- Lubrication Style: Lubricated
-
Supplier: Rolair Systems
Description: . MOTOR DESCRIPTION : 1800 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models Available in 208 and 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic
- Features: Multistage Compressor, 2 Stage, Integral Filter
- Flow Capacity: 18 SCFM
- Horse Power: 5 HP
- Lubrication Style: Lubricated
-
Supplier: Rolair Systems
Description: . MOTOR DESCRIPTION : 1800 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models Available in 208 and 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic
- Features: Multistage Compressor, 2 Stage, Integral Filter
- Flow Capacity: 23.7 SCFM
- Horse Power: 7.5 HP
- Lubrication Style: Lubricated
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Oil-less operation (Clean air stream, less maintenance) Permanently lubricated bearings (Optimum life) Stainless steel valves (Optimum life, consistent performance, corrosion resistance) Durable diaphragm design (Optimum life) Die-cast aluminum components (Strong,
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 25 psi
- Flow Capacity: 2.2 SCFM
- Horse Power: 0.1380 HP
-
Supplier: Rolair Systems
Description: . MOTOR DESCRIPTION : 1800 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models Available in 208 and 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic
- Features: Multistage Compressor, 2 Stage, Integral Filter
- Flow Capacity: 33.7 SCFM
- Horse Power: 10 HP
- Lubrication Style: Lubricated
-
Supplier: EMBRACO
Description: Motor Type: BPM Displacement: 5.72 cm^3 Lubricant Type: ISO10 Lubricant Charge: 220 mL Starting Torque: LST
- Capacity: 0.2291 kW
- Input Power: 74.61 watts
- Power Source: Other Power
- Refrigerant Options: R134a
-
Supplier: EMBRACO
Description: Motor Type: RSCR Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
- Capacity: 0.1279 kW
- Input Power: 124 watts
- Power Source: 230 / 50 / 1
- Refrigerant Options: Other
-
Supplier: EMBRACO
Description: Motor Type: RSIR Displacement: 9.04 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
- Capacity: 0.1186 kW
- Power Source: 230 / 50 / 1
- Refrigerant Options: Other
-
Supplier: EMBRACO
Description: Motor Type: CSIR Displacement: 9.99 cm^3 Lubricant Type: ISO32 Lubricant Charge: 350 mL Starting Torque: HST
- Capacity: 0.5501 kW
- Input Power: 124 watts
- Power Source: 230 / 50 / 1
- Refrigerant Options: Other
-
Supplier: FS-Curtis
Description: superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors Simplex Simplex compressors are well suited for common applications where only one compressor is needed. Magnetic motor
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 5 - 350 hp (Tri Voltage Motors up to 50hp) Pressure up to 190 psi(g) Flowrate: 20 - 1550 cfm Cooling System: Air cooled, Water Cooled, Sea Water Cooled Our "long-distance runners" of BELT series guarantee 24 / 7
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 116 to 189 psi
- Flow Capacity: 843 to 1106 SCFM
- Horse Power: 268 HP
-
Description: Nirvana oil-free air compressors, with a matching variable speed inverter and hybrid permanent magnet (HPM®)motor, provide unparalleled energy efficiency at all speeds along with superb reliability. They deliver ISO 8573-1:2010 Class 0 certified 100% oil-free air for the
- Compressor Technology: Rotary Screw
- Features: Multistage Compressor, 2 Stage, Integral Cooler
- Flow Capacity: 179 to 1730 SCFM
- Horse Power: 50 to 400 HP
-
Supplier: Air Compressors Direct
Description: 230V/460V 3-Phase Electric Motor •Designed for maximum performance and efficiency Pre-Wired & Mounted Magnetic Starter •Saves time and money Uniquely Designed Metal Belt Guard •Improves cooling by as much as 60°F Extra Large 120-Gallon Horizontal Air Receiver •Provides more air
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 30.2 to 31.3 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
Find Suppliers by Category Top
Featured Products Top
-
the desired setpoint is maintained while the drive motor’s run time is minimized, energy consumption is kept to a minimum. Variable Speed Drive Over 80% of a compressor's lifecycle cost is taken up by the energy it consumes. The generation of compressed air can (read more)
Browse Air Compressors Datasheets for Atlas Copco Compressors -
KNF USA services the USA, Canada and Mexico markets. We have design solutions for pumping air, gases and liquids, with models capable of handling neutral to highly-corrosive or difficult materials in a variety of environments. Because of our extensive experience with (read more)
Browse Datasheets for KNF Neuberger, Inc. -
Fuji Electric single-stage ring compressors can provide a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 790 SCFM. Motors are direct drive from 1 HP to 30 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase dependent upon (read more)
Browse Air Compressors Datasheets for Fuji Electric Corp. of America -
-board variable frequency drives (VFDs) used to alter the compressor’s motor speed. Plants can vary the airflow because the motor speed is proportional to the compressor's free air delivery (FAD). Standard air compressor and blower units do not come off the line cheap. Rented air compressor (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
Kaeser’s redesigned FSG series oil-free rotary screw compressors are now available with i.HOC® (integrated heat of compression) dryers and IE4 class drive motors. Available in both fixed speed and variable frequency drive from 250-450 hp, these reliable units feature a number of (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
flow on different processes. A few rental divisions have their packages equipped with on-board variable frequency drives (VFDs) used to alter the compressor’s motor speed. Plants can vary the airflow because the motor speed is proportional to the compressor's free air delivery (FAD (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
Ideal for air compressors and washdown applications, Hannay Reels 1800 Series Manual or Power (read more)
Browse Hose Reels Datasheets for Hannay Reels -
-board variable frequency drives (VFDs) used to alter the compressor’s motor speed. Plants can vary the airflow because the motor speed is proportional to the compressor's free air delivery (FAD). Standard air compressor and blower units do not come off the line cheap. Rented air compressor (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
CEMENT SOLUTIONS BLOWERS AND COMPRESSORS DESIGNED FOR BETTER SOLUTIONS IN CEMENT APPLICATIONS Safety is the number one priority for the most challenging applications in cement plants operations. That‘s (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
– 140°F with an added water head-cooling system for the higher end temperatures. Constructed with chemically-resistant flowpath materials, with no seals to wear out and no oil to maintain or dispose. Set speed/performance with IP-55 motors rated for use with variable frequency drives. An optional (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc.
Conduct Research Top
-
Screw Air Compressor Case in Israel
A rotary-screw compressor is a type of gas compressor which is based on a rotary-type positive-displacement mechanism. It is commonly used to replace piston compressors in either large industrial applications or high-power air tools where large volume of high-pressure air is needed. The traditional
-
Motor J-Box Thermography Route
The AC induction motor is a critical component of our wood processing operation. For years we have performed infrared surveys on the distribution side, from the pad mount transformer downstream to the Motor Control Center. We also performed mechanical IR surveys on our key equipment, primarily air
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
Operational Excellence & Lean Six Sigma Use air receivers near high demand areas to provide a supply buffer to meet short-term demand spikes that can exceed normal compressor capacity. In this way, the number of required on-line compressors may be reduced. Replace single-stage compressors
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
. Replace air lubricant separators according to specifications or sooner. Rotary screw compressors generally start with their air lubricant separators having a 2-3 psi pressure drop at full load. Once this number increases to 10 psid, change the separator [14]. Check water-cooling systems for water quality
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
. Advanced motor con- Motor Control? trol algorithms are needed to produce quieter units that are more energy efficient. Field Oriented Control (FOC) dsPIC DSCs are suitable for appliances like washing has emerged as the leading method to achieve these machines and air conditioner compressors because
-
IR Thermography Assessment Enhanced Compressed Air System Operations & Indirectly Slashed $26K Utility Bills at New Jersey International and Bulk Mail Center
to switch-over to our alternate high HP compressor. This alternate 150 HP compressor, located in the penthouse, was serviced frequently in 2002-2003 for a variety of problems. To avoid additional service calls and problems with overall effectiveness of the compressed air system, the servicing contractor set
-
600 V TRENCHSTOP TM Performance versus TRENCHSTOP TM
TRENCHSTOP TM Performance enables higher efficiency in motor control, air conditioning compressors, HVAC motor drives, UPS, solar power converters and all power conversion applications working up to 30kHz in hard-switching topologies.
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
of the electrical energy used by an industrial air compressor is converted into heat. In many cases, a heat recovery unit can recover 50-90% of the available thermal energy. It has been estimated that approximately 50,000 btu/hour of energy is available for each 100 cfm of compressor capacity [19]. Payback periods
More Information Top
-
CR4 - Thread: Conversion of Air Compressor Motor Controller from Wye-Delta to VFD
Conversion of Air Compressor Motor Controller from Wye-Delta to VFD .
-
CR4 - Thread: Air Compressor Motors
Air Compressor Motors .
-
CR4 - Thread: Winding Temperature for Motor-Driven Air Compressor
What I believed is that your air compressor motor is designed and using up all the motor Service Factor to its maximum capacity.
-
Development of the 0.5kW motor & controller on air compressor for commercial hybrid or electric vehicles
The whole apparent size of the air compressor motor was determined as the limitation considering the peripheral interface.
-
PEM Fuel Cells with Bio-Ethanol Processor Systems
The results obtained indicate that the oxygen level in the cathode can be satisfactorily maintained by means of feedforward control, manipulating the air compressor motor voltage.
-
CR4 - Thread: Air Motors
What If you took a V-6 Gas motor and took 2 of the cylinders and used them for the air compressor motor to air up the tanks and the other 4 cylinders took and shot high compressed air in them,What …
-
WABASH RIVER COAL GASIFICATION REPOWERING PROJECT
However, it is difficult to justify the energy consumption as well as the additional start imposed upon the large air compressor motor just to prevent disposal of the liquid.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/jemaa.2009.12018
Variable Frequency Control of Air Compressor Motor .