-
Supplier: H.M. Hillman Brass & Copper
Description: Width and length specified by client
- Clad / Bimetal: Yes
- Elongation: 40 %
- Features: Corrosion Resistant
- Overall Thickness: 0.1875 to 2.5 inch
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- CDA Grade: 614
- Overall Thickness: 0.3750 to 2.5 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Plate
- Standards / Specifications: CDA, UNS
-
Supplier: Concast Metal Products Co.
Description: Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the
- CDA Grade: 95410
- Elongation: 18 %
- Features: Cast (Continuous, Centrifugal)
- Hollow Stock: Yes
-
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- CDA Grade: 95500
- Elongation: 12 %
- Features: Cast (Continuous, Centrifugal)
- Shape / Form: Profile / Structural Shape, Semi-finished Shape / Mill Stock, Billet / Slab / Bloom, Bar Stock, Flats / Rectangular Bar, Squares / Square Bar, Hex Bar Stock, Plate
-
Supplier: National Bronze & Metals Inc.
Description: C63000 Nickel Aluminum Bronze AMS 4640 C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength
- Applications: Bearings (BQ), Marine, Wear Parts / Tooling
- CDA Grade: 630
- Features: Cold Finished / Rolled, Corrosion Resistant, Extruded, Forged, Wear Resistant
- Hollow Stock: Yes
-
Supplier: National Bronze & Metals Inc.
Description: C63020 Nickel Aluminum Bronze AMS 4590 High ductility, high electrical and thermal conductivity, high impact strength, good creep resistance, ease of welding, and low volatility under high vacuum. A special heat treatment process improves the mechanical properties beyond the
- Applications: Bearings (BQ), Wear Parts / Tooling
- Features: Cold Finished / Rolled, Corrosion Resistant, Extruded, Forged, Wear Resistant
- Hollow Stock: Yes
- Processing & Finish: Hardened / Heat Treated
-
Supplier: Diversified Bronze & Manufacturing, LLC
Description: 2" to 6"widths available, ASTM B505 C95400
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Manufacturing / Machinery
- Material: Metal
- Thickness: 2 inch
-
Supplier: Diversified Bronze & Manufacturing, LLC
Description: 1-1/2" to 6"widths available, ASTM B505 C95400
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Manufacturing / Machinery
- Material: Metal
- Thickness: 1.5 inch
-
Supplier: Diversified Bronze & Manufacturing, LLC
Description: 1-1/4" to 5"widths available, ASTM B505 C95400
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Manufacturing / Machinery
- Material: Metal
- Thickness: 1.25 inch
-
Supplier: Diversified Bronze & Manufacturing, LLC
Description: 1" to 4"widths available, ASTM B505 C95400
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Manufacturing / Machinery
- Material: Metal
- Thickness: 0.2500 inch
-
Supplier: Bunting Bearings, LLC
Description: C95900 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 959 ASTM B505 Wearplate is stocked in 13" increments or 144" lengths, and is available in other lengths and nonstandard sizes. Typical Properties: (Not to be used for
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Other
- Material: Other
- Thickness: 0.2500 to 3 inch
-
Supplier: Bunting Bearings, LLC
Description: C95400 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 954 9C ASTM B505 Aluminum bronze is a very hard, strong, abrasion resistant bronze whose physical properties remain good at elevated temperatures – compressive
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Other
- Material: Other
- Thickness: 0.2500 to 3 inch
-
Supplier: U.S. Plastic Corporation
Description: This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum,
- Form / Shape: Plate
-
Supplier: National Bronze & Metals Inc.
Description: C95500 Nickel Aluminum Bronze "9D" ASTM B505 Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware CONSUMER: Piano Keys, Musical Instruments ELECTRICAL: Electrical Hardware
- Applications: Bearings (BQ), Chemical / Materials Processing, Construction & Building / Architectural, Marine, Wear Parts / Tooling
- CDA Grade: 955
- Elongation: 5 to 12 %
- Features: Wear Resistant
-
Supplier: National Bronze & Metals Inc.
Description: C95500 Nickel Aluminum Bronze "9D" ASTM B505 Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware CONSUMER: Piano Keys, Musical Instruments ELECTRICAL: Electrical Hardware
- Applications: Bearings (BQ), Chemical / Materials Processing, Construction & Building / Architectural, Marine, Wear Parts / Tooling
- CDA Grade: 955
- Elongation: 5 to 12 %
- Features: Wear Resistant
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- CDA Grade: 91100
- Elongation: 2 %
- Features: Cast (Continuous, Centrifugal)
- Shape / Form: Profile / Structural Shape, Semi-finished Shape / Mill Stock, Billet / Slab / Bloom, Bar Stock, Flats / Rectangular Bar, Squares / Square Bar, Hex Bar Stock, Plate
-
Supplier: Legrand
Description: Smooth Metal Wall Plate 2gang Blank Box Mounted Brushed Bronze Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized
- Material: Bronze
- Opening / Devices: Two
- Type: Blank Wall Plate
-
Supplier: Legrand
Description: Smooth Metal Wall Plate 1gang Blank Box Mounted Brushed Bronze Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized
- Material: Bronze
- Opening / Devices: One
- Type: Blank Wall Plate
-
Supplier: Accuris
Description: ALUMINUM BRONZE, PLATE,BAR,SHEET,AND STRIP
-
Supplier: SelfLube, Inc.
Description: SelfLube SESW and SESWT Wear Plates come in a variety of sizes. They come complete with self-lubricating graphite and are made of aluminum bronze.
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Other
- Material: Other
- Thickness: 0.7874 inch
-
Supplier: SelfLube, Inc.
Description: Made of C595 aluminum bronze or 4150 steel and available with or without graphite plugs.
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Other
- Material: Other
- Thickness: 0.7874 inch
-
Supplier: SelfLube, Inc.
Description: When the use of wear plates with graphite is not an option, conventionally lubricated Grease Groove Wear Plates are a good choice. These are available in a variety of inch sizes in both steel and aluminum bronze.
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Other
- Material: Other
- Thickness: 0.7500 to 1 inch
-
Supplier: SelfLube, Inc.
Description: VDI Wear Plates are made to the standard favored by European companies. They are available in plain steel, aluminum bronze with self-lubricating graphite and steel with self-lubricating graphite.
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Other
- Material: Other
- Thickness: 0.7874 inch
-
Supplier: Legrand
Description: Smooth Metal Wall Plate 1gang Toggle Brushed Bronze Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel
- Material: Bronze
- Opening / Devices: One
- Type: Toggle Switch Plate
-
Supplier: Legrand
Description: Smooth Metal Wall Plate 3gang Toggle Brushed Bronze Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel
- Material: Bronze
- Opening / Devices: Three
- Type: Toggle Switch Plate
-
Supplier: Accuris
Description: SPECIFICATION FOR ALUMINUM BRONZE PLATE, SHEET, STRIP, AND ROLLED BAR
-
Supplier: Accuris
Description: BRONZE,ALUMINUM,BARE ,PLATES,RODS,SHAPES, SHEETS,AND
-
Supplier: Accuris
Description: BRONZE, ALUMINUM; PLATE, ROLLED BAR, SHEET, AND STRIP
-
Supplier: DME Company
Description: Constructed of aluminum bronze with graphite plugs, D-M-E Base Plates for Gib Assemblies have a steel hardness of 179 Bhn. Each base plate includes thru holes to allow easy assembly.
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Other
- Material: Metal
- Thickness: 0.3750 inch
-
Supplier: TelephoneStuff.com
Description: Polycarbonate Duplex Cover Plate with flip lids for carpet. Features: - Diameter: 5.5" (140 mm) - Compatible with Ratchet-Pro™ 881 Series, 882C/884C Series™, 880 Series™, and 861 Series™ - Available Colors: - Aluminum - Black - Brown - Bronze
- Type: Duplex Outlet Cover
-
Supplier: Braun Brush Co.
Description: Hand held metal finishing platers brushes clean up solder joints, grills, and fine wire mesh. The polypropylene plastic handle is inert to strong cleaning solutions and solvents. Offset handle with finger grooves provides a comfortable grip. The brush face measures 3/8" x 1/2" trim; overall
- Applications: Cleaning / Surface Preparation
- Backing / Base Type: Metal
- Brush Filament Type: Metal Wire, Brass / Bronze
- Length: 7.25 inch
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Speci al Features: Working pressure: PN10; PN16 Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel Applicable temperature: from -40 to +230 degrees C Size range: from 2 to 40 inches
- Actuation: Manual / Hand
- Media: Water, Hot Water, Cold Water, Potable Water, Salt Water, Wastewater, Gas, Gasoline / Diesel Fuel, LP - Gas, Natural Gas, Sour Gas
- Media Temperature: -40 to 835 F
- Primary Material of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel, Other
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for Copper Alloy UNS Nos. C61300 and C61400 aluminum bronze sheet, strip, and rolled bar. 1.2 The products made to this specification are commonly used for drawing, forming, stamping, and bending applications and are not intended for
-
Supplier: Allied Electronics, Inc.
Description: Phosphor Bronze (Contact), Series R600 Edge Connectors For use with RETMA (EIA) based VectorPak™ subracks, the R600 series wire-wrap and solder tail edge card connectors for 0.062" thick PCB's are designed for low insertion force, minimum wear on PlugBord™ circuit board
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Copper Liquid Cold Plate Item No.: TY-L10 Material: TPM2/6061 Size: 280×101.6x10mm Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >3Mpa Application: Liquid cooling, water cooling, thermal cooling system, thermal
- Alloy: Yes
- Applications: Other
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A), Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Semi-finished Shape / Mill Stock, Fabricated Parts / Shapes
Find Suppliers by Category Top
Featured Products Top
-
, electrical, recreation, and other markets. Materials, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005 (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
T-113 0.375" x 5" wide Copper heat transfer plate for 3/8" PEX tubing. These PEX heat transfer plates are manufactured from copper and are designed to improve performance of the radiant floor heating system by dispersing the heat from (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
Phosphor Bronze with Gold Plate, Connectors are available in a Male (pin), Cat. # 6100 (bulk) or Cat. # 6100TR (tape and reel) and a Female (socket) Cat. # 6102 (bulk) or Cat. # 6102TR (tape and reel) The female sockets are equipped with side guides for additional reinforcement to minimize PCB movement (read more)
Browse Board to Board Connectors Datasheets for Keystone Electronics Corp. -
are made with cast aluminum frames as well as corrosion-resistant stainless steel springs and frame shafts. Roller shafts are stainless steel plated. All rotating shafts are mounted on bronze bushings for reduced wear. Easy Load Positioning Utilizing a (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Lightweight and durable, these high strength battery holders incorporate heat resistant Nylon Housings and Gold-plated Phosphor Bronze contacts. These (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
dimensions up to 40.0" in length x 40.0" in width x 20.0" in height and from 0.1" to 20.0" in diameter. Materials we commonly machine include alloy steel, stainless steel, superalloys, titanium, aluminum, tool steel, and copper alloys. We produce complex machined parts from bar stock, plate, ingots (read more)
Browse Production Machining Datasheets for Impro Industries USA, Inc. -
complete list of Thermo-Platen Features. Did You Know? Liquid Cooling is for Platens also! ...For applications that have high-watt densities such as lasers, high-powered electronics, telecommunications, and semiconductor processing, liquid-cooled cold plates are the ideal high-performance heat transfer solution... (read more)
Browse Cast-In Heaters Datasheets for Tempco Electric Heater Corporation
More Information Top
-
Cast and Wrought Aluminium Bronzes
These properties can be obtained also from aluminium bronze plates and there is consequently interest in the use of pipes made from aluminium bronze by seam welding which show resistance to corrosion and erosion/corrosion equal to or .