-
Supplier: Mueller Company
Description: Preferred Source for Water Distribution Products for more than 150 years... Since 1857, the Mueller name has been known for innovative Water Distribution Products of superior quality. We are North America's largest and only full-line supplier of potable Water Distribution Products. Our products are
- Media: Water, Potable Water
- Valve Size: 0.6250 to 1 inch
- Valve Type: Angle Valves, Ball Valves
-
Supplier: Mueller Company
Description: The MUELLER 300 Ball Angle Meter Valve is an optimized design combining a strong, reliable ball/ stem connection with other desirable features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. These valves are also available
- Agency / Standard: ANSI, AWWA
- Connection: Threaded
- Pressure Rating: 300 psi
-
Supplier: Cole-Parmer
Description: Ball Valves
- Material of Construction: PVC
- Valve Type: Ball Valves
-
-
Supplier: Cole-Parmer
Description: Ball Valves
- Material of Construction: PVC
- Valve Type: Ball Valves
-
Supplier: Mueller Company
Description: MUELLER Valves and Couplings are manufactured and tested in accordance with ANSI/AWWA C800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act.
- Agency / Standard: ANSI
- Connection: Compression Fitting
- Material: Cast Iron
- Valve Size: 0.6250 to 0.7500 inch
-
Supplier: Mueller Company
Description: MUELLER Valves and Couplings are manufactured and tested in accordance with ANSI/AWWA C800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act.
- Agency / Standard: ANSI
- Material: Cast Iron
- Valve Size: 0.6250 to 0.7500 inch
-
Supplier: Cole-Parmer
Description: Ball Valves
- Material of Construction: PVC
- Valve Type: Ball Valves
-
Supplier: Cole-Parmer
Description: Ball Valves
- Material of Construction: PVC
- Pressure Rating: 125 psi
- Valve Type: Ball Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Standard: Based on the Plast-O-Matic “Engineered” True Blue Ball Valve with dual floating seats and Trunnion design 15º, 30°, 45º, 60°, 90° V-Balls standard Sizes from 3/8" to 4" in PVC, CPVC, Natural Polypro and PVDF
- Actuation: Manual / Hand, Electric
- Features: Characterized
- Material: CPVC, PVC, Polypropylene (PP), PVDF
- Valve Size: 0.3750 to 4 inch
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok 112 Series Ball Valves 2 - Way (Shut - Off Valve) Pressure rating up to 3000 psig (206 bar) at 70ºF (21ºC) Temperature rating from 50ºF to 150ºF (10ºC to 65ºC) with PTFE seat and packing Vent to
- Actuation: Manual / Hand
- Material: Brass / Bronze, Stainless Steel
- Media Temperature: 50 to 150 F
- Number of Ports: 2 to 4
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO
- Actuation: Manual / Hand
- Material: PVC, Polypropylene (PP), PVDF
- Media Temperature: 140 F
- Number of Ports: 2
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO
- Actuation: Manual / Hand
- Material: PVC, Polypropylene (PP)
- Media Temperature: 140 F
- Number of Ports: 2
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Actuation: Manual / Hand
- Material: Brass / Bronze
- Media Temperature: 180 F
- Number of Ports: 2
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Actuation: Manual / Hand
- Material: Brass / Bronze
- Media Temperature: 180 F
- Number of Ports: 2
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: higher class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance
- Media Description: Water (General), Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Wastewater
- Valve Type: Angle Valves, Ball Valves, Diaphragm Valves, Piston Valves, Pressure Relief Valves, Sanitary / Hygienic Valves, Safety Valves, Shut Off Valves, Solenoid Valves
-
Supplier: Stainless Hose Fittings, Ltd.
Description: FEATURES: Simple design with one piece body Tight and smooth, low torque and easy operation One-piece ball stem Panel mountable Variety of End Connections Straight, Angle and 3-Way flow patterns Each and every valve is tested at the factory
- Media Temperature: 50 to 150 F
- Pressure Rating: 3000 psi
- Valve Type: Ball Valves
-
Supplier: Stainless Hose Fittings, Ltd.
Description: FEATURES: Simple design with one piece body Tight and smooth, low torque and easy operation One-piece ball stem Panel mountable Variety of End Connections Straight, Angle and 3-Way flow patterns Each and every valve is
- Media Temperature: 50 to 150 F
- Pressure Rating: 3000 psi
- Valve Type: Ball Valves
-
Supplier: Accuris
Description: German Language - GAS VALVES; ANGLE PATTERN BALL SHUT-OFF VALVES
-
Supplier: NIBCO INC.
Description: The NIBCO® Press System® valves take valve technology to a new level of installation efficiency. Press-to-connect valves include angle, ball, butterfly, check, gate, and globe valves for domestic hot and cold water, HVAC and process water applications. The
- Primary Material of Construction: Brass / Bronze
- Valve Type: Angle Valves, Ball Valves, Butterfly Valves, Check Valves, Gate / Knife Valves, Globe Valves
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Available types: Piston, Ball, Swing check
- Valve Size: 0.2500 to 2 inch
- Valve Type: Butterfly Valves, Check Valves
-
Supplier: Accuris
Description: German Language - GAS VALVES; ANGLE PATTERN BALL SHUT-OFF VALVES WITH COMPRESSION COUPLINGS
-
Supplier: U.S. Plastic Corporation
Description: facilitates the tightest tube bends in the industry. The LIQUIfit angle stop adapter valve is designed to allow users to quickly add a connection between an angle stop valve and a riser when installing water filtration equipment, coffee brewers or ice makers into a
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Program Angle shut-off valves Check valves Control valves with electric, pneumatic and hydraulic actuators Specially developed High-pressure valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: Accuris
Description: German Language - GAS VALVES FOR GAS INSTALLATIONS - ANGLE PATTERN BALL VALVES WITH SCREW CONNECTION - NOZZLES WITH CONICAL CONNECTION
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Brass Valve with Threaded Connection, PN1MPa to 6MPa Working Pressure Model Number:LD 014-BS Key Specifications/Speci al Features: Types: ball, gate, bib-cock, check, stop, angle, tap... Size range: from 1/4 inch to 2 inch (DN8mm - DN50mm) Working pressure: PN1MPa - 6MPa
- Actuation: Manual / Hand
- Pressure Rating: 145 to 870 psi
- Primary Material of Construction: Brass / Bronze
- Valve Size: 0.2500 to 2 inch
-
Supplier: HAWE North America Inc.
Description: -load. This enables a very compact and simple method of blocking the oil flow in one direction. This valve can be used as a "foot valve" in the suction pipe of pumps. The mounting hole for all screw-in checkvalves can be easily machined with a standard drill (point angle 118°).
- Connection: Threaded
- Material of Construction: Steel
- Media Description: Hydraulic Fluid
- Pressure Rating: 7252 to 10153 psi
-
Supplier: DK-LOK U.S.A.
Description: Up to 10000psig (689 bar) Up to 230? (446?) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
- Actuation: Manual / Hand
- Flow (Cv): 7.5
- Media: Gas, Sour Gas, Other
- Media Temperature: -65 to 446 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Speci al Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS
- Actuation: Manual / Hand
- Valve Size: 0.5000 to 64 inch
- Valve Type: Angle Valves, Ball Valves, Butterfly Valves, Check Valves, Gate / Knife Valves, Globe Valves, Plug Valves
-
Supplier: GF Piping Systems
Description: , simplicity, Type 301 Y-Globe Valve, which is used primarily for throttling and features easy exchange of components; and the Type 304 Y-Check Valve. Types 303 and 304 - Angle Seat Check, show their strength with remarkable reliability. Type 303 and 304 Valves work in
- Agency / Standard: ISO
- Connection: Bolt Flange, Tube Fitting, Butt Weld, Socket Weld / Solder
- Material of Construction: CPVC, Polypropylene (PP), PVC, PVDF
- Valve Size: 0.3750 to 12 inch
-
Supplier: Restek
Description: Our valves have low internal volumes and are rated to 15,000 psi (103,421 kPa). They feature a 2-piece stem assembly in which the rotating upper shank is coupled through a ball joint to a static lower stem. Only fingertight torque is required to make the seal.
- Connection: Compression Fitting, Bolt Flange
- Material of Construction: Stainless Steel
- Pressure Rating: 15000 psi
- Valve Size: 0.0625 to 0.2500 inch
-
Supplier: Clark Solutions
Description: Angled stem for precise flow metering One piece bonnet with a metal to metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Optional panel mount bonnet and panel nuts Electroless Nickel plated finish on
- Actuation: Manual / Hand
- Connection: Threaded
- Media Temperature: Up to 200 F
- Pressure Rating: 10000 psi
-
Supplier: Rotolok Valves, Inc.
Description: there is adequate sealing to the non-operational leg. The whole assembly is mounted on the main spindle which is supported externally by two sealed for life 2-bolt flanged ball bearings. The pneumatically operated unit is actuated by an air cylinder complete with solenoid valve and
- Media Description: Powder / Solids, Other
- Number of Ports/Ways: 3
- Single Solenoid: Yes
- Valve Size: 6 to 16 inch
-
Supplier: Lee Co. (The)
Description: IMH 832 Series Chek Valves are 8 mm diameter valves that offer side-exit flow. The inlet and outlet parts are not on the same axis, so that flow follows a 90° angle. These valves are threadless, cartridge-style, and are designed for installation into metal manifolds. The
- Valve Type: Check Valves
-
Supplier: HAWE North America Inc.
Description: These directional seated valves use spring loaded balls as valve elements and therefore do not show any leakage. They are manifold mounting and are available with various actuations which always act on an angled lever pushing the valve element in the desired
- Actuation: Electric
- Connection: Threaded
- Pressure Rating: 5076 to 7252 psi
- Valve Type: Directional Valves, Solenoid Valves
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient
- Capabilities: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves,
- Location: North America, United States Only, Northeast US Only, Southern US Only
- Services: Bench (Off-site), Field / On-site, Online Documentation, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
Find Suppliers by Category Top
Featured Products Top
-
Product Data Sheet Angle Cut Flow Control Balls Manual or (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
due to the inherently low flow rate of the valve combination, which also required a drain line. Solution: Plast-O-Matic engineers determined that the inefficient system could be eliminated with a high flow ball valve that provided the quick closing accuracy of the (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Festo introduced today the VZXF line of angle-seat valves. These new valves are equally suitable for gaseous and fluid applications and are ideal for control of media flows (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
Most engineers know that a Rotary solenoid is a cost-effective solution for simple on/off rotational movement, delivering high torque over a relatively short angle with a response time within a few milliseconds. Where rotary solenoids fall short is their (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
-axis by encoder / hydraulic valves • Bending angle controlled by micro encoder, provides ± 0.1 tolerance • Mitsubishi PLC ( Programmable Logic Control ) system • Provides 200 programs memory, each program with 20 angles (bends) • Provides (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
actuator input/output status and any faults present. The screen features touch buttons to access the internal menu system allowing the user to change settings such as working angle, speed, and function. (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls
More Information Top
-
valve Angle products - Grainger Industrial Supply
• Brass Angle Ball Valve , FNPT x MNPTBrass Angle Ball Valve, FNPT x MNPT .
-
valve Angle products - Grainger Industrial Supply
• Brass Angle Ball Valve , FNPT x MNPTBrass Angle Ball Valve, FNPT x MNPT .
-
Grainger.com
• Brass Ball Valve, Angle, FNPT, 1/2 InBrass Angle Ball Valve , FNPT x FNPT .
-
Grainger.com
• Brass Angle Ball Valve , MNPT x MNPTBrass Angle Ball Valve, MNPT x MNPT .
-
Parker two way right angled ball valve stainless steel 1 4 NPT F from Cole-Parmer
Parker® two-way right angled ball valve , stainless steel, 1/4" NPT(F) .
-
AWWA M6 - Water Meters - Selection, Installation, Testing, and Maintenance
Typical flanged water meter setter complete with angle ball valves , bypass with lockable shutoff valve, and support brackets to hold meter in place during meter gasket replacement.
-
AWWA M6 - Water Meters - Selection, Installation, Testing, and Maintenance
Typical flanged water meter setter complete with angle ball valves , bypass with lockable shut-off valve, and support brackets to hold meter in place during meter gasket replacement.
-
New Fire Service Fitting Speeds Installation
The Mueller fitting has a 1" lockable angle ball valve to control the domestic side without interrupting flow to the fire line.
-
Experimental and numerical study of transient flow in a centrifugal pump during startup
Although there is no need to specify inlet and outlet bound- ary conditions for the closed-loop numerical model, similar to the actual experiments, the flow rate depends on the ball valve angle φ.
-
http://dspace.mit.edu/bitstream/handle/1721.1/64599/727067763-MIT.pdf?sequence=2
Ball Valve Angle .