Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ZTE Corporation
Description: ZTE self-supporting towers (SST) are based on leading standards, advanced technology, optimized design, creative efforts and plentiful experience. The SST towers are designed according to customers’ requirements, such as design standard, antenna load, wind speed, etc. SST
- Applications: Communications / Antenna Support
- Height / Length Required: 230 ft
- Material: Steel
- Structure / Mount Types: Guyed Tower
-
Supplier: Sabre Communications Corporation
Description: Sabre offers a variety of knock down towers designed for extra heavy loads. Our TLKD towers feature tubular legs and angle bracing. Supplied in face widths from 30" to 42", they come in heights up to 700'. Sabre's SRKD towers feature solid round legs and angle bracing, and are
- Applications: Communications / Antenna Support
- Height / Length Required: 1000 ft
- Material: Steel
- Structure / Mount Types: Guyed Tower
-
Supplier: Sabre Communications Corporation
Description: Sabre's 36" face welded guyed tower has the versatility to carry light to heavy accessory loads. Featuring solid round legs and solid round bracing, the 3600 SRWD provides maximum strength. Sabre includes a climbing ladder and three cable ladders as an integral part of the design of this
- Applications: Communications / Antenna Support
- Height / Length Required: 600 ft
- Material: Steel
- Structure / Mount Types: Guyed Tower
-
-
Supplier: Sabre Communications Corporation
Description: Sabre's 44" face welded guyed tower is capable of carrying medium to heavy accessory loads. Featuring solid round legs and solid round bracing, the 4400 SRWD provides maximum strength. Sabre's design includes a climbing ladder and three cable ladders to reduce additional installation time.
- Applications: Communications / Antenna Support
- Height / Length Required: 700 ft
- Material: Steel
- Structure / Mount Types: Guyed Tower
-
Supplier: Sabre Communications Corporation
Description: Sabre's 24" face welded guyed tower is designed to carry light to heavy accessory loads. Featuring solid round legs and solid round bracing, the 2400 SRWD provides maximum strength. Sabre includes a climbing ladder and three cable ladders as an integral part of the design of this tower
- Applications: Communications / Antenna Support
- Height / Length Required: 400 ft
- Material: Steel
- Structure / Mount Types: Guyed Tower
-
Supplier: ZTE Corporation
Description: ZTE rooftop pole is based on leading standards, advanced technology, optimized design, creative efforts and plentiful experience. The poles have been widely recognized by customers and used in city sites. We are committed to providing the most suitable solutions for customers, with the lowest cost,
- Applications: Communications / Antenna Support
- Height / Length Required: 65.62 ft
- Material: Steel
- Structure / Mount Types: Roof Top Tower
-
Supplier: ZTE Corporation
Description: Camouflaged tower can blend in environment well when the site is placed in theme park, resort, museum, golf course, and zoo and so on, which can solve the site acquisition and environmental protection issues. The camouflaged tower is designed according to customers’ requirements
- Applications: Communications / Antenna Support
- Height / Length Required: 131 ft
- Material: Steel
- Structure / Mount Types: Concealed / Stealth Structure
-
Supplier: ZTE Corporation
Description: Monopole is made up of single steel tubular and equipped with working platform, ladders, etc. The monopole is designed according to customers’ requirements, such as design standards, antenna loads, wind speed, etc. ZTE monopole is based on leading standards, advanced technology, optimized
- Applications: Communications / Antenna Support
- Height / Length Required: 180 ft
- Material: Steel
- Structure / Mount Types: Monopole
-
Supplier: Campbell Scientific, Inc.
Description: The UT30 is a durable instrument tower that can be used for a variety of applications. It supports a 30 foot (10 m) measurement height for wind sensors as well as sturdy attachment points for antennas, solar panels, environmental enclosures, radiation shields, and crossarms. The
- Applications: Meteorology / Instrument / Sensor
- Height / Length Required: 30 ft
- Material: Aluminum
- Structure / Mount Types: Guyed Tower, Self-supporting Tower
-
Supplier: Campbell Scientific, Inc.
Description: The UT10 is a durable, lightweight instrument tower that can be used for a variety of applications. It supports a 10 ft (3 m) measurement height for wind sensors as well as sturdy attachment points for antennas, solar panels, environmental enclosures, radiation shields, and crossarms.
- Applications: Meteorology / Instrument / Sensor
- Height / Length Required: 10 ft
- Material: Aluminum
- Structure / Mount Types: Guyed Tower, Self-supporting Tower
-
Supplier: Campbell Scientific, Inc.
Description: The UT20 is a durable instrument tower that can be used for a variety of applications. It supports a 20 foot (6 m) measurement height for wind sensors for fire weather applications. It also provides sturdy attachment points for antennas, solar panels, environmental enclosures,
- Applications: Meteorology / Instrument / Sensor
- Height / Length Required: 20 ft
- Material: Aluminum
- Structure / Mount Types: Guyed Tower, Self-supporting Tower
-
Supplier: R.A. Miller Industries, Inc.
Description: The OE-254/GRC Antenna Group is designed for broadband, omni-directional ground-based communications. It is intended for use with radio sets AN/VRC-12, AN/VRC-43 through AN/ VRC-49, AN/VRC-53, AN/VRC-64, AN/GRC-125 and AN/GRC-160 but will also function with the AN/PRC-25 and AN/PRC-77 radio
- Applications: Government / Military
- Structure / Mount Types: Guyed Tower
-
Supplier: HydroLynx Systems, Inc.
Description: path studies to ensure consistent reception. Antenna Mounting Brackets The DB224, DB408 and DB420 Antennas are supplied with clamps for top mounting. If top mounting is not feasible, heavy duty side mount kits are available that include all brackets, clamps and hardware to mount the
- Applications: Telemetry / Surveillance
- Form Factor: External
- Pattern Type: Omnidirectional
-
Supplier: Ericsson, Inc.
Description: components are passive devices. The link budget can often be improved without an increase in power consumption by choosing proper antenna system products. Ericsson provides a full range of antenna system products ranging from: Base station Antennas Tower Mounted
- Applications: Cellular / PCS Base Station
- Form Factor: Stationary / Fixed
- Technology Type: Panel / Sector
-
Supplier: CSA Group
Description: Preface This is the eighth edition of CAN/CSA-S37, Antennas, towers, and antenna-supporting structures. It supersedes the previous editions published in 2013, 2001, 1994, 1986, 1981, 1976, and 1965. The following is a list of some of the more important changes made in this
-
Supplier: TACO Communications Inc.
Description: All CG Commercial Guyed Towers are shipped complete with the following items: • 8 ft. tower sections • Top plate with a No. 244A mast clamp installed • Rotor plate with No. 244A mast clamp installed • Guy stations • Concrete base stubs • Special nuts, bolts and washers
- Applications: Communications / Antenna Support
- Height / Length Required: 139 ft
- Material: Steel
- Structure / Mount Types: Guyed Tower
-
Supplier: TACO Communications Inc.
Description: DMXB tower packages come complete with tower sections, DM mast, top plate, rotor plate, BP2S base plate, TMCA mast clamp assembly and DMXHB universal house bracket. Height includes mast.
- Applications: Communications / Antenna Support, Recreational, Surveillance / Camera
- Height / Length Required: 44 ft
- Material: Steel
- Structure / Mount Types: Guyed Tower
-
Supplier: TACO Communications Inc.
Description: DMX towers are packaged complete with CBS concrete base stubs, DM mast, top plate, rotor plate, TMCA clamp assembly and all necessary hardware. Height includes mast.
- Applications: Communications / Antenna Support, Surveillance / Camera
- Height / Length Required: 60 ft
- Material: Steel
- Structure / Mount Types: Guyed Tower, Self-supporting Tower
-
Supplier: TACO Communications Inc.
Description: A qualified structural engineer should be consulted prior to mounting an antenna on a tower or a support structure.
- Applications: TV / Radio Broadcasting, Other
- Form Factor: External
- Gain: 9 dB
- Pattern Type: Directional
-
Supplier: Ubiquiti Networks, Inc.
Description: The compact form factor allows the airFiber X Antennas to be used in various applications, from carrier backhauls between towers to PtP bridging between buildings. Plug and Play Integration The airFiber X Antennas are designed to integrate seamlessly with the airFiber X radios
- Applications: Cellular / PCS Base Station
- Form Factor: Stationary / Fixed
- Gain: 23 to 35 dB
- Pattern Type: Directional
-
Supplier: Bentley Systems, Inc.
Description: be edited to achieve the desired shape and configuration. With STAAD.Tower, external components like antennas, appurtenances, and platforms can easily be attached and can generate wind, ice, and seismic loads following the TIA codes along with other standard reference loads. The robust
- Licensing: Perpetual, Subscription
- Source Code: Proprietary
- Use: Professional
-
Supplier: KP Performance Antennas
Description: preassembled from the factory. This parabolic antenna also features dual polarization and boasts excellent front-to-back of 60 dB. Features Stable gain over ultra-wide bandwidth of 10.7 GHz - 11.7 GHz Comes preassembled from the factory for quickest time to tower
- Form Factor: External, Stationary / Fixed
- Gain: 34.4 dB
- Operating Temperature: -40 to 140 F
- Primary Frequency Range: 10700 to 11700 MHz
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-5QSOMNI-13 4-port, omni antenna operates in the 5150-5950 MHz frequency band and is fully compatible with Cambium Networks' ePMPTM 3000 Access Point hardware and software. The small 27" omni limits the tower footprint and provides 360° coverage with 13 dBi
- Form Factor: External, Stationary / Fixed
- Gain: 13 dB
- Operating Temperature: -40 to 149 F
- Pattern Type: Omnidirectional
-
Supplier: Kaelus
Description: Tower Mounted Amplifiers (TMAs), also known as Masthead amplifiers (MHA) or Tower Top Low Noise Amplifiers (TTLNA,) provide a cost effective way for network operators to improve site performance. Kaelus manufactures TMAs for every band which amplifies weak uplink signals from mobile
- Amplifier Type: Low Noise Amplifier
- Applications: Mobile / Wireless Systems, Terrestrial RF/Microwave Systems
- Frequency Range: 778 to 2570 MHz
- Maximum Gain: 13 dB
-
Supplier: Ubiquiti Networks, Inc.
Description: high-density areas for high-capacity, multipoint networks. Breakthrough Design Mounted on a single airPrism antenna, three Rocket5ac Prism radios maximize throughput in an efficient tower footprint, minimizing installation and tower costs.
- Applications: Broadband Network / WLAN
- Form Factor: Stationary / Fixed
- Pattern Type: Directional
- Primary Frequency Range: 5000 MHz
-
Supplier: KP Performance Antennas
Description: preassembled from the factory. This parabolic antenna also features dual polarization and boasts excellent front-to-back of 62 dB. Features Stable gain over ultra-wide bandwidth of 10.7 GHz - 11.7 GHz Comes preassembled from the factory for quickest time to tower
- Applications: High Frequency
- Form Factor: External, Stationary / Fixed
- Gain: 39 dB
- Operating Temperature: -40 to 140 F
-
Supplier: KP Performance Antennas
Description: This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic
- Applications: High Frequency
- Form Factor: External, Stationary / Fixed
- Gain: 34.4 dB
- Operating Temperature: -40 to 140 F
-
Supplier: Patlite (USA) Corporation
Description: SL-1000MM Pre-assembled
- Applications: Communications / Antenna Support
-
Supplier: Patlite (USA) Corporation
Description: Pole: Carbon Steel Pipe, Upper Bracket: Hot Rolled Milled Steel, Cord Bushing: Ethylene Propylene Rubber
- Applications: Communications / Antenna Support
- Height / Length Required: 0.1411 ft
-
Supplier: Patlite (USA) Corporation
Description: Pole: Carbon Steel Pipe, Upper Bracket: ABS Resin, 'L' Bracket: Hot Rolled Milled Steel, Cord Bushing: Ethylene Propylene Rubber
- Applications: Communications / Antenna Support
- Height / Length Required: 2.62 ft
- Material: Steel
-
Supplier: Patlite (USA) Corporation
Description: Aluminum Pipe
- Applications: Communications / Antenna Support
- Height / Length Required: 0.9843 ft
- Material: Aluminum
-
Supplier: HydroLynx Systems, Inc.
Description: at the time of installation. Another consequence of the stiffness is resolved by adding a RG8 pigtail cable (CRG8-NM/NF) for a smooth transition to the radio package. At sites with tower mounted antenna systems the radio should be installed as close to the antenna as practical
- Application: RF
- Cable Assembly Gender: Male-Male, Male-Female
- Connector Type: BNC, Other
- Product Type: Other
-
Supplier: L-com, Inc.
Description: path. The small 28" OMNI limits the wireless infrastructure footprint and provides 360 degree coverage around the tower. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum.&&Rugged and Weatherproof: The 4-port OMNI antenna features a heavy-duty UV-resistant
- Applications: Broadband Network / WLAN
- Gain: 8.5 dB
- Pattern Type: Omnidirectional
- Primary Frequency Range: 3500 to 3800 MHz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: measurement sensitivity (-135 dBm), the PiMPro Tower series is the perfect resource for cell site acceptance and troubleshooting, an ideal complement to the fast and error-free VSWR, cable loss, distance-to-fault and power measurements of the R&S®ZVH cable and antenna analyzer and
- Connection to Host: Radio / Telemetry
- Display Options: Video Display
- Instrument Type: Portable / Benchtop Instrument
-
Supplier: Creative Composites Group
Description: CPI Offers Industry Leading Fiberglass Deadend Crossarms and Tangent Crossarms. The arms are lighter and stronger than wood crossarms. They will not rot or succumb to wood peckers or termites. The fiberglass crossarms exhibit an extremely high dielectric strength and contain no hazardous chemicals
- Applications: Communications / Antenna Support, Meteorology / Instrument / Sensor
- Material: Composite / Plastic
- Structure / Mount Types: Other
Find Suppliers by Category Top
Featured Products Top
-
surges, overhead power cabling at the mercy of weather elements allow surges to travel great distances to various distribution systems, and wires running from the tower’s antennas to the base station (among others) also serve as conduits for spikes. Since the infrastructure relies (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
KRYTAR Hybrid Couplers are passive devices used to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
disturbances.” How Naval Ships are Affected by Lightning Strikes If water attracts lightning in a storm, and lightning strikes the tallest points in an area, then does that mean that the masts and radio towers of ships at sea are targets for lightning strikes? It would seem so (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc.
Conduct Research Top
-
Fiber-to-the-Antenna: Benefits and Protection Requirements
Data throughput demands of fourth generation. telecommunication systems have acted as a stimulus for a paradigm shift of the cell tower structure. This paradigm shift has included the implementation of the fiber-to-the-antenna (FTTA) architecture. FTTA architecture implementation has enabled lower
-
Wireless Infrastructure Maintenance with a USB-driven VNA
Wireless infrastructure encompasses a broad range of radio technologies, antennas, towers, and frequencies. Radio networks are built from this infrastructure and from mobile radiosâ€"the radios used by municipal and commercial customers to communicate over licensed frequency bands. Typical end user
-
Smart Computing Article - Your Cell Phone Won't Work
The Dual-Band Dome Antenna from Wilson Electronics ( ) is designed to be mounted on your ceiling or an internal wall to boost the signal being broadcast to your cell phone. Problem: The signal to my cell phone in my car is poor. If you re passing through a dead zone, there s nothing you can do
-
Introduction of Base Station and Remote Radio Unit
Base Station, generally refers to the "public mobile communication base station", (abbr.: BS), the base station is used to provide signals to mobile phones. It usually consists of the following four parts: Antenna-Feeder System: Responsible for signal transmission and reception, including antennas
More Information Top
-
Practical Antenna Handbook, Fifth Edition > Towers
These pipes are used in addition to, not instead of, the normal bolt fasteners that keep the antenna tower erect.
-
Handbook of Antenna Design, Vol. 2
…differences between theory and/or prediction by model measurements may arise in full-scale appli- cation, because of the effect of supporting guys, base capacitance to ground, earth losses, re-radiation from adjacent structures (e.g. other antenna towers , power lines, highrise buildings…
-
Code of Federal Regulations > Title 47 - Telecommunication > Federal Communications Commission > [47 CFR Part 1] Practice and Procedure
NOTE: By Commission Order (FCC 65-455), 30 FR 7419, June 5, 1965, the Commission issued the following policy statement concerning the height of radio and television antenna towers : .
-
Mountaintop Surveillance Sensor
Test Integration Center Facility,
Kauai, Hawaii
The ground elevation in the vicinity of the antenna tower is approximately 1,131 meters (3,710 feet) above mean sea level.
-
General Considerations of Tower Antennnas for Broadcast Use
Several types of recently installed antenna towers are shown to be less effective than the simple theory prediction, particularly with regard to reduction of sky wave and fading.
-
Microwave Transmission Networks: Planning, Design, and Deployment, Second Edition > Microwave Network Deployment
Communication towers are designed in accordance with “Structural Standards for Steel Antenna Towers and Antenna Support Structures,” ANSI/TIA/EIA-222-G (released in 2006), a nationally recognized standard jointly sponsored by the Electronic Industries Alliance (EIA, formerly the Electronic Industries Association) and…