-
Supplier: Heilind Electronics, Inc.
Description: SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-100MM
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Heilind Electronics, Inc.
Description: SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-175MM
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Heilind Electronics, Inc.
Description: DUAL FLOAT SWITCH 2 LVL SS ATEX, EMPTY CONTROL, 250MM
- Meter Technology: Mechanical / Magnetic Floats
-
-
Supplier: Heilind Electronics, Inc.
Description: DUAL FLOAT SWITCH 2 LVL SS ATEX, FILL CONTROL, 100MM
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Sitron
Description: storage tanks and is available with an explosion proof housing. The GX comes standard with a glass window which enables visualization of LED switch status. The GX housing comes with the following certifications: UL, CUL, IECEX and ATEX for installation in hazardous environments
- Built-in Alarm / Indicator: Yes
- Material Temperature Range: 14 to 176 F
- Maximum Operating Pressure: 725 psi
- Media Type: Liquid
-
Supplier: Advantech
Description: /FI switches use the highest quality components, to enable the range to operate in temperatures of between -40 and 75°C along with EMS Level 3 protection to repel electromagnetic interface for industrial resistance. Communicates with SCADA software via Modbus
- Equipment Type: Switch
-
Supplier: Fluidwell bv
Description: The F074 is a basic level / pump controller that works with a preset value and two switch points to control a pump or valve. The low and high level switch points are entered as a percentage of the preset value to switch the device on / off. For pump control
- Accuracy: 0.0500 ±% FS
- Control Signal Output: Switch / Relay Output
- Control Technique: Other
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
-
Supplier: Automation24, Inc.
Description: for units that are ATEX approved and offers IP66 protection. With a sensor length of 75-300mm for shaft probes and up to 2,000mm for shortable rope probes, it measures media from a density of 80 g/l. The Soliswitch FTE20- rotary paddle point level switch with cable entry and NPT
- Device Classification: Sensor System
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 36 psi
- Meter Technology: Rotation Paddle
-
Supplier: Endress+Hauser, Inc.
Description: With intrinsically safe signal circuit for connecting to conductive sensors Your benefits Low-cost point level switch for conductive liquids Line monitoring up to the sensor Configurable sensitivity range ATEX, FM and CSA approvals
- Device Classification: Sensor System
- Instrument Display Options: Digital Readouts
- Instrument User Interface Options: Digital Front Panel
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Automation24, Inc.
Description: The Minicap FTC260 capacitance point level detector from Endress+Hauser with a probe length of 5.5" (140 mm) and switching output is a simple probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy
- Device Classification: Sensor System
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 362 psi
- Meter Technology: Capacitive / RF Admittance
-
Supplier: Advantech
Description: switch uses the highest quality components, to enable the range to operate in temperatures of between -40 and 75°C along with EMS Level 3 protection to repel electromagnetic interface for industrial resistance. Communicates with SCADA software via Modbus/TCP Communicates
- Form Factor: Ceiling / Wall Mount
-
Supplier: Advantech
Description: ports. EKI-5725/I and EKI-5728/I switches use the highest quality components, to enable the range to operate in temperatures of between -40 and 75°C along with EMS Level 3 protection to repel electromagnetic interface for industrial resistance. Communicates with SCADA software via
- Form Factor: Ceiling / Wall Mount
-
Supplier: Advantech
Description: switches use the highest quality components, to enable the range to operate in temperatures of between -40 and 75°C along with EMS Level 3 protection to repel electromagnetic interface for industrial resistance. Communicates with SCADA software via Modbus/TCP Communicates
- Form Factor: Ceiling / Wall Mount
-
Supplier: BinMaster, Inc.
Description: The BM-TSM is a patented, mercury-free tilt switch used for high level detection of powders and bulk solids contained in bins, tanks, or silos. It features C/US Class II, Division I Groups E, F and G and ATEX Zone 21 hazardous location approvals. It mounts on top of the vessel
- Device Classification: Sensor System
- Level Measurement Type: Point Level / Multi-Point Levels
- Media Type: Dry Material (Bulk Solids and Powders)
- Meter Technology: Other
-
Supplier: Automation24, Inc.
Description: The Minicap FTC262 capacitance point level detector from Endress+Hauser with probe length 500-6,000mm available and switching output is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy
- Device Classification: Sensor System
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 362 psi
- Meter Technology: Capacitive / RF Admittance
-
Supplier: SensorsONE, Ltd.
Description: The DS 200 combined hydrostatic level switch, gauge and sensor is externally powered via the analogue signal electrical connection and level can be displayed in any engineering units via the 4 digit LED display. A variety of analog output signals maybe specified and a choice of
-
Supplier: Endress+Hauser, Inc.
Description: Point level switch Robust vibration point level for bulk solids, also for dust incendive hazard areas Your benefits No calibration: easy commissioning (plug and play) Insensitive to build-up: maintenance-free operation No mechanically moving
- Material Temperature Range: -40 to 300 F
- Maximum AC Voltage: 253 volts
- Maximum DC Voltage: 55 volts
- Maximum Operating Pressure: 360 psi
-
Supplier: First Sensor AG
Description: and temperature compensated and offer an amplified analogue output signal (HART and PROFIBUS-PA on request). For use in hazardous areas an intrinsically safe version of the transmitter according to ATEX II 1G (EEx ia IIc T4) is optionally available. Typical applications include level
- Maximum Operating Pressure: 58.02 psi
- Meter Technology: Other
-
Supplier: Larson Electronics LLC
Description: The XPR-9822E Explosion Proof-Intrinsically Safe LED Flashlight is Atex Certified and designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other flammable compounds may be encountered.
-
Supplier: Automation24, Inc.
Description: The Minicap FTC260-JB2H1 capacitance point level detector from Endress+Hauser with a probe length of 5.5" (140 mm) is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy accumulation. The
- Device Classification: Sensor System
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -40 to 248 F
- Maximum Operating Pressure: 362 psi
-
Supplier: Endress+Hauser, Inc.
Description: Interface and level measurement in liquids Your benefits Reliable measuring: - for interface with emulsion - in case of moved surface and foam - for changing medias High availablility Integrated data memory Factory
- Built in alarm indicator: Yes
- Communication Interface Options: Other
- Material Temperature Range: -40 to 392 F
- Maximum Operating Pressure: 580 psi
-
Supplier: Endress+Hauser, Inc.
Description: Level measurement in liquids Your benefits Reliable measuring for changing medias High availablility Integrated data memory Factory precalibrated Intuitive, menu-guided operating concept in national languages Simple
- Built in alarm indicator: Yes
- Communication Interface Options: Other
- Material Temperature Range: -4 to 176 F
- Maximum Operating Pressure: 87 psi
-
Supplier: Sitron
Description: /Dry selection for both High and Low level application requirements The GX comes standard with a glass window which enables visualization of LED switch status. The GX housing comes with the following certifications: UL, cUL, IECEX and ATEX for installation in hazardous
- Configuration (Normal State): Normally Open (NO), Normally Closed (NC)
- Maximum AC Voltage: 250 volts
- Maximum Current: 5 amps
- Maximum Operating Pressure: 725 psi
-
Supplier: Larson Electronics LLC
Description: The XPR-9862E Explosion Proof-Intrinsically Safe LED Flashlight is Atex Certified and designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other flammable compounds may be encountered.
-
Supplier: FineTek
Description: resp. a switching process for different process applications. The installation can be carried out within silos, bunkers, pipe systems or at similar transport facilities. The assembly is simple, economical and easy possible also afterwards. The microwave barrier LevelCheck 510M is
- Device Classification: Sensor-Only
-
Supplier: Comus International
Description: For detection of non right-angled surfaces Adjustable transmitter power Adjustable switching delay Works under dust, dirt, fog, bright light Detects transparent and bright objects Watertight, IP 67, ATEX 22, oil resistant, robust Customised versions available Precision engineered
- Device Classification: Sensor-Only
- Media Type: Liquid
- Meter Technology: Ultrasonic / Sonic
-
Supplier: Pepperl+Fuchs SE
Description: Complete unit consisting of the probe and electronic insert Integrated active build-up compensation: exact switch point, even with strong build-up Mechanically rugged: no wearing parts, long operating life, maintenance-free Rope probe can be shortened for optimum matching to the measuring
-
Supplier: Seedburo Equipment Company
Description: Rotary style level indicator with failsafe motor rotation circuit for safe and accurate material detection. Class II, Div.1, groups E, F, and G approved for US and Canada. CE/ATEX approved units also available for Europe. Weather and corrosion proof heavy-duty nylon enclosure. Unique
-
Supplier: Seedburo Equipment Company
Description: Rotary style level indicator with failsafe motor rotation circuit for safe and accurate material detection. Class II, Div.1, groups E, F, and G approved for US and Canada. CE/ATEX approved units also available for Europe. Weather and corrosion proof heavy-duty nylon enclosure. Unique
-
Supplier: Seedburo Equipment Company
Description: Rotary style level indicator with failsafe motor rotation circuit for safe and accurate material detection. Class II, Div.1, groups E, F, and G approved for US and Canada. CE/ATEX approved units also available for Europe. Weather and corrosion proof heavy-duty nylon enclosure. Unique
-
Supplier: PR electronics
Description: value for each channel and can be used to define high and low limits for detection of loop current level. If these limits are exceeded, the status relay will activate. Dual channel versions can be used for signal splitter applications - 1 in and 2 out. Advanced features
- Agency Approvals: ATEX, FM Approval, UL Listed, Other
- Barrier Type: Galvanic Isolator
- Maximum Open Circuit Voltage (VOC): 32 volts
- Maximum Short Circuit Current (ISC): 1000 milliamps
-
Supplier: PR electronics
Description: define high and low limits for detection of loop current level. If these limits are exceeded, the status relay will activate. In the 1-channel version the status relay can be used as a simple limit switch. I.S. splitter application - 1 input and 2 outputs. In the dual channel
- Agency Approvals: ATEX, FM Approval, UL Listed, Other
- Barrier Type: Galvanic Isolator
- Maximum Open Circuit Voltage (VOC): 32 volts
- Maximum Short Circuit Current (ISC): 1000 milliamps
-
Supplier: Seedburo Equipment Company
Description: Rotary style level indicator with failsafe motor rotation circuit for safe and accurate material detection. Class II, Div.1, groups E, F, and G approved for US and Canada. CE/ATEX approved units also available for Europe. Weather and corrosion proof heavy-duty nylon enclosure. Unique
-
Supplier: RS Components, Ltd.
Description: . Mounting arrangement Mobrey A flange. Available as standard or ATEX approved (Flameproof ATEX 11 1/2G EExd IIc T6, IP66/IP67). NOT suitable for direct pump control (unless 2 switches are used) Device Type = Level Alarm Switch Mounting Type = Side Mount
- Maximum Current: 15 amps
- Maximum Operating Pressure: 276 psi
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: RS Components, Ltd.
Description: The VEGAVIB 61 point level switch measures the min. and max. level accurately and is an excellent choice for granular and coarse grained bulk solids. Extended version is ideal for top mounting as high level switching or side mounting through long nozzles. For Use
- Maximum Operating Pressure: 15.95 psi
- Pole and Throw Specifications: Other
-
Supplier: RS Components, Ltd.
Description: The VEGAVIB 61 point level switch measures the min. and max. level accurately and is an excellent choice for granular and coarse grained bulk solids. Extended version is ideal for top mounting as high level switching or side mounting through long nozzles. For Use
- Maximum Operating Pressure: 15.95 psi
- Pole and Throw Specifications: Other
-
Supplier: RS Components, Ltd.
Description: using wired . Device Type = Fork Level Detector Mounting Type = Side or Top Mount Switch Output = Relay Body Material = Aluminium Minimum Operating Temperature = -70°C Maximum Operating Temperature = +260°C Maximum Pressure = 100bar Gasket Material = Non Asbestos Carbon Fibre Series =
- Maximum Operating Pressure: 1450 psi
- Meter Technology: Vibrating / Tuning Fork Method
- Pole and Throw Specifications: Other
Find Suppliers by Category Top
Featured Products Top
-
2882-LS Probe Mounted Switch The 2882-LS Probe Mount Switch provides reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
SENSORS MEASURE LEVELS IN HAZARDOUS LOCATIONS BinMaster vibrating rods and forks are available approved to ATEX, FM, CSA, and IEC standards for use in hazardous locations. Both the vibrating rod and fork are available with either an electropolished (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
steel material housings, ATEX-certified version available (Cat. 1 (i/o) IIB, T4) All-in-One Unit with base frame, operating fluid separator, heat exchanger, control system, including inlet check valve, fresh liquid supply kit, level indicator with switches, temperature and pressure indicators and cavitation protection (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Each SCM5B43 general purpose input module with DC excitation accepts a single channel of DC displacement transducer input which is filtered, isolated, scaled, and converted to a high-level analog voltage output for (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
company’s ST100, ST75, ST51A and now the ST80 Series air/gas flow meters are all designed for use in SIS. In addition to the flow meters, FCI’s FLT93 and FS10 Series flow and level switches are also SIL compliant. As the implementation of newer standards related to safety instrumented (read more)
Browse Mass Flow Meters and Controllers Datasheets for Fluid Components Intl. (FCI) -
Approved. FCI solves flow and level measurement applications with advanced thermal dispersion technologies. With 50+ years’ experience and the largest installed base of thermal flow meters, flow switches and level switches, count on FCI to know your application and have the solutions. (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
, Div 1/Div 2 hazardous area installations and includes a robust, all welded sensing element constructed with 316 stainless steel and Hastelloy-C tips. ATEX/IEC approvals include: Zone 1, II 2 G Ex d IIC T6 . . . T3; II 2 D Ex tD A21, IP67 T90º . . . T300º. FCI solves flow and level (read more)
Browse Gas Flow Meters Datasheets for Fluid Components Intl. (FCI) -
demanding process environments include ATEX, IECEx, FM/FMc, UKEX, EAC/TR CU, NEPSI, EMSA EQM-Ex, CE Mark, UKCA, CPA, CRN, ANSI and more. FCI solves flow and measurement applications with advanced thermal dispersion technologies. With almost 60 years’ experience and the largest installed base of thermal flow meters, flow switches and level switches, you can count on FCI to know your application and have the right solutions. (read more)
Browse Mass Flow Meters and Controllers Datasheets for Fluid Components Intl. (FCI)
More Information Top
-
Two-Wire, Loop-Power Level Switch For Tank Monitoring And Interface Control
… 1 and 2, Groups C and D, as well as FM, CSA, CE marking and ATEX (pending). Compatible with clean media or dirty, slurry or foaming media, the LS2000 Level Switch operates with a precision thermal mass flow sensor.
-
SIL-2 Compliant Level Switch Supports Storage Tank Monitoring Applications
It is suitable for use in hazardous (FM, CSA, and ATEX classified) locations and is rated for … The FLT93 Tank Level Switch comes with a three-year warranty.
-
SIL-2 Compliant Level Switch Supports Storage Tank Monitoring Applications
It is suitable for use in hazardous (FM, CSA, and ATEX classified) locations and is rated for … The FLT93 Tank Level Switch comes with a three-year warranty.
-
FLT Pump Protection Flow Switch Reduces Pump Maintenance And Extends Life
Agency approvals include: FM, ATEX , CSA, CRN and CE. Highly dependable, FCI's versatile Flow/ Level /Temperature (FLT) Switches provide precise, rapid flow or level control in liquids or slurries, as well as temperature measurement.
-
FLO-Corp Launches Guided Radar Level Transmitter For Liquid And Solid Level Measurements
The 4-wire sensor can output the analyzed level as a continuous measurement reading through its analog output, or it can convert the values into freely positionable switching output signals. The Tracer 1000 features a simple, yet durable ATEX approved design with integrated HART Communication Protocol to …
-
SIL-2 Compliant Level Switch Supports Storage Tank Monitoring Applications
It is suitable for use in hazardous (FM, CSA, and ATEX classified) locations and is rated for … The FLT93 Tank Level Switch comes with a three-year warranty.
-
UK fuel distributor adds Atex-rated ball valves for tank overfill protection | Archive | Process Engineering
However, if for any reason the filling exceeds the 95% level , the alarm system blasts and signals the Burkert 8804 valves to close in … … timed sequence of less than 30-seconds – this to give time to switch the pump off – … … won this contact we knew that we needed a highly reliable, IP67 rated, ATEX shut-off valve …
-
PSENMAG SERIES | Pilz | Safety Door Switches | Magnetic Non-Contact Safety Switches | Product Catalog Search Results | Galco Industrial Electronics
• UL; cUL; ATEX Approvals PSENmag switches can be used for applications in which the risk analysis specifies a high category, where … … to align the gates accurately, where machine gates are subject to a high level of vibration and …
-
Selecting a Float Switch for a Liquid Level Sensing Application: Guide by Cynergy3
These include float switches for all types of environment, including industrial process control, safe areas, intrinsically safe and hazardous areas ( ATEX -certified), as well as WRAS-approved switches for drinking water applications. Cynergy3 is a leading manufacturer of liquid level and flow sensors, HV and RF relays.
-
Liquid Level/Interface Monitoring in Flocculant/Sludge Control (.pdf)
It is suitable for use in ATEX locations and is rated for NEMA Type 4X (IP66) environments. The FLT93S Switch also has been rated for Safety Integrity Level (SIL) 2 compliant service.