Products/Services for Automatic Transmission Snap Ring Pliers
-
Pliers - (254 companies)...to make small holes in soft materials. Retaining-Ring Retaining-ring pliers have pointed, narrow jaws that are used to manipulate retaining-rings. Round-Nose Round-nose pliers have pointed, narrow jaws that are used for working with small objects...TypeBent NoseCutting Edge
-
Retaining Rings and Snap Rings - (272 companies)Description. Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore. Types. The primary retaining ring type can be internal or external. Internal retaining rings fit into a housing or bore. External...
-
Snap Gages - (55 companies)In this case, snap gages are similar to: micrometers. calipers. indicators. plug gages. ring gages. Snap gages are for both English and metric measurement configurations. Types of Snap Gages. Snap gages are available in fixed and variable forms...
-
Slip Rings - (116 companies)...transmission, radio transmission, etc. Configuration, performance and features are important specifications to consider when searching for slip rings. Configuration. Important configuration parameters include hardware configuration, slip ring...
-
Variable Transmissions - (96 companies)Variable transmissions are used in industrial applications to alter the speed of an output shaft. Variable transmissions are a broad category of products applying to any industrial transmission powering machinery. Variable transmissions are used...
-
O-rings - (731 companies)O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases. O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating...
-
Hydraulic Oils and Transmission Fluids - (361 companies)...within transmissions. Transmission Fluids. Transmission fluids are used to operate and lubricate transmission components. Transmissions may be designed as manual or automatic, and the fluids involved are drastically different for each system type...
-
Snap Fasteners - (49 companies)Snap fasteners or snaps are mechanical fasteners that close or lock with a clicking or snapping sound. Snap fasteners or snaps are mechanical fasteners that close or lock with a clicking or snaping sound. There are two different types of snaps...
-
Round Belts and O-ring Belts - (75 companies)Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...
-
Piston Rings - (112 companies)Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric, or polymer seals. Description. Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric...
Product News
-
ExxonMobil Chemical Company – Synthetic Base Stocks
Automatic Transmission Fluids (ATF) In today 's market, successful light-duty automatic transmission fluids (ATFs) must satisfy high expectations. Despite increasingly severe conditions of temperature and load, your ATF products must provide wear protection while fulfilling fuel economy and emissions regulations. To meet fill-for-life expectations, your ATF requires good property retention, anti-foam performance and long-term seal compatibility. We can help you formulate high-performance ATFs with advanced synthetic base stocks... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company – Synthetic Base Stocks -
CENO Electronics Technology Co., Ltd.
Automatic Industry Slip Ring Food safety has always been the national focus and family concerns, then Most of the food processing is automated. CENO has been researched one kind of high temperature slip ring, which can work under 250 C to meet the requirements of high temperature of food processing automation equipment. High temperature slip ring has the characteristics of anti-corrossion, well performance and aging resistant. Main specification for slip ring ECN000-25P. Protection Grade:IP64. Working Temperature:-40 C... (read more)Browse Slip Rings Datasheets for CENO Electronics Technology Co., Ltd. -
Smalley
Custom Spiral Retaining Rings and Snap Rings Smalley manufactures custom retaining rings to meet specific application requirements. Spirolox® Retaining Rings have No Ears To Interfere with mating components in an assembly and are compatible with standard snap ring grooves. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges TM. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys are readily available for production. The flexibility in design... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Pratt & Whitney Measurement Systems, Inc.
New Labmaster Automatic Model 1000A is capable of measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards, micrometers, and snap gages, all with NIST traceability. Only a handful of traceable masters, such as blocks, rings, etc. are needed (not included). The LABMASTER 1000A can also measure a wide range of specialty applications such as ID/OD bearings (radial/axial... (read more)Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Portage Electric Products, Inc.
Snap Action Thermal Controls Snap action devices with automatic reset at preset temperature. more... Models KB & CB. Manual Reset Thermal Cut-outs Snap action devices with manual activated reset. more... Models SO & CSO. Self-Hold Temperature Limiter Snap action devices with integrated heat source to prevent device from resetting until line voltage is removed from application. more... Model ST01 Series. Designed as an economical solution, especially for motor, transformer, and lighting applications up to 5 amps 250 VAC... (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
jbj Techniques Limited
Highly flexible power transmission couplings ELPEX-B couplings are highly flexible and free of torsional backlash. Because of their low torsional stiffness and damping capacity, ELPEX-B couplings are especially suitable for coupling machines with a highly non uniform torque pattern. ELPEX-B couplings are also suitable for connecting machines with high shaft misalignment. The elastic tire can simply be slipped over the hub parts. The elastic tire is held firmly in place by fitting the clamping ring. The connection transmits the torque... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Smalley
FAQ: Internal Retaining Rings Spirolox (R) retaining rings are an alternative to a stamped retaining ring. Unlike a traditional stamped ring, Spirolox rings are designed without ears or lugs. This prevents any interference with mating components and creates a uniform cross section. Instead of using the ears or lugs for installation and removal, these rings can be wound into a groove and removed with a simple screwdriver. No special tools or pliers are required for installation and removal. This design is achieved by coiling... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Beswick Engineering Co., Inc.
Quick Disconnect Snap Type- Internal Shut Off Beswick snap type quick disconnect QDC-101-I (internal side) and QDC-102-E (external end), allows for quick tube connections and disconnections in a space saving package. Simply push the two halves together until they latch to connect, and slide the knurled sleeve on the internal side back to disconnect. Internal O-ring seals ensure a leak tight operation. This design incorporates a shut-off mechanism in the internal side (QDC-101-I). The QDC-101-I must be paired with a QDC-102-E or QDC-101-E... (read more)Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
Lowell Corporation
What Tools Should Transmission Lineman Carry? Square Transmission Lineman 's Wrench. 105 Triple Square Transmission Lineman 's Wrench. 52 Double Square Transmission Lineman 's Wrench. 53 Double Square Transmission Lineman 's Wrench. 152 Double Square Transmission Lineman 's Wrench. In addition, you 'll need to have necessary tools like pliers, screwdrivers, cutters, cable knives, ropes, and rulers. Critical safety equipment such as rubber gloves, leather protectors, steel-toed boots, nearby first-aid, and a hard hat are also must-haves... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Quality Bearings & Components
Check Noise Levels - Power Transmission Components Hicksville, New York -- Measure sound levels quickly and accurately with the QBC/BETEX Model 1500 Decibel Meter. Designed for comfortable handling and durability, the sound meter features an extra large easy to read digital display. With this professional microprocessor operated dB meter sound levels can be precisely measured within the frequency range of 31.5 Hz to 8500 Hz. The unit has a hold-function and can take interval measurements, storing the highest value automatically. Included... (read more)Browse Ball Bearings Datasheets for Quality Bearings & Components
-
Mercedes-Benz SL
…brake system is forward with Vierkolben- and carried out behind with two pistons-solid saddle brake calipers . .... DasLederlenkradmit400mmDurchmesser controls over a height and längsverstellbares, telescopic jacket tube dieKugelumlauf-Servolenkung.ASD(Automatisches locking differential) beziehungs-weiseASR(Antriebsschlupfregelung)sind as particular equipment for higher driving dynamics and - safety availably. .... Automatic transmissions , ASR with cruise control, climate automaton, level adjustment and regulation with adaptive damping system and .... Growing parts and door outer handles are lacquered in car color. .... Five round instruments are taken in chromium rings .
-
Flexicon — Special Driving Belts
…min, so that both sides of the moulds could be opened using big pliers , and the belt .... A small number of special belts were ring moulded in one operation for dimensional accuracy and which … a nitro- gen de-flasher unit where this flash was made brittle and snapped off by the … 8 mmx1041 mm (part number 808715), used on the Keymatic, the early sloping front automatic washing machine. .... In many transmissions a ‘crossed-belt’ drive is necessary in order to effect a change in the…
-
Code of construction practice production technique
…toothed wheel 1; 2 Einstosser toothed wheel 2; 3 Einstosser ball bearing; 4 handle for sliding unit .... Pressing cylinder; 2 receiving ring ; 3 tapered roller bearings outer ring; 4 assembly part; 5 counter holders .... Image 10-52 inclined elevator 1 toothed wheel; 2 gear motor; 3 gear rack; 4 Laufschien for .... Image 10-54 gripping pliers for assembly 1 plier housing; 2 bolts; 3 clamping jaw; 4 compression .... Image 10-57 Automatic assembly of bolts .
-
Frick / Knöll building construction lesson 2
…double roofing 99 double standing fold cover 135 double glazing (DV) 364 double pliers 26 reinforced glass … right, DIN, of distance blocks 381 - rotating tilting wing 361-Durchschusshemmung 471 361 380 364, installing type, installing plane, installing frame, 385 - intrusion inhibition 469, simple 362, admitting gear 418, Einreiber closure 418 … rabbeting dewatering 412, window handles (olives), 418-window roller … absorbers 724 resonator sealing 654 rescue path 289 bolt facade 485 Rigole 162 ring beams 17 rib … SZR) 483 shearing pins 42 layer wood plate the sliding door fittings with automatic door drive 545…