-
Supplier: Allied Electronics, Inc.
Description: AUTO FUSEHOLDER, BAKELITE AUTO FUSEHOLDER
-
Supplier: VAST STOCK CO., LIMITED
Description: Terminals 1 POS TERMINAL STRIP BAKELITE
-
Supplier: VAST STOCK CO., LIMITED
Description: Development Boards & Kits - AVR Bakelite AL Knob
- Category: Development Board, Development Suite / Kit
-
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Use AGF-145 fuse Max:6A Shell: Bakelite
- Normal Operating Current: 6 amps
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Use 5AG fuse Max.40A Shell: Bakelite
- Normal Operating Current: 40 amps
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Use GBC fuse Max.25A Shell: Bakelite
- Normal Operating Current: 25 amps
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Use AGF-146 fuse Max.30A Shell: Bakelite
- Normal Operating Current: 30 amps
-
Description: 32 DP, 16 Teeth, 20° Pressure Angle, Bakelite / No insert spur Gear
- Bore Diameter (if applicable): 0.3125 inch
- Design Units: English
- Gear Type: Spur Gear
- Number of Teeth: 16
-
Supplier: Allied Electronics, Inc.
Description: 3/8 in. Outer Dia., 0.136 in. Dia, Phone Plug Bakelite handle 2.5 mm plug.
- Geometry: Straight
-
Supplier: BRIM Electronics, Inc.
Description: Both are single prong, positive grip, 1/16" bakelite mounting plate, 11/16" mounting centers. Shell: Steel Cadmium plated. Contacts: Brass Cadmium plated. Solder lug. Miniature is used where space is at a premium.
- Gender: Female / Jack
-
Supplier: BRIM Electronics, Inc.
Description: Both are single prong, positive grip, 1/16" bakelite mounting plate, 11/16" mounting centers. Shell: Steel Cadmium plated. Contacts: Brass Cadmium plated. Solder lug. Miniature is used where space is at a premium.
- Gender: Female / Jack
-
Supplier: Monroe Engineering
Description: Material-black Duroplast or Bakelite Insert-Steel Through Steel Insert on all Knobs Without Handles Blind Insert on all Knobs With Revolving Handle All Parting Lines Removed and Highly Polished
- Bore / Insert Diameter: 0.3125 inches
- Diameter / Width: 2.05 inches
- Height: 1.14 inches
- Knob Material: Metal, Plastic
-
Supplier: Jergens, Inc.
Description: Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Materials & Finishes: Steel Strap Pads: Low Carbon Steel, Black Oxide Plastic Strap Pads: Paper-Filled Bakelite Brass Strap Pads: Brass Heat Treat:
- Body Material: Steel, Other
- Clamp Straps: Strap Only
-
Supplier: Hubbell Wiring Device-Kellems
Description: SINGLE TYPE; BAKELITE MATERIAL; BLACK COLOR; 3 WIRE(S); UL 498 APPROVAL; STRAP, SCREW MOUNTING; 2 POLE(S); 1.387 INCH FACE OUTER DIAMETER; 125 VAC 20 AMPERE RATING; TURNLOK[R] BRAND; GRADE HOSPITAL; APPLICABLE STANDARD NEMA WD-1/WD-6
- Gender: Receptacle / Outlet
- Mounting Style: Other
- Poles: 2 Poles
- Standards and Certifications: UL Listing Mark
-
Supplier: Hubbell Wiring Device-Kellems
Description: 1-POLE CONTACT CONFIGURATION; ON/OFF OPERATION TYPE; UL APPROVAL; APPLIANCE APPLICATION; 250 V VOLTAGE RATING; 3 AMPERE AT 125 V, 1 AMPERE AT 250 V CURRENT RATING; BAKELITE BUTTON TYPE; OVERALL DIMENSION 0.8 INCH W X 1.22 INCH D X 0.97 INCH H; COLOR BROWN
- Features: UL listed
- Maximum AC Voltage: 250 volts
- Maximum Current: 1 to 3 amps
-
Supplier: Legrand - Pass & Seymour
Description: 1-POLE CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL APPLIANCE APPLICATION 250 V VOLTAGE RATING 3 AMPERE AT 125 V, 1 AMPERE AT 250 V CURRENT RATING BAKELITE BUTTON TYPE OVERALL DIMENSION 0.8 INCH W X 1.22 INCH D X 0.97 INCH H COLOR BROWN
- Features: UL listed
- Maximum AC Voltage: 250 volts
- Maximum Current: 1 to 3 amps
-
Supplier: O-Z/Gedney
Description: MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 5.63 INCH DIA X 3.75 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 4 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND R
- Diameter: 5.63 inch
- Material: Cloth, Other
-
Supplier: O-Z/Gedney
Description: MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 6-3/4 INCH DIA X 4-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 5 (SAME SIZE) CONDUCTOR(S) 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION R MODEL
- Diameter: 6.75 inch
- Material: Cloth, Other
-
Supplier: O-Z/Gedney
Description: MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 7.88 INCH DIA X 5.25 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 6 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND R
- Diameter: 7.88 inch
- Material: Cloth, Other
-
Supplier: O-Z/Gedney
Description: MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 4-1/8 INCH DIA X 3-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 5 (SAME SIZE) CONDUCTOR(S) 3 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION R MODEL
- Diameter: 4.12 inch
- Material: Cloth, Other
-
Supplier: Allied Electronics, Inc.
Description: Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2
- Capacitance Range: 64 to 77 microF
- Configuration / Form Factor: Other
- DC Rated Voltage Range (WVDC): 330 volts
- Mounting Style: Other
-
Supplier: Allied Electronics, Inc.
Description: Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2
- Capacitance Range: 161 to 193 microF
- Configuration / Form Factor: Other
- DC Rated Voltage Range (WVDC): 110 to 125 volts
- Mounting Style: Other
-
Supplier: Legrand - Pass & Seymour
Description: SINGLE TYPE BAKELITE MATERIAL BLACK COLOR 3 WIRE(S) UL 498 APPROVAL STRAP, SCREW MOUNTING 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE RATING TURNLOK[R] BRAND GRADE HOSPITAL APPLICABLE STANDARD NEMA WD-1/WD-6
- Configuration: Single
- Current Rating: 20 amps
- Poles: 2 Poles
- Standards and Certifications: UL Listing Mark
-
Supplier: Selecta Products
Description: " 1-POLE CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL APPLIANCE APPLICATION 250 V VOLTAGE RATING 3 AMPERE AT 125 V, 1 AMPERE AT 250 V CURRENT RATING BAKELITE BUTTON TYPE OVERALL DIMENSION 0.8 INCH W X 1.22 INCH D X 0.97 INCH H COLOR BROWN "
- Features: UL listed
- Maximum AC Voltage: 250 volts
- Maximum Current: 1 to 3 amps
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. ZA2060 Description Cigarette Socket, Bakelite Insulated, Screwlock Material Contact Material Nickel plated overall Color Black Accessories
- Applications: Residential / General-Purpose, Commercial
- Current Rating: 10 amps
- Mounting Style: Panel Mounted, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. ZA2050 Description Cigarette Socket, Bakelite Insulated, Insert Lock Material Contact Material Nickel plated overall Color Black Accessories
- Applications: Residential / General-Purpose, Commercial
- Configuration: Other
- Device Type: Receptacle / Outlet, Other
- Grounding: Non-Grounding
-
Supplier: Selecta Products
Description: " SINGLE TYPE BAKELITE MATERIAL BLACK COLOR 3 WIRE(S) UL 498 APPROVAL STRAP, SCREW MOUNTING 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE RATING TURNLOK[R] BRAND GRADE HOSPITAL APPLICABLE STANDARD NEMA WD-1/WD-6 "
- Current Rating: 20 amps
- Device Type: Receptacle / Outlet
- Mounting Style: Other
- Poles: 2 Poles
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. ZA1090 Description Cigarette Plug, Bakelite Head Illuminated Body with 3 AMP Fuse Material Contact Material Nickel plated overall Color Black
- Applications: Residential / General-Purpose, Commercial
- Blade / Pin Type: Straight
- Configuration: Other
- Current Rating: 8 amps
-
Supplier: NationSkander California Corporation
Description: Solid Ceramic balls. The retainer is made of a material called "Bakelite" , each bearing has one metal shield to protect the bearing from dust or any possible contamination, bearings are pre-lubricated with oil. Item: 1/8 inch Axle Slot Car Bearings Type: Flanged Deep
-
Supplier: R.A. Miller Industries, Inc.
Description: The AV-12 is a VOR receive only antenna which uses a highly efficient technique of molding the elements directly into a high-impact thermo-setting bakelite center insulator. The stainless steel elements are ground to close tolerances to provide a low profile. The antenna is designed to
- Applications: Aerospace / Military
- Pattern Type: Omnidirectional
- Primary Frequency Range: 108 to 336 MHz
-
Supplier: Richardson RFPD
Description: The Type PSU is a compact non-polar, dual voltage rated, AC motor start capacitor constructed in a round rugged bakelite case. To extend the life of relay contact switches, the PSU can be purchased with optional bleeder resistors assembled with 1/4” quick-connect terminals. An optional
- Capacitance Range: 72 microF
- Lead / Termination Type: Other
- Mounting Style: Other
- Operating Temperature: -40 to 65 C
-
Supplier: Mile-X Equipment, Inc.
Description: Jet J-8201VS 14" Wood/Metal Vertical Variable Speed Band Saw These saws are specifically designed to effectively cut a variety of materials including wood, plastic, Bakelite, composites, ferrous and non-ferrous metals. Capable of cutting and resawing. Can cut delicate curves in both
- Cutting Capacity: 14 inch
- Machine Type: Band Saw
- Operation: Semi-Automatic
- Power Source: AC Power
-
Supplier: Littelfuse, Inc.
Description: : Black Bakelite with Plated Steel CapCircuitry: Single Pole. Single ThrowVoltage Rating: 10A @ 12V DCActuator: Standard handle: 17.46mm longPositions: On-Off (Up-Down)Termination : 2 Screws
- Actuator Material: Metallic
- Base Material: Thermoplastic / Plastic, Metallic
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 12 volts
-
Supplier: Transmotec
Description: manufactured. The motor pinion gears are made in bakelite or nylon to reduce acoustic noise. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original
- Commutation: Brush
- Continuous Current: 0.2100 to 0.4700 amps
- DC Voltage: 12 Volt, 24 Volt
- Design Units: Metric
Find Suppliers by Category Top
Conduct Research Top
-
Reference Guide: Resin Plates Characteristics
Characteristics of Bakelite Plates. MISUMI's Bakelite Plates are products which can be used as insulating plates for switch boards, controllers, breakers and other parts. Paper base type is available in natural color and black, and a strong cloth type is also available. Characteristics of Epoxy
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
standard. Cirrus Logic receives $25 million to settle chip dispute Analog and mixed-signal IC supplier Cirrus Logic Inc. has announced receipt of a $25 million payment related to a settlement and release of all claims between Cirrus Logic, Fujitsu Ltd., Amkor Technology Inc. and Sumitomo Bakelite Co. Ltd
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
claims between Cirrus Logic, Fujitsu Ltd., Amkor Technology Inc. and Sumitomo Bakelite Co. Ltd. over the alleged failure of certain semiconductor chips sold by Cirrus Logic to Fujitsu. Japan's fab-tool book-to-bill jumps to 0.91 Japanese-based manufacturers of semiconductor equipment posted a book
-
Polycarbonate Enclosures 101: A Guide for Specifiers
in electrical enclosure applications is a relatively recent occurrence. Like so many products in the electrical industry, steel was the original material of choice. In the very early 1900's with the invention of Bakelite, the basic material for the FRP enclosure industry was introduced to the marketplace
More Information Top
-
ASTM MNL46 - Metallographic and Materialographic Specimen Preparation, Light Microscopy, Image Analysis and Hardness Testing
Bakelite wheels are sensitive to prolonged exposure to cutting fluids.
-
Specimen Preparation
In these cases only examples, “ bakelite ” ͑hot mounting͒ and “acrylics” ͑cold mounting͒ are stated.
-
XXI DAE-BRNS High Energy Physics Symposium
Building of a Bakelite Resistive Plate Chamber Prototype . . . . . .
-
Resistive Plate Chamber technology review
…with the gas of the sensitive volume - consists of a semi-con- ductor ( Bakelite , for example) with…
-
British Domestic Synchronous Clocks 1930-1980
Bakelite Clocks .........................................
-
A Review of Irradiation Effects on Organic-Matrix Insulation
Bakelite .
-
Key Patent Report - Flexible Display Substrate - 2012
…plastic substrate material patents, Kolon is the most frequent applicant, followed by Sumitomo Bakelite , DuPont, Mitsubishi Gas…