-
Supplier: Accuris
Description: JOINT - BALL AND SOCKET
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Ball-and-socket joints Ball-and-socket joints are very compact in their design and can be installed in cases where space is limited. Due to their sturdy design they are suitable for high-power transmissions. The maximum speed is dependent on the working angle
- Hub Outer Diameter: 0.4724 inch
- Hub Type: Bored Hub - Round
- Joint Type: Single
- Maximum Torque: 177 In-lbs
-
Supplier: item America, LLC
Description: maximum pivot angle of 15° compensates for slight axial misalignment.The two ball studs have a right-hand male thread (RH) while one of the two ball sockets has a right-hand female thread and the other has a left-hand (LH) female thread. This enables precise adjustment
-
-
Supplier: item America, LLC
Description: pivot angle is 15°. The two ball studs have a right-hand male thread (RH) while one of the two ball sockets has a right-hand female thread and the other has a left-hand (LH) female thread. This enables precise adjustment because the spacing gets bigger or smaller
-
Supplier: NBK America LLC
Description: A positioning component utilizing a ball screw. Mount the workpiece to the screw at the ball tip for use. The screw with ball can be tilted by ±15° and rotated in any direction within 360°. By tightening the fixing hex socket head cap screw, securely retain the
-
Supplier: NBK America LLC
Description: A positioning component utilizing a ball screw. Mount the workpiece to the screw at the ball tip for use. The screw with ball can be tilted by ±15° and rotated in any direction within 360°. By tightening the fixing hex socket head cap screw, securely retain the
-
Supplier: NBK America LLC
Description: A positioning component utilizing a ball screw. Mount the workpiece to the screw at the ball tip for use. The screw with ball can be tilted by ±15° and rotated in any direction within 360°. By tightening the fixing hex socket head cap screw, securely retain the
-
Supplier: NBK America LLC
Description: A positioning component utilizing a ball screw. Mount the workpiece to the screw at the ball tip for use. The screw with ball can be tilted by ±15° and rotated in any direction within 360°. By tightening the fixing hex socket head cap screw, securely retain the
-
Supplier: Accuris
Description: SOCKET FOR BALL JOINT
-
Supplier: Accuris
Description: TEST METHOD OF RADIAL ELASTICITY ON PIVOT JOINT AND BALL-AND-SOCKET JOINT
-
Supplier: Accuris
Description: Korean Language - TEST METHOD OF RADIAL ELASTICITY ON PIVOT JOINT AND BALL-AND-SOCKET JOINT
-
Supplier: Proto® Industrial Tools
Description: BALL, SPRING TYPE 1/2 INCH SIZE BLACK OXIDE FINISH 2 7/16 INCH OVERALL LENGTH 2 7/16 OVERALL LENGTH - FRACTIONAL 1 3/16 INCH BODY DIAMETER 1/2 SIZE - FRACTIONAL 30 DEG ANGLE WEIGHT 0.44 LB
- Product Type: Flexible Extension
-
Supplier: Proto® Industrial Tools
Description: BALL, SPRING TYPE 3/4 INCH SIZE BLACK OXIDE FINISH 3 1/2 INCH OVERALL LENGTH 3 1/2 OVERALL LENGTH - FRACTIONAL 1 47/64 INCH BODY DIAMETER 3/4 SIZE - FRACTIONAL 30 DEG ANGLE WEIGHT 1.43 LB
- Product Type: Flexible Extension
-
Supplier: Proto® Industrial Tools
Description: BALL, SPRING TYPE 1 INCH SIZE BLACK OXIDE FINISH 4 19/32 INCH OVERALL LENGTH 4 19/32 OVERALL LENGTH - FRACTIONAL 30 DEG ANGLE PROTO[R] BRAND USED TO INSTALL/REMOVE FASTENER WEIGHT 3.98 LB
- Product Type: Flexible Extension
-
Supplier: Proto® Industrial Tools
Description: BALL, SPRING TYPE 3/8 INCH SIZE BLACK OXIDE FINISH 1 63/64 INCH OVERALL LENGTH 1 63/64 OVERALL LENGTH - FRACTIONAL 55/64 INCH BODY DIAMETER 3/8 SIZE - FRACTIONAL 30 DEG ANGLE WEIGHT 0.22 LB
- Product Type: Flexible Extension
-
Description: Specifies the main dimensions of steering ball joints. The ball joint is considered as being a single piece with its socket, so the ball-socket assembly is specified. A figure illustrates shapes and reference quantities of concern. Tabulates
-
Supplier: SAE International
Description: No scope available.
-
Standards and Technical Documents - Commercial road vehicles - Steering ball joints -- ISO 7803:1987Supplier: CSA Group
Description: Specifies the main dimensions of steering ball joints. The ball joint is considered as being a single piece with its socket, so the ball-socket assembly is specified. A figure illustrates shapes and reference quantities of concern. Tabulates
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICAN Flex-Lok Pipe incorporates a very flexible ball-and-socket type joint for use in such installations as subaqueous pipeline construction. The provision for significant changes in alignment, with available joint deflections of 25 for sizes 4-12
- Material: Iron (Ductile)
-
Supplier: RS Components, Ltd.
Description: Plastic right angle ball and socket joint with metal stud . High load capacity and low weight . Maintenance-free operation. Temperature range: -30°C to +80°C Connection Size = M6 Connection Thread Standard = Metric Connection Thread Size = M6 CAD Drawing = 3D CAD
-
Supplier: RS Components, Ltd.
Description: Plastic right angle ball and socket joint with metal stud . High load capacity and low weight . Maintenance-free operation. Temperature range: -30°C to +80°C Connection Size = M10 Connection Thread Standard = Metric Connection Thread Size = M10 CAD Drawing = 3D CAD
-
Supplier: RS Components, Ltd.
Description: Plastic right angle ball and socket joint with metal stud . High load capacity and low weight . Maintenance-free operation. Temperature range: -30°C to +80°C Connection Size = M5 Connection Thread Standard = Metric Connection Thread Size = M5 CAD Drawing = 3D CAD
-
Supplier: RS Components, Ltd.
Description: Plastic right angle ball and socket joint with metal stud . High load capacity and low weight . Maintenance-free operation. Temperature range: -30°C to +80°C Connection Size = M8 Connection Thread Standard = Metric Connection Thread Size = M8 CAD Drawing = 3D CAD
-
Supplier: Velan, Inc.
Description: Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal? seats compensate automatically for wear and
- Agency / Standard: ASME
- Connection: Bolt Flange, Butt Weld, Socket Weld / Solder, Threaded
- Valve Size: 0.5000 to 12 inch
-
Supplier: Superlok - Mako Products
Description: • Forged steel, outside screw and yoke(OS & Y) • Rotating rising stem, rising handwheel. • Full or conventional port . • Bolted bonnet joint. • Integral backseat, Integral body seat.
- Actuation: Manual / Hand
- Agency / Standard: API, ASME
- Connection: Bolt Flange, Socket Weld / Solder
- Material: Stainless Steel
-
Supplier: Superlok - Mako Products
Description: • Forged steel, outside screw and yoke(OS & Y) • Rising stem, non-rising handwheel. • Full or conventional port • Bolted bonnet joint. • Integral backseat.
- Actuation: Manual / Hand
- Agency / Standard: API, ASME
- Connection: Bolt Flange, Socket Weld / Solder
- Material: Stainless Steel
-
Description: ISO 7206-2:2011 specifies requirements for the articulating surfaces of those types of total and partial hip joint prostheses that provide a joint replacement of ball and socket configuration, as follows: sphericity and surface finish requirements for
-
Supplier: Velan, Inc.
Description: Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits • Permits in-line access for seat replacement. • Can be welded into line without disassembly. Consult IOM for details. • Full port
- Agency / Standard: ASME
- Connection: Bolt Flange, Butt Weld, Socket Weld / Solder, Threaded
- Valve Size: 0.5000 to 6 inch
-
Supplier: ASTM International
Description: This specification covers standard dimensional requirements for obtaining interchangeable spherical ground joints. This specification does not include physical, chemical, and design characteristics of material used. Dimensional requirements include socket member design,
-
Description: Ball Valves Threaded, Socket-Welding, Solder Joint, Grooved and Flared Ends This Standard Practice covers round opening, full, regular and reduced port metal ball valves. End connections covered herein are threaded, socket welding, solder
-
Supplier: CSA Group
Description: ISO 7206-2:2011 specifies requirements for the articulating surfaces of those types of total and partial hip joint prostheses that provide a joint replacement of ball and socket configuration, as follows: sphericity and surface finish requirements for
-
Supplier: ASTM International
Description: This specification covers the design and dimensional requirements for metallic, ceramic, and polymeric mating bearing surfaces used in total hip joint prostheses and hip endoprostheses, more specifically, hip joint replacements of the ball-and-socket
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements for the mating bearing surfaces of total hip prostheses and hip endoprostheses. More specifically, this specification covers hip joint replacement of the ball-and-socket configuration. This specification does not address the
-
Supplier: igus® inc.
Description: principle. The ball-and socket joint makes it possible to flexibly read the display. Protected magnetic tape Attachment options via slot nuts Hand clamp on carriage Unsupported attachment Profile AWMQ-20 max. length 1.500 mm Space-saving sensor integrated in the carriage
- Display: Digital Display
- Mounting / Loading Options: Automatic / Inline
-
Supplier: R. S. Hughes Company, Inc.
Description: The Tri-Flow penetrating lubricant is easy to use. This SKU is formulated to work in ball & socket joints, bearings, cables, chains, conveyors, gears, glides, hinges, linkages, nuts & bolts, rollers applications. Main ingredient is comprised of mineral oil, ptfe. Can be used
- Features: Lubricant
Find Suppliers by Category Top
Featured Products Top
-
The type “B” connection consists of a male ball coupling, female socket coupling and either a locking lever ring (2" through 8") or locking ring (10" and 12"), which fits over the male ball coupling’s shank. The type “A” connection is generally only available (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
The preparation of ceramic hip joints mainly includes: powder preparation, forming, green body processing, debinding, sintering, densification treatment, tempering, internal grinding, ball milling, external grinding, ultrasonic cleaning, annealing of semi-finished products, marking (read more)
Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
The latest generation of alumina toughened zirconia composite ceramic hip joint ball, one stroke optimization of the first three generations of hip joint ball, making it the most suitable hip joint material products, due to its material performance superiority and stability, raw material (read more)
Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Vlier Steel & Stainless Steel Hex Head Ball plungers are compact units suitable for applications with side loading requirements. Stainless Steel Ball plungers offer maximum protection against rust and corrosion ideal for food, medical, and special environments. Allows (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
The Levan Elastomeric socket family is engineered specifically with precision. The elastomeric grid of Levan features conductive columns that guarantee accurate and consistent test results across a spectrum of devices. The conductive columns in the elastomeric grid ensure accurate and (read more)
Browse IC Sockets and Headers Datasheets for Smiths Interconnect -
anticorrosive capability. Comparison: 304HC stainless steel ball is softer and can be pocessed more easily than 304 stainless steel ball, while 304L stainless steel ball has stronger antirust and anticorrosive capability than the above two, It can be jointed easily (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Rego Cooler Information- Part Number : RG3223 Solution : 2U & Up Server CPU Socket : 1155 / 1156 / 1150 Outline Dimension : 90.75 x 89.50 x 65.25mm Heat Sink : 78.0 x 62.5 x 61.6mm, Copper Base & Aluminum Fins with Heatpipes embedded Fan : 60 x 60 x 25 mm, Two (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
connections are standard. They are also available in socket weld (Series 631/671) and butt weld (Series 632/732). For more information on Bonomi high-performance three-piece ball valves or other Bonomi products, contact Bonomi North America at (704) 412-9031 or visit online at http://www.bonominorthamerica.com. (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
. Process Connection Conax Technologies provides standardized wells in most of the common connection types, including, threaded, flanged and socket weld types with standard bore sizes. Threaded wells are available in materials that can be readily welded. Flanged wells are (read more)
Browse Thermowells Datasheets for Conax Technologies -
. Rollers: Functionality and Choice Needle rollers dominate cam followers due to their capacity for high radial loads. Double-row roller configurations are feasible when required. Applications involving radial and axial loads might necessitate ball or tapered roller bearings (read more)
Browse Cam Followers Datasheets for Changzhou Mouette Machinery Co., Ltd.
More Information Top
-
Analysis of Front Suspension Ball Joint Separations in Motor Vehicle Crashes
For these tests, the ball joint sockets were constrained in a fixture while the load was applied at the end of the ball stud.
-
Development of a Maintenance Free Self-Lubricating Ball Joint
The Fabroid® liner material was bonded to the metal ball joint sockets individually with multiple layers of woven glass fabric and an adhesive resin.
-
A study on life estimation of hot forging die
FEA has been performed on the blocker and finisher processes for hot forging of the ball joint socket that is used as a part in the auto-vehicle system.
-
Recognizing parameterized three-dimensional objects
The lamp model used is complex because of its ability to rotate its head about three axes; this is accomplished by attaching the ball joint socket as mentioned in the previous section.
-
Bill Of Materials - Thrustmaster HOTAS Warthog Replica Joystick Pack
Ball Joint Socket , Injection Molded Plastic .
-
Journal of Aircraft > Shaft power transmission systems for fixed- wing, vstol, gem, and hydrofoil vehicles
Fig. 8 Typical end flanges and ball socket joints .
-
Journal of Spacecraft and Rockets > Stage separation dynamics of spin-stabilized rockets
At this time the stages begin acting as though they are joined by a hinge or ball socket joint .
-
Vehicle Handling and Control Following Front Ball Joint Failure
The lower ball joint socket normally is press fit into a hole in the lower control arm.
-
PDF - Thrustmaster HOTAS Warthog Replica Joystick Pack
Ball Joint Socket , Injection Molded Plastic .
-
The Split Obturator: An Innovative Technique
Also it would provide anterior sta- bilisation for part A and stabilisation for the ball socket joint that would be created with part P.