Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ericsson, Inc.
Description: leading Many-Core Architecture and doubled the number of processor cores and coupled it to cutting-edge parallel processing software to deliver the industry-leading radio network system. Ericsson’s Many-core baseband Architecture supports massive multi-core processing
-
Description: The second edition to OFDM Baseband Receiver Design for Wireless Communications , this book expands on the earlier edition with enhanced coverage of MIMO techniques, additional baseband algorithms, and more IC design examples. The authors cover the full range of OFDM technology, from
-
Supplier: QUALCOMM, Incorporated
Description: The Qualcomm® Snapdragon™ 200 processor brings processing performance, robust connectivity and great battery life to high-volume entry level smartphones. Snapdragon 200 Processor Specs Cellular Modem Peak Download Speed 42 Mbps
- Clock Speed: 1400 MHz
- Data Bus: 32 Bit
- Serial Interfaces: USB
-
-
Supplier: QUALCOMM, Incorporated
Description: The Qualcomm® Snapdragon™ 600 processor with quad-core CPUs is designed for long battery life, seamless connectivity, fast web browsing and easy adaptability: perfect for high-tier smartphones and advanced embedded applications. Snapdragon 600 Processor Specs Wi
- Clock Speed: 1900 MHz
- Data Bus: 32 Bit
- Serial Interfaces: USB
-
Supplier: QUALCOMM, Incorporated
Description: The Qualcomm® Snapdragon™ 208 processor supports 3G connectivity and a diverse set of features, including Qualcomm® Quick Charge™ 2.0 fast charging technology and 720p video capture and playback. Snapdragon 208 Processor Specs Cellular Modem Peak
- Clock Speed: 1100 MHz
- Data Bus: 32 Bit
- Serial Interfaces: USB
-
Supplier: QUALCOMM, Incorporated
Description: The Qualcomm® Snapdragon™ 425 processor is redefining the entry-point of mid-tier processors. With 802.11ac Wi-Fi with MU-MIMO, a 64-bit CPU with Cortex A53, and a 16MP dual ISP, the Snapdragon 425 is making cutting-edge experiences more accessible with advanced computing, smooth
- Clock Speed: 1400 MHz
- Data Bus: 64 Bit
- Serial Interfaces: USB
-
Supplier: Lingto Electronic Limited
Description: BASEBAND CIRCUIT, CMOS, PDSO20
-
Supplier: Rochester Electronics
Description: AD7015 - Baseband Processing Chipset
-
Supplier: Rochester Electronics
Description: ADPLP01 - Baseband Processing Chipset
-
Supplier: ARM Inc.
Description: The Cortex-R4 processor is the first deeply embedded real-time processor to be based on the ARMv7-R architecture. It is intended for use in high-volume deeply-embedded System-on-Chip applications such as hard disk drive controllers, wireless baseband processors, consumer
-
Description: BASEBAND PROCESSOR IC FOR PMR AN
- Device Type: Other
- IC Package Type: SSOP
-
Supplier: Rochester Electronics
Description: BSC9132 - Qoriq Qonverge Multicore Baseband Processor
- IC Package Type: BGA, Other
- Life Cycle Stage: Other
-
Supplier: Rochester Electronics
Description: BSC9132 - Qoriq Qonverge Multicore Baseband Processor
- IC Package Type: BGA, Other
- Life Cycle Stage: Other
-
Description: AIS BASEBAND PROCESSOR IC WITH E
- Device Type: Other
- IC Package Type: QFP
-
Description: BASEBAND PROCESSOR IC WITH GPS D
- Device Type: Other
- IC Package Type: SSOP
-
Description: AIS BASEBAND PROCESSOR IC WITH E
- Device Type: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: BASEBAND PROCESSOR IC FOR PMR AN
-
Supplier: Acme Chip Technology Co., Limited
Description: AIS BASEBAND PROCESSOR W/RF SYNT
-
Supplier: Analog Devices, Inc.
Description: Product Details Analog Devices' innovative Diversity Receiver chipset delivers two IF-to-baseband diversity channels in a compact, comprehensive solution that incorporates Automatic Gain Control, Received Signal Strength Indicator, high-resolution. Numerically Controlled Oscillator and
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Pin Count: 80
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADXL195/ADXL295 are dual spectrum accelerometers that measure baseband acceleration in up to two axes (XL-X and XL-Y), as well as high frequency (HF) acceleration energy. Identical, independent X and Y sense structures are implemented to achieve the best possible fail
- Acceleration: 120 g
- Operating Temperature: -40 to 257 F
-
Supplier: RS Components, Ltd.
Description: Analog Devices Blackfin® range of 16/32-bit embedded digital signal processors (DSPs) offer software flexibility and scalability for a multitude of convergent applications: multi-format audio, video, voice and image processing, multimode baseband and packet processing,
- Clock Speed: 400 MHz
- Data Bus: 16-Bit
- Package Type: LFQP
-
Supplier: RS Components, Ltd.
Description: Analog Devices Blackfin® range of 16/32-bit embedded digital signal processors (DSPs) offer software flexibility and scalability for a multitude of convergent applications: multi-format audio, video, voice and image processing, multimode baseband and packet processing,
- Clock Speed: 400 MHz
- Data Bus: 16-Bit, 32-Bit
- Package Type: LFQP
-
Supplier: RS Components, Ltd.
Description: Analog Devices Blackfin® range of 16/32-bit embedded digital signal processors (DSPs) offer software flexibility and scalability for a multitude of convergent applications: multi-format audio, video, voice and image processing, multimode baseband and packet processing,
- Clock Speed: 400 MHz
- Data Bus: 16-Bit, 32-Bit
- Package Type: Other
-
Supplier: RS Components, Ltd.
Description: Analog Devices Blackfin® range of 16/32-bit embedded digital signal processors (DSPs) offer software flexibility and scalability for a multitude of convergent applications: multi-format audio, video, voice and image processing, multimode baseband and packet processing,
- Clock Speed: 600 MHz
- Data Bus: 16-Bit
- MIPS: 600
-
Supplier: DigiKey
Description: RF IC Baseband Processor General Purpose 2.7V ~ 5.5V Supply 28-TSSOP
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC GPS Baseband Processor GPS SPI Digital Interface 100-LFBGA (9x9)
-
Supplier: Renesas Electronics Corporation
Description: voltage and 3.3V for I/O power. A single 27MHz crystal is all that needed to decode all analog video standards. The video decoder decodes the base-band analog CVBS or S-video signals into digital 8 or 16-bit 4:2:2 YCbCr for output. It consists of analog front-end with input source selection
- Number of Channels: 1 #
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Direct Sequence Spread Spectrum Baseband Processor 48-TQFP (7x7)
- Gate Type: Other
- Package Type: QFP, TQFP, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 226813-ATR0625P-PYQW Packaging: Reel - TR RF Type: GPS Secondary Attributes: SPI Digital Interface Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 56-QFN (8x8) Purpose: GPS Baseband Processor Popularity: Medium
-
Supplier: RFMW
Description: inputs ranging from 400 –3600MHz. Benefits of the component include excellent amplitude and phase balance, low conversion loss with low noise figure, very low DC offset, and low power dissipation. Intermodulation products IM2 and IM3 can be optimized through adjustment. RF, LO and baseband
-
Supplier: Richardson RFPD
Description: 71-86GHz Single Side Band Mixer GaAs Monolithic Microwave IC. The CHM1080-98F is a multifunction monolithic mixer, which integrates a balanced sub-harmonic cold FET mixer, with a LO buffer. It is usable both for up-conversion and down-conversion and also compatible with Baseband configuration
- Conversion Loss: 11 dB
- IF Frequency Range: 0.0 to 12000 MHz
- LO - RF Isolation: 17 dB
- LO Frequency Range: 34500 to 44000 MHz
-
Supplier: Richardson RFPD
Description: specifications. It integrates RF, a baseband controller, command Application Programming Interface (API) processor, making it a complete long range solution. The RN2483 module is suitable for simple long range sensor applications with external host MCU. Applications
-
Supplier: Radicom Research, Inc.
Description: Radcom's RW8711 industrial embedded WiFi module series use a serial interface to add state of the art data WiFi wireless operation to any system. The RW8711 WiFi module integrates an ARM processor, RF, 802.11b/g/n MAC and baseband. Featuring a self-contained WiFi subsystem, streamlined
- Applications: Mobile / Wireless Systems
- Features: RoHS
- Form Factor / Package: Through Hole Technology (THT)
- Operating Temperature: -40 to 105 C
-
Supplier: ValueTronics International, Inc.
Description: , HSPA, WiMAX, GSM/EDGE, etc. Versatile signal processing capabilities (e.g. fading, AWGN, I/Q impairments) Simple and flexible conversion of digital baseband signals to analog IF or RF signals (together with the R&S SMU200A) Vector signal analysis of digital baseband
-
Supplier: Renesas Electronics Corporation
Description: The HSP50214B Programmable Downconverter converts digitized IF data into filtered baseband data which can be processed by a standard DSP microprocessor. The Programmable Downconverter (PDC) performs down conversion, decimation, narrowband low pass filtering, gain scaling, resampling,
- Form Factor: IC Chip
Find Suppliers by Category Top
Featured Products Top
-
ADV7182 10-Bit SDTV Video Decoder automatically detects and converts standard analog baseband video signals compatible with worldwide NTSC, PAL, and SECAM standards into a 4:2:2 component video data stream. The resulting video data stream is compatible with the 8-bit ITU-R BT.656 interface standard. (read more)
Browse Video Processor ICs Datasheets for Mouser Electronics -
The PRM2144X is a complete wireless adapter module supporting the IEEE 802.11ad standard with advanced features for long range, outdoor applications. It utilizes the Peraso X720 IEEE 802.11ad 60 GHz phased array chipset which includes a baseband processor and a high-power mmWave beamforming (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
will be to work with whatever smart home devices are Matter-enabled. The Ring Alarm Pro Base Station includes dual-band Wi-Fi 6, Z-wave, ZigBee, Bluetooth and other internet connectivity options as well as 4 GB of DDR5 and 512 DDR3 memory and is controlled by a Qualcomm baseband processor and (read more)
Browse Advertising and Marketing Services Datasheets for TechInsights Inc. -
includes the Samsung Galaxy Z Flip4, which features the Qualcomm Snapdragon applications/baseband processor, 120 Hz main display and touchscreen as well as three mega-pixel cameras. The following is a partial deep dive into the Samsung Galaxy Z Flip4 smartphone. Summary (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
board include: Samsung’s 5G NR baseband processor, 5G transceiver, clock buffer and Wi-Fi 6e/Bluetooth module Qorvo’s RF antenna tuner Qualcomm’s SAW filter (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
The main board of the Xiaomi 12T smartphone includes the octa-core Dimensity 8100 applications/baseband processor and the multi-chip memory 8 GB mobile SDRAM from Samsung. Other electronic components include: Camera power management IC from OmniVision Envelope power tracker (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
multimode baseband processor and power management IC 512 MB SLC NAND flash and 256 MB mobile LPDDR2 SDRAM from Micron Technology (Learn more about power management ICs on (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
The main board of the Xiaomi 12T smartphone includes the octa-core Dimensity 8100 applications/baseband processor and the multi-chip memory 8 GB mobile SDRAM from Samsung. Other electronic components include: Camera power management IC from OmniVision Envelope power (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
: Intel’s baseband processor, RF transceiver and power management ICs 150 mA LDO regulator from Ricoh Multichip memory from Micron Technology Skyworks’ multiband power amplifier, LTE Band (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
.86 — Baseband processors/RF transceiver with memory — Intel (Qty: 1) $7.41 — Watch body (Qty: 1) $7.39 — MB/HM front-end module — Broadcom (Qty: 1) $6.79 — Multichip memory — 1 GB mobile LPDDR4 SDRAM, 32 GB 3D NAND flash – Micron (Qty: 1 (read more)
Browse Product Development Services Datasheets for TechInsights Inc.
Conduct Research Top
-
Using Serial RapidIO (R) to Optimize Baseband Interconnect in DSP-based 3G Base Stations
. The baseband card then executes a series of modem and codec algorithms to resolve user/subscriber data. The type of processing that must be performed on the baseband card is divided into two types: chip rate and symbol rate processing.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Renesas to develop baseband processor for mobile phones Renesas Technology Corp. has started developing baseband processors at its newly acquired design company, Renesas Design France S.A.S, to offer customers a total baseband and applications processor solution for mobile phones. Costello's analog
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Bel Fuse acquires converter maker Galaxy Electronic component manufacturer Bel Fuse Inc. said it has acquired privately-held Galaxy Power Inc., a maker of dc-dc coverters for distributed power and telecommunications applications. Renesas to develop baseband processor for mobile phones Renesas
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Extreme ultraviolet (EUV), immersion lithography, and nano-imprint were among the hot topics of discussion at the SPIE Microlithography conference. See compendium of stories from SPIE. Renesas to develop baseband processor for mobile phones Renesas Technology Corp. has started developing baseband
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. and probe cards from FormFactor Inc., the companies announced today. DSP Group to license Siliver baseband processor next-generation GSM handsets SANTA CLARA, Calif. -- DSP Group Inc. here announced it will license a combination baseband processor/radio-frequency (RF) core for next-generation
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Designs Ltd., a small UK start-up with a massively parallel approach to 3G baseband processing, already claims to have its PC101 chip in evaluation with at least one "tier one " supplier of 3G basestations. However as Intel steps forward with its own reconfigurable and parallel baseband
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
one from Advanced Micro Devices Inc. while a mobile phone will have a specialized baseband processor with an ARM processor core embedded in it keeping house. High speed systems defy test, tools As systems drive signals at speeds approaching 25 Gbit/second, engineers are finding it increasingly
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Atmel rolls out single-chip DAB processor for digital radios HEILBRONN, Germany--Atmel Corp. today announced a single-chip baseband processor for Digital Audio Broadcasting (DAB) radios. The European unit of Atmel here said the new IC U2739M processor is the industry's first one-chip decoder
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/37943/144571763-MIT.pdf?sequence=2
An Energy Efficient Sub-Threshold Baseband Processor Architecture for Pulsed Ultra-wideband Communications .
-
Energy-Efficient Communication Processors
2.2.3 ASIP ( Baseband Processor ) . . . . . . . . . . . . . . . . . . . . .
-
Embedded Computer Systems: Architectures, Modeling, and Simulation
Area Efficient Fully Programmable Baseband Processors . . . . . . . . . . . . . .
-
Radio Design in Nanometer Technologies
PROGRAMMABLE BASEBAND PROCESSORS .
-
Request-driven GALS technique for wireless communication system
A formally verified GALS wrapper is deployed for the ‘GALSification’ of a baseband processor for WLAN.
-
System integration by request-driven GALS design
This proposed GALS technique is applied to a baseband processor compatible with the wireless LAN standard IEEE 802.11a.
-
Competitive Landscaping Tool CLT - Annual Revenue - Wireless - Q3 2015
Analog ASSPs/ASICs used in mobile handsets which perform interface and processing of voice signals and baseband I and Q signals as well as supply power management functions to application/ baseband processor or RFIC.
-
Competitive Landscaping Tool CLT - Quarterly Units - Wireless - Q3 2015
Analog ASSPs/ASICs used in mobile handsets which perform interface and processing of voice signals and baseband I and Q signals as well as supply power management functions to application/ baseband processor or RFIC.