-
Supplier: Quarktwin Technology Ltd.
Description: ISOLATION AMPLIFIER; BIPOLAR CUR
- Operating Temperature: -13 to 158 F
- Signal Conditioning Type: Signal Isolator, Other
-
Supplier: Knick Interface LLC
Description: Bipolar isolated signal conditoner Input: 0...±20 mA, 0...±10 V (selectable) Output: 0...±20 mA, 0...±10 V (selectable) Continuous isolation (working voltage) 1000 V AC/DC Test voltage 4 kV AC Power supply: 20 ... 253 V AC/DC
- Outputs: Current Output?, Other Output?
- Signal Conditioning Type: Signal Isolator
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM1600VI is a “smart” powered isolator / conditioner that accepts any voltage signal between -50 and 50VDC or any current signal between -50 and 50mA. The output stage offers either voltage, bipolar voltage or current re-transmission signals. The
- Analog Input Channels: 2 #
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Isolation: Other
-
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM1750 is a cost effective two input signal conditioner that accepts a bipolar voltage or current signal on each input and isolates to provide two ranged industrial process output signals such as 0 to 20 mA, 4 to 20mA, 0 to 10VDC or 1 to 5VDC. The
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Isolation: Other
- Operating Temperature: -40 to 185 F
-
Supplier: PHOENIX CONTACT USA
Description: 3-way signal conditioner, with configurable input/output, for electrical isolation and conversion of analog signals in the mV and V range, unipolar as well as bipolar. Screw connection technology, standard configuration. Product Description Voltage signal 3-way
- Form Factor: DIN Rail
- Operating Temperature: -40 to 158 F
- Signal Conditioning Type: Signal Filter, Signal Isolator
- User Interface: None
-
Supplier: PR electronics
Description: Application The 3117 is an isolating converter which can be used for signal conversion of standard bipolar analog process signals into a unipolar analog signal. The unit offers 3-port isolation and provides surge suppression and protects control systems from
- Form Factor: DIN Rail
- Operating Temperature: -13 to 158 F
-
Supplier: PR electronics
Description: Application The 3118 is an isolating converter and splitter which can be used for signal conversion of standard bipolar analog process signals into two individual unipolar analog signals. The unit offers 4-port isolation and provides surge suppression and protects
- Form Factor: DIN Rail
- Operating Temperature: -13 to 158 F
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series HRBSC High Resolution Signal Conditioning Board is the best in class: Nonlinearity < 0.001% full scale 22-bit resolution High thermal stability Shunt calibration, software selectable Auto ID with Gold Standard load cells ISA slot plug-in board Bipolar
- Application: General Lab and Industrial
- Application Software Included: Yes
- Common Mode Rejection Ratio: 120 dB
- Filter Architecture: Digital (FIR, IIR)
-
Supplier: Dataforth Corporation
Description: Each DSCA39 current output module provides a single channel of analog output. The input signal is buffered, isolated, filtered and converted to a unipolar or bipolar current output. Signal filtering is accomplished with a five-pole filter which provides 100dB per decade of
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Output
-
Supplier: Dataforth Corporation
Description: SCM7B22 voltage output modules accept input signals in the ±10V range from the process control system. The signal is isolated, buffered, and filtered to provide a unity gain field voltage output. These modules incorporate a five-pole filtering approach to maximize both time and
- Analog Input Channels: 1 #
- Form Factor: Rack Mount, DIN Rail
- Operating Temperature: -40 to 185 F
-
Supplier: Status Instruments, Inc.
Description: , bipolar voltage or current re-transmission signals. The re-transmission signal can be ranged to a scale anywhere within the input process range. A transmitter power supply is provided on the output meaning the product can accept sink or source mA applications, while the
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Isolation: Other
- Operating Temperature: -4 to 158 F
-
Supplier: Knick Interface LLC
Description: Universal Isolator Type H1: pluggable screw clamp terminals Input: adjustable resp. selectable 20 mV ... 200 V or 0.1 mA ... 100 mA unipolar/bipolar Output: 10 V, 20 mA, 5 V, 4 ... 20 mA selectable Power supply: 20 ... 253 V AC/DC
- Outputs: Voltage Output?, Current Output?, Other Output?
- Signal Conditioning Type: Signal Isolator
- Specialized & Other Inputs: Other Input?
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM1600B is a “smart” powered bridge amplifier for use with strain gauges or load cell signals. The product has a built-in capability to scale the input signal to a process value while the output stage offers voltage, bipolar voltage or active / passive
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Isolation: Other
- Operating Temperature: -22 to 158 F
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series SCB1 Conditioning Board 1 or 2 Channel is the best in class: Nonlinearity <0.003% full scale 20-bit resolution High thermal stability Shunt calibration, software selectable Single or dual channel versions Bipolar Isolated output
- Application: General Lab and Industrial
- Application Software Included: Yes
- Common Mode Rejection Ratio: 90 dB
- Filter Architecture: Digital (FIR, IIR)
-
Supplier: Pepperl+Fuchs SE
Description: 1-channel signal conditioner 24 V DC supply Input bipolar current and voltage sources Output bipolar current and voltage sources Accuracy 0.1 % Configurable via DIP switches and potentiometer Connection via screw terminals
-
Supplier: Acromag, Inc.
Description: Multi-range ±20mA or ±500mV input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT236 model is a space-saving two-wire transmitter that isolates and converts a DC current or low voltage input to a proportional 4-20mA control
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Operating Temperature: -40 to 176 F
- Outputs: Current Output?
-
Supplier: Acromag, Inc.
Description: Multi-range ±20mA or ±500mV input Universal current/voltage output 12-32V DC power The TT336 model is a space-saving four-wire transmitter that isolates and converts a DC current or low voltage input to a proportional control signal. DC current
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Operating Temperature: -40 to 176 F
- Outputs: Voltage Output?, Current Output?
-
Supplier: RS Components, Ltd.
Description: Dwyer Instruments SC4 series Iso Verter® II process Signal Converters accept a wide range of process signals as an input. With industry standard 35 mm DIN Rail mount, these modules are easily applied in new or existing installations. The modules completely isolate the input from
- Form Factor: DIN Rail
- Operating Temperature: 32 to 122 F
- Outputs: Current Output?, Other Output?
- Signal Conditioning Type: Other
-
Supplier: RS Components, Ltd.
Description: -System offers powerful modules for analogue and digital measuring signals â?? from the isolating amplifier to the highly functional temperature converter to switch amplifier. Matching accessories enable easy and fast power supply, installation and, configuration of signal
- Form Factor: DIN Rail
- Operating Temperature: -13 to 158 F
- Outputs: Voltage Output?, Current Output?, Other Output?
- Signal Conditioning Type: Other
-
Supplier: RS Components, Ltd.
Description: -System offers powerful modules for analogue and digital measuring signals â?? from the isolating amplifier to the highly functional temperature converter to switch amplifier. Matching accessories enable easy and fast power supply, installation and, configuration of signal
- Form Factor: DIN Rail
- Operating Temperature: -13 to 158 F
- Outputs: Voltage Output?, Current Output?, Other Output?
- Signal Conditioning Type: Other
-
Supplier: RS Components, Ltd.
Description: GEN1600VI is a powered isolator/conditioner which can be configured to any special requirement. Its output stage offers either voltage, bipolar voltage or current re-transmission signals. USB Speed-Link 3.4.1.0 - http://www.status.co .uk/software.html Accepts any voltage
- Form Factor: DIN Rail
- Operating Temperature: -22 to 158 F
- Outputs: Voltage Output?, Current Output?, Other Output?
- Signal Conditioning Type: Other
-
Supplier: Acromag, Inc.
Description: Multi-range ±20mA or ±500mV input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT236 model is a space-saving two-wire transmitter that isolates and converts a DC current or low voltage input to a proportional 4-20mA control
- Accuracy: 0.0500 % FS
- Application: General Lab and Industrial
- Common Mode Rejection Ratio: 138 dB
- Form Factor: DIN Rail
-
Supplier: Acromag, Inc.
Description: Multi-range 0Hz to 100KHz frequency input Multi-range 0Hz to 3KHz PWM input 4-20mA output (sink/source) 12-32V DC power The TT239 model is a space-saving two-wire transmitter that isolates and converts a frequency, pulse, or pulse-width modulation
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Operating Temperature: -40 to 176 F
- Outputs: Voltage Output?, Current Output?
-
Supplier: ValueTronics International, Inc.
Description: -intrusive, bidirectional monitoring. Count bipolar violations (BPVs), frame errors, and cyclic redundancy checks (CRCs). Measure the receive signal levels (volts, dBdsx) and frequencies for both T1 inputs Verify extended superframe (ESF) to D4 conversions, and monitor with split
-
Supplier: Broadcom Inc.
Description: HCNR200 can be used to isolate analog signals in a wide variety of applications that require good stability, linearity, bandwidth and low cost. The HCNR200 is very flexible and, by appropriate design of the application circuit, is capable of operating in many different modes,
- Collector Emitter Breakdown Voltage: 30 volts
- Isolation Voltage: 5000 volts
- Mounting Option: Through Hole (Plug-in)
- Operating Temperature: -55 to 100 C
-
Supplier: Broadcom Inc.
Description: HCNR201 can be used to isolate analog signals in a wide variety of applications that require good stability, linearity, bandwidth and low cost. The HCNR201 is very flexible and, by appropriate design of the application circuit, is capable of operating in many different modes,
- Isolation Voltage: 2651 volts
- Mounting Option: Flat Pack, Through Hole (Plug-in)
- Operating Temperature: -55 to 100 C
- Optocoupler Input: DC
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The STA-1M allows bridging any audio line, adjusting the gain, and driving a balanced or unbalanced line. The circuit design allows the input to accept either balanced or unbalanced signals, of either high or low impedance. This is an instrumentation type input
-
Supplier: ACCES I/O Products, Inc.
Description: . Programmable gains provide spans between 5VDC and 25mVDC Optional signal conditioning for use with thermocouples, RTDs, 4-20 mA current inputs, and resistors for straingage bridge completion. Three 12-bit D/A converters with both voltage and current outputs. Seven bits of
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Auxiliary Outputs: Voltage Output, Current Output
- Connection to Host: RS232/422/485
Find Suppliers by Category Top
Featured Products Top
-
does this without sacrificing safety or device longevity. Facts – Calibrated range selection w/ 10 selectable input ranges and unipolar as well as bipolar output signals – Universal power supply for 24 V DC supply or 100 ... 230 V AC mains supply – Only 17.5mm (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
bipolar measurements are needed) can transmit signals from emulating model on ground potential and send them to equipment under test on high electrical potential. High output insulation of 1000 V or more is the decisive characteristic of this solution. The small size and stackability (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
3-channel electrical isolation up to 4800 V AC/DC (working voltage) and test voltage to 18 kV Speed: Cutoff frequency 14 kHz and response time (T90) 45 microseconds Flexibility: input and output ranges selectable by way of onboard dials ±0-30mV to ±125V unipolar/bipolar (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
The A26000 from Knick Interface was made specifically for precise conversion and galvanic isolation of bipolar signals. This is Knick Interface's tailor-made, quick and simple solution for bipolar standard signal conditioning (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/varitrans-p-43000/ P43000 has been specially constructed to target the direct measurement of currents up to ±5A AC/DC, while reliably isolating high potentials between the input and output circuits. The P43000 maintains the tried and true signal clarity and high voltage isolation attributed to the Knick Interface lineup of transducers. (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC
More Information Top
-
BC212-BLDR | Product Catalog Search Results | Galco Industrial Electronics
FSCN3000A28 BIPOLAR SIGNAL ISOLATOR BRD .
-
Motor Part/Accessorie
7FSCN3000A28 BIPOLAR SIGNAL ISOLATOR BRD .
-
BALDOR - BALDOR DRIVE(6)
KBSC-4467,SIRC BIPOLAR SIGNAL ISOLATOR ( .
-
Practical Methods in Cardiovascular Research
Stimulus isolators are used in conjunction with bipolar electrodes to elicit a signal locally, in remote parts of the preparation, which is transferred to the recording site (example: recording action potentials from Purkinje fibres or papillary muscle prepa- rations).
-
Ultra-low hysteresis and self-biasing in GMR sandwich sensor elements
These features are valuable for sensor and signal isolator applications by providing an ultra-low hysteresis, bipolar output without the need for power-consuming bias coils.
-
Pulse Modulation and Signal Processing Circuits to Perform Precise Control and Monitoring Functions with High-Voltage Isolation
By using positive trigger pulses and negative signal pulses, the resulting bipolar stream of pulses flowing in opposite direc- tions can be transmitted … a single pulse transformer which is used as the highi-voltage isolator element ANALOG SIGNAL TO BE SENSED .
-
Design Techniques and Intermodulation Analysis of Broad-Band Solid-State Power Amplifiers
Thus the techniques are applicable to all classes of nonlinear elements, including tube transmitters, solid-state amplifiers ( bipolar , FET, Gunn, IMPATT, paramps, etc.), as well as isolators and other devices or circuits which exhibit nonlinear characteristics under large- signal operating conditions.
-
Effect of Improved Tracking for Atomic Force Microscope on Piezo Nonlinear Behavior
It contains a signal access module (SAM), control electronics, vibration iso- lator , computer for operating the AFM NOVA software, and other accessories, that is, a dynamic signal analyzer (DSA), a DSP dSPACE RT-1103, and a NANONIS bipolar high voltage amplifier (HVA…
-
Technical information technology 2
Bipolar SRAM 250 CMOS-SRAM 252 Dynamic RAMs 252 NMOS-SRAM 251 Static RAMs 250 writing … synchronous 215 Setup of Time 4 Shifter 42, 62 Shuffle-Exchange network 114 safety 377 signal Skew 6, 195 silicone-on- insulator 376 SIMD 101 single…
-
1979-1980 Conference Index
…OCEANS 79 359-364 Faraday effect MHD generators operating under electrical and magnetic constraints; performance optimization; Pian, C. C. P.; IECEC 79 1939-1944 Fast Fourier transform processors bipolar VLSI for high-performance … 79 100-103 sonar signal processing; Three Array Processor … magnetized ferrite cylinder; Mueller, Ralph S.; NAECON 80 Vol 1 10-17 Ferrite isolators high-power latching…