-
Supplier: Accuris
Description: BAR, METAL, FLAT, STEEL, CARBON, 1020
-
Supplier: Accuris
Description: BAR, METAL, HEXAGON, STEEL, CARBON, 1020
-
Supplier: Accuris
Description: BAR, METAL, ROUND, STEEL, CARBON, 1020
-
-
Supplier: Accuris
Description: BAR, METAL, SQUARE, STEEL, CARBON, 1020
-
Supplier: Roda Specialty Steel
Description: Grade: 440C AST
- AISI Grade: 440
- Overall Width / OD: 0.5110 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
- Stainless Alloy Types: Martensitic
-
Supplier: Roda Specialty Steel
Description: Grade: 440C .641
- AISI Grade: 440
- Overall Width / OD: 0.6410 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
- Stainless Alloy Types: Martensitic
-
Supplier: Roda Specialty Steel
Description: Grade: 440C ACD
- AISI Grade: 440
- Overall Width / OD: 0.7180 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
- Stainless Alloy Types: Martensitic
-
Supplier: Roda Specialty Steel
Description: Grade: 440C T400C AST
- AISI Grade: 440
- Overall Width / OD: 1.38 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
- Stainless Alloy Types: Martensitic
-
Supplier: Snap-on Industrial Brands
Description: CHISEL HEAD, POINTED END TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 14 INCH OVERALL LENGTH 14 OVERALL LENGTH - FRACTIONAL 14 OVERALL LENGTH - DECIMAL ALIGNING, POSITIONING APPLICATION 0.72 LB WEIGHT 1/2 INCH BODY DIAMETER WILLIAMS. BRAND OVERALL LENGTH - DECIMAL - UOM IN WIDTH 1/2
-
Supplier: Snap-on Industrial Brands
Description: POINTED END, ROLLING HEAD TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 18 INCH OVERALL LENGTH 18 OVERALL LENGTH - FRACTIONAL 18 OVERALL LENGTH - DECIMAL ALIGNING APPLICATION 1.55 LB WEIGHT 5/8 INCH BODY DIAMETER WILLIAMS. BRAND ROLLING HEAD ANGLE 90 DEG OVERALL LENGTH - DECIMAL - UOM IN
-
Supplier: Snap-on Industrial Brands
Description: POINTED END, ROLLING HEAD TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 16 INCH OVERALL LENGTH 16 OVERALL LENGTH - FRACTIONAL 16 OVERALL LENGTH - DECIMAL ALIGNING APPLICATION 0.92 LB WEIGHT 1/2 INCH BODY DIAMETER WILLIAMS. BRAND ROLLING HEAD ANGLE 90 DEG OVERALL LENGTH - DECIMAL - UOM IN
-
Supplier: Snap-on Industrial Brands
Description: CHISEL HEAD, POINTED END TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 19-5/8 INCH OVERALL LENGTH 19-5/8 OVERALL LENGTH - FRACTIONAL 19.625 OVERALL LENGTH - DECIMAL ALIGNING, POSITIONING APPLICATION 2.76 LB WEIGHT 3/4 INCH BODY DIAMETER WILLIAMS. BRAND OVERALL LENGTH - DECIMAL - UOM IN
-
Description: 0.3125" Across Flats, Carbon Steel Hexagon Bar stock
- Applications: Wear Parts / Tooling
- Overall Length: 36 inch
- Secondary Width: 0.3125 inch
- Shape / Form: Profile / Structural Shape, Bar Stock
-
Description: 0.75" Across Flats, Carbon Steel Hexagon Bar stock
- Applications: Wear Parts / Tooling
- Overall Length: 36 inch
- Secondary Width: 0.7500 inch
- Shape / Form: Profile / Structural Shape, Bar Stock
-
Description: 0.25" Across Flats, Carbon Steel Hexagon Bar stock
- Applications: Wear Parts / Tooling
- Overall Length: 36 inch
- Secondary Width: 0.2500 inch
- Shape / Form: Profile / Structural Shape, Bar Stock
-
Description: 0.1875" Across Flats, Carbon Steel Hexagon Bar stock
- Applications: Wear Parts / Tooling
- Overall Length: 36 inch
- Secondary Width: 0.1875 inch
- Shape / Form: Profile / Structural Shape, Bar Stock
-
Supplier: High Performance Alloys, Inc.
Description: results as a filler wire in many applications. As filler wire use when other corrosion resistant wires have failed. C-22 can easily be cold-worked because of its ductility and cold-forming is the preferred method of forming. More energy is required because the alloy is generally stiffer than
- Alloy: Yes
- Applications: Chemical / Materials Processing
- Elongation: 45 %
- Nonferrous Metals: Non-ferrous - Any Type, Nickel / Nickel Alloy (UNS N), Specialty / Other (UNS M)
-
Supplier: Bunting Bearings, LLC
Description: C95900 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 959 ASTM B505 Solid bars are stocked in 13" increments and 144" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need special
- Applications: Bearings (BQ)
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Width / OD: 1 to 8 inch
- Shape / Form: Rod / Round Bar Stock
-
Supplier: High Performance Alloys, Inc.
Description: alloyed than ordinary stainless steels and has superior corrosion resistance, FERRALIUM 255 is being used in areas where conventional stainless' are inadequate or, at best marginal. One good example s in the paper industry which was hit with an epidemic of corrosion problems when
- Applications: Chemical / Materials Processing, Marine, Oil and Gas
- Elongation: 15 %
- Performance Features: Corrosion Resistant
- Processing Features: Wrought, Forged
-
Supplier: Reid Supply
Description: Spindle Bar Clamps are easy to use by sliding the moveable arm into position and tightening the screw spindle for instant clamping at any opening. The deep throat allows for greater reach and saves time over ordinary C-Clamps. . Steel Spindle Bar Clamp has a 4.00 in
- Body Material: Steel, Other
- Capacity / Opening: 8 inch
- Type: Bar / F Clamp
-
Supplier: Reid Supply
Description: Spindle Bar Clamps are easy to use by sliding the moveable arm into position and tightening the screw spindle for instant clamping at any opening. The deep throat allows for greater reach and saves time over ordinary C-Clamps. . Steel Spindle Bar Clamp has a 5.50 in
- Body Material: Steel, Other
- Capacity / Opening: 9 inch
- Type: Bar / F Clamp
-
Supplier: Reid Supply
Description: Spindle Bar Clamps are easy to use by sliding the moveable arm into position and tightening the screw spindle for instant clamping at any opening. The deep throat allows for greater reach and saves time over ordinary C-Clamps. . Steel Spindle Bar Clamp has a 5.50 in
- Body Material: Steel, Other
- Capacity / Opening: 16 inch
- Type: Bar / F Clamp
-
Supplier: Reid Supply
Description: Spindle Bar Clamps are easy to use by sliding the moveable arm into position and tightening the screw spindle for instant clamping at any opening. The deep throat allows for greater reach and saves time over ordinary C-Clamps. . Steel Spindle Bar Clamp has a 5.50 in
- Body Material: Steel, Other
- Capacity / Opening: 8 inch
- Type: Bar / F Clamp
-
Supplier: High Performance Alloys, Inc.
Description: F(1093 deg C). The high nickel content of the alloy enables it to retain considerable resistance under reducing conditions and makes it resistant to corrosion by a number of organic and inorganic compounds. The nickel content gives it excellent resistance to chloride-ion stress-corrosion
- Alloy: Yes
- Applications: Chemical / Materials Processing, Nuclear, Pressure Vessel (PVQ), Wear Parts / Tooling
- Elongation: 10 to 25 %
- Nonferrous Metals: Non-ferrous - Any Type, Nickel / Nickel Alloy (UNS N), Specialty / Other (UNS M)
-
Supplier: National Bronze & Metals Inc.
Description: C95400 Aluminum Bronze ASTM B505 C95400 Aluminum Bronze is the most popular, all purpose aluminum bronze alloy. It provides high yield and tensile strength, good ductility, weldability and exceptional resistance to wear, fatigue and deformation under shock or overload. Typical
- Alloy: Yes
- Applications: Automotive / Vehicular, Bearings (BQ), Marine, Wear Parts / Tooling
- Elongation: 6 to 18 %
- Hollow / Tube Stock: Yes
-
Supplier: Klein Tools, Inc.
Description: OFFSET TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 83 INCH OVERALL LENGTH PRYING OVERHANGING ROCK APPLICATION FORGED, HEAT TREATED PROCESS 25/32 INCH BODY DIAMETER 75C MODEL
-
Supplier: Klein Tools, Inc.
Description: OFFSET TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 47 INCH OVERALL LENGTH PRYING OVERHANGING ROCK APPLICATION FORGED, HEAT TREATED PROCESS 25/32 INCH BODY DIAMETER 75C MODEL
-
Supplier: Klein Tools, Inc.
Description: OFFSET TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 71 INCH OVERALL LENGTH PRYING OVERHANGING ROCK APPLICATION FORGED, HEAT TREATED PROCESS 25/32 INCH BODY DIAMETER 75C MODEL
-
Supplier: Klein Tools, Inc.
Description: OFFSET TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 59 INCH OVERALL LENGTH PRYING OVERHANGING ROCK APPLICATION FORGED, HEAT TREATED PROCESS 25/32 INCH BODY DIAMETER 75C MODEL
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Eric'sons Dura Trench
Description: Galvanized steel bar grate – 8? wide x 36? long x 1.5? thick, with 3/8? thick bearing bars at 1 3/16? O.C., load banded edges, and cross bars at 4? o.c This is a good general purpose 8? wide trench drain grate. It is typically used on an
- Material: Steel, Galvanized Steel
- Width: 8 inch
-
Supplier: Imao-Fixtureworks
Description: Clamping Bar for QLRC/ QLRCF Thrust Clamps. Materials: Arm: S45C steel, Chrome plated Ball Knob: Black ABS resin
- Body Material: Steel
-
Supplier: Mega Fortris Americas Inc.
Description: The MF Bar is made of high-strength steel construction. The actual locking mechanism - is embedded in the groove in the metal bush, making the seal stronger and more difficult to tamper. Typical applications of the MF Bar seal include shipping and intermodal containers. The MF
- Application: Other / Specialized
- Approvals: C-TPAT Compliant, ISO 17712 Compliant
- Sealing Devices: Bolt Seal
-
Supplier: RS Components, Ltd.
Description: Properties C = 0.08 maximum, Ni 12.0, Cr17, Mo2.25. Bar to EN10088-3/ EN10051. Related specifications AS2837-1986-316, AISI TYPE 316, ASTM A276-316. Used particularly in the chemical and allied industries, especially in conditions of pit-type corrosion Material = 316 Stainless
- Overall Length: 78.74 inch
- Overall Width / OD: 0.7874 inch
- Shape / Form: Bar Stock, Flats / Rectangular Bar
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 12' and 20'
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type
- Shape / Form: Rod / Round Bar Stock
- Standards / Specifications: AISI
Find Suppliers by Category Top
Featured Products Top
-
C-131 2-1/2" x 4", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
Ulbrich Ulbrich Stainless Steels and Special Metals, Inc., is a global precision re-roller and distributor of stainless steel strip, special metals strip, foil, shaped wire, fine wire, sheet, plate, bar and PV ribbon products. Our precision rolled strip (read more)
Browse Stainless Steel Alloys Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
bar stock sizes) Cut-to-length - World Class Burr free cutting. Eagle can cut and deburr stainless steel wire to customer specificaitons. DOWNLOAD OUR CATALOG Your Primary (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Features: Non sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet 90° stainless steel ball bearing swivel joint 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Ulbrich Stainless Steels and Special Metals, Inc., is a global precision re-roller and distributor of stainless steel strip, special metals strip, foil, shaped wire, fine wire, sheet, plate, bar and PV ribbon products. Our precision rolled strip and service center products are known for their (read more)
Browse Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
Standard outlets: 1" female NPT threads Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel Standard pressures to 2,000 psi (138 bar), available up (read more)
Browse Hose Reels Datasheets for Hannay Reels -
pressures to 600 psi (41 bar), available up to 1,000 psi (69 bar) – must specify Temperatures from -60° F to +175° F (-51° C to +79° C) Consult factory for other pressures and temperatures (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Foot control (standard) Hand held pendant (optional) Options • Increase/decrease: platform,diameter of backplate, dump height, tilt angle • Chute attachments • Fixed retaining bars • Stainless Steel (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Econo Lift Limited -
. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 3000 psi (207 bar) Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. Consult (read more)
Browse Hose Reels Datasheets for Hannay Reels -
• 0 - 120 degrees Retaining Bar • Fixed bar - mounted 3” above container height, located above opening • Spring loaded bar available for multiple container heights (optional) Safety (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Econo Lift Limited
More Information Top
-
carbon steel plate - offers from buyers, importers, purchasers, resellers & dropshippers
[ Related Keywords : Low Carbon Steel , C1008- C1020 , All Thread Rod ] carbon steel plate - Buy pipe tubes coil plate round bar wire rod fitting Etc .
-
Use of Structural Models as an Alternative to Full-Scale Testing
… were conducted at MIT and involved the testing of two, two-bay, three-story steel frames [13\. These were constructed from milled Society of Automotive Engineers' (SAE) C1020 hot-rolled bar stock and tungsten inert-gas (TIG) welded joints which were subsequently annealed to obtain .