Products/Services for Canned Motor Pump Repair
-
Pump Repair Services - (347 companies)Pump repair services repair and rebuild used pumps. They differ in terms of capabilities, but generally repair pumps to their original specifications. Services offered include bench repairs, field repairs, calibration, documentation, pick-up...Pump TypeServicesLocation
-
DC Motors - (1207 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...
-
Liquid Handling Pumps - (2237 companies)...horsepower, is always larger than the water horsepower. This specification is typically provided by the pump manufacturer as a rating or in the pump's performance curve and is used to select the proper motor or power source for the pump. Selection Tip...
-
Motor Repair Services - (182 companies)Motor repair services rebuild and refurbish used motors. Some have cleanrooms and testing facilities, and certifications from ISO and OEMs. Motor repair services rebuild and refurbish used motors. Some have cleanrooms and testing facilities...
-
Bellhousings (pump to motor) - (20 companies)Pump motor bellhousings are mounting devices used to connect dissimilar motor and pump bolt configurations. They are made of metals such as aluminum and machined to achieve proper alignment. Heavy-duty models are made of welded steel. Bellhousings...
-
AC Motors - (1302 companies)...to-start applications such as plunger pumps, compressors, and loaded conveyors. NEMA D -- Starting torque for this design is nearly 280% of the motor's full-load torque. These are used for punch presses, cranes, hoists, and oil well pumps which...
-
Hydraulic Pumps - (677 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Hydraulic Repair Services - (181 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines...
-
Water Pumps - (855 companies)...to operate water pumps. Power source comes down to availability, safety, and in many cases, portability. If the pump is not supplied with a power source the pump mechanism is the only power source. Typically, a drive shaft for connection of motor...
-
Motor Controllers - (743 companies)Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry. Motor controllers receive supply voltages...
Product News
-
Waukesha Bearings
Custom Canned Magnetic Bearing Canned magnetic bearings are designed to be immersed in the process fluid of the most extreme corrosive and abrasive environments. For compressor applications where the gas is contaminated with H2S, chlorides, sand, condensate and other liquids, canned magnetic bearings are the only option. Canned bearing technology is also applied to pumps, steam turbines and other applications where the bearings are continuously or intermittently immersed in high-pressure, corrosive liquid environments... (read more)Browse Magnetic Bearings Datasheets for Waukesha Bearings -
jbj Techniques Limited
Hydraulic motor-pump sets Providing a solution based upon your application requirements. jbj Techniques can design and build motor-pump assemblies from the extensive stock of hydraulic gear motors and hydraulic gear pumps, creating custom adaptors to mount the gear pumps to the motor again from extensive stocks of bellhousings and couplings and use of our excellent in-house machine shop facilities. Full design drawings provided for reference and approval before build. >> product specification: team of design engineers... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Pump to engine / motor adaptors Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. An additional range of engine front PTO adaptors, which provide... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
KNF Neuberger, Inc.
Liquid Pumps with Explosion-proof Motors viscosity liquids and can run dry continuously, without degradation and under the most severe operating conditions without external leakage. Powered via a 115/230V 60Hz motor, these pumps are contamination- and maintenance-free, operating without the need for oil, thus negating disposal of spent oil. For corrosive applications, choose from a variety of wetted parts materials, including PTFE, PVDF, EPDM, FFPM, FPM, and Polypropylene. Both 1.300 and 1.600 utilize 3/8" NPT ports. In addition, KNF offers... (read more) -
3X Motion Technologies Co., Ltd
Hybrid stepper motor for Metering pumps The 3X Motion hybrid stepper motor (86 Series / NEMA34) offers one of the industry 's wide power ranges with standard models available at holding torque from 290 N.cm to 1200N.cm. The 3X motion stepper motor with standard models have normal step angle deg 1.8 and 0.9 . Features: Hybrid stepper motor 1.8 /0.9. Big torque, multiple lengths are available. Benefits: High efficiency. Good torquespeed curve. Custom models available. Supporting encoder and closed loop controller available. Typical... (read more)Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
3X Motion Technologies Co., Ltd
Brushless DC motor for Industry pump . - Low-cogging design. - High motor efficiency. - Variant gearbox support. - Encode/power/driver ....available. Typical Applications: - Industry pump. - New energy. - Industrial automation. - Robots... (read more)Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Zatkoff Seals & Packings
RWJ & RWL Profile Canned Wiper The canned wiper consists of a polyurethane scraper element encased in a metal shell to enable it to be pressed into an open face gland without the aid of other retention devices such as snap rings or face plates. The elastometric element is bonded to the metal by adhesive means. The metal shell is carbon steel which has been treated to prevent corrosion. Due to the use of tough abrasion resistant materials the canned wiper is excellent for use in severe environmental service. The canned wiper... (read more) -
Radwell International
Radwell Offers The Power Of Repair -Fast repair turnaround. -Over 4,000,000 repair items pre-priced online. -2 Year Warranty on all repair and surplus items. -Over 2,600 automated testing fixtures. -FREE evaluations. -No work begins without customer approval. -Total repair management. -All makes and models are accommodated. -FREE detailed work reports included. -Established ESD procedures are strictly enforced. -Meet and exceed all manufacturers specifications. -24 hour emergency service available. -Locations across the US, UK (read more) -
jbj Techniques Limited
Bearing supported hydraulic gear pumps & motors Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. A motor with a bearing support is useful for a fan drive or again if a pulley is fitted for belt drive. Any application that induces side load on the output shaft, a bearing support built into the gear pump or gear motor is beneficial, if not, necessary. Group 2, hydraulic gear pumps and motors with bearing... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
Constar Motion Co., Ltd
High Precious Coreless Motor For Peristaltic Pump Diameter:22mm Length :32mm Voltage;6V \9V\12V Max. Output Power :4.4W Speed:8100rpm.Accept customized service. (read more)Browse DC Motors Datasheets for Constar Motion Co., Ltd
-
Hanford Laboratories Operation monthly activities report, December 1957
The loop remained out-of-operatlon during the month so the canned motor pumps could be repaired .
-
Irradiation Processing Department monthly record report, March 1957
ELMO-5 - A Westinghouse canned motor pump was install,ed to replace the Bingham mechanical seal puz_pwhich was returned to the vendoz for repairs .
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub1399_web.pdf
… without using long pipelines; —Four-loop reactor cooling system with forced and natural convection of the coolant in the primary circuit; — Leaktight primary circuit with canned motor pumps and leaktight bellows type … … techniques for equipment assembly, repair and replacement; incorporation of …
-
Environmental Measurement-While-Drilling System and Horizontal Directional Drilling Technology Demonstration, Hanford Site
4140 housing has a bad thread at coil end, MN filed, repaired Can not get wire through package Start drill,7 rods in … … Breakout cylinder seal breaks, hydraulic fluid spill, replace cylinder mud pump not working, changing motor , belts cover on shaker …
-
Federal Register > Thursday, April 3, 2014 > [79 FR 18665] Foreign-Trade Zone (FTZ) 72-Indianapolis, Indiana, Notification of Proposed Production Activity, OHL...
… kits; mount kits; mudguard kits; strut damper kits; manual (drawings, repair , decal) kits; mirror kits … … breather kits; metal tank/container/ can kits; accumulator kits; steel … … kits; gear kits; hydraulic motor parts kits; actuators kits … … engine seal kits; hydraulic pump kits; lubricating kits; bracket …
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Emission Inventory Improvement Program - Techni...
… Aluminum Die-castings 3399 Primary Metal Products, Nec 3411 Metal Cans 3433 Heating Equipment, Except … … Paper Industries Machinery 3561 Pumps And Pumping Equipment 3569 … … Industrial Machinery, Nec 3621 Motors And Generators 3624 Carbon … … 3731 Ship Building And Repairing 3799 Transportation Equipment, Nec …
-
Kent and Riegel’s Handbook of Industrial Chemistry and Biotechnology
Mechanical seal problems account for most ofthe pump repairs in a chemical plant, with bearing failures a dis- tant second. The absence of an external motor (on canned pumps) and a seal is appealing to those experienced with mechanical seal pumps.
-
Perry's Chemical Engineers' Handbook, Eighth Edition > SAFETY EQUIPMENT, PROCESS DESIGN, AND OPERATION
Mechanical seal problems account for most of the pump repairs in a chemical plant, with bearing failures a distant second. The absence of an external motor (on canned pumps) and a seal is appealing to those experienced with mechanical seal pumps.
-
Continuous monitoring of sealess pumps, the next step
Canned motor mechanical construction is less complex than magnetic drive designs, but catastrophic failures of the stator assemblies are expensive to repair and difficult to decontaminate. We sought a method of getting reliable and timely information about the condition of sealess pumps .