-
Supplier: Watts
Description: Plastic refillable canisters for activated carbon and other granular filter media. Low cost and reusable! Made using FDA grade polypropylene. Available in white and clear.
- Media: Water
-
Supplier: Stellar Technology, Inc.
Description: Description The Series CNR960 tension / compression canister style load cells are designed specifically for high capacity and high accuracy test and measurement applications requiring long fatigue life combined with high resistance to the effects of extraneous
- Accuracy: 0.2000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Force / Load Rating: 25000 to 2.00E6 lbs
- Force Measured: Tension, Compression
-
Supplier: U.S. Plastic Corporation
Description: These products are typically used by the small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB/EPA Carbon Canisters are available in multiple sizes: 60cc (for 1 Gallon), 300cc (for 2 & 2.5 Gallon), 400cc (for 4, 5 and 6 Gallon),
- Type: Other
-
-
Supplier: U.S. Plastic Corporation
Description: These products are typically used by the small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB/EPA Carbon Canisters are available in multiple sizes: 60cc (for 1 Gallon), 300cc (for 2 & 2.5 Gallon), 400cc (for 4, 5 and 6 Gallon),
- Type: Other
-
Supplier: U.S. Plastic Corporation
Description: These products are typically used by the small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB/EPA Carbon Canisters are available in multiple sizes: 60cc (for 1 Gallon), 300cc (for 2 & 2.5 Gallon), 400cc (for 4, 5 and 6 Gallon),
- Type: Fuel/Oil Tank
-
Supplier: U.S. Plastic Corporation
Description: These products are typically used by the small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB/EPA Carbon Canisters are available in multiple sizes: 60cc (for 1 Gallon), 300cc (for 2 & 2.5 Gallon), 400cc (for 4, 5 and 6 Gallon),
- Type: Other
-
Supplier: Stellar Technology, Inc.
Description: Description The Series CNR960XX tension / compression canister style load cells with internal amplifier. They are designed specifically for high capacity and high accuracy test and measurement applications requiring long fatigue life combined with high resistance to
- Accuracy: 0.2000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Force / Load Rating: 25000 to 2.00E6 lbs
- Force Measured: Tension, Compression
-
Supplier: Serfilco, Ltd.
Description: installed in single or triple canister chambers and are interchangeable in all SERFILCO carbon chambers which use the 528 & 548 refillable bulk granular carbon canisters. MAXI-CARB W For absorption of undesirable contaminants including chlorine and many organics. Serves
-
Supplier: Accuris
Description: CONTROL OF REFURLING EMISSIONS WITH AN ACTIVATED CARBON CANISTER ON THE VEHICLE - PERFORMANCE AND COST EFFECTIVENESS ANAYLSES
-
Supplier: Accuris
Description: CARBON CANISTER *** THIS STANDARD MAY BE APPLIED ONLY FOR GLOBAL EPSILON (37##) AND GLOBAL DELTA (34##). IT IS SUPERCEDED FOR ALL FUTURE PROJECTS.
-
Supplier: Accuris
Description: GLOBAL CARBON CANISTER COMPONENT TECHNICAL SPECIFICATION **GMW RESTRICTED/CONFIDENT IAL STANDARD - CONTACT SALES - US CUSTOMERS CALL 1-800-854-7179/NON-U S SELECT WORLDWIDE OFFICES LINK AT BOTTOM OF PAGE TO FIND OFFICE TO CONTACT **
-
Supplier: HDT Global
Description: The M48A1 is a self-contained filter with both gas and particulate filter elements integrated in one canister. 100-cfm airflow Self-contained canister ASZM-TEDA carbon media Modularity allows for multiple filter applications Horizontal or vertical
- Construction: Cartridge Filter
- Efficiency: 99.97 %
- Length: 14.5 inch
- Media Type: Other
-
Supplier: Honeywell Test & Measurement
Description: Honeywell’s tension/compression carbon steel, canister-style load cells are extremely resistant to extraneous bending and side load forces and have capacities up to 10,000,000 N. The fatigue-resistant design virtually eliminates bending strains at the strain gauge, minimizing the
- Accuracy: 0.2900 ±% Full Scale
- Category of Device: Sensor / Transducer
- Force / Load Rating: 100000 lbs
- Force Measured: Tension, Compression
-
Supplier: Norpin Deep Draw
Description: Norpin Mfg. Co. Inc. is an industry leader of low and high volume manufacturing of deep drawn cans, cases, boxes, cups, caps, canisters, instrument housings and shells. We have a 60 year history of manufacturing competitive and dependable deep drawn enclosures, lids, shells, and housings for
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Machining, Painting / Powder Coating, Plating / Coating, Slotting & Notching, Piercing & Punching, Welding / Brazing, Other
- Location: North America, United States Only, Northeast US Only
- Materials: Aluminum, Copper, Brass or Bronze Alloy, Steel - Carbon & Alloy, Steel - Stainless, Titanium, Specialty/Other
- Support and Production Services: Assembly Services, CAD / CAM Support, Design Assistance, Low Volume Production, Packaging / Shipping
-
Supplier: Serfilco, Ltd.
Description: , carbon, and refillable mini-canisters. Order cartridges separately. To select media, micron retention and style, refer to SERFILCO catalog GPO models are molded from reinforced PP for water and chemical compatibility. Blue body with black cover.
-
Supplier: MOKON
Description: surfaces. Where many of our competitors supply carbon steel and cast iron systems, only Mokon provides the Hydrotherm with stainless steel components including a stainless steel pump, heater canister and pump suction manifold. The Hydrotherm meets NFPA 79 (National Fire Protection
-
Supplier: Serfilco, Ltd.
Description: are available with or without a carbon or resin purification chamber. • Choice of pump Seal-less magnetic drive pumps: Highly efficient seal-less magnetic coupled pumps provide total solution containment and reliable performance. The pumps are PP with EPDM O
-
Supplier: Serfilco, Ltd.
Description: particle removal. Space-Saver 'SX' systems are available with or without a carbon or resin purification chamber. Benefits • Seal-less magnetic drive pumps Space-Saver 'SX' filtration systems feature highly efficient seal-less magnetic coupled pumps for total solution
-
Supplier: Air Cycle Corporation
Description: equipped with a side-mounted dust filter unit containing the highest quality H.E.P.A. filter available. This works in conjunction with an activated carbon filter located in the steel canister. The activated carbon filter actively captures and neutralizes the mercury vapor
- Equipment Type: Compactor, Crusher / Flattener
Find Suppliers by Category Top
Featured Products Top
-
applications and advantages of CO2 gas mixers and see why they offer advantages over pre-mixed gas supplies. All living organisms depend on the exchange of gasses with their environments. Animals and most bacteria respire, using oxygen from the environment to extract energy from carbon (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Modified Atmosphere Gas Mixers? Modified atmosphere gas mixtures usually consist of three atmospheric gases: carbon dioxide (CO?), nitrogen (N?), and oxygen (O?). The most important of these gases is carbon dioxide, because it slows down the growth of microorganisms both inside packaging (read more)
Browse Mixing and Blending Controllers Datasheets for Environics, Inc.
More Information Top
-
Federal Register > Wednesday, October 8, 2008 > [73 FR 59034] Control of Emissions From Nonroad Spark-Ignition Engines and Equipment
Manufacturers will likely control diurnal emissions from installed marine fuel tanks either by sealing the fuel system up to 1.0 psi or by using a carbon canister in the vent line.
-
Limits and Measurement Methods for Evaporative Pollutants from Motorcycles and Mopeds.
The fuel vapour storage must be the same in terms of the shape and capacity, storage media, and air filter of the activated carbon canister (if vapour pollutant emission control is used).
-
Effects of Low-Purge Vehicle Applications and Ethanol-Containing Fuels on Evaporative Emissions Canister Performance
Recent trends in automotive technology have led to a reduction in the amount of air available for regenerating or purging the carbon canister .
-
Safety hazards associated with air‐emission controls
Carbon canisters are the most common air‐emission control installed (769) and there have been 10 unique incidents associated with carbon canisters/beds, of which 5 resulted in injury or significant property damage.
-
California Code of Regulations CCR Title 13 - Motor Vehicles - Division 3 - Air Resources Board (Extracts for Off-road Vehicles).
Evaporative emission components include, but are not limited to, low permeation fuel tanks, low permeation fuel hoses, carbon canisters , pressure relief valves, fuel-injection, and carburetors.
-
Vehicular Emission Performance Simulation
INTRODUCTION The use of activated carbon as storage medium in an automotive Carbon Canister to store any excessive fuel vapor generated in a fuel tank is now a common strategy to comply with the EPA requirements.
-
Development and evaluation of a carbon filter for removing DMSO vapor from the exhaust of the W79 HE dissolution workstation
Figure 3 shows the DMSO removal efficiency for each of the eight carbon canisters as a function of exposure time.
-
Gasoline Engine Management
… 12 Electric fuel pump 13 Fuel filter 14 Pressure regulator 15 Electromagnetic fuel injector 16 Air-temperature sensor 17 ECU 18 Throttle-valve actuator 19 Throttle valve with throttle-valve potentiometer 10 Canister-purge valve 11 Carbon canister 12 Lambda sensor 13 …
-
Limits and Measurement Methods for Emissions from Light-duty Vehicles (Stage V).
… as below: — The definition and category of light-duty vehicles is in accordance with GB 18352.3-2005; — The original Type-II Test and smoke test have been revised; — The test requirements for carbon canister volume and start capacity …
-
Establishing ignition conditions for the tank manifold fire at the Powell Duffryn tank terminal
These observations are consistent with the follow- ing scenario: Diurnal temperature variations in the CST tanks forced fuel-rich vapors through the activated car- bon canisters in the afternoon hours of the day, loading vapors onto the activated carbon.