-
Supplier: TelephoneStuff.com
Description: Universal Crimp Tool for Opti-Crimp.
- Tool Type: Crimper
-
Supplier: Allied Electronics, Inc.
Description: The new EZ-RJPRO® HD Crimp Tool is designed for the professional installer providing a ratcheted, high leverage, ultra stable platform for consistent, repeatable terminations. This heavy duty tool is the perfect solution when working with high performance, larger OD cables that
- Application / Connector Type: General Application
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Crimper
-
Supplier: Allied Electronics, Inc.
Description: wire cutter and stripper for silver satin. All steel frame with rust resistant black oxide finish. Features Crimps and trims extended wire in EZ-RJ45® Connector in a single cycle For use with EZ-RJ45® Cat 5/5e and Cat 6 Connectors Will also work on most other
- Application / Connector Type: General Application
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Crimper
-
-
Supplier: NSI Industries LLC
Description: FIBERGLASS HANDLE MATERIAL YELLOW HANDLE COLOR 5/8 INCH NOSE DIE DIE INCLUDED 4.5 TON CRIMPING FORCE COPPER/ALUMINUM CONNECTOR TERMINAL/SPLICE TYPE APPLICATION CRIMPING USED ON WR SERIES AND H TAP CONNECTOR
- Technology: Hand Tools
- Tool Type: Crimper
-
Supplier: NSI Industries LLC
Description: FIBERGLASS HANDLE MATERIAL YELLOW HANDLE COLOR O/D NOSE DIE DIE INCLUDED 4.5 TON CRIMPING FORCE COPPER/ALUMINUM CONNECTOR TERMINAL/SPLICE TYPE APPLICATION CRIMPING USED ON WR SERIES AND H TAP CONNECTOR
- Technology: Hand Tools
- Tool Type: Crimper
-
Supplier: TelephoneStuff.com
Description: Tool, Crimp, Die Set, 5 Pair.
- Tool Type: Crimper
-
Supplier: NSI Industries LLC
Description: U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 USED ON 4 AWG (ALUMINUM LUG/SPLICE), 1 AWG (COPPER LUG/SPLICE) WIRE SIZE ALUMINUM LUG/SPLICE, COPPER LUG/SPLICE CONNECTOR TYPE COLOR CODE GREEN DIE INDEX 375
- Tool Type: Crimper
-
Supplier: TelephoneStuff.com
Description: Crimps PANDUIT #8-#2 AWG non-insulated large gauge ring terminal (P series). Includes 5 position rotating die. Features: - Contour Crimp - crimping tools ergonomically designed to dramatically reduce stress in hand and wrist - Controlled cycle crimp
- Tool Type: Crimper
-
Supplier: TelephoneStuff.com
Description: Crimp tool and die for PAN-PLUG Modular Plug.
- Tool Type: Crimper
-
Supplier: Allied Electronics, Inc.
Description: PRO-CRIMPER III hand crimping tool is a "Commercial" grade and is designed primarily for field installation, repair, maintenance work, and prototyping in industrial, commercial, and institutional applications. Product crimped with this tool will meet the
- Application / Connector Type: General Application
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Crimper
-
Supplier: FKN Systek, Inc.
Description: The CM 500W is a table top low cost crimp tool which takes a variety of dies. Air operated, using standard factory air (5 bar min), with a pressing capacity of up to 1200kp, this portable device allows easy and convenient change of tools and set up for different
- Form Factor: Desktop
- Technology: Pneumatic Tools
- Tool Type: Crimper
-
Supplier: Allied Electronics, Inc.
Description: Removal Tool for HAN E Crimp contacts
- Application / Connector Type: General Application
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Crimper
-
Supplier: Automation24, Inc.
Description: Crimping plier 97 53 04 from KNIPEX Tools has the capability to crimp conductors from 5-28 AWG in size , and is self adjusting to conductor size. 97 53 04 provides a square crimp, is made of chrome plated vanadium steel to ensure a lifetime of use and is 7 1/4 in.
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Crimper
-
Supplier: PHOENIX CONTACT USA
Description: Automatic stripping and crimping device, for insulated taped ferrules 0.25 - 2.5 mm² according to DIN 46228-4: 1990-09
- Form Factor: Handheld
- Technology: Electrical Tools, Hand Tools
- Tool Type: Crimper
-
Supplier: SFCable.com
Description: RG59/6 Ratchet Crimping Tool. RG58 / 59 / 62 / 6 / Belden 8279. 8.1mm (0.319"), 6.5mm (0.256"), 5.41mm (0.213"), 1.72mm (0.068")
- Tool Type: Crimper
-
Supplier: PHOENIX CONTACT USA
Description: Pneumatic crimping pliers, as table top version, for ferrules in accordance with DIN 46228-1: 1992-08 and DIN 46228-4: 1990-09, for conductor cross section 0.25 - 2.5 mm²
- Form Factor: Handheld
- Technology: Pneumatic Tools, Hand Tools
- Tool Type: Crimper
-
Supplier: PHOENIX CONTACT USA
Description: Pneumatic crimping pliers, for ferrules in accordance with DIN 46228-1: 1992-08 and DIN 46228-4: 1990-09, for conductor cross section 0.25 - 2.5 mm²
- Form Factor: Handheld
- Technology: Pneumatic Tools, Hand Tools
- Tool Type: Crimper
-
Supplier: Chief Enterprises LLC
Description: Tool, Crimp, Wear and Tear Part Set, BCB .6, .35-.5 sq mm
- Tool Type: Crimper
-
Supplier: Chief Enterprises LLC
Description: Tool, Crimp, BDK/BSK, 2.8, .5-1 sq mm
- Technology: Electrical Tools
- Tool Type: Crimper
-
Supplier: Chief Enterprises LLC
Description: Tool, Hand Crimp, BMK, 1-1.5
- Form Factor: Handheld
- Technology: Electrical Tools, Hand Tools
- Tool Type: Crimper
-
Supplier: Chief Enterprises LLC
Description: Tool, Hand Crimp, BMK, .5-.75
- Form Factor: Handheld
- Technology: Electrical Tools, Hand Tools
- Tool Type: Crimper
-
Supplier: Weidmuller
Description: Crimping tools for wire end ferrules, with and without plastic collars Ratchet guarantees precise crimping Release option in the event of incorrect operation
- Application / Connector Type: General Application
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Crimper
-
Supplier: Weidmuller
Description: Crimping tools for wire end ferrules, with and without plastic collars Ratchet guarantees precise crimping Release option in the event of incorrect operation
- Application / Connector Type: General Application
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Crimper
-
Supplier: Weidmuller
Description: Crimping tools for wire end ferrules, with and without plastic collars Ratchet guarantees precise crimping Release option in the event of incorrect operation
- Application / Connector Type: General Application
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Crimper
-
Supplier: Weidmuller
Description: Crimping tools for wire end ferrules, with and without plastic collars Ratchet guarantees precise crimping Release option in the event of incorrect operation
- Application / Connector Type: General Application
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Crimper
-
Supplier: PHOENIX CONTACT USA
Description: Stripping and crimping device, 100 - 240 V input voltage, for insulated ferrules with a cross-section range of 0.25 - 4.0 mm², according to DIN 46228-4: 1990-09, incl. 0.5 - 1.5 mm² conversion kits (6 - 12 mm sleeve length)
- Form Factor: Handheld
- Technology: Electrical Tools, Hand Tools
- Tool Type: Crimper
-
Supplier: L-com, Inc.
Description: solder type ix Industrial connectors Crimps IDC contacts on crimp IXP-C type ix Industrial connectors User-friendly with two slots for cable clamp and IDC crimp to reduce assembly time Dedicated hand tool Application Industrial switches Machine Vision Factory automation
- Tool Type: Crimper
-
Supplier: J.S.T. Corporation
Description: Crimping machines & Tools
- Technology: Hydraulic Tools
- Tool Type: Crimper
-
Supplier: RFMW
Description: TOOL CRIMP TOOL M 22520/5-01
-
Supplier: Automation24, Inc.
Description: Crimping plier 97 62 145 A from KNIPEX Tools has the capability to crimp conductors 13-23 AWG in size. 97 62 145 A provides trapezoidal type crimps, is made of vanadium steel to ensure a lifetime of use, and is 5 3/4 in. (145 mm) in length. The ergonomic
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Crimper
-
Supplier: SFCable.com
Description: Crimping Tool for RJ45. This device is used to crimp RJ45 ethernet connectors onto cables.
- Application / Connector Type: RJ-45
- Tool Type: Crimper
-
Supplier: RFMW
Description: TOOL CRIMPING DIES M22520/5-11
-
Supplier: Broadcom Inc.
Description: with an RTV adhesive (see Plastic Connectoring Instructions for more detail). The connectors are made of a flame retardant VALOX UL94 V-0 material (UL file # E121562).
- Application / Connector Type: Fiber Optic, Other
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Crimper
-
Supplier: DigiKey
Description: Hand Crimper Tool CC396 For Reeled Terminals
- Form Factor: Handheld
- Tool Type: Crimper
-
Supplier: S & G Tool Aid Corp.
Description: Ratcheting action ensures a perfect crimp every time. Eliminates damaged or distorted terminals. Crimps 22-10 gage insulated terminals. Superior design and construction outperforms other crimpers. NOTE: For Crimping Tools with interchangeable Die Sets, see our
- Tool Type: Crimper
Find Suppliers by Category Top
Featured Products Top
-
Cleverly, the contact design is streamlined which minimises stocking requirements and allows for tool-free assembly for faster, cheaper production. Further, within a common housing design the M12 series includes up to eight insert options, with both crimp and solder (read more)
Browse Circular Connectors Datasheets for Smiths Interconnect -
(Digital Addressable Lighting Interface) applications. Dimple latching with Poka-Yoke mating alignment feature DALI-2 bus enables bi-directional communication between luminaires and modules Plug available with tool-less poke-in termination Compliant with all (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
protection crimp sleeves (and a crimping tool). Amphenol 2M SeriesAmphenol 2M Series The Amphenol 2M Series of lightweight, micro-miniature circular connectors maximize (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis
More Information Top
-
Shopping - Best Prices On The Cables To Go Ethernet Patch Cable Kit with Tester - Big Bruin
Our Cat5E network kit has everything you need for a successful installation: 1000 feet of gray Cat5E UTP stranded PVC cable, RJ45 crimping tool , 50 modular plugs with RJ45 connectors, and the Multi-Network Cable Tester-E.
-
Sell 110 Wiring Block
…Rotary Switches, SMT switch ,SMD Switches, Select Switch, Coding Switch, Coded Selector, Dial Switch, Combination Switch, Digital Switches, Breaker, rotary dial switch, Piano-key Switches,Socket,plugs. Cat5e patch panel ,distribution frame … wiring block, Punch Down Tool , Crimping Tool, Face plate, module…
-
Sell DIP Switch(IC)
Patch panel,Wing Block,Distribution frame,Fiber Patchpanel,RJ45 Socket, Cat5e Jack,Communication Module,Wall Plate, Face Plate,Wiring Module, Crimping Tools ,Insertion Tools,Universal Stripper,Punch Down Tools,Impact Tools,Plug,Wired Jack,PCB Jack,Terminal Block.
-
Windows 7 Made Simple
Modular Data Plug Crimping Tool . .... Cat5e cable + RJ-45 plugs on each end = Network cable.
-
Getting StartED with Windows 7
The Cat5e cable is available in bulk at most home improvement centers in rolls from 50 to .... To complete the cable, you’ll need plastic jacks and a special crimping tool to hold the wires in the jacks.
-
CR4 - Thread: Making Ethernet Cables
…at Home Depot I am confused about the actual cable/connector designation, cat 5, cat5e or cat 6. .... Also I am fairly handy, possibly able to make-up my own cable , but the bag of 25 connectors, plus the crimping tool adds up to quite a chunk a' change .
-
Yet another VOIP-to-walljack newbie - Self Help Forums
I have a combination RJ-45 and RJ-11 crimp tool that I've been using to make Ethernet patch cables. .... end (wired like the 568-B cable pictured here: http://www.lanshack.com/make- cat5E .asp ) and 6…
-
RJ45 Connector Question
is there a difference between a Cat 5 and Cat5E connector? should any RJ 45 connector fit .... going by the different prices in crimp tools , i'm sure that they are not all created equal. any recommendations as to the best ones in use? thanks for the help guys.
-
Quest Technology International, Inc. - NBW-1062 - Cable - Multiconductor - Allied Electronics
Connector Kit;Strain Relief for EZ-RJ45 CAT6+ and Shielded CAT5e ;Jar 100 pc. .... Connector and Crimp Tooling > Crimpers .
-
Amphenol PCD - RJF6B - Circular Connectors - Circular Connectors - Allied Electronics
DATATUFF CORDSET IP20 CAT5E UTP STR, 5METERS. .... Connector and Crimp Tooling > Insertion and Extraction Tools .