-
Supplier: TPI Corporation
Description: 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING MOUNTING 36 AMPERE CURRENT RATING 30 KW POWER RATING THERMOSTAT CONTROL TYPE 102390 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 90 DEG F YES MODEL
- AC Voltage Required: 480 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Heating Capacity: 30 kW
- Phase: Three Phase
-
Supplier: TPI Corporation
Description: 3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL/CEILING MOUNTING 36 AMPERE CURRENT RATING 15 KW POWER RATING THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 45 DEG F YES MODEL
- AC Voltage Required: 240 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Heating Capacity: 15 kW
- Phase: Three Phase
-
Supplier: TPI Corporation
Description: 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING MOUNTING 18 AMPERE CURRENT RATING 15 KW POWER RATING THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 45 DEG F YES MODEL
- AC Voltage Required: 480 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Heating Capacity: 15 kW
- Phase: Three Phase
-
-
Supplier: TPI Corporation
Description: 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL/CEILING MOUNTING 63 AMPERE CURRENT RATING 15 KW POWER RATING THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 45 DEG F YES MODEL
- AC Voltage Required: 240 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Heating Capacity: 15 kW
- Phase: Single Phase
-
Supplier: Chromalox
Description: 2.6 - 45 kW 8,900 - 153,000 Btuh 208, 240, 277, 480 and 600 Volt 1 or 3 Phase Wall or Ceiling Mounted Configurations Power Disconnect Kits Summer Fan Switch Thermostat Kits Wall & Ceiling Brackets Third-party certifications: UL Listed, CSA
- AC Voltage Required: 208 to 600 volts
- Applications: Other
- Heater Type: Air Heater, Forced Air Heater
- Heating Capacity: 2.6 to 4.5 kW
-
Supplier: Aitken Products, Inc.
Description: Designed specifically for areas requiring a low watt density pattern Aitken Solarod Infrared Electric Heaters are rugged metal sheath single-ended elements with outputs of 500 to 2,500 watts. Where a Low Mounting Height is Required Solarod heaters are
- AC Voltage Required: 120 to 480 volts
- Heater Type: Air Heater, Radiant Heater, Radiant Reflective Process Heater, Space Heater
- Heating Capacity: 0.5000 to 2.5 kW
- Sleeve (Sheath) Material: Other
-
Supplier: Reznor
Description: Designed for ceiling mount, this fan driven electric heater provides a high level of comfort. The surface mounted design makes for versatility in installation on a variety of ceiling constructions. Driven by a powerful motor, the fan creates circulation by
- AC Voltage Required: 208 to 600 volts
- Applications: Other
- Heater Type: Air Heater, Forced Air Heater, Space Heater, Other
- Heating Capacity: 5 kW
-
Supplier: Berner International Corporation
Description: In-Ceiling Mount - ICA - protection up to 10’ This totally-enclosed units mounts above the ceiling and doubles as a cabinet unit heater. Perfect for foyers and vestibules. Recommended Protection Height Environmental Separation 10’ Options
- Application: Industrial
- Height: 120 inch
- Material: Plastic
- Type: Air Doors
-
Supplier: Chromalox
Description: 2 - 50 kW 6,820 - 170,600 Btuh 120, 208, 240, 277, 480 and 550 Volt 1 or 3 Phase Wall or Ceiling Mounted Configurations Ceiling Mount Kits for 2-20 Kw Wall Mount Kits for 2-20 Kw UL Listed
- AC Voltage Required: 120 to 550 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 2 to 50 kW
- Phase: Single Phase, Three Phase
-
Description: heaters; - heaters for greenhouses; - liquid-filled radiators; - panel heaters; - radiant heaters; - tubular heaters; - ceiling mounted heat lamp appliances. The principal changes in this edition as compared with the fourth edition of IEC 60335-2-30
-
Supplier: Reznor
Description: to 50%. Electrical energy is also saved because there is no need for a fan or blower. In addition to the gas and electric energy savings, infrared heaters have other economical installation and operational features. Model RIHL heaters can be suspended by chains from a joist or
- AC Voltage Required: 115 to 575 volts
- Applications: Other
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Radiant Flat Panel Heater
-
Supplier: Parameter Generation & Control, Inc.
Description: water (tap water is generally fine). The interior and exterior are constructed of corrosion-resistant stainless steel. Low watt-density heaters also contribute to the unit’s durability. Various safety cutouts are also included. The conditioner is controlled by Parameter’s Smart Pad, a
- Control Tolerance: 0.5000 +/- %
- General Technology: Electric Steam
- Placement: Ceiling Mount
- Primary Voltage: 115 to 230 volts
-
Supplier: RS Components, Ltd.
Description: RS electric far infrared panel heaters are up to 50% cheaper to purchase than conventional heating systems and up to 70% cheaper to run. They convert 100% of the energy consumed into comfortable warmth, heating quickly and accurately without any plumbing, ongoing servicing or
- Heater Type: Radiant Heater, Space Heater, Air Heater
- Heating Capacity: 0.8000 kW
-
Supplier: RS Components, Ltd.
Description: RS electric far infrared panel heaters are up to 50% cheaper to purchase than conventional heating systems and up to 70% cheaper to run. They convert 100% of the energy consumed into comfortable warmth, heating quickly and accurately without any plumbing, ongoing servicing or
- Heater Type: Space Heater
- Heating Capacity: 0.3000 kW
-
Supplier: CSA Group
Description: Thermostats used exclusively or built-in in the following units are excluded: a) ceiling-mounted fan-forced heaters; b) floor-mounted fan-forced; c) kick space; and d) fireplaces. 1.3 Thermal regulation and power line quality This Standard specifies performance
-
Supplier: Trent, Inc.
Description: aluminized steel with work chamber access through the open bottom which sits on an insulated hearth. TRENT Folded and Formed® heating elements are mounted to two of the side walls in alloy steel heater racks and use direct drive motors with a recirculating fan. The oven lift framework
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
- Capacity: 27 cubic feet
- Controller Type: Single Set Point
-
Supplier: Air Innovations, Inc.
Description: unit comes in a small footprint, giving it the ability to mount to a variety of structures. The ductless split wine cellar cooling system has several different options available. The available electric heater is a factory-mounted option that will protect your wine cellar
- Cooling Capacity: 250 to 2870 BTU/hr
- Frequency: 50 Hz, 60 Hz
- Industry: Commercial, Residential
- Operating Voltage: 115 VAC, 230 VAC
Find Suppliers by Category Top
Featured Products Top
-
is viscosity. Heat that is generated by the electric heater allows the liquid to be viscous enough to pass through the circuit of pipes. Circulation heaters come in a range of watt densities that are specifically designed for the medium that is heated. The required wattage to heat the oil or water (read more)
Browse Circulation Heaters Datasheets for WATTCO -
, has been developing, producing and selling an evergrowing range of products for the protection of electric and electronic components. All STEGO products for cabinets and enclosures - heaters, fan heaters, filter fans, LED-lamps, thermostats, hygrostats and accessories - are aimed at reaching (read more)
Browse Industrial Heaters Datasheets for STEGO -
environments more comfortable. Engineered for versatility, the gas-fired heater can be mounted at any angle between horizontal and vertical to satisfy most applications. Series 79 door heaters are factory assembled and shipped ready for connection to electric power and natural gas supplies (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Quarter Turn Series This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
smaller workshop; it is an affordable alternative to larger induction heaters. “When mounting bearings, gears, and other drive components it is extremely important to use the proper method to ensure ease of assembly, limit damage, and maximize component life cycle. The use of heat and (read more)
Browse Bearing Heaters Datasheets for Quality Bearings & Components -
Flat Heater CP 061 The Flat Heater CP 061 is used to provide an evenly distributed temperature within enclosures and cabinets with electric/electronic components. Its ultra-thin design (read more)
Browse Electric Heaters Datasheets for STEGO -
New, Smaller Valbia® VB015M Metal Electric Actuator Brings Compact Power and Reliability to Industrial Applications Bonomi’s new Valbia® Series VB015M quarter-turn actuator is the company’s smallest (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
through open doors, tempering the air and making indoor environments more comfortable. Engineered for versatility, the gas-fired heater can be mounted at any angle between horizontal and vertical to satisfy most applications. Series 79 door heaters are factory assembled and shipped ready for (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
Output Drive: Male with double D shaft, ISO 5211 F10 optional. 300 series stainless steel. Mounting: Universal, ISO 5211 F05 mounting pad Manual Over Ride: Standard Lubrication: Permanent Temperature: -40° F to +140° F (heater required at 0 F. and below (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Facility Effluent Monitoring Plan for the 331 Complex
Building heat is supplied with three small ceiling - mounted electric space heaters and cooled with two 24,000-BTU, wall-mounted air conditioning units.
-
Facility Effluent Monitoring Plan for Pacific Northwest National Laboratory Balance-of-Plant Facilities
Building heat is supplied with three small ceiling - mounted electric space heaters and cooled with two 24,000-BTU, wall-mounted air-conditioning units.
-
Radiant Heaters - Grainger Industrial Supply
Electric Radiant Ceiling Heater , Mounting Type T Bar Ceilings, 1, Width 24", Height 1", Finish Powder Coat, 60, Features Dual Function Heat, Unique Hanging System and Standards cULus; Varies by Watts, BtuH, Voltage, Amps and Length .
-
Grainger.com
• Electric Radiant Ceiling Heater , Mounting Type Surface, 1250 Watts, 4266 BtuH, Voltage 120, 1 Phase, 10.7 Amps, Length 11 In., Width 11 In., Height 2-3/4 In., Finish Satin Finish Aluminum Grille, 60 Hz, 1.25 kW, Features Enclosed, Sheathed…
-
BROAN products - Grainger Industrial Supply
• Electric Radiant Ceiling Heater , Mounting Type Surface, 1250 Watts, 4266 BtuH, Voltage 120, 1 Phase, 10.7 Amps, Length 11 In., Width 11 In., Height 2-3/4 In., Finish Satin Finish Aluminum Grille, 60 Hz, 1.25 kW, Features Enclosed, Sheathed…
-
Grainger.com
Electric Radiant Ceiling Heater , Mounting Type T Bar Ceilings, 1, Width 24", Height 1", Finish Birch White Baked Enamel Electrostatic Painting, 60, Features T-Bar Grip Clips and Standards UL & CUL; Varies by Watts, BtuH, Voltage, Amps and Length .
-
Grainger.com
• Electric Radiant Ceiling Heater , Mounting Type Surface, 1250 Watts, 4266 BtuH, Voltage 120, 1 Phase, 10.7 Amps, Length 11 In., Width 11 In., Height 2-3/4 In., Finish Satin Finish Aluminum Grille, 60 Hz, 1.25 kW, Features Enclosed, Sheathed…
-
FROM MULE TRACKS TO LIGHT RAIL TRANSIT TRACKS: INTEGRATING MODERN INFRASTRUCTURE INTO AN ANCIENT CITY--JERUSALEM, ISRAEL
Heating is provided by a ceiling mounted , 10 kW electric heater .
-
ACTUAL VERSUS FORECAST RIDERSHIP ON METROLINK IN ST. CLAIR COUNTY, ILLINOIS
Heating is provided by a ceiling mounted , 10 kW electric heater .
-
Traction power supply for Tri-Met Portland Westside and Hillsboro light rail extensions
Heating is provided by a ceiling mounted electric forced air unit heater .