-
Supplier: Total Lubricants USA, Inc.
Description: Degreasing solvent. Flash point = 127 F
- Industry Applications: In-process / Clean-In-Place (CIP)
- Solvent / Solvent-based: Yes
- Type: Cleaner / Cleaning Agent, Degreaser
-
Supplier: Total Lubricants USA, Inc.
Description: Degreasing solvent. Flash point = 106 F
- Industry Applications: In-process / Clean-In-Place (CIP)
- Solvent / Solvent-based: Yes
- Type: Cleaner / Cleaning Agent, Degreaser
-
Supplier: Waterman Industries, Inc.
Description: The Waterman C-10 Canal Gate with CIP frame is designed for direct solvent cement bonding onto PVC plastic pipe. The need for costly, high labor epoxy cement is eliminated. The CIP is a rugged, long-lasting, patented frame that is quick and easy to install. It is recommended
- Valve Type: Gate / Knife Valves
-
-
Supplier: Total Lubricants USA, Inc.
Description: Petroleum based solvent degreaser with a high flash point. Flash point = 200 F
- Industry Applications: In-process / Clean-In-Place (CIP)
- Solvent / Solvent-based: Yes
- Type: Cleaner / Cleaning Agent, Degreaser
-
Supplier: Malema Sensors
Description: instantaneous flow rate. The standard TM44 turbine flow meter is resistant to most severe process fluids including acids, alkali, solvents, water, CIP fluids, oil, minerals, petrochemical products, cryogenic liquids, and other liquids. Features Accuracy better than ± 0.5% Low Pressure
- Liquid Volumetric Flow Rate: 1.32 to 4843 GPM
- Electrical Output: Analog Voltage
- End Fittings: Flanged
- Mounting Type: In-line
-
Supplier: Powder Systems Limited (PSL)
Description: drying Minimum gap design allowing reflux cleaning to achieve typically less than 2.5ppm to non-detectable after cleaning SIP (Steam-In-Place) and CIP (Clean-In-Place) Minimum solvent volumes beneath mesh for process optimisation Special agitator design achieving
-
Supplier: Watson-Marlow Fluid Technology Group
Description: STA-PURE PFL PTFE-reinforced fluoroelastomer tubing handles nearly all aggressive chemicals, including organic solvents such as methyl ethyl ketone, toluene and acetone. With 50 times longer life than other fluoroelastomers and pressures up to 4 bar Colour/transparency off
- Application: Medical / Pharmaceutical
- Design Units: Metric
- Features: Coiled / Spiral
- Finish: Solid
-
Supplier: Nordson EFD
Description: Nordson EFD's 754V aseptic dispense valve features a smooth fluid flow path that is free of any entrapment areas. FDA-compliant wetted parts make the valve suitable for CIP (Clean-In-Place) and SIP (Sterilize-In-Place) medical assembly processes. With a flow path free of
- Applications: Food / Beverage, Medical / Pharmaceutical
- Batch (Syringe): Yes
- Dispensing Application Type: Dot
- Number of Components: Single Component Dispensing
-
Supplier: GEA Process Engineering Inc.
Description: -selected standard process modules are combined with advanced automation and cleaning-in-place (CIP) systems to create custom solutions that meet individual needs. Process containment Complete ease of operation Advanced process control for repeatability Latest detection
-
Supplier: Endress+Hauser, Inc.
Description: Application Maximum measuring accuracy Blocking media (pressurized) High organic solvent contents Low conductivities Your benefits: Resistant to breaking - Sensor body made completely of PEEK (FDA compliant
- Body Material: Glass
- Features: Submersible / Water Resistant, Temperature Sensor
- Mounting Options: In-Line (Insertion)
- Operating Pressure Range: 0.0 to 145 psi
-
Supplier: Endress+Hauser, Inc.
Description: Application Media with very low conductivities or a high percentage of organic solvents or alcohols: Food industry Biotechnology Laboratory measurements Power plants Your benefits Liquid KCl electrolyte
- Body Material: Glass
- Electrode Configuration: Combination
- Features: Food / Sanitary, Submersible / Water Resistant, Temperature Sensor
- Mounting Options: In-Line (Insertion)
-
Supplier: Endress+Hauser, Inc.
Description: Application Media with very low conductivities or a high percentage of organic solvents or alcohols: Food industry Biotechnology Laboratory measurements Power plants Your benefits Liquid KCl electrolyte
- Body Material: Glass
- Electrode Configuration: Combination
- Features: Temperature Sensor, Food / Sanitary, Submersible / Water Resistant
- Mounting Options: In-Line (Insertion)
-
Supplier: Cole-Parmer
Description: CIP and flow verification. • Excellent nonwetting properties permit flush cleaning and complete drainage. • High dielectric constant. Application suitability: | Acids Good| Alkalies Good| Organic solvents Not recommended| Pressure Good| Vacuum Good| Viscous
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 0.7480 inch
- Pressure Rating: 30 psi
- Temperature Range: 165 F
-
Supplier: Nordson EFD
Description: concentrates the LVLP air used to atomize coatings into smaller spray patterns. A fluid flow path that is free of entrapment areas makes the 784S-SS valve ideal for sterile or aseptic fluid applications. In addition, all wetted parts are 316L stainless steel and PFTE, making them suitable for
- Applications: Adhesive / Silicone, Coatings / Paint
- Continuous Feed: Yes
- Dispensing Application Type: Round Spray
- Number of Components: Single Component Dispensing
-
Supplier: Cole-Parmer
Description: CIP and flow verification. • Excellent nonwetting properties permit flush cleaning and complete drainage. • High dielectric constant. Application suitability: | Acids Good| Alkalies Good| Organic solvents Not recommended| Pressure Good| Vacuum Good| Viscous
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 0.5000 inch
- Pressure Rating: 35 psi
- Temperature Range: 165 F
-
Supplier: GEA Process Engineering Inc.
Description: batch production. The PSD offers a choice of three atomizer systems: rotary, co-current two-fluid nozzle, and fountain two-fluid nozzle. It dries both aqueous and solvent feedstocks safely. The dryer provides excellent access and is configured to be Cleaned - In - Place (CIP
-
Supplier: Heinkel USA
Description: characteristics, its own advantages and a wide range of applications. Customer benefits of the BOLZ-SUMMIX conical screw dryer Short drying times Fully closed system Speeds adapted to the product characteristics Perfected CIP installations and
- Applications / Materials Processed: Chemicals / Fertilizers, Pharmaceutical, Other
- Dryer Type: Screw / Auger Conveyor Dryer, Vacuum Dryer
- Heat Source / Transfer: Indirect / Contact / Conduction
- Material Form: Free Flowing Powders / Granules
-
Supplier: CO2Meter.com
Description: Fast and accurate ATEX II approved for use in explosive atmospheres Because it is all stainless steel, the TecMicro O2 oxygen Sensors can be used in clean in place (CIP) and sterilize In place (SIP) applications like incubation, brewing, or in the
- Specific Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: Fast and accurate ATEX II approved for use in explosive atmospheres Because it is all stainless steel, the TecMicro O2 oxygen Sensors can be used in clean in place (CIP) and sterilize In place (SIP) applications like incubation, brewing, or in the
- Specific Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: Fast and accurate ATEX II approved for use in explosive atmospheres Because it is all stainless steel, the TecMicro O2 oxygen Sensors can be used in clean in place (CIP) and sterilize In place (SIP) applications like incubation, brewing, or in the
- Specific Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: Fast and accurate ATEX II approved for use in explosive atmospheres Because it is all stainless steel, the TecMicro O2 oxygen Sensors can be used in clean in place (CIP) and sterilize In place (SIP) applications like incubation, brewing, or in the
- Specific Gas Types: Oxygen (O2)
-
Description: Foodstuff Quality White inner lining -40°C to +75°C Media used in food and other CIP (clean-in-place) processes, alcohol Foodstuff applications -Fulfils FDA Food and Drug Administration) requirements NBRF Nitrile Rubber White inner lining -30°C to +100°C
- Valve Size: 4 inch
- Valve Type: Pinch Valves
-
Description: Media used in food and other CIP (clean-in-place) processes, alcohol Foodstuff applications -Fulfils FDA Food and Drug Administration) requirements NBRF Nitrile Rubber White inner lining -30°C to +100°C Vegetable and animal oils and fats Applications involving fatty foodstuff
-
Description: hydrocarbon, lubricants High temperature applications NRF Natural Rubber Foodstuff Quality White inner lining -40°C to +75°C Media used in food and other CIP (clean-in-place) processes, alcohol Foodstuff applications -Fulfils FDA Food and Drug Administration) requirements
Find Suppliers by Category Top
Featured Products Top
-
USP Class VI compliant, and provide excellent mechanical performance and solvent resistance. Many grades are also thermally stable at high temperatures, and ideal for use in applications that require prolonged high (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
amines, strong acids and critical solvents Simultaneous demands of high temperatures and harsh chemicals Explosive decompression (ED) or clean- and sterilization-in-place (CIP/SIP) processes Safety critical and warranty sensitive requirements, such as rail car applications (read more)
Browse Dynamic Seals Datasheets for Freudenberg Sealing Technologies
More Information Top
-
Model Calibration and Parameter Estimation
The CIP solutions formulated in Chaps.
-
AWWA M53 - Microfiltration and Ultrafiltration Membranes for Drinking Water
The system is designed to recover and reuse CIP solutions to minimize chemical use and wastewater discharges.
-
Alginate Lyase and Ciprofloxacin Co‐ I mmobilization on Biopolymeric Microspheres for Cystic Fibrosis Treatment
10 mg mLÀ1 Cip solutions containing different amounts of AL (0.4, 2.0, 4.0, and 20.0 U mLÀ1 ) were placed inside the cylinders and later the plates were incubated at 37 8C for 24 h.
-
Integration of AI and OR Techniques in Constraint Programming for Combinatorial Optimization Problems
In this section, we present the extensions to the CIP solving techniques and the mathematical models used in our experiments.
-
Radiolytic decomposition of ciprofloxacin using γ irradiation in aqueous solution
CIP solutions (20 mL) with different initial concentrations between 5 and 50 mg/L were prepared in 25-mL airtight glass vessels for radiolytic treatment at the absorbed dose varying from 10 to 2000 Gy.
-
Enhanced adsorptive removal of selected pharmaceutical antibiotics from aqueous solution by activated graphene
Batch adsorption experiments were conducted in 50-ml glass bottles with 20-mg adsor- bents and 40-ml CIP solution of different initial concentra- tions of 40∼200 mg/L, and the pH of the solution was adjusted to ∼7.0 (nearly in neutral …
-
Genotoxic effect of ciprofloxacin during photolytic decomposition monitored by the in vitro micronucleus test (MNvit) in HepG2 cells
Photolysis experiments were performed in an 800-mL Pyrex glass, cylindrical immersion-type photoreactor containing 650 mL of aqueous CIP solution (20 mg L−1 ) dissolved in aq. bidest.
-
Dynamic characteristics of flying head slider with ultra thin spacing (CIP method and linearized method)
The linearized solution is the solution for sinusoidal (repeti- tive) waviness of the disk, while the CIP solution is the transient response of the pressure caused by the abrupt invasion of the waviness at the time, s=0.
-
Beneficial Reuse of San Ardo Produced Water
Approximately 200 % higher silica and 400 % more magnesium were measured in the low pH CIP solution after 50 hours of operation.
-
Electrochemical reduction of ciprofloxacin at the mercury electrode and its voltammetric determination in tablet and urine
… sensitivity, several instrumental parameters such as scan rate, frequency, pulse ampli tude, convection rate and the surface size of the HMDE were tested and evaluated upon performing the analysis of 1 × 10–6 mol L–1 of CIP solution in B– R buffer …