Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Transcend TS4GCF180I Compact Flash Card
- Memory Type: CompactFlash®
-
Supplier: Global American, Inc.
Description: Industrial Compact Flash - Use the inputs above to select your options
- Memory Type: CompactFlash®
-
Supplier: MagicRAM, Inc.
Description: MagicRAM CompactFlash card is a small, low cost, reliableand high endurance removable flash storage device. MagicRAM CompactFlash card is designed with SLC, pSLC or MLCNAND Flash and is available with an optional -40C to +85C extended temperaturerange version and Write
- Memory Type: CompactFlash®
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Logic 556x Industrial Compactflash Card 128Mb
- Memory Type: CompactFlash®
-
Supplier: Campbell Scientific, Inc.
Description: The CFMC256M, manufactured by Silicon Systems, stores 256 Mbytes of data. This industrial-grade CompactFlash card has passed Campbell Scientific's ESD testing. One CFMC256M card is used with a CFM100, NL115, or CF1 to expand the datalogger's memory or transport data/programs
- Capacity: 256 MB
- Form Factor: Card
- Application: Digital Electronics
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Stratix 8300 Spare Compact Flash Card
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Stratix 8000 Spare Compact Flash Card
-
Supplier: Newark, An Avnet Company
Description: COMPACT FLASH CARD READER USB
-
Supplier: Newark, An Avnet Company
Description: Memory Compact Flash Card
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, COMPACT FLASH CARD, 50POS; Product Range:55358 Series; Connector Type:Compact Flash Card; No. of Contacts:50Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Pitch Spacing:0.635mm RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: CONN COMPACT FLASH CARD
- Features: Other
-
Supplier: TapeOnline.com
Description: SanDisk Ultra® CompactFlash® Card 16GBSanDisk's Ultra CompactFlash line features high-performance cards for demanding DSLR cameras. A 30MB/s transfer rate allows you to quickly snap a series of photos in succession as well as swiftly offload card content to your
-
Supplier: TapeOnline.com
Description: SanDisk Ultra® CompactFlash® Card 4GBSanDisk's Ultra CompactFlash 4GB CF card can be used with DSLR cameras for quick still image acquisition with a 30MB/s data transfer rate. The Ultra CompactFlash Card line is also an excellent option for video use with
-
Supplier: TapeOnline.com
Description: SanDisk Ultra® CompactFlash® Card 8GBSanDisk's Ultra CompactFlash 8GB is a high-performance CF card made specifically for DSLR cameras. RAW files are quickly written to this card with a fast 30MB/s data transfer rate.Store up to 4,800 5MP JPEG images or 1-3 hours
-
Supplier: TapeOnline.com
Description: SanDisk Extreme CompactFlash Card 8GB - SDCFX-008G-A61The Extreme CompactFlash line from SanDisk is a professional grade CF series of cards designed specifically for DSLR cameras.SanDisk Extreme cards are also an excellent addition to a video production work-flow
-
Supplier: Newark, An Avnet Company
Description: COMPACT FLASH CARD 256MB
-
Supplier: Trenton Systems, Inc.
Description: No Description Provided
- Form Factor: Card
- Application: Personal Computing, Printers and Imaging
-
Supplier: Campbell Scientific, Inc.
Description: The CFM100 is an external CompactFlash® module used to extend the memory of the CR1000 or CR3000. CompactFlash memory cards (purchased separately) are required. The CFM100 connects to the datalogger's peripheral port.
- Memory Size: 2 GB
- Transfer Speed: 0.025 to 0.05 MB/sec
- Memory Type: CompactFlash®
-
Supplier: Swissbit AG
Description: CompactFlash™ Card SLC NAND Flash Longevity support CFA4.1, up to UDMA4 Industrial Temperature Grade -40°C to +85°C Intelligent Power Fail Protection To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and
- Transfer Speed: 19 MB/sec
- Memory Type: CompactFlash®
- Options: Embedded, Ruggedized
- Features: Other
-
Supplier: Swissbit AG
Description: CompactFlash™ Card SLC NAND Flash Longevity support CFA4.1, up to UDMA4 Industrial Temperature Grade -40°C to +85°C Intelligent Power Fail Protection To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and
- Transfer Speed: 19 MB/sec
- Memory Type: CompactFlash®
- Options: Embedded, Ruggedized
- Features: Other
-
Supplier: Swissbit AG
Description: CompactFlash™ Card SLC NAND Flash Longevity support CFA4.1, up to UDMA4 Industrial Temperature Grade -40°C to +85°C Intelligent Power Fail Protection To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and
- Transfer Speed: 19 MB/sec
- Memory Type: CompactFlash®
- Options: Embedded, Ruggedized
- Features: Other
-
Supplier: Swissbit AG
Description: CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM Industrial Temperature Grade -40°C to +85°C To this day, CompactFlash™ (CF)
- Memory Size: 16 GB
- Transfer Speed: 64 MB/sec
- Memory Type: CompactFlash®
- Options: Embedded, Ruggedized
-
Supplier: Utmel Electronic Limited
Description: Switch IC Development Tools Compact Flash Plus Card
-
Supplier: Campbell Scientific, Inc.
Description: datalogger or by removing the card and carrying it to a computer. The computer can read the CompactFlash card either with the computer’s PCMCIA slot and the CF1 adapter or the computer’s USB port and the ImageMate® Reader/Writer.
- Memory Size: 2 GB
- Transfer Speed: 0.025 to 0.05 MB/sec
- Memory Type: CompactFlash®
-
Supplier: Classic Automation LLC
Description: PanelView - Color Terminal 15 inch, Touch Screen, DH+, DH-485, RIO and Standard Communication (Ethernet and RS-232), 128 MB Flash, 128 MB RAM, AC power
-
Memory Chips - IT infrastructure Accessories -- 1413686-IBM 3584-77P6126 - Compact Flash Memory CardSupplier: Win Source Electronics
Description: Category: IT infrastructure Accessories Win Source Part Number: 1413686-IBM 3584-77P6126 - Compact Flash Memory Card Manufacturer: IBM
- Memory Category: Flash
-
Supplier: Classic Automation LLC
Description: PanelView - Color Terminal 15 inch, Touch Screen, DH+, DH-485, RIO and Standard Communication (Ethernet and RS-232), 128 MB Flash, 128 MB RAM, AC power
-
Memory Chips - IT infrastructure Memory -- 1434360-NETAPP 501-00383 - NetApp 1 GB Compact Flash CardSupplier: Win Source Electronics
Description: Category: IT infrastructure Memory Win Source Part Number: 1434360-NETAPP 501-00383 - NetApp 1 GB Compact Flash Card Manufacturer: NetApp
- Memory Category: Flash
-
Supplier: Amphenol Communications Solutions
Description: Compact Flash, CF CARD EJECTOR-LEFT PUSH ROD, WITH GROUND, Amphenol is one of the leading manufacturers of flash memory products. Contact us today for more details of compact flash , part number 10053870-0050LF.
-
Supplier: Indocomp Systems, Inc.
Description: 3" x 2.5" The IND-CFADAP is an unique design, used to emulate a hard drive using Compact Flash Cards. It provides both standard 40-pin and 44-pin IDE connectors for any master or slave configuration. This unique design allows hard drives emulation without the need of special drivers or
-
Supplier: Global American, Inc.
Description: 1801120 - Mini-PCI 1x 44-pin IDE, 2x SATA-150, 1x Compact Flash Card
- Technology: PCI
-
Supplier: TE Connectivity
Description: Packaging Method : Tray, Box & Tray Product Type Features CompactFlash Product Type : Header Only Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Format : CompactFlash PCB Offset : 0 MM [0 INCH ] Product Type : Removable Memory Products
- Current Rating: 0.5 amps
- Number of Contacts: 50 #
- Contact Pitch: 1.2699993142003705 mm
- Connector Type: Wire-to-Board Connector
-
Supplier: MagicRAM, Inc.
Description: MagicRAM Linear Flash memory card conforms to thePCMCIA/JEIDA international standards and is ideal solution for network routersand telecom equipment. Unlike SRAM cards, Linear Flash does not require battery tomaintain data but just like SRAM cards, it supports Execute In Place
- Main Capacity: 0.256 to 32 MB
- Access Time: 199.99999999999997 nanoseconds
- Operating Voltage: 5 V
- Flash Memory: Linear Flash Memory
-
Supplier: MagicRAM, Inc.
Description: consumption andzero-power data retention. MagicRAM ATA Flash solutions are well suited for embeddedand cross platform data transfer application. The use of NAND-based flashdevices provide true random access and wear leveling algorithms evenlydistribute write/erase operations, maximizing card
- Main Capacity: 128 to 16,000 MB
- Flash Memory: ATA Flash Memory
- Features: Memory Card
- Form Factor: Type II Card
-
Supplier: Indocomp Systems, Inc.
Description: Features True IDE Hard Drive Emulator PIO4 Data transfer rate 16.6Mbytes per second Standard IDE 40 pin connector, requires power 3.5 floppy power connector ECC function to detect and correct data errors automatically Extremelly low power consumption Supports Master and Slaver setting Power input
Find Suppliers by Category Top
Featured Products Top
-
established interfaces and form factors, including SATA SSDs, CFast cards, CompactFlash cards, embedded USB modules, and USB drives. This broad product coverage enables system designers to adopt a newer NAND generation while retaining familiar storage technologies and form factors. (read more)
Browse Memory Modules Datasheets for Swissbit AG -
and the permanent interception of network communications. This is precisely where the Security Upgrade Kit from Swissbit comes in. At the heart of the Swissbit solution is an industrial-grade microSD card, which is ideal for retrofitting as a removable medium. Equipped with a special flash (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
Swissbit F-75 and F-78 CFast cards deliver reliable industrial storage using 112-layer 3D NAND, DRAM caching, power-fail protection, end-to-end data-path protection, and AES-256 security. TLC and high-endurance pSLC models offer capacities up to 512 GB and operate from -40°C to +85°C.
(read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
applications. Built on NAND flash technology, the M150 provides fast read and write performance, enabling efficient data transfer, rapid application loading, and improved system responsiveness. Its compact design allows integration into space-constrained devices while providing the storage (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
Ready for the easiest way to add Matter to your devices?
(read more)
OPTIGA™ Trust M MTR is a discrete security solution combined with a Matter provisioning service. It is Matter-certified and works with any MCU/SoC, making it easy to add secured Matter compatibility to IoT designs.
Browse Smart Card Chips Datasheets for Infineon Technologies AG -
REGO’s CFexpress card host connectors are engineered for superior performance and durability, ideal for not only modern electronic applications, but also featuring your products by optimizing PCB space, allowing for more compact designs (read more)
Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Product Series - CFexpress card host connectors Features & Benefits - Available for right angle top mount Save PCB space Well-designed card locking mechanism - work under (read more)
Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
CFast is a variant of Compact Flash cards. It is based on the Serial ATA bus, rather than the Parallel ATA/IDE bus for which all previous versions of Compact Flash are designed. CFast supports a higher maximum transfer rate than current Compact Flash cards. Rego offers a full range of CFast (read more)
Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
EDAC’s Cardedge+ family of card edge connectors has grown to become one the largest offerings available in the market and has put EDAC ahead of the pack as a leader in card edge Connector Technology. These card edge connectors are available (read more)
Browse PC Card Connectors Datasheets for Heilind Electronics, Inc. -
Product Series - Micro SIM card PCB mount socket Features & Benefits - Available for right angle-top mount type with push-push / push-pull ejectors or hinge locking type mechanism High quality, high reliability Target Market - Embedded Boards, Vending Machine, Industrial Cell Phone (read more)
Browse PC Card Connectors Datasheets for Rego Electronics Inc.
Conduct Research Top
-
Smart Computing Article - From The Photo Files
A memory card reader, such as this CompactFlash reader by SanDisk, can make image transfer from a card to a Many users eventually turn to card readers for transferring images to a PC. There are several benefits to using a card reader. First, card readers do not require batteries; a card reader
-
Implementing File I/O Functions Using Microchip?s Memory Disk Drive File System Library
, but not limited to, data can be read by a PC and data written by a PC can Flash-based media and FAT file sys- be read by a microcontroller. Most operating systems (R) tems available from CompactFlash (R) XP) support this file system. (i.e., Windows Association, SD Card Association, MultiMediaCard
More Information Top
-
KODAK:FAQ:Registered, Network-Connected KODAK Smart Picture Frame
Pictures taken with older digital cameras and stored on COMPACTFLASH Cards may not be compatible with the Registered, Network-Connected KODAK Smart Picture Frame.
-
http://www.automation.siemens.com/doconweb/pdf/SINUMERIK_SIMODRIVE_04_2010_D/IAM.pdf?p=1#p=1page=1&view=FitBH,0&pagemode=none
In Linux-Umgebung werden die Anwender-Wizard-Files auf die CompactFlash Card in das Verzeichnis /user/sinumerik/hmi/proj (für „normale“ Anwender- Dialoge, d.h. alles außer Zyklenunterstützung) kopiert.
-
http://www.cisco.com/en/US/docs/routers/access/3800/hardware/installation/guide/38hwinst.pdf
CompactFlash card being accessed; do not eject Blinking green CompactFlash card being accessed; do not eject .
-
http://www.automation.siemens.com/doconweb/pdf/SINUMERIK_SIMODRIVE_04_2010_E/IAM.pdf?p=7#p=7page=7&view=FitBH,0&pagemode=none
For HMI Embedded sl as well as ShopMill and ShopTurn on NCU, the system searches the relevant directories of the CompactFlash card when accessed.
-
http://wwwcaen.kodak.com/global/plugins/acrobat/en/service/manuals/urg00021/DX4900_UG_GLB_en.pdf
COMPACTFLASH card .
-
Release Notes for the Catalyst 4500 Series Switch, Cisco IOS Releases 12.2(21)SG to 12.1(8a)EW - Cisco
If you are using a CompactFlash card , replace bootflash: with slot0:.
-
http://wwwca.kodak.com/global/plugins/acrobat/en/service/manuals/smartPictureFrame/smartPictureFrameNonNetworked10092001.pdf
You can: m Store and view up to 36 pictures in your Smart Picture Frame. m View pictures from your COMPACTFLASH Card . m Create custom slide shows, showcasing your favorite pictures.
-
Release Notes for the Catalyst 4500 Series Switch, Cisco IOS, 12.1EW - Cisco
If you are using a CompactFlash card , replace bootflash: with slot0:.
-
CompactFlash / Cards
Like its popular big brother the PC ExtenderCard, the CF ExtenderCard is designed with similar features providing engineering, manufacturing, and quality control personnel the flexibility they need in designing and troubleshooting CompactFlash Cards .
-
Flash / Cards
The M340 CompactFlash M-module is used to add a CompactFlash card slot to any platform supporting the M-module standard.
Indicates content that may require registration and/or purchase.