-
Supplier: Quantum Storage Systems
Description: Tray Carts are offered in half size and full size units, designed to handle work in process. ESD 18x26 trays can be used on tray cart for conductive applications with the addition of aluminum split sleeves (ESD-SS) and a drag chain (ESD-DC). Tray stop can be added
- Length: 30 inch
- Material: Wire
- Type: Shelf / Tray / Stock Cart
- Wheel Type: Solid / Cushion
-
Supplier: Quantum Storage Systems
Description: Tray Carts are offered in half size and full size units, designed to handle work in process. ESD 18x26 trays can be used on tray cart for conductive applications with the addition of aluminum split sleeves (ESD-SS) and a drag chain (ESD-DC). Tray stop can be added
- Length: 30 inch
- Material: Wire
- Type: Shelf / Tray / Stock Cart
- Wheel Type: Solid / Cushion
-
Supplier: Quantum Storage Systems
Description: Tray Carts are offered in half size and full size units, designed to handle work in process. ESD 18x26 trays can be used on tray cart for conductive applications with the addition of aluminum split sleeves (ESD-SS) and a drag chain (ESD-DC). Tray stop can be added
- Length: 30 inch
- Material: Wire
- Type: Shelf / Tray / Stock Cart
- Wheel Type: Solid / Cushion
-
-
Supplier: All-Spec Industries
Description: service to 300oF. Trays are conductive (< 105 ohms/sq.) Minimum order quantity of 13 pieces. Outside Dimensions: 18-3/4" L x 11-7/8" W x 1-3/4".
- Application: General Use, Material Handling
- Features: ESD Protection, Static Shielding
- Height: 1.75 inch
- Length: 18.75 inch
-
Supplier: All-Spec Industries
Description: service to 300oF. Trays are conductive (< 105 ohms/sq.) Minimum order quantity of 5 pieces. Inner Dimensions: 16-1/8" L x 15" W x 2" D. Outer Dimensions: 22-1/2" L x 15" W x 2" D.
- Application: General Use, Material Handling
- Features: ESD Protection, Static Shielding
- Height: 2 inch
- Length: 22.5 inch
-
Supplier: All-Spec Industries
Description: service to 300oF. Trays are conductive (< 105 ohms/sq.) Minimum order quantity of 5 pieces. Inner Dimensions: 25-3/4" L x 11-1/8" W x 5/8" D. Outer Dimensions: 27" L x 12-1/2" W x 3/4" D.
- Application: General Use, Material Handling
- Features: ESD Protection, Static Shielding
- Height: 0.6250 inch
- Length: 25.75 inch
-
Supplier: All-Spec Industries
Description: service to 300oF. Trays are conductive (< 105 ohms/sq.) Minimum order quantity of 5 pieces. Inner Dimensions: 22-3/4" L x 11-1/4" W x 5/8" D. Outer Dimensions: 24" L x 12-5/8" W x 3/4" D.
- Application: General Use, Material Handling
- Features: ESD Protection, Static Shielding
- Height: 0.6250 inch
- Length: 22.75 inch
-
Supplier: Allied Electronics, Inc.
Description: Statfree® J™ Mat is made of a natural non-skid foamed rubber. This resilient non-skid foamed rubber provides an effective means of eliminating static charges. It was designed to line “cafeteria” style dissipative trays. For use on mobile process carts, and as liners
- Features: Conductive
- Mat Type: ESD / Static Dissipative
-
Supplier: U.S. Plastic Corporation
Description: The utility box offers a spacious, open interior and is manufactured from lightweight copolymer resins that are non-conductive, dent-proof, rustproof and scratch resistant. It features a textured finish, tongue-and-groove construction, brass hinge and latch pins and durable, recessed handles
- Type: Tool Box
-
Supplier: Henkel Corporation - Electronics
Description: Gap Pad® 3004SF is high performance, 3.0 W/m-K, thermally conductive gap filling material. Gap Pad® 3004SF is silicone-free by design and offers exceptionally low interfacial resistances to adjacent surfaces. Gap Pad® 3004SF is designed for applications that are silicone
- Compound Type: Thermally Conductive
- Electrical / Electronics Applications: Electronics (PCB / SMT Assembly)
-
Supplier: R. S. Hughes Company, Inc.
Description: The Protektive Pak impregnated corrugated cardboard ESD / anti-static tray is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Plastic Corner. The overall length and width are 18 in x 11 3/8 in.
- Height: 1.75 inch
- Length: 18 inch
- Materials: Cardboard / Paperboard, Specialty / Other
- Type: Tray / Cup
-
Supplier: R. S. Hughes Company, Inc.
Description: The Protektive Pak impregnated corrugated cardboard ESD / anti-static tray is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Plastic Corner. The overall length and width are 22 3/4 in x 17 1/2 in.
- Height: 2.5 inch
- Length: 22.75 inch
- Materials: Cardboard / Paperboard, Specialty / Other
- Type: Tray / Cup
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these cable carriers? LINK HEIGHT 1.05 inches (26.67 mm) Maintains proper bend radius of air, hydraulic, electric lines/cables, and ribbon cables Non-metallic, light weight, high strength link type design Non-conductive
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these cable carriers? LINK HEIGHT 2.00 inches (50.80 mm) Non-metallic, light weight, high strength link type design Non-conductive, heavy duty fiber reinforced nylon Suitable for high-speed and long travel applications
-
Description: batch processing and small parts in trays/pallets, but also fo larger parts where marking positions are outside the marking field or where marks have to be applied at several positions. The rotating high-throughput R models: programmable Z-axis, automated two-position rotary table
- Laser Type: Fiber Laser
- Marking Area Length: 24.41 inch
- Marking Area Width: 19.29 inch
- Materials Processed: Metal / Conductive Materials, Plastics / Non-conductive
-
Description: batch processing and small parts in trays/pallets, but also fo larger parts where marking positions are outside the marking field or where marks have to be applied at several positions. Precision and process reliability: Rigid machine (polymer concrete), Laser marking with fully
- Laser Type: Fiber Laser, Other
- Marking Area Length: 38.19 inch
- Marking Area Width: 19.29 inch
- Materials Processed: Metal / Conductive Materials, Plastics / Non-conductive, Semiconductors / Electronics, Other
-
Supplier: Trotec Laser, Inc.
Description: The SpeedMarker 1350 laser marking machine comes equipped with a maximum marking area of 39.4" x 19.7" (1000 mm x 500 mm) and wattage options ranging from 20W to 100W. Perfect for maximum flexibility in size and capability, individual, large, or heavy components can be handled just as easily as a
- Laser Output Power: 20 to 100 watts
- Laser Type: CO2, Fiber Laser
- Marking Area Length: 39.37 inch
- Marking Area Width: 19.69 inch
-
Supplier: Trotec Laser, Inc.
Description: The SpeedMarker 1600, the largest of Trotec's laser marking machines, comes equipped with a maximum marking area of 51.2" x 17.7" (1300 mm x 450 mm) and wattage options ranging from 20W to 100W. Perfect for maximum flexibility in size and capability, individual, large, or heavy components can be
- Laser Output Power: 20 to 100 watts
- Laser Type: CO2, Fiber Laser
- Marking Area Length: 51.18 inch
- Marking Area Width: 17.72 inch
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Automatic dual-position laser processing Automatically loading from workpiece tray stack Automatic unloading of cut products onto tray Unloading trays are automatically arranged in a stack Automatically detects and skips cutting of defected material that has been
- Automation / Control: Windows / PC Control
- Materials Processed: Metal / Conductive Materials, Semiconductors / Electronics, Soft / Fibrous (Textiles, Foams, Paper)
- Process / Operation: Laser Cutting
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Dual-laser, dual-position automatic processing Automatically loading from workpiece tray stack Automatic sorting of individual cut pieces onto an unloading tray Automatic stacking of unloading trays Automatic detection of defective material tags; tagged material is
- Automation / Control: Windows / PC Control
- Materials Processed: Metal / Conductive Materials, Semiconductors / Electronics, Soft / Fibrous (Textiles, Foams, Paper)
- Process / Operation: Laser Cutting
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Automatic dual-position processing Automatically loads from workpiece stack Automatic workpiece identification and sorting of material to be cut Automatic unloading module removes unwanted border pieces and transfers cut products onto an unloading tray Unloading trays
- Automation / Control: Windows / PC Control
- Materials Processed: Metal / Conductive Materials, Semiconductors / Electronics, Soft / Fibrous (Textiles, Foams, Paper)
- Process / Operation: Laser Cutting
-
Supplier: RDM Industrial Products, Inc.
Description: stainless steel rods with 1" spacing. Table provides approximately 75% open area. Support members have satin finish. ESD Classification: Non-Conductive. (Units can be made conductive with the addition of H.D. aluminum split sleeves and a cleanroom drag cable.)
- Length: 30 inch
- Load Capacity: 400 lbs
- Options / Features: Adjustable Height, ESD (Electrostatic Dissipative), Keyboard Tray, Sanitary, Storage Bin(s), Stringer
- Type: Cleanroom / Lab Workstation
-
Supplier: RDM Industrial Products, Inc.
Description: stainless steel rods with 1" spacing. Table provides approximately 75% open area. Support members have satin finish. ESD Classification: Non-Conductive. (Units can be made conductive with the addition of H.D. aluminum split sleeves and a cleanroom drag cable.)
- Length: 30 inch
- Load Capacity: 400 lbs
- Options / Features: Adjustable Height, Back Rack, Back Shelf / Riser, ESD (Electrostatic Dissipative), Keyboard Tray, Sanitary, Storage Bin(s), Stringer
- Type: Cleanroom / Lab Workstation
-
Supplier: Vecoplan, LLC
Description: Perfect detection: The flat coil Metron 05 detects metal parts in all non-conductive or only slightly conductive materials. It is integrated directly into the conveyor trough with a plastic tray. This is how it works: The metal detector produces an electromagnetic field. If a
- Applications: OEM / Industrial
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Detector Type: In-Line / Conveyed Media
-
Supplier: Terra Universal, Inc.
Description: Made of electropolished 304 stainless steel for optimal cleanliness Super Erecta construction makes it easy to adjust table height Select conductive sleeves to make any system shown ESD-safe These tabes are rated at 400 lbs (181 kg.) load capacity
- Length: 36 inch
- Load Capacity: 400 lbs
- Options / Features: Adjustable Height, Back and End Stops, Back Rack, Back Shelf / Riser, ESD (Electrostatic Dissipative), Keyboard Tray, Sanitary, Storage Bin(s)
- Type: Cleanroom / Lab Workstation
-
Supplier: RS Components, Ltd.
Description: Conductive tool boxes with fold flat handles. Complete with tray inserts Material Properties = Anti-Static Material = Polypropylene Height = 170 mm Length = 426mm Width = 215mm Dissipative = Yes Conductive = No Complies with EN 61340-5-1 = Yes Surface Resistivity Range = 10.4 -
- Features: ESD Protection
- Height: 6.69 inch
- Length: 16.77 inch
- Materials: Plastic, Specialty / Other
-
Supplier: C & C Lift Truck, Inc.
Description: Extra heavy duty industrial. 300 lbs. duty rating, Type IA. Orange non-conductive fiberglass side rails with non-irritation fabric outer mat assures a smooth trouble-free surface even after weathering. Structural molded copolymer Tool-Tra-Top®
- Height: 6 ft
- Material: Fiberglass
- Type: Step Ladder
-
Supplier: RS Components, Ltd.
Description: Includes inner lift-out tray for added storage. Clean, no surface coating to rub off, washable. Electrical Properties:10E5 ohms < 10E11 ohms per IEC 61340-2-3. Made in America Material Properties = Dissipative Material = Polypropylene Height = 127 mm Length = 368mm Width = 191mm Dissipative =
- Features: ESD Protection
- Height: 5 inch
- Length: 14.49 inch
- Materials: Plastic, Specialty / Other
-
Supplier: RS Components, Ltd.
Description: Professional heavy duty service trolley made form very strong Polyethylene. They easy to clean, non conductive and resistant to certain chemicals. Moulded Trays. Wont rust, dent or chip. Resistant to battery acids, solvents and cleaning chemicals. Available with flat shelves or deep
- Capacity: 772 lbs
- Material: Aluminum, Plastic
- Type: Other
-
Supplier: Memory Protection Devices, Inc.
Description: Standard Product Yes Distributor stocked Yes Comments Made in China Packed in static conductive trays Coin cell holder for CR2032 cells with narrow outline & light weight RoHs Compliant
- Battery Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
- Connection / Mounting: Through-pin PC / Socket Mount
- Type of Battery Holder: Coin Cell Holder
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 1104162-P9A1R100FISX 1102MA Packaging: Tray Termination Style: PC Pins Mounting: Panel Mount Tolerance: ±20% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.1W, 1/10W Actuator Type: Slotted
- Resistance Range: 1000 ohms
- Temperature Coefficient (TCR): 500 ±ppm/°C
- Tolerance: 20 +/- %
-
Supplier: Win Source Electronics
Description: Manufacturer: TT Electronics Win Source Part Number: 929801-P140KH-F20BR5 K Series: P140 Features: 5k Ohm 2 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks Package: Tray Mounting: Through Hole, Snap In
-
Supplier: Win Source Electronics
Description: Manufacturer: TT Electronics Win Source Part Number: 929803-P170NP1-FC15B R5K Series: P170 Features: 5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Conductive Plastic 0.1W, 1/10W PC Pins Package: Tray Mounting: Panel Mount Categories: Potentiometers
-
Description: conductive, non-metallic coating and bio-compatible material requirement. Deposited Shapes - Pyroid® pyrolytic graphite is available as custom free standing as deposited shapes, having diameters up to 18 in. (46 cm) and wall thickness of 0.050 in. (0.127 cm). Some of the shapes we manufacture
- Capabilities: Chemical Testing Services
- Industry Applications: Aerospace / Aviation, Chemical / Material Processing, Cleanroom, Military, Semiconductors / Electronics, Specialty / Other
- Materials: Ceramics / Glass, Chemicals, Composites, Nanomaterials
- Regional Preference: North America, United States Only, Northeast US Only
-
Description: conductive, non-metallic coating and bio-compatible material requirement. Deposited Shapes - Pyroid® pyrolytic graphite is available as custom free standing as deposited shapes, having diameters up to 18 in. (46 cm) and wall thickness of 0.050 in. (0.127 cm). Some of the shapes we manufacture
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Cleanroom, Food / Beverage, Military, Packaging, Pharmaceutical / Biotech, Semiconductors / Electronics
- Laboratory Services Offered: Assays / Quantitative, Chemical Testing Services, Field Sampling, Geotechnical Services, Materials Testing Services, Monitoring Programs (Audits / Surveillance), Purity / Quality (Air, Water, Material), Report Preparation, Standards Testing / Certification
- Materials: Adhesives / Sealants, Ceramics / Glass, Chemicals, Coatings, Composites, Cosmetics (Creams, Sunblocks, etc.), Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Thin Films / Plating,
- Regional Preference: North America, United States Only, Northeast US Only
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349035-P160KNP-0FC2 5B10K Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Series: P160 Termination Style: Solder Lug Package: Tray Standard Package: 1,100 Tolerance: ±20% Power (Watts): 0.2W, 1/5W
- Resistance Range: 10000 ohms
- Tolerance: 20 +/- %
-
Supplier: Thermal Wire and Cable LLC
Description: This specification details Thermal Wire and Cable's single conductor typeSFF-2 fixture wires. SFF-2wires are UL Listed as fixture wire 18 -10 AWG. Thermal Wire and Cable Corp SFF-2 fixture wires are suitable for continuous operation at 150C/200C. When burned, silicone rubber leaves a
- North American (AWG): 16 AWG
- Number of Conductors: 1 #
- Operating Temperature: 150 C
- Product Type: Single Conductor Wire
-
Supplier: Southland Equipment Service
Description: Extra heavy duty industrial. 300 lbs. duty rating, Type IA. Orange non-conductive fiberglass side rails with non-irritation fabric outer mat assures a smooth trouble-free surface even after weathering. Structural molded copolymer Tool-Tra-Top®
- Height: 5 ft
- Material: Fiberglass
- Type: Step Ladder
-
Supplier: Thermal Wire and Cable LLC
Description: , silicone rubber leaves a non-conductive silicone dioxide ash, which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, Thermal Wire and Cable Corp's type SFF-1 and SF-1 fixture wires pass the Underwriters Laboratories vertical
- Diameter: Over 0.0900 inch
- Elements / Pairs: 1
- Gauge Thickness: 18 Gauge
- Temperature Range: 392 F
-
Supplier: Thermal Wire and Cable LLC
Description: This specification details Thermal Wire and Cable's single conductor typeSFF-2 fixture wires. SFF-2wires are UL Listed as fixture wire 18 -10 AWG. Thermal Wire and Cable Corp SFF-2 fixture wires are suitable for continuous operation at 150C/200C. When burned, silicone rubber leaves a
- Elements / Pairs: 1
- Gauge Thickness: 18 Gauge
- Temperature Range: 302 F
-
Supplier: Thermal Wire and Cable LLC
Description: This specification details Thermal Wire and Cable's single conductor typeSFF-2 fixture wires. SFF-2wires are UL Listed as fixture wire 18 -10 AWG. Thermal Wire and Cable Corp SFF-2 fixture wires are suitable for continuous operation at 150C/200C. When burned, silicone rubber leaves a
- Elements / Pairs: 1
- Gauge Thickness: 10 Gauge
- Temperature Range: 302 F
-
Supplier: RS Components, Ltd.
Description: contents. Static dissipative properties are built into the bags, which wont wear off and are not humidity-dependent. Statshieldâ?¢ bags are designed for use with SMD tape & reel, JEDEC trays and shipping tube packaging. Moisture barrier bags also guarantee ESD and EMI/RFI protection
- Features: Magnetic / EMI / RFI Shielded, ESD Protection
- Height: 15.75 inch
- Width / Diameter: 17.72 inch
Find Suppliers by Category Top
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and commercialize conductive polymers for module trays, carrier tapes and other semiconductor packaging and chip and die delivery applications. GPS start-up finds $5 million, partners with Trimble A fabless semiconductor start-up with Finnish origins called u-Nav Microelectronics Corp. has closed a US$5