Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Heavy-duty units provide increased pulling power over standard units. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, then they must cool for a minimum of 540 seconds. Push
- Action: Push
- Construction: Open Frame, Push / Pull
- DC Power Input Options: 12VDC
-
Supplier: Allied Electronics, Inc.
Description: Heavy-duty units provide increased pulling power over standard units. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, then they must cool for a minimum of 540 seconds. Push
- Action: Push
- Construction: Open Frame, Push / Pull
- DC Power Input Options: 12VDC
-
Supplier: Allied Electronics, Inc.
Description: Heavy-duty units provide increased pulling power over standard units. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, then they must cool for a minimum of 540 seconds. Push
- Action: Push
- Construction: Open Frame, Push / Pull
- DC Power Input Options: 12VDC
-
-
Supplier: Allied Electronics, Inc.
Description: Heavy-duty units provide increased pulling power over standard units. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, then they must cool for a minimum of 540 seconds. Push
- Action: Push
- Construction: Open Frame, Push / Pull
- DC Power Input Options: 12VDC
-
Supplier: Kelco Industries
Description: Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling
- Action: Push
- Construction: Open Frame
- Maximum Stroke: 25.4 mm
-
Supplier: Kelco Industries
Description: Tubular Solenoids from Kelco Industries are used in a broad range of DC power applications wherever a short stroke with high force and low power are specified. Available in both push and pull configurations, our tubular solenoids are supplied with a mounting bracket, hex
- Action: Push
- Construction: Tubular
- Maximum Stroke: 6.35 mm
-
Supplier: DigiKey
Description: Intermittent Duty Solenoid Open Frame (Push) Type 0.060" (1.52mm) Stroke 9VDC Chassis Mount
- Action: Push
- Construction: Open Frame
- DC Power Input Options: Other DC Voltage
- Maximum Stroke: 1.52 mm
-
Supplier: DigiKey
Description: Pulse Duty Solenoid Open Frame Latching (Push) Type 0.138" (3.50mm) Stroke 18VDC Chassis Mount
- Action: Push
- Construction: Open Frame
- DC Power Input Options: Other DC Voltage
- Maximum Stroke: 3.51 mm
-
Supplier: DigiKey
Description: Intermittent Duty Solenoid Open Frame (Push) Type 0.060" (1.52mm) Stroke 18VDC Chassis Mount
- Action: Push
- Construction: Open Frame
- DC Power Input Options: Other DC Voltage
- Maximum Stroke: 1.52 mm
-
Supplier: DigiKey
Description: Pulse Duty Solenoid Open Frame Latching (Push) Type 0.138" (3.50mm) Stroke 9VDC Chassis Mount
- Action: Push
- Construction: Open Frame
- DC Power Input Options: Other DC Voltage
- Maximum Stroke: 3.51 mm
-
Supplier: Kelco Industries
Description: Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling
- Action: Push
- Construction: Open Frame
- Maximum Stroke: 12.7 mm
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric’s extensive platform of tubular solenoids provides high force for short stroke applications and is ideal for applications that require long life and high reliability. The STA technology is constructed with a low friction system bobbin which ensures life of 25 million
- Construction: Push / Pull
-
Supplier: Specialty Product Technologies
Description: The EB 600 Solenoids are avilable in pull or push versions with stacking widths of 1/2, 3/4 and 1. Designed with stainless steel saddle stops and have .5 inch stroke maximum. All models have through holes in stack for mounting.
- AC Power Input Options: Other AC Voltage
- Action: Push, Pull
- Construction: Laminate
- DC Power Input Options: Other DC Voltage
-
Supplier: Specialty Product Technologies
Description: The EB200 Series Industrial Solenoids are avilable in standard base and side mountings and have stainless steel saddle type retainers. They are available in stacking widths of 1/2, 3/4, 1 and 1-1/4 inches. Standard versions available for 115, 230, 460V and 60 Hz.
- AC Power Input Options: 115VAC, Other AC Voltage
- Action: Push, Pull
- Construction: Laminate
- DC Power Input Options: Other DC Voltage
-
Description: The MED24x1.70 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options
- Action: Push, Pull
- Construction: Tubular
- DC Power Input Options: 6VDC, 12VDC, 24VDC, Other DC Voltage
- Holding Force: 69.78 to 99.53 N
-
Description: The MED16x2.00 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options
- Action: Push, Pull
- Construction: Tubular
- DC Power Input Options: 6VDC, 12VDC, 24VDC, Other DC Voltage
- Holding Force: 41.43 to 55.88 N
-
Description: The MED16x1.125 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options
- Action: Push, Pull
- Construction: Tubular
- DC Power Input Options: 6VDC, 12VDC, 24VDC, Other DC Voltage
- Holding Force: 35.03 to 50.04 N
-
Description: The MED24x2.40 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options
- Action: Push, Pull
- Construction: Tubular
- DC Power Input Options: 6VDC, 12VDC, 24VDC, Other DC Voltage
- Holding Force: 72.29 to 91.19 N
-
Supplier: GEEPLUS Inc.
Description: Tubular solenoids provide a fairly flat force stroke characteristics due to their tubular shape and their plunger geometry; they are well suited for applications asking for long strokes but not highest forces. The most important characteristics of our Tubular Solenoids are:
- Action: Push
- Construction: Tubular
- DC Power Input Options: Other DC Voltage
- Holding Force: 8 N
-
Supplier: Kelco Industries
Description: Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling
- Action: Pull
- Construction: Open Frame
- Maximum Stroke: 25.4 mm
-
Supplier: Transmotec
Description: Solenoids tubular type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the
- Action: Push, Pull
- Construction: Tubular
- DC Power Input Options: 6VDC, 12VDC, 24VDC, Other DC Voltage
- Maximum "On" Time: 25 to 420 seconds
-
Supplier: RS Components, Ltd.
Description: Johnson Electric STA series linear tubular solenoids provide high force for short stroke applications and is ideal for applications that require long life and high reliability. The STA series are constructed with a low friction system bobbin which ensures life of 25 million actuations.
- Action: Push
- Construction: Tubular
- DC Power Input Options: 12VDC
- Holding Force: 3.5 N
-
Supplier: RS Components, Ltd.
Description: Johnson Electric STA series linear tubular solenoids provide high force for short stroke applications and is ideal for applications that require long life and high reliability. The STA series are constructed with a low friction system bobbin which ensures life of 25 million actuations.
- Action: Push
- Construction: Tubular
- DC Power Input Options: 12VDC
- Holding Force: 22.5 N
-
Supplier: RS Components, Ltd.
Description: Johnson Electric STA series linear tubular solenoids provide high force for short stroke applications and is ideal for applications that require long life and high reliability. The STA series are constructed with a low friction system bobbin which ensures life of 25 million actuations.
- Action: Push
- Construction: Tubular
- DC Power Input Options: 12VDC
- Holding Force: 12 N
-
Supplier: RS Components, Ltd.
Description: Johnson Electric STA series linear tubular solenoids provide high force for short stroke applications and is ideal for applications that require long life and high reliability. The STA series are constructed with a low friction system bobbin which ensures life of 25 million actuations.
- Action: Push
- Construction: Tubular
- DC Power Input Options: 24VDC
- Holding Force: 12 N
-
Supplier: PR electronics
Description: Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power
- Form Factor: DIN Rail
- Operating Temperature: -4 to 140 F
- Outputs: Current Output?, Relay Output?
- Sensor Inputs: Thermocouple Input, RTD Input
Find Suppliers by Category Top
Featured Products Top
-
NEW SERVICE HELPS DESIGNERS LOCATE OLD AND OBSOLETE SOLENOIDS Geeplus, a leading designer and manufacturer of both Linear Solenoids and (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
mechanical properties or develop completely new solenoids for your particular application. Linear Solenoid Product Groups Push-Pull Solenoids: Robust on/off type (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
By modifying the geometry of the solenoid's pole piece and magnetic return path (tubular solenoid), Geeplus engineers have produced an actuator that develops useful force over a very long stroke, while displaying the characteristics of a (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Frame Solenoids from Kelco Industries are available in AC and DC versions. We also offer a heavy duty version which provides increased pulling power over standard units. Plungers can be easily customized to interface with your application. These solenoids offer an economical design and are (read more)
Browse Linear Solenoids Datasheets for Kelco Industries -
GEEPLUS Inc. manufactures custom linear solenoids to match your specifications. Standard linear solenoids, or slightly modified versions of, can be used in most applications and will perform their task to a satisfactory standard (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
all styles, and push/pull type for several applications. Save Design Time No need to design separate return spring mechanism to make the solenoid work. Save Space Return spring is now internal to the solenoid coil. A separate return spring mechanism (read more)
Browse Linear Solenoids Datasheets for Kelco Industries -
solenoids for your particular application. Linear Solenoid Product Groups Push-Pull Solenoids: Robust on/off type linear solenoids; optimized for high holding (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
- Turnstile Locks - Mobile Drug Carts Our Tubular Solenoids are used in a broad range of DC power applications wherever a short stroke with high force and low power are specified. Available in both push and pull configurations, our tubular solenoids are (read more)
Browse Linear Solenoids Datasheets for Kelco Industries -
short displacement the push-pull solenoids produce much higher force than other types. The flat force characteristic of proportional solenoid and voice-coil motor lends itself to control of position, rather than simple ‘on-off’ function. Work carried out by the voice coil is higher because it can drive in both directions, other solenoids require a spring to return in the other direction. (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Security/Access Control Various Geeplus linear and rotary solenoids can be found in electric locking systems around the world. Solenoids are robust devices that are often customized as needed by our team of engineers for use in systems that control access to (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc.
Conduct Research Top
-
The History of the Rotary Solenoid
from the Greek solenoeid?s, which means pipe-shaped. Thus, it relates to a looping of wire that is longer than it is wide, although not necessarily straight. The solenoid is also used to refer to some other devices which convert energy into linear motion. Rotary solenoids run off of DC power
More Information Top
-
Augmented material interfaces : exploring bidirectional microinteractions enabled by radical elements
Linear Motion Solenoid SoL Push Linear DC Motor LDC Linear Position Motorized Slider St Linear 'Position Rotation DC-Motor DCM Rotation Stepper Stp Rotation Steps Servo SRV AnguLr Position Bending/Volume uniMorph uM anisotropic bend Pneumatics Pn Anisotropic Shape Change Light LED LED…
-
Sell massage solenoid,solenoid coil,electromagnet
• Features Specifications: Electromagnets Solenoids Coils, linear pull push latching keep self hold, U Box frame, O Tube cylinder Cylindrical Shape, DC , AC Coils, Solenoids, and Electromagnets, the function is convert Electricity into magnetism and...
-
Aerospace Engineering on the Back of an Envelope
[6] Society of Robots website, ‘‘Actuators-Solenoids’’, 2010. http://www.societyofrobots. com/actuators_solenoids.shtml [7] G.W. Lisk Co., Inc. website, ‘‘Design Guide, Linear Solenoids Technical Information’’. http://gwlisk.com/design-guide.aspx [8] Magnetic Sensor Systems website, ‘‘Solenoid Construction’’. http://solenoidcity.com/ solenoid/manual/construction/construction .... [10] Magnetic Sensor Systems website, ‘‘Specifications for Series S-41-300-H Push Type Tubular Solenoid, 3 inch diameter  4.13 inch length’’. http … G. and J. Stupak, Jr., ‘‘Theory and Practice of Electromagnetic Design of DC Motors and Actuators’’, G2…
-
Control of the Start of HCCI Combustion by Pulsed Flame Jet
When the diaphragm (three sheets of 35 μm thickness cellophane films) between the reservoir and the driving cylinder was ruptured by a needle actuated by a DC solenoid , the driving piston (160 mm in diam.) was pushed to the left in Fig .... The cam was mounted on a linear roller rail, and it was connected to the driving piston…
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > MOTION CONTROL SYSTEMS
These DC solenoids offer the highest volumetric efficiency of any commercial solenoids, and they are specified for industrial and military/aerospace equipment where the space permitted for their installation is restricted. .... computer disk and tape drives, and military weapons systems; both pull-in and push -out styles are .... Some commercial tubular linear solenoids in this class have strokes up to 1.5 in. (38 mm…
-
Control output devices - actuators and displays for process automation - part 12 in a series of tutorials in instrumentation and measurement
…the ac power supply of induction motors, shows a comparable control per- formance to dc motor control. .... Solenoids . .... Solenoids are linear actuators that push or pull their load when excited by an electrical power source.
-
New products
The internal architecture of the DM-01 yields 1/2-in stroke for direct linear motion under ac or dc activation. .... and low weight (0.7 oz) and volume (less than 10% of a compa- rable motor/ solenoid ). .... The device, which is available in push and pull versions, can replace motors and solenoids in applica…
-
People in control - Self-assessment and shelf assessment
The internal architecture of the DM-01 yields 1/2-in stroke for direct linear motion under ac or dc activation. .... and low weight (0.7 oz) and volume (less than 10% of a compa- rable motor/ solenoid ). .... The device, which is available in push and pull versions, can replace motors and solenoids in applica…
-
Conference calendar
The internal architecture of the DM-01 yields 1/2-in stroke for direct linear motion under ac or dc activation. .... and low weight (0.7 oz) and volume (less than 10% of a compa- rable motor/ solenoid ). .... The device, which is available in push and pull versions, can replace motors and solenoids in applica…
-
Making Things Move: DIY Mechanisms for Inventors, Hobbyists, and Artists > Eeny, Meeny, Miny, Motor: Options for Creating and Controlling Motion
Linear motors (left) (image used with permission from ServoCity) and solenoid (right). .... Linear motors, like the ones from ServoCity shown in Figure 6-14, are DC gearhead motors that interact with an Acme or ball screw assembly to push a plunger in and out.