Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PMC Engineering LLC
Description: The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the
- Level Measurement Type: Continuous Level
- Maximum Operating Pressure: 300 psi
- Media Type: Liquid
- Meter Technology: Capacitive / RF Admittance, Differential Pressure Sensors
-
Supplier: SensorsONE, Ltd.
Description: groundwater level of boreholes. Relatively low water levels can be measured with the LMP307 submersible level transmitter despite its 27mm diameter. This is possible by incorporating a highly sensitive miniature silicon diaphragm with a very thin isolation membrane
- Device Classification: Transmitter
-
Supplier: SensorsONE, Ltd.
Description: The LMP 305 bore-hole level sensor has a 316 stainless steel body with IP68 sealing for permanent immersion in water. The sensing element is a miniature silicon chip diaphragm which is mounted inside an oil filled capsule to provide a narrow size with enhanced accuracy & sensitivity
- Device Classification: Transmitter
-
-
Supplier: SensorsONE, Ltd.
Description: The CNS Rangeable Low Level Transducers are specifically designed for shallow depth measurements in rivers, weirs and open channels. The CNS low level sensor has an all stainless steel construction for freshwater use or a duplex stainless steel and Hastelloy C276 construction for use
- Device Classification: Transmitter
-
Supplier: FineTek
Description: exerted on the diaphragm of the EC level transmitter. When the pressure is exerted on the diaphragm, as a result of the liquid level, the pressure is transferred to the Wheatstone bridge electrical circuit through silicon oil contained in the EC sensing unit. This
- Features: Submersible
- Measuring Range: 3936 inch
- Media Type: Liquid
- Meter Technology: Pressure Membrane
-
Supplier: Keller America, Inc.
Description: The LevelRat non-fouling submersible level transmitter is specifically designed for use in environments that would clog a traditional level transmitter. The unique Kynar diaphragm combines increased durability and Teflon-like non-stick properties to provide
- Features: Handles Slurries / Suspended Solids, Submersible
- Level Measurement Type: Continuous Level
- Maximum Operating Pressure: 43.35 psi
- Media Type: Liquid
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM436W high overpressure water resistant level transmitter with stainless steel housing, ceramic sensing diaphragm for measuring micro liquid depth pressure in the range of 0.5mH20 to 2mH2O, with an accuracy of ±0.5%FS minimum. · Low Level Measurement
- Device Classification: Transmitter
- Maximum Operating Pressure: 2.84 psi
- Media Type: Liquid
-
Supplier: SensorsONE, Ltd.
Description: The LMK 809 chemical resistant immersible level sensor includes a ceramic pressure sensing diaphragm which is highly corrosion resistant to most chemicals. For waste-water applications the ceramic sensing element of the LMK-809 submersible level transmitter is semi-flush
- Device Classification: Transmitter
-
Supplier: Clark Solutions
Description: its high resistance to corrosion make the FT01 level sensor suitable for use in a vast variety of containers, basins, shafts and tanks.With its large diaphragm surface area, the FT01 has proven to be especially suitable for monitoring wastewater systems.
- Level Measurement Type: Continuous Level
- Material Temperature Range: 14 to 158 F
- Maximum Operating Pressure: 464 psi
- Media Type: Liquid
-
Supplier: PMC Engineering LLC
Description: diameter or larger. This feature overcomes pocketing problems normally encountered with conventional flange-mounted level transmitters. The D/R (double ring) style carries a second ring which locks the diaphragm retainer ring at the point of calibration and helps ensure
- Features: Handles Slurries / Suspended Solids
- Level Measurement Type: Continuous Level
- Material Temperature Range: 400 F
- Maximum Operating Pressure: 100 psi
-
Supplier: Keller America, Inc.
Description: The Series 26 W transmitter utilizes the Series 10 piezoresistive capsule, which is housed inside a submersible 316 L stainless steel body as standard. For corrosive applications Hastelloy diaphragms and other materials are available as options. Series 26 W vented gauge versions have
- Features: Submersible
- Level Measurement Type: Continuous Level
- Maximum Operating Pressure: 290 psi
- Media Type: Liquid
-
Supplier: Delta Controls Ltd.
Description: Technical Data 0.29% accuracy of span. Stainless steel housing. Active temperature compensation. Zero / Span internally adjustable. Strong flush diaphragms. Many process connections. ATEX EEx ia
- Device Classification: Transmitter
-
Supplier: Winters Instruments
Description: Description & Features: Heavy-duty submersible transmitter for level measurement in sludge and slurry installations 316L SS housing with anti-clogging sensor and re-inforced diaphragm seal Standard ranges from 5 psi thru 25 psi, optional ranges up to 100 psi
- Features: Handles Slurries / Suspended Solids, Submersible
- Level Measurement Type: Continuous Level
- Material Temperature Range: 0.0 to 200 F
- Maximum Operating Pressure: 25 psi
-
Supplier: PMC Engineering LLC
Description: The model DS series (Dip Stick Level Probe) transmitter is designed for top mount locations in tanks. This unit is ideal for installation in mixing, blending, white water tanks and wastewater treatment locations. Supplied with either a 1" (Miniature) or 1 1/2" ceramic diaphragm
- Features: Handles Slurries / Suspended Solids
- Instrument Display Options: Digital Readouts
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -4 to 250 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's PX437, PX438 and PX439 Series submersible water level transmitters are designed to meet the rigorous environments of applications including well monitoring, pump tests, lift stations, chemical tank level, ground water and surface water measurement and process control and
- Features: Submersible
- Level Measurement Type: Continuous Level
- Maximum Operating Pressure: 300 psi
- Media Type: Liquid
-
Supplier: Cole-Parmer
Description: applications in dirty, foaming, or slurry type liquids This submersible pressure level transmitter provides continuous level measurement up to 46 ft (14m) of water column with a 4 to 20 mA signal output. It is constructed using corrosion resistant materials and is ideal for
- Device Classification: Transmitter
-
Supplier: Cole-Parmer
Description: applications in dirty, foaming, or slurry type liquids This submersible pressure level transmitter provides continuous level measurement up to 46 ft (14m) of water column with a 4 to 20 mA signal output. It is constructed using corrosion resistant materials and is ideal for
- Device Classification: Transmitter
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to
-
Supplier: PMC Engineering LLC
Description: The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the
- Electrical Output: Analog Current
- Media: Liquid
- Pressure Reading: Absolute, Gauge, Compound, Vacuum
- Sensor Technology: Variable Capacitance
-
Supplier: King Engineering Corporation
Description: KING-GAGE® ES2 transmitters provide liquid level measurement for inventory monitoring. Add to their rugged reliability the major benefits of simplified service and maintenance. Performance characteristics of these transmitters include excellent stability and repeatability
- Device Classification: Transmitter
- Media Type: Liquid
-
Supplier: Delta Controls Ltd.
Description: Technical Data Stainless Steel Housing. Accuracy 0.2% from adjusted span. Active Temperature Compensation. Zero / Span internally adjustable. Strong flush diaphragms. Many process connections. ATEX EEx ia
- Device Classification: Transmitter
-
Supplier: Micro Sensor Co., Ltd.
Description: Used For Oil and Gas Industry, Power Generation and Mining Industry, Urban Water Supply and Drainage MDM7000-LT Intelligent Level Transmitter is applicable for level measurement of high viscosity, corrosive, easily precipitated fluids. It supports multiple options of liquid as
- Accuracy: 0.0750 ±% FS
- Electrical Output: RS232 / RS485, Other
- Media: Liquid, Gas
- Sensor Technology: Semiconductor Piezoresistive
-
Supplier: Hayward Flow Control
Description: The HLS Series level sensor employs advanced sensor technology to ensure highly accurate and repeatable measurements in a wide range of corrosive liquid applications. Key Features and Benefits Unaffected by surface foaming, waves or headspace vapors All CPVC housing Al2O3 (Alumina)
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Material Temperature Range: 30 to 140 F
- Measuring Range: 0.0 to 396 inch
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to
- Pressure Reading: Differential
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to
- Pressure Reading: Gauge
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to
- Pressure Reading: Absolute
-
Supplier: Micro Sensor Co., Ltd.
Description: Used For Oil and Gas Industry, Chemical Industry, Pulp and paper, Food and Beverage, Medical and health, General Process Industries MDM7000-LP smart differential pressure transmitter takes monocrystalline silicon piezoresistive sensor technology to monitor liquid level, gas
- Accuracy: 0.0750 ±% FS
- Electrical Output: RS232 / RS485, Other
- Media: Liquid, Gas
- Operating Temperature: 14 to 176 F
-
Supplier: Trafag Inc.
Description: ASIC chip electronics. It therefore ensures a high level of accuracy over a wide temperature range and excellent long-term stability in combination with an extraordinary smooth diaphragm surface. Applications Engine Manufacturing Machine Tools Hydraulics Process Technology Water
- Electrical Output: Analog Voltage, Analog Current
- Media: Liquid, Gas
- Operating Temperature: 104 to 257 F
- Pressure Reading: Gauge
-
Supplier: Gefran
Description: level: IP65 (6-pin connector) Standard threading 1/2-20 UNF, M18x1.5, other versions on request Standard diaphragm is 15-5 PH stainless steel with GTP coating 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi Other diaphragm types available
- Accuracy: 0.2500 to 0.5000 ±% FS
- Pressure Reading: Gauge
- Sensor Technology: Strain Gauge
- Working Pressure Range: 500 to 30000 psi
-
Supplier: Siemens Process Instrumentation
Description: The pressure transmitter SITRANS LH300 is a submersible sensor for hydrostatic level measurement with protective caps made of PPE, stainless steel and ETFE. The transmitter converts the level-proportional hydrostatic pressure into a standardized 4 to 20 mA signal. The
- Accuracy: 0.1500 ±% FS
- Electrical Output: Analog Current
- Pressure Reading: Gauge
- Sensor Technology: Semiconductor Piezoresistive
-
Supplier: Keller America, Inc.
Description: The DCX-16 is an autonomous, battery-powered data collector in stainless steel housing with a very small 16mm diameter. In applications where a small probe diameter is an advantage, the logger can record the water level (pressure) and the temperature over long periods. DCX-16 The
- Communication Interface Options: Serial Interface
- Features: Submersible
- Level Measurement Type: Continuous Level
- Maximum Operating Pressure: 160 psi
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS LH100 series pressure transmitter converts the level-proportional hydrostatic pressure into a standardized signal 4 to 20 mA. The transmitter consists of a stainless steel housing (Ø 23,4 mm) with mechanical protection IP 68, a piezo-resistive sensor with ceramic
- Accuracy: 0.3000 ±% FS
- Electrical Output: Analog Current
- Pressure Reading: Gauge
- Sensor Technology: Semiconductor Piezoresistive
-
Supplier: Keller America, Inc.
Description: This instrument is based on the differential pressure measurement of two absolute sensors. The level sensor is connected by a cable to the electronics housing, which incorporates: the electronics with the latest µP-technology (16 Bit A/D converter), the waterproof mounted absolute pressure
- Communication Interface Options: Serial Interface
- Features: Submersible
- Level Measurement Type: Continuous Level
- Maximum Operating Pressure: 33.36 psi
-
Supplier: Gefran
Description: KS transmitters are based on film sensing element deposited on stainless steel diaphragm. Thanks to the latest state of the art SMD electronics and compact all stainless steel construction, these products are extremely robust and reliable, with SIL2 certification supplied as standard.
- Electrical Output: Analog Voltage
- Media: Hazardous
- Pressure Reading: Gauge
- Working Pressure Range: 14504 psi
-
Supplier: Orange Research, Inc.
Description: models. This can damage the diaphragm sensor. Features Low DP ranges at high line pressures Rugged, weatherproof design Gauge, switch and transmitter versions Popular in filtration, flow and level measurements
- Accuracy: 2 ±% FS
- Display: Analog Meter, Digital
- Electrical Output: Analog Voltage, Analog Current
- Features: Alarm Indicator
-
Supplier: Orange Research, Inc.
Description: filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. Our 1516 Series models are our most popular diaphragm sensor design. They combine a highly sensitive sensor with high line pressure capabilities. We offer them with bodies (and
- Accuracy: 2 ±% FS
- Electrical Output: Analog Voltage, Analog Current
- Media: Liquid, Gas
- Operating Temperature: 200 F
-
Supplier: Clark Solutions
Description: The differential pressure transmitter series 652 are especially suited for the continuous level or flow monitoring of neutral and slightly aggressive liquids and gases in heating, ventilation and process applications. The pressure or differential pressure to be monitored acts on a
- Electrical Output: Analog Voltage
- Media: Liquid, Gas
- Operating Temperature: 14 to 176 F
- Pressure Reading: Differential
-
Supplier: NOSHOK, Inc.
Description: highest performance is achieved in the demanding environments found in today's applications. The transmitters are available with a standard threaded connection as well as a flush diaphragm configuration and are Factory Mutual and Canadian Standards Association approved. All models
- Accuracy: 0.2500 ±% FS
- Electrical Output: Analog Voltage, Analog Current
- Media: Liquid, Gas, Hazardous
- Operating Temperature: -22 to 212 F
-
Supplier: NOSHOK, Inc.
Description: suit most applications. All units undergo extensive testing during the manufacturing process to ensure that the highest performance is achieved in the demanding environments found in today's applications. The transmitters are available with standard threaded connections as well as flush
- Accuracy: 0.2500 ±% FS
- Electrical Output: Analog Voltage, Analog Current
- Features: Intrinsically Safe
- Media: Liquid, Gas, Hazardous
-
Supplier: NOSHOK, Inc.
Description: manufacturing process to ensure that the highest performance is achieved in the demanding environments found in today's applications. The transmitters are available with a standard threaded connection as well as a flush diaphragm configuration and are Factory Mutual approved. All
- Accuracy: 0.2500 ±% FS
- Electrical Output: Analog Voltage, Analog Current
- Media: Liquid, Gas, Hazardous
- Operating Temperature: -22 to 212 F
-
Supplier: NOSHOK, Inc.
Description: manufacturing process to ensure that the highest performance is achieved in the demanding environments found in today's applications. The transmitters are available with a standard threaded connection as well as a flush diaphragm configuration and are Factory Mutual approved. All
- Accuracy: 0.2500 ±% FS
- Electrical Output: Analog Voltage, Analog Current
- Media: Liquid, Gas, Hazardous
- Operating Temperature: -22 to 212 F
-
Supplier: Automation Products, Inc.
Description: detectors. Versatile This level control is applicable to the level detection of a wide range of liquids and slurries. The detector may be mounted in any position on a vessel or in piping. Rugged No packing gland, diaphragm, float, bearing, bellows or other
- Features: Rated for Sanitary Applications, Handles Slurries / Suspended Solids
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: 0.0 to 750 F
- Maximum Operating Pressure: 1000 psi
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM483E adopts a piezoresistive sensor with a stainless steel isolation diaphragm that has been automatically tested by a computer and compensated for zero point and sensitivity in a wide temperature range by laser trimming technology as a sensing element. The sensor signal is converted into
- Pressure Reading: Absolute, Gauge
-
Supplier: Orange Research, Inc.
Description: attaching to systems. This can damage the diaphragm sensor. Features High DP ranges, liquids and gases Rugged, weatherproof design Gauge, switch and transmitter versions Popular in filtration, flow and level measurements Flexible, repeatable diaphragms with 2% accuracy
- Accuracy: 2 ±% FS
- Media: Gas
- Operating Temperature: 200 F
- Pressure Reading: Differential
-
Supplier: Gefran
Description: .878 Completely interchangeable with all existing products Protection level: IP65 (6-pin connector) Standard threading 1/2-20 UNF, M18x1.5, other versions on request 17-7 PH stainless steel diaphragm with TiN (Titanium Nitride) coating
- Accuracy: 0.2500 to 0.5000 ±% FS
- Pressure Reading: Gauge
- Sensor Technology: Strain Gauge
- Working Pressure Range: 500 to 15000 psi
-
Supplier: Gefran
Description: level: IP65 (6-pin connector) Flange Mounting Standard diaphragm is 15-5 PH stainless steel with GTP coating 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi Other diaphragm types available on request MX4 MX4t
- Accuracy: 0.2500 to 0.5000 ±% FS
- Pressure Reading: Gauge
- Sensor Technology: Strain Gauge
- Working Pressure Range: 360 to 30000 psi
-
Supplier: Electronic Sensors, Inc.
Description: The PTX 1240 submersible pressure transmitter is designed to provide the convenience of direct submergence in many types of liquids for quick, accurate, and reliable level measurement. The simple design and rugged 316 Stainless Steel construction provide long lasting service with long
- Electrical Output: Analog Current
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features ±0.25% of Full Scale Accuracy Precision Machined Diaphragm with No Welds or O-ring Seals Pressure Ranges 0-50 through 0-10,000 PSIG All 17-4 PH Stainless Steel Wetted Parts Unique Sensor Fusing Technology for
- Accuracy: 0.2500 ±% FS
- Electrical Output: Analog Voltage
- Media: Liquid, Gas
- Operating Temperature: 0.0 to 185 F
-
Supplier: Yokogawa Corporation of America
Description: Differential Pressure and EJX438B Wireless Diaphragm Sealed Gauge Pressure Transmitters can be used to measure liquid, gas, or steam flow, as well as liquid level, density and pressure. EJX118B and EJX438B transmit not only process variables but also the setting parameters using
- Media: Liquid, Gas, Other
- Pressure Reading: Differential, Gauge
-
Supplier: Yokogawa Corporation of America
Description: Differential Pressure and EJX438B Wireless Diaphragm Sealed Gauge Pressure Transmitters can be used to measure liquid, gas, or steam flow, as well as liquid level, density and pressure. EJX118B and EJX438B transmit not only process variables but also the setting parameters using
- Media: Liquid, Gas, Other
- Pressure Reading: Differential, Gauge
Find Suppliers by Category Top
Featured Products Top
-
transmitter for measurement of liquids, gases and vapours. Typical application areas are level measurement in pressurized vessels as well as flow measurement in combination with effective pressure transmitters. Further applications are pressure monitoring on filters as well as density and interface (read more)
Browse Pressure Transmitters Datasheets for VEGA Americas, Inc. -
Fuji Electric provides a range of transmitters for pressure, flow and level measurement adapted to aggressive and corrosive fluids. To limit abrasion during purification or mud treatment with loaded water (suspended solids, scum), mountings with flush diaphragm screw-in remote seals are (read more)
Browse Gas Instruments Datasheets for Fuji Electric Corp. of America
Conduct Research Top
-
Gauge Your Level Instrumentation Options
Schnake, pressure products business manager, Honeywell (Phoenix). "For a pressure transmitter diaphragm, this typically represents a 15 percent premium over stainless steel, " Invensys Foxboro's Rowe adds. The instrument also must tolerate temperature extremes encountered as part of any sterlize
More Information Top
-
ISA MAIN INSTR SYS - Maintenance of Instruments and Systems
On stock chests, large slurry tanks or any vessel that can hold many days sup- ply of product, a means of servicing or removing the diaphragm level transmitter from the vessel, without first draining it, is a necessity.
-
CR4 - Thread: Level Transmitter Diaphragm Material
Level Transmitter Diaphragm Material .
-
CR4 - Thread: ISO and NAMUR mountings
Next in Forum: Level Transmitter Diaphragm Material .
-
CR4 - Thread: Difference Seriel and parallel interface
Previous in Forum: Level Transmitter Diaphragm Material .
-
THE INSTITUTE OF BREWING
… sight glasses provided very accurate manual methods, but the advent of tall conical vessels, plus the requirement for unmannned C.I.P. systems have made them obsolete and the industry has to make do with the less accurate diaphragm seal level transmitter .
-
CR4 - Thread: Selection of Level Control Valve & Level Transmitter
Globe type control valve with charactersitics based on the Process, Ideally flange Diaphragm type level transmitter installed at the bottom of tank .
-
Hanford Laboratories Operation monthly activities report, January 1961
The process water reservoir supply valve system was replaced with a new system incorporating a pneumatic level transmitter sad diaphragm -operated valve.
-
Development of indigenous technology for production of titanium sponge by the Kroll process
The distillation columns are equipped with suitable heaters, sealless pumps, valves and instruments like level transmitters ~ diaphragm sealed pressure gauges, flow transmitters, etc.
-
CR4 - Thread: Materials Suitable for Hypochloride 15%
Which wetted metal parts would be suitable for the diaphragm of hydrostatic level transmitter to measure the level of Hypochloride 15% solution .