-
Supplier: Allied Electronics, Inc.
Description: : Generously dimensioned capacitors guarantee a mains buffering of more than 20 ms under full load. All three-phase devices provide the full output power, even in the event of a continuous phase failure. The Power Boost power reserve easily starts loads with high inrush currents and ensures
- AC Input Voltage: 85 to 264 volts
- DC Input Voltage: 90 to 350 volts
- DC Output Voltage: 24 volts
- Form Factor: DIN Rail
-
Supplier: Accuris
Description: German Language - ROLLING BEARINGS - SAFETY REGULATIONS FOR DIMENSIONING AND OPERATION OF PROFILED RAIL GUIDES WITH RECIRCULATING ROLLING ELEMENTS
-
Supplier: RS Components, Ltd.
Description: 666-3442 and 666-3455, Label dimension = 1.18x0.346mm. Contains 36 labels. 666-3446 and 666-3458, Label dimension = 35.35x17.65mm. Contains 15 labels. Label holders sold in packs of 10 Accessory Type = Marker Label Series = MCLH For Use With = Terminal Block
-
-
Supplier: RS Components, Ltd.
Description: 666-3442 and 666-3455, Label dimension = 1.18x0.346mm. Contains 36 labels. 666-3446 and 666-3458, Label dimension = 35.35x17.65mm. Contains 15 labels. Label holders sold in packs of 10 Accessory Type = Marker Label Series = MCLH-R1 For Use With = Terminal Block
-
Supplier: RS Components, Ltd.
Description: 666-3442 and 666-3455, Label dimension = 1.18x0.346mm. Contains 36 labels. 666-3446 and 666-3458, Label dimension = 35.35x17.65mm. Contains 15 labels. Label holders sold in packs of 10 Accessory Type = Label Holder Series = LH For Use With = Terminal Block
-
Supplier: RS Components, Ltd.
Description: Conforms to the European standard EN 60715. High level of dimensional accuracy. Material: zinc-plated steel Compatibility = Top Hat Length = 1.155m Width = 35mm Height = 15mm DIN Rail Type = Slotted Material = Steel
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1117352-AE10-EW-S24- DIN Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: AE10-EW-DIN (10W) Package: Tray Standard Package: 12 Power (Watts): 10W Input Type: DC Voltage
- IC Package Type: Other
- Operating Temperature: -40 to 70 C
- Output Power: 10 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1104842-AE40-EW-S15- DIN Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: AE40-EW-DIN (40W) Package: Tray Standard Package: 8 Power (Watts): 40W Input Type: DC Voltage
- IC Package Type: Other
- Operating Temperature: -25 to 70 C
- Output Power: 40 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Features: IP20, Load Sharing, Universal Input Package: Bulk Size / Dimension: 4.92" L x 1.46" W x 5.12" H (125.0mm x 37.0mm x 130.0mm) Voltage - Output 1
- AC Input Voltage: 85 to 264 volts
- Form Factor: Board Mount
-
Power Supplies - Power Supplies - External/Internal (Off-Board)- Industrial, DIN Rail Power SuppliesSupplier: Win Source Electronics
Description: Manufacturer: Omron Automation and Safety Category: Power Supplies - External/Internal (Off-Board)- Industrial, DIN Rail Power Supplies Series: S8VK-G (240W) Package: Box Product Status: Active Input Type: AC Operating Temperature: -40°C ~ 75°C (With Derating
- Form Factor: Board Mount
-
Supplier: Allied Electronics, Inc.
Description: : Generously dimensioned capacitors guarantee a mains buffering of more than 20 ms under full load. All three-phase devices provide the full output power, even in the event of a continuous phase failure. The Power Boost power reserve easily starts loads with high inrush currents and ensures
- AC Input Voltage: 85 to 264 volts
- DC Input Voltage: 90 to 350 volts
- DC Output Voltage: 48 volts
- Form Factor: DIN Rail
-
Supplier: Allied Electronics, Inc.
Description: dimension -25 to +71 °C ambient temperature High efficiency up to 93% 47 to 63 Hz frequency range PFC as standard Over voltage protection IP120 protection degree Metal case ±0.5%
- AC Input Voltage: 340 to 575 volts
- DC Input Voltage: 480 to 820 volts
- DC Output Voltage: 24 volts
- Form Factor: DIN Rail
-
Supplier: Allied Electronics, Inc.
Description: dimension -25 to +71 °C ambient temperature High efficiency up to 91% PFC as standard Over voltage protection IP120 protection degree Metal case ±1% line regulation ±5%
- AC Input Voltage: 340 to 575 volts
- DC Input Voltage: 480 to 820 volts
- DC Output Voltage: 24 volts
- Form Factor: DIN Rail
-
Supplier: Micro-Epsilon Group
Description: , Ethernet / EtherCAT interfaces are available directly from the sensor. For analog outputs, a small DIN rail module is supplied. An intuitive web browser interface is used for viewing and recording measurement values, configuration of sensor parameters and visualization of the sensor
- Mounting / Loading Options: Automatic / Inline, Benchtop / Floor, Machine Mounted
- Range: 1.81 inch
- Resolution: 3.94E-5 inch
- Technology: Optical, Non-contact
-
Supplier: Phoenix Mecano Inc.
Description: NGS Panel Meter Housings are specifically designed to conform to the dimensional standard DIN 43700. The user always has the right size enclosure for their electronic components, because NGS comes in 35 different sizes. Housings are slotted internally to accept PC Boards. Front bezels
- Depth: 4.35 inch
- Features: Flame Retardant, Glue or Snap Together, Screw-on Cover
- Ingress Protection(IP) Rating Against Foreign Objects: Type 4, Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 0, Type 5
-
Supplier: Dover Flexo Electronics, Inc.
Description: without a DIN-rail clip. An optional cover is available for the V configuration to provide a complete enclosure. The three configurations and the circuit card connector for making external electrical connections are pictured on the front cover. CE-marking, integrated electrical isolation,
- Control Signal Output: Analog Voltage, Current Loop
- Controller Inputs: DC Voltage Input
- Form Factor: DIN Rail, Other
- General: Rate Indication / Control
-
Supplier: NSI Industries LLC
Description: STANDARD TYPE WHITE COLOR 0.375 INCH BLOCK WIDTH 8 AWG STRANDED WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING DIN RAIL, PANEL MOUNTING 50 AMPERE CURRENT RATING THERMAL PLASTIC HOUSING MATERIAL PLATE WITH SCREW TERMINAL TYPE OVERALL DIMENSION 1.75 INCH L X 1.625 INCH H DRTB MODEL
- Approvals: UL Listing Mark
- Conductor Size (North American): 8 AWG
- Current Rating: 50 amps
- Mounting Options: Panel Mount, PCB Terminal Block
-
Supplier: nVent Electric
Description: AMBUS EasySwitch DIN Rail mountable fuse holders for UL recognized Midget (10 x 38 mm) dimension cylindrical fuses. Offered in single pole, 2-pole or 3-pole configurations with or without LED open fuse indication. Indicator operates on systems between 110 and 690 V. The LED lamp
-
Supplier: Littelfuse, Inc.
Description: inserted. Features & Benefits Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip
- Blown Fuse Indicator: Yes
- Mounting: Fuse Block
- Normal Operating Current: 30 amps
- Rated Operating Voltage: 250 volts
-
Supplier: Hammond Manufacturing Company Inc.
Description: / 15 A DC max 30watts Adjustment Range: 32-140° F / 0-60° C Connection: Screw terminal for AWG 14 / (2.5mm2) Mounting: Clip mounting on 35 mm DIN rails Dimension Height 3.17" (80.5mm) Width 2.32" (59mm) Depth 1.5" (38mm) Housing: Flame retardant plastic UL94VO Color: Light Gray
-
Supplier: BERNSTEIN AG
Description: socket on the inside of the enclosure can be used for mounting and securing built-in components (mounting rail, mounting plate, pc board etc.). These mounting points on the inside of the enclosures are located at different levels and in different positions. The dimensioned drawings on
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7
- Material: Aluminum
- Shape: Rectangular
Find Suppliers by Category Top
Featured Products Top
-
Fixed Thermal / Fixed Magnetic Mounting DIN Rail UL Standard 489 (read more)
Browse Circuit Breakers Datasheets for Galco Industrial Electronics
More Information Top
-
Electronic Housings for Industrial Application
DIN rail dimensions according to EN 60715 are 15 x 7.5 mm .
-
A practical solution to improving plant safety
DIN rail mounting - dimensions 225" .
-
Latest PULS DIN-Rail PSU Offers 50% More Power
PULS Dimension series DIN - Rail power supplies are available from stock for next day delivery.
-
Din-Rail DC UPS saves space
In common with all PULS Dimension Series DIN - Rail power products the UB10.245 features 50% bonus power, electronic overload and short circuit protection, operating temperature range of -25 to +50°C, dimensions of just 49x124x117mm and a three year warranty.
-
Popular Products In Cameras - Big Bruin
Model Number: RDC12 Specifications: UL Recognized Relay CSA Approved 12VDC operation 10 amp/120VAC/28VDC or 10 amp/277VAC DPDT contacts DIN Rail mountable Lifetime Warranty Dimensions (approximate): 1.375"W x 2.7"L x 2.375"H RDC12 Cutsheet Rated: 0/10 0 Reviews .
-
Popular Products In Video Surveillance - Big Bruin
Model Number: RDC12 Specifications: UL Recognized Relay CSA Approved 12VDC operation 10 amp/120VAC/28VDC or 10 amp/277VAC DPDT contacts DIN Rail mountable Lifetime Warranty Dimensions (approximate): 1.375"W x 2.7"L x 2.375"H RDC12 Cutsheet Rated: 0/10 0 Reviews .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2721.pdf
Din Rail : 35mm Dimensions : 34.32 mm W x 41.46 mm H x 33.52 mm D Unit Weight: 2 oz (0.125lb.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0414.pdf
Din Rail : 35mm Dimensions : 34.32 mm W x 41.46 mm H x 33.52 mm D Unit Weight: 2 oz (0.125lb.
-
ZM11.SIDE - Puls - Accessory | Galco Industrial Electronics
The New Dimension Series: DIN - Rail DC Power Supplies, 80 - 480 Watts .
-
ZM13.SIDE - Puls - Accessory | Galco Industrial Electronics
The New Dimension Series: DIN - Rail DC Power Supplies, 80 - 480 Watts .