Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hayward Flow Control
Description: EPM Series Reversing Electric Actuators Innovative Quarter-Turn Actuators that Look the Same on the Outside—with the Hayward Difference on the INSIDE! Overview On/Off and Proportional Control Models Designed for use with all ball and
- AC Voltage: 12 to 230 volts
- Actuation Time: 8 seconds
- Actuator Torque: 135 to 13500 In-lbs
- DC Voltage: 12 to 24 volts
-
Supplier: Hayward Flow Control
Description: The new RSR Series are mechanical spring return quarter-turn actuators providing up to 540”lbs (60Nm) fail-safe operating torque. These units have a universal power supply rated at 24V ~ 240V AC or DC mode. Versions include basic on/off unit, a basic model with internal auxiliary
- AC Voltage: 24 to 230 volts
- Actuation Time: 1 seconds
- Actuator Torque: 133 to 540 In-lbs
- Control Signal Input: Milliampere Control Signal, Voltage Control Signal
-
Supplier: Hayward Flow Control
Description: un-powered events. Key Features, Benefits and Advantages: Extended Product Range from 300 in-lb to 177,000 in-lb Powder Coated Aluminum Alloy Housing ISO5211 Compliant mounting with Double Square Drive Socket On/Off or Proportional Control (2
- AC Phase: Single Phase, Three Phase
- AC Voltage: 24 to 480 volts
- Actuator Torque: 300 to 177000 In-lbs
- Control Signal Input: Milliampere Control Signal, Voltage Control Signal
-
-
Supplier: KITZ Corporation of America
Description: KITZ's independently developed EXCN-series proportional control actuators utilize non-backrush gears to provide the perfect actuator for use in control valves
- AC Voltage: 200 volts
- Actuator Torque: 1735 In-lbs
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
- Valve Motion: Rotary Motion Valve
-
Supplier: Clippard
Description: Stepper Controlled Proportional Valves Utilizing the industry's most robust and powerful linear actuator, the high-flow stepper-controlled proportional valve outperforms the competition in performance and durability. The bonded elastomeric seat achieves excellent
- Actuation: Electric
- Connection: Threaded
- Pressure Rating: 0.0 to 100 psi
- Valve Size: 0.1250 inch
-
Supplier: ProMation Engineering, Inc.
Description: Designed and engineered for precision operation of linear process control valves. Up to 4400 lbs (19.57 kN) of force 2 inches (50mm) travel. Field Selectable Stops – Travel stops can be set by location with a mechanical switch or by a rated force switch, either on the down or up
- AC Voltage: 230 volts
- Actuation Method: Electric
- Actuator Force (Seating Thrust): 2000 lbs
- Location: Non-hazardous
-
Supplier: Asahi/America, Inc.
Description: , from 0.23 to a maximum of 105. Reduced trim is an option. Asahi/America offers an extensive line of modulating ball and butterfly control valves. Both electric and pneumatic actuators are available for any control mode. PTFE bellows stem sealing eliminates old-fashioned
- Actuation: Electric
- Material of Construction: PVC, Polypropylene (PP), PVDF, Other
- Valve Size: 0.5000 to 4 inch
- Valve Type: Globe Valves
-
Supplier: Clippard
Description: A proportional isolation valve like no other... Utilizing the industry's most robust and powerful miniature linear actuator, the patent pending stepper-controlled Eclipse proportional isolation valve leads the industry in performance and durability. This
- Actuation: Electric
- Media Temperature: 32 to 180 F
- Pressure Rating: 30 psi
- Valve Type: Solenoid Valves
-
Supplier: ProMation Engineering, Inc.
Description: /coupling required for most valves — lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators Manual Override for single-handed positioning (handwheel on P2 and larger, socket on P1 & P1.A series
- AC Phase: Single Phase, Three Phase
- AC Voltage: 120 to 480 volts
- Actuator Torque: 17500 In-lbs
- Duty Cycle: 25 to 50 (%)
-
Supplier: ProMation Engineering, Inc.
Description: /coupling required for most valves — lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators Manual Override for single-handed positioning (handwheel on P2 and larger, socket on P1 & P1.A series
- AC Phase: Single Phase, Three Phase
- AC Voltage: 12 to 480 volts
- Actuator Torque: 13500 In-lbs
- DC Voltage: 24 volts
-
Supplier: ProMation Engineering, Inc.
Description: valves — lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators Manual Override for single-handed positioning (handwheel on P2 and larger, socket on P1 & P1.A series) Easy
- AC Phase: Single Phase
- AC Voltage: 24 to 230 volts
- Actuator Torque: 55 In-lbs
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: Bray Commercial
Description: These actuators are used in constant or variable air volume installations for control of HVAC dampers requiring up to 44 lb-in (5 Nm). These Bray direct coupled 24 VAC non-spring return rotary electric actuators are designed for Floating or Proportional control of
- AC Phase: Single Phase
- AC Voltage: 24 volts
- Actuator Torque: 44 In-lbs
- Control Signal Input: Voltage Control Signal
-
Supplier: Honeywell International, Inc.
Description: PROPORTIONAL TYPE 5-1/2 INCH WIDTH X 7-5/16 INCH DEPTH X 6-7/16 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING NON-SPRING RETURN, MOTOR OPERATION TYPE UL, CE APPROVAL 120 VOLT VOLTAGE RATING NEMA 3 ENCLOSURE 12 VOLT AMP POWER
- AC Phase: Single Phase
- AC Voltage: 120 volts
- Actuator Torque: 75 In-lbs
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: Bray Commercial
Description: These actuators are used in constant or variable air volume installations for control of HVAC dampers requiring up to or 88 lb-in (10 Nm). These Bray direct coupled 24 VAC non-spring return rotary electric actuators are designed for Floating or Proportional control of
- AC Phase: Single Phase
- AC Voltage: 24 volts
- Actuator Torque: 88 In-lbs
- Control Signal Input: Voltage Control Signal
-
Supplier: Bray Commercial
Description: provides reliable, integrated ball valve control. A 24 VAC (floating models) or 0 (2) to 10 VDC (proportional models) input signal from the controller to electric actuator causes the motor to rotate in the proper direction, and moves the ball open or closed. When the
- AC Phase: Single Phase
- AC Voltage: 24 volts
- Actuator Torque: 45 In-lbs
- Control Signal Input: Voltage Control Signal
-
Supplier: Bray Commercial
Description: The D-53 Series is a direct-mount line of motor actuators that operates on 24 VAC power and is available for use withincremental or proportional controllers. These non-spring return actuators are easily installed on variable air volume (VAV) boxes as well as Bray SoftTouch
- AC Phase: Single Phase
- AC Voltage: 20 to 30 volts
- Actuator Torque: 53 In-lbs
- Control Signal Input: Milliampere Control Signal, Voltage Control Signal
-
Description: Control Valve VF61 Stainless Steel Series temperature control valves are suitable for continuous control in district heating systems and HVAC systems. They can be assembled with Siemens SAX, SKD, SKB, SKC SBV SBX series actuators. VF61 series stainless steel electric
- Valve Type: Globe Valves, Control Valves
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MSA-2907 servo actuator is a high quality product, optimized for UAV requirements such as temperature range -54 C +71 C, EMI RFI shielding and high reliability. The MSA-2907 is a 28 V DC based actuator with brushless DC motor, high efficiency gearbox and electronic control system.
- Actuator Torque: 146 In-lbs
- DC Voltage: 28 volts
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
- Location: Non-hazardous
-
Supplier: Festo Corporation
Description: Controlled piston spool valve Analog actuation Setpoint input as analog voltage signal (0 ... 10 V) Suitable for servo-pneumatic applications with SPC11 end-position controller
- Actuation: Electric
- Media Temperature: 41 to 104 F
- Pressure Rating: 0.0 to 145 psi
- Valve Type: Gate / Knife Valves
-
Supplier: Festo Corporation
Description: Directly actuated (G1/8), pilot actuated (G1/4, G1/2) Setpoint value input as analog voltage or current signal Choice of pressure regulation ranges With optional setpoint module Electrical connection via plug, round design to DIN 45326, M16 x 0.75, 8-pin With proportional
- Actuation: Electric
- Media: Air, Compressed Air
- Media Temperature: 32 to 140 F
- Pressure Rating: 0.0 to 29.01 psi
-
Supplier: Festo Corporation
Description: Directly actuated (G1/8), pilot actuated (G1/4, G1/2) Setpoint value input as analog voltage or current signal Choice of pressure regulation ranges With optional setpoint module Electrical connection via plug, round design to DIN 45326, M16 x 0.75, 8-pin With proportional
- Actuation: Electric
- Media: Air, Compressed Air, Gas
- Media Temperature: 32 to 140 F
- Pressure Rating: 0.0 to 87.02 psi
-
Supplier: Asahi/America, Inc.
Description: , from 0.23 to a maximum of 105. Reduced trim is an option. For greater flow requirements, Asahi/America offers an extensive line of modulating ball and butterfly control valves. Both electric and pneumatic actuators are available for any control mode. PTFE bellows stem sealing
- Actuation: Pneumatic
- Material of Construction: PVC, Polypropylene (PP), PVDF, Other
- Valve Size: 0.5000 to 4 inch
- Valve Type: Globe Valves
-
Supplier: Festo Corporation
Description: Pilot actuated pressure regulating valve Setpoint input as analog voltage signal (0 ... 10 V) Electrical connection via M12x1 plug, 4-pin With optional setpoint module For simple control tasks
- Actuation: Electric
- Media: Air, Compressed Air, Gas
- Media Temperature: 50 to 122 F
- Pressure Rating: 2.18 to 87.02 psi
-
Supplier: World-Valve B.V.
Description: .leakage class: III = 10-³ x nominal valve capacity (EN 1349) Manual operation by lever or gear Automatic operation by pneumatic or electric actuator Proportional control
- Connection: Bolt Flange
- Media Temperature: 1112 F
- Pressure Rating: 7.25 to 29.01 psi
- Valve Size: 1.97 to 78.74 inch
-
Supplier: HAWE North America Inc.
Description: These 2/2-way ball seated directional valves are either directly or pilot actuated by a solenoid. With the directly actuated version the valve passage is opened or closed by a cone whereas with the piloted a piloting duct of a stepped piston is opened or closed generating
- Actuation: Electric
- Number of Ports/Ways: 2
- Pressure Rating: 5802 psi
- Valve Size: 0.5000 to 0.7500 inch
-
Supplier: DeZURIK, Inc.
Description: wetted part. Actuation of the valve is accomplished by air or hydraulic pressure placed on the sleeve. The valve body acts as a built-in actuator, eliminating costly pneumatic, hydraulic or electric actuators. Adding air pressure within the annular space
- Actuation: Pneumatic
- Media: Water
- Valve Type: Pinch Valves
-
Supplier: Hayward Flow Control
Description: ,and one for slow opening. All valves are assembled with silicone free lubricant. Features PVC and Corzan CPVC Precise Flow Control True Union Design Pneumatic or Electric Actuators Reversible Seats
- Actuation: Manual / Hand
- Connection: Threaded, Socket Weld / Solder
- Material of Construction: PVC, CPVC, Polypropylene (PP), Other
- Number of Ports/Ways: 2
-
Supplier: Precision Engine Controls Corp.
Description: throttling-type regulator–is its proportional linear actuator. This all-electric actuator and its circuitry are integrated within the valve housing, making it compact in size and more efficient in function. Precision valves are controlled via integrated
-
Supplier: RS Components, Ltd.
Description: Dynamic pressure control up to 10 bar with voltage or current signals. Temperature range +5°C to +50°C. Proportional feedback signal of output pressure. Fully adjustable for a wide range of applications. Fast response. Flow up to 1400 litres/minute. Low power consumption. Complete with M
- Actuation: Electric, Other
- Primary Material of Construction: Aluminum
- Valve Size: 0.2500 inch
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: Equilibar, LLC.
Description: The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000 PSI. The GP1 operates using two normally closed solenoid valves, a pressure sensor, and
- Actuation: Electric, Electro-pneumatic
- Connection: Threaded
- Pressure Rating: 0.0 to 1000 psi
- Valve Size: 0.1250 inch
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: constant-speed electric motor. The hydraulic oil from the axial piston pump is alternately directed by a mechano-hydraulic four-way valve, which is hydraulically actuated by the moving plungers, to the two ends of a double-acting hydraulic cylinder whose piston rods are
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Water Pumps
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: -duty main pumps and a separate swing pump provide quick cycle times during multi-function operation. Reverse Swing Dampening Valve Swing dampening valves reduce swing wag and produce smooth swing stops. Advanced Features The following are hydraulic system features of
- Operating Weight: 156819 lbs
- Travel Speed: 2.6 miles/hr
- Type: Other
-
Supplier: ARI Valve Corporation
Description: 2.2 to 15 kN thrust force Industrial installations, processing technology, plant manufacturing, etc.
- Actuation Method: Electric
-
Supplier: Bonomi North America, Inc.
Description: 100-240VAC Metal On/Off Electric Actuator
- AC Voltage: 100 to 240 volts
- Actuation Method: Electric
- DC Voltage: 24 volts
- Operating Temperature: -4 to 131 F
-
Supplier: Chief Enterprises LLC
Description: Actuator, Throttle Body, 60 mm
- Actuation Method: Electric
Find Suppliers by Category Top
Featured Products Top
-
proportional solenoids. This, along with the flat force characteristic exhibited by Voice Coil Actuators, lend them to applications requiring precise control of force and/or position: i.e. control valves, or lens and mirror positioning systems. Click here for more information. (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
aluminum body electric actuator to date. A compact workhorse for industrial systems, it is designed for use with Bonomi ball valves in sizes from ¼” to 2” diameters, and butterfly valves up to 2-1/2”. The Valbia VB015M offers features found in larger actuators (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Electric Actuator with 2 PC Brass Valve - EHH Series The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are (read more)
Browse Control Valves Datasheets for DynaQuip Controls -
L Series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Rotork has developed the CK actuator range to provide a state-of-the-art product to the valve industry. The CK product range includes standard multi-turn actuators through to intelligent Centronik equipped actuators. Features and Benefits Modular design (read more)
Browse Valve Actuators Datasheets for Rotork plc -
The Actual Difference in Actuators A valve actuator is defined as a mechanism that opens and closes a valve. By definition it seems simple but in reality there is nothing simple about them. There are two basic valve operating designs, linear and rotary. Therefore, basic (read more)
Browse Industrial Valves Datasheets for Flomatic Valves -
. Bonomi is one of the world’s leading producers of valves and actuators. The company’s electric actuators have been installed in the U.S. and globally for many years in commercial and industrial applications. CSA approval provides wholesalers and installers confidence to choose Valbia (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
More Information Top
-
Introduction into the oil hydraulic system
[7.17] Becker, M.: stepping motor as actuator for electrically proportional directional valves .
-
Design of an Air Curtain Growth Chamber
The cooling coils and heaters were connected to a proportional electric actuator through the solenoid valves which could actuate them as heating and cooling demanded.
-
Electrical, Information Engineering and Mechatronics 2011
The analog output of the card is connected to the electric proportional valve to control the PM actuator .
-
Industrial Automation: Hands-On > Components and Hardware
This is accomplished by the use of hydraulic or pneumatic proportional valves , linear actuators , or electric motors, usually servos.
-
Structural support coolant valve actuator
Actuators , Structural Support, Valve , Pneumatic, Electric Pro- portional , Stepper Motors, DC Motors, AC Motors, Reliability, Concepts Fault Tree, Failure Mode, Safety.
-
Clamping System for 3-Dimensional Laser Welding
To reduce the installation envelope of the hydraulic circuit as well as the high number of electric actuators in the valves , e.g. solenoids, a proportional valve for several hydraulic cylinders is developed at IFAS.
-
SERVO-SEISMIC METHOD OF MEASURING ROAD PROFILE
THE PLATFORM POSITIONING WAS OBTAINED BY USE OF AN ELECTROHYDRAULIC VALVE AND HYDRAULIC ACTUATOR WHICH PRODUCE A MOVEMENT OF THE ACTUATOR RAM THAT IS PROPORTIONAL TO THE ELECTRIC VOLTAGE SUPPLIED TO THE VALVE .
-
Designing components using smartMOVE electroactive polymer technology
SmartMOVE, linear actuators, electroactive polymer, di electric elastomer, Artificial Muscle, auto-focus actuator , proportional valve , bias mechanism .
-
CR4 - Thread: Water Hammer in a Fuel Line
Please take a look at this: normally high capacity valves are made with some proportional or electric discrete control, piloting a large actuator .
-
The use of a hydraulic DC-DC converter in the actuation of a robotic leg
Each leg has one electric actuator (roll motion) and two hydraulic actuators composed of hydraulic cylinders and proportional valves .