-
Supplier: Bruker Corporation
Description: simple and fast sample preparation for the analysis of elements from Beryllium (Be) to Uranium (U) in the concentration range from 100 % down to the sub-ppm-level. Energy dispersive X-ray fluorescence (EDXRF) is the best choice for dedicated applications in quality and
- Application Software Included: Yes
- Chemical Mapping or Imaging: Yes
- Computer Interface: Yes
- Excitation Source: X-Ray Tubes
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: EDX-LE is an X-ray fluorescence spectrometer designed specifically for screening elements regulated by RoHS/ELV directives. The model uses a detector (Si-PIN semiconductor detector) that does not require liquid nitrogen, thereby achieving lower operation cost and easier maintenance.
- Application Software Included: Yes
- Computer Interface: Yes
- Display Options: None
- Excitation Source: X-Ray Tubes
-
Supplier: Fischer Technology, Inc.
Description: Handheld, desktop, inline: the XAN®500 X-ray fluorescence instrument is Fischer’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes
- Computer Interface: Yes
- Cooled Detector: Yes
- Detector Window: Be Window
- Excitation Source: X-Ray Tubes
-
-
Supplier: Fischer Technology, Inc.
Description: The FISCHERSCOPE X-RAY 4000 is specially designed for coating thickness measurement and material analysis during strip electroplating processes. This measurement system has already been installed over 300 times in electroplating plants of diverse sizes. Because of the fast mechanisms for
- Computer Interface: Yes
- Cooled Detector: Yes
- Detector Window: Be Window
- Excitation Source: X-Ray Tubes
-
Supplier: Fischer Technology, Inc.
Description: As modular units, the instruments of the X-RAY 5000 range can be easily integrated into manufacturing lines. For example, when coatings on large-surface substrates such as tin sheets must be measured, X-RAY 5000 is the ideal solution. Depending on the base and coating materials, the
- Computer Interface: Yes
- Cooled Detector: Yes
- Detector Window: Be Window
- Excitation Source: X-Ray Tubes
-
Supplier: Fischer Technology, Inc.
Description: select the X-ray device with the configuration that best suits your specific measurement task. Features: X-ray fluorescence instruments for a variety of measurement tasks, made possible through different hardware components Also suitable for testing assembled circuit
- Computer Interface: Yes
- Detector Window: Be Window
- Excitation Source: X-Ray Tubes
- Measurement Mode: Simultaneous
-
Supplier: Rigaku Corporation
Description: As a premium low cost benchtop Energy Dispersive X-ray Fluorescence (EDXRF) spectrometer, the Rigaku NEX QC delivers wide elemental coverage with an easy-to-learn software interface in a robust package designed for industrial at-line quality control elemental analysis
- Application Software Included: Yes
- Computer Interface Options: Serial Interface
- Cooled Detector: Yes
- Detector Type: Other
-
Supplier: Evident Scientific
Description: The MESA-7220 is based on the latest advances in Energy Dispersive X-ray Fluorescence (EDXRF) technology. It features diffractive optics for ultra high performance for low atomic elements - specifically S and Cl - in oils and other fluids. This approach is critical for a
- Form Factor: Bench / Rack / Cabinet
- Instrument / System Type: X-ray Generator / Source
- Programmable / Digital Control Unit: Yes
- X-ray Operating Voltage: 0.0 to 12.5 kilovolts
-
Supplier: Rigaku Corporation
Description: Rigaku NEX CG delivers rapid qualitative and quantitative determination of major and minor atomic elements in a wide variety of sample types — with minimal standards. Unlike conventional EDXRF analyzers, the NEX CG was engineered with a unique close-coupled Cartesian Geometry (CG) optical kernel
- Computer Interface: Yes
- Cooled Detector: Yes
- Detector Type: Other
- Excitation Source: X-Ray Tubes
-
Description: ISO 8754:2003 specifies a method for the determination of the sulfur content of petroleum products, such as naphthas, unleaded motor gasolines, middle distillates, residual fuel oils, base lubricating oils and components. The method is applicable to products having sulfur contents in the range 0,03
-
Description: Petroleum products -- Determination of low concentration of sulfur in automotive fuels -- Energy-dispersive X-ray fluorescence spectrometric method
-
Description: ISO 20847:2004 specifies an energy dispersive X-ray fluorescence (EDXRF) test method for the determination of the sulfur content of motor gasolines, including those containing up to 2,7 % (m/m) oxygen, and of diesel fuels, including those containing up to 5 % (V/V) fatty
-
Supplier: Xenemetrix Ltd.
Description: X-Cite Bench Top EDXRF Spectrometer economical, accurate, easy to use Xenemetrix’s powerful X-Cite benchtop Energy Dispersive X-ray Fluorescence (EDXRF) spectrometer enables system operators to identify the elemental composition of samples. The analyzer
- Application Software Included: Yes
- Computer Interface: Yes
- Cooled Detector: Yes
- Display Options: None
-
Supplier: Hitachi High-Tech America
Description: The smart choice for the rapid sorting of common alloys Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in the most demanding applications, by using the optimized combination of a high performance X-ray tube and a large area silicon
- Data Processing Functions: Yes
- Detector Window: Be Window
- Display Options: Digital Readout
- Excitation Source: X-Ray Tubes
-
Supplier: Hitachi High-Tech America
Description: performance X-ray tube and a large area silicon-drift detector (SDD). Thanks to our continuous customer feedback and product development programs, less than 1 year since we brought you the X-MET8000 Expert, we would like to introduce you to the rest of the series. Along with the
- Data Processing Functions: Yes
- Detector Window: Be Window
- Display Options: Digital Readout
- Excitation Source: X-Ray Tubes
-
Supplier: Hitachi High-Tech America
Description: the most demanding applications, by using the optimized combination of a high performance X-ray tube and a large area silicon-drift detector (SDD). Thanks to our continuous customer feedback and product development programs, less than 1 year since we brought you the X-MET8000 Expert,
- Data Processing Functions: Yes
- Detector Window: Be Window
- Display Options: Digital Readout
- Excitation Source: X-Ray Tubes
-
Supplier: Xenemetrix Ltd.
Description: EX-6600 SDD Secondary Target EDXRF Xenemetrix’s EX-6600 SDD Energy Dispersive X-ray Fluorescence (EDXRF) spectrometer offers the ultimate in sensitivity and selectivity. The Silicon Drift Detector (SDD) simultaneously delivers lower electronic noise and higher count
- Analyzer Type: Multichannel
- Application Software Included: Yes
- Computer Interface: Yes
- Cooled Detector: Yes
-
Supplier: Hitachi High-Tech America
Description: The FT230 benchtop XRF analyzer has been designed to significantly reduce the time taken to make a measurement. Recognizing that the most time is taken with sample setup and measurement recipe selection, engineers at Hitachi have created a ground-breaking analyzer that effectively ‘sets up’ itself,
- Computer Interface: Yes
- Data Processing Functions: Yes
- Data Storage / Data Logger: Yes
- Detector Type: Other
-
Supplier: Xenemetrix Ltd.
Description: X-PMA Precious Metals EDXRF Spectrometer fast, accurate, easy to use XRF is a non-destructive analytical technique that can rapidly and easily identify and determine the presence of various elements such as gold, platinum, silver and other precious metals present in
- Analyzer Type: Multichannel
- Application Software Included: Yes
- Computer Interface: Yes
- Cooled Detector: Yes
-
Supplier: Xenemetrix Ltd.
Description: X-Calibur SDD Bench Top EDXRF Spectrometer versatile, high energy resolution Our X-Calibur SDD EDXRF spectrometer features similar configuration like X-Calibur but with Silicon Drift Detector. Thanks to SDD high count rates the instrument improves its response time thus
- Analyzer Type: Multichannel
- Application Software Included: Yes
- Computer Interface: Yes
- Computer Interface Options: Parallel Interface
-
Supplier: Accuris
Description: PETROLEUM PRODUCTS - DETERMINATION OF SULFUR CONTENT OF AUTOMOTIVEFUELS - ENERGY-DISPERSIVE X-RAY FLUORESCENCE SPECTROMETRY
-
Supplier: Accuris
Description: PETROLEUM PRODUCTS - DETERMINATION OF SULFUR CONTENT - ENERGY-DISPERSIVE X-RAY FLUORESCENCE SPECTROMETRY
-
Supplier: Accuris
Description: PETROLEUM PRODUCTS - DETERMINATION OF SULFUR CONTENT ENERGY-DISPERSIVE X-RAY FLUORESCENCE SPECTROMETRY
-
Supplier: Accuris
Description: STANDARD GUIDE FOR SELECTING COMPONENTS FOR ENERGY-DISPERSIVE X-RAY FLUORESCENCE (XRF) SYSTEMS
-
Description: ISO 13196:2013 specifies the procedure for screening soils and soil-like materials for selected elements when handheld or portable energy-dispersive XRF spectrometers are used. This quick method is assumed to be applied on-site to obtain qualitative or semiquantitative data that assists
-
Supplier: ASTM International
Description: Standard Test Method for Sulfur in Petroleum Products by Energy-Dispersive X-Ray Fluorescence Spectroscopy
-
Supplier: CSA Group
Description: ISO 8754:2003 specifies a method for the determination of the sulfur content of petroleum products, such as naphthas, unleaded motor gasolines, middle distillates, residual fuel oils, base lubricating oils and components. The method is applicable to products having sulfur contents in the range 0,03
-
Supplier: ASTM International
Description: 1.1 This guide describes the components for an energy-dispersive X-ray fluorescence (XRF) system for materials analysis. It can be used as a reference in the apparatus section of test methods for energy-dispersive X-ray fluorescence analyses of nuclear
-
Supplier: ASTM International
Description: 1.1 This guide describes the components for an energy-dispersive X-ray fluorescence (XRF) system for materials analysis. It can be used as a reference in the apparatus section of test methods for energy-dispersive X-ray fluorescence analyses of nuclear
-
Supplier: Rigaku Corporation
Description: The WDA-3650 X-ray fluorescence spectrometer for thin film evaluation continues Rigaku's 30-year history of XRF wafer analyzers that has mirrored the history of thin film device development. This latest XRF metrology tool contributes significantly to the process control of metal film
- Application Software Included: Yes
- Computer Interface: Yes
- Detector Type: Scintillation, Other
- Excitation Source: X-Ray Tubes
-
Supplier: CSA Group
Description: ISO 20847:2004 specifies an energy dispersive X-ray fluorescence (EDXRF) test method for the determination of the sulfur content of motor gasolines, including those containing up to 2,7 % (m/m) oxygen, and of diesel fuels, including those containing up to 5 % (V/V) fatty
-
Supplier: Evident Scientific
Description: The MESA-7220 is based on the latest advances in Energy Dispersive X-ray Fluorescence (EDXRF) technology. It features diffractive optics for ultra high performance for low atomic elements - specifically S and Cl - in oils and other fluids. This approach is critical for a
- Application Software Included: Yes
- Computer Interface: Yes
- Computer Interface Options: Serial Interface
- Cooled Detector: Yes
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of sulfur in hydrocarbons, such as diesel, naphtha, kerosine, residuals, lubricating base oils, hydraulic oils, jet fuels, crude oils, gasoline (all unleaded), and other distillates. In addition, sulfur in other products, such as M-85 and M-100, may be
-
Supplier: CANNON Instrument Company
Description: The RX-620SA determines total sulfur in petroleum products using energy-dispersive X-ray fluorescence (EDXRF). Testing is quick, non-destructive, economical and accurate. The instrument comes with a 12 position autosampler for unattended processing.
- Display & Special Features: Digital Readout, Laboratory / Batch
- Test Media / Material: Fuel
-
Supplier: CANNON Instrument Company
Description: The RX-630SA determines total sulfur in petroleum products using energy-dispersive X-ray fluorescence (EDXRF). Testing is quick, non-destructive, economical and accurate. The instrument comes with a 12 position autosampler for unattended processing.
Find Suppliers by Category Top
Featured Products Top
-
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The X-MET8000 Optimum handheld XRF analyser can be easily taken from site to site and ship to ship. The instrument (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Hitachi High-Tech America -
The FT160 is the latest generation of Hitachi coatings analyzers designed to meet the challenges of measuring ultra-thin coatings on small features. The FT160 is a benchtop EDXRF (energy dispersive X-ray fluorescence) analyzer with powerful software and hardware created to deliver (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Hitachi High-Tech America -
. Both instruments are benchtop EDXRF (energy dispersive X-ray fluorescence) analysers with powerful software and hardware designed to deliver high sample throughput, with quality results achieved by any operator. FAST ANALYSIS (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Hitachi High-Tech America -
This white paper reports diesel engine oil analysis data demonstrating use of filtergram particle quantifier x-ray fluorescence (FPQ spectroscopy) to quantify severity of wear and contamination. Two independent measurements are performed on each filtergram specimen: pore blockage particle (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for AMETEK Spectro Scientific -
The Vanta Series: Rugged. Revolutionary. Productive. The Vanta analyzer is our most advanced handheld X-ray fluorescence (XRF) device and provides rapid, accurate element analysis and alloy identification to customers who demand laboratory-quality results in the field (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Evident Scientific -
-volume process control. X-Ray Fluorescence (XRF) is a proven analytical technique commonly used to quickly and nondetructively verify alloy grade and chemistry. The FOX-IQ is a compact system that integrates easily with new or existing PLC-controlled processes. This CE-certified system is engineered for 24 (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Evident Scientific -
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
(X-ray fluorescence) analyzer into their quality control program in the USA. Learn More (read more)
Browse X-ray Instruments and X-ray Systems Datasheets for Hitachi High-Tech America
More Information Top
-
X-Ray Fluorescence Spectrometry (XRF) in Geoarchaeology
Davis, M.K., Jackson, T.L., Shackley, M.S., Teague, T., Hampel, J.H., (1998) Factors affecting the energy dispersive X ray fluorescence (EDXRF) analysis of archaeological obsidian.
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1456_web.pdf
Optimization of portable systems for energy dispersive X ray fluorescence analysis of paintings ...........................................................................................................
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1576_web.pdf
Energy dispersive X ray fluorescence spectrometry without any pre-treatment of filters was used for the determination of Cr, Mn, Fe and Ti in welding fumes dust on filters.
-
Estimation of the properties of an energy-dispersive X-ray fluorescence spectrometer based on a composite double-layer detector
Energy dispersive X ray fluorescence spectrometry using Si and Ge detectors is widely used for the deter mination of the chemical composition of samples.
-
Evaluation of the intervention of a folding screen belonging to the Momoyama period by Raman spectroscopy using different wavelengths
To achieve these goals, in situ, noninvasive Energy Dispersive X ray Fluorescence (EDXRF) was carried out in all extensions of the two folding screens to assess the elemental content of the chro- matic layers of the screens.
-
Nuclear Chemistry Division annual report FY83
D C Camp, W D Ruhter, and K W MacMurdo, Determination of Achnide Process and Product Stream Concentrations Off line or At line by Energy Dispersive X Ray Fluorescence Analysis,' Proc 3rd Annual ESARDA Symposium on Safeguards and Nuclear Material Management …
-
Portable X-ray Fluorescence Spectrometry for the analyses of Cultural Heritage
Field Portable Energy Dispersive X Ray Fluorescence (FP-EDXRF) is particularly useful to analyze works of art, mainly because of his noninvasive and multielemental capability.
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1537_web.pdf
ASTM International C1255-93 (Reapproved 1999) “Standard Test Method for Analysis of Uranium and Thorium in Soils by Energy Dispersive X ray Fluorescence Spectroscopy”, West Conshohoken, Pennsylvania.
-
http://www-pub.iaea.org/MTCD/publications/PDF/TE_1669_web.pdf
In most cases the nuclear analytical techniques such as energy dispersive X ray fluorescence (EDXRF), particle induced X ray emission (PIXE), particle induced gamma emission (PIGE), Rutherford backscattering (RBS), etc. are used independently and provide information on a specific characteristic of the …
-
Method for improving the accuracy of continuous X-ray fluorescence analysis of iron ore mixtures
Thus, when a system for controlling the chemical composition of iron ore mixtures (IOMs) based on a Con X 02 energy dispersive X ray fluorescence spectrometer (Bruker Baltic) was intro duced at the Magnitogorsk Metallurgical Combine, the number of incorrect results attained …