Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cammda Corporation
Description: An easy and clean solution to "on the fly" syringe filling of two component materials, the Syringe Filling Station (SV) is ideal for "similar viscosity" epoxy, silicone and urethane compounds.
- Dispensed From: Barrel / Syringe
- Dispensing Application Type: Bead
- Mounting: Hand Held
- Type: Mix and Dispense
-
Supplier: Cammda Corporation
Description: CAMMDA's Micro-Fluid Ratiometer™ is an economical precision metering system for two component epoxies and silicones, that offers smaller shot cup mixing without weighing or measuring. Lightweight and portable, it is ideal for maintenance shops and repair depots. The metering ratio is
- Application: Adhesive / Silicone
- Container Type: Can / Pail / Drum
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
-
Supplier: Epoxies Etc...
Description: :1 volumetric ratio and the hardener is pigmented white to help ensure thorough mixing. This system does not contain fillers and is therefore suitable for TriggerBond packaging and meter mix and dispense equipment.
- Cure Type / Technology: Two Component System, Room Temperature Curing
- Dielectric Constant (Relative Permittivity): 3.61
- Elongation: 3.2 %
- Features: Encapsulating / Potting
-
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume.
- Coeff. of Thermal Expansion (CTE): 45 µin/in-F
- Cure Type / Technology: Two Component System, Thermosetting / Crosslinking
- Dielectric Constant (Relative Permittivity): 8.9
- Dielectric Strength: 110 kV/in
-
Supplier: Master Bond, Inc.
Description: With convenient handling, EP21NDFG has a non-drip viscosity and a one to one mix ratio by weight or volume. It produces high strength, durable bonds which hold up well to thermal cycling and resist many chemicals including water, oils, fuels, acids, bases and salts. This system is primarily
- Coeff. of Thermal Expansion (CTE): 27.78 to 30.56 µin/in-F
- Cure Type / Technology: Two Component System, Thermosetting / Crosslinking, Room Temperature Curing
- Dielectric Constant (Relative Permittivity): 2.92
- Dielectric Strength: 400 to 450 kV/in
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP39-2 is a fast curing, low viscosity, optically clear two component epoxy system for high performance bonding, sealing, coating and casting. It is 100% reactive and does not contain any diluents, solvents or other volatiles. The mix ratio is a convenient 2
- Cure Type / Technology: Two Component System, Thermosetting / Crosslinking
- Elongation: 8 %
- Industry: Aerospace, Automotive, Electronics, Electrical Power / HV, Marine, OEM / Industrial, Photonics / Optoelectronics, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate / Material Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Porous Surfaces, Other
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP30ND is a high viscosity, two component epoxy adhesive for general purpose bonding and repair formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight or volume. This adhesive is 100%
- Cure Type / Technology: Two Component System, Thermosetting / Crosslinking, Room Temperature Curing
- Dielectric Strength: 440 kV/in
- Dissimilar Substrates: Yes
- Features: Electrical Insulating / Dielectric, EMI / RFI Shielding Material
-
Supplier: Ellsworth Adhesives
Description: HARDMAN DOUBLE/BUBBLE 4006 Epoxy is Amber in color, two component, room temperature curing adhesive that is used for thin glue line applications and bonding aluminum, epoxy, wood, furniture, and sport equipment. It has a low mix viscosity and sets in 45 minutes. 3.5 g
- Cure Type / Technology: Two Component System
- Viscosity: 3700 cP
-
Supplier: FORREST Technical Coatings
Description: FirmFoot® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions
- Chemistry: Resin Base / Polymer Binder, Epoxy
- Features: Brush / Roll-on, Touch-Up, Weather / UV Resistant
- Form: Aerosol, Liquid
- Industry: Marine, OEM / Industrial, Process Equipment
-
Supplier: ACCRAbond, Inc.
Description: hardness of 85-90 Shore D durometer is obtained. FR-1046 is an excellent choice when automatic meter, mix, and dispensing equipment is used because of non-abrasive fillers in the resin.
- Chemical / Polymer System Type: Epoxy (EP)
- Form / Function: Encapsulant / Potting Compound
-
Supplier: Epoxies Etc...
Description: for meter mix and dispense equipment. 20-3001 NC has been formulated for ease in handling. Its low viscosity aids in filling voids and air pockets. In addition, there is no filler settling with this system. The engineering staff at Epoxies, Etc... is at your service to answer
- Chemical / Polymer System Type: Epoxy (EP)
- Composition: Unfilled
- Compound Type: Thermally Conductive
- Cure Type / Technology: Room Temp. Cure / Vulcanizing, Two Component System
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONAPOXY FR-1046 Epoxy Encapsulant Black is an epoxy potting and casting system used for automatic meter, mix, and dispensing equipment because of non-abrasive fillers in the resin. It offers low viscosity, excellent resistance to thermal shock, and very good
- Chemical / Polymer System Type: Epoxy (EP)
- Cure Type / Technology: Two Component System
- Form / Function: Encapsulant / Potting Compound
- Viscosity: 17000 cP
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high
- Applications: Aerospace, Automotive / Transportation
- Use Temperature: 380 F
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EAMCHX08-18S Static Mixer is a mixing nozzle that is used to produce a consistent mix of epoxies, silicones, urethanes, and acrylics. 4:1 and 10:1 Ratio. 8 mm x 18 elements.
- Type: Dispense Only, Mix and Dispense
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EAMBH03-16T B System Static Mixer is used to produce a consistent mix of two component materials such as epoxies, silicones, urethanes, and acrylics. 3.2 mm x 16 elements.
- Type: Dispense Only, Mix and Dispense
-
Supplier: RS Components, Ltd.
Description: Use for rust free patching, repairing and rebuilding stainless steel and non ferrous equipment. Dry Service Temperature (Max °C) 121°C. Pot Life 45mins. Mix ratio: 11:1 Material Compatibility = Stainless Steel Colour = Grey Package Type = Tub Package Size = 500 g
- Use Temperature: 250 F
-
Supplier: RS Components, Ltd.
Description: Use cost effective repairs to aluminium castings, components and equipment. Resistant to CFCs and many other chemicals. Dry Service Temperature (Max °C) 121°C. Pot Life 60mins. Mix ratio: 9:1 Material Compatibility = Metal Package Type = Tub Package Size = 500 g Setting
- Use Temperature: 250 F
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high
- Cure Type / Technology: Specialty / Other
- Industry: Aerospace, Military / Government (MIL-SPEC / GG)
- Use Temperature: 200 F
-
Supplier: PVA - Precision Valve & Automation
Description: The FC100-1LT-1-S is a turnkey manual dispensing system typically used to dispense repeatable volumes of adhesives and epoxies. With an all stainless steel and Teflon construction this system can also be used to handle a wide variety of other fluid chemistries. The FC100, stainless steel
- Dispensed From: Can / Pail / Drum
- Dispensing Application Type: Bead, Dot, Fill ("Potting")
- Mounting: Hand Held
- Type: Meter, Mix and Dispense
-
Supplier: Henkel Corporation - Electronics
Description: (Known as HYSOL STYCAST 2651MM ) LOCTITE STYCAST 2651MM is a filled, low viscosity, general purpose, epoxy encapsulant. It contains a soft filler that both reduces abrasion in meter/mix equipment and enhances machinability in the cured product.
- Electrical / Electronics Applications: Electronics (PCB / SMT Assembly)
- Form / Function: Encapsulant / Potting Compound
-
Supplier: Henkel Corporation - Industrial
Description: downtime to put equipment back in service quickly Easy to mix and use Non-sag paste - allows application versatility for overhead and vertical surfaces Non-shrinking Extends wear life - resists sliding abrasive wear and eliminates costly wear part inventory Can be re-applied to itself
- Form: Paste / Mastic, Transfer Tape
- Industry: OEM / Industrial
- Operating / Use Temperature: 225 F
- Substrate / Surface: Metal
-
Supplier: Hernon Manufacturing, Inc.
Description: the voice coil to the cone has been a challenge for engineers, specifically when the adhesive temperature resistance requirement is above 200°F (93°C). Two component epoxy was commonly used for this application, but limitations such as mixing ratio, cure speed, potential solidification
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: ) Single component product avoids mixing errors Can be applied in damp and humid conditions Easy to apply with any traditional painting equipment
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Type: Clear Coat / Top Coat
-
Supplier: Hangzhou X-mag Inc.
Description: , consistent magnetic properties, low manufacturing costs, and excellent surface quality. Bonded magnet applications are primarily motors and sensors used in many of products such as computer and office equipment, consumer electronics (e.g., personal video recorders and mp3 music players
- Coating: Yes
- Coercive Force, Hc: 2000 to 6000 Oersted
- Geometry: Block / Bar, Rod, Round / Ring / Disc, Arc Segment, Other
- Intrinsic Coercive Force, Hci: 2600 to 16000 Oersted
-
Supplier: RS Components, Ltd.
Description: Potting and encapsulating adhesive for use in electronics. It can replace traditional potting compounds, such as epoxy or polyurethane, which require mixing and contain hazardous chemicals.Providing it is stored and sealed in its foil pouch its shelf life can be 12 months or more. Very
- Form / Function: Specialty / Other, Encapsulant / Potting Compound
- Use Temperature: 14 to 275 F
-
Supplier: Zimmerman Industries, Inc.
Description: The ZM-400 Series Rear Discharge Concrete Mixer has been and continues to be the workhorse of the volumetric industry. Our Zim-Mixer® comes with the most complete package of standard equipment available in the market. This series is available in two production rates: 30 (standard) or
- Loader / Unloader: Loader / Filler
-
Supplier: PPG Protective & Marine Coatings
Description: film build, colour consistency, high yield rates and applied cost efficiency, in an environmentally friendly finishing system. PPG consistently provides a comprehensive mix of anodic and cathodic electrocoat products, with unsurpassed global technical service. PPG electrodeposition coatings
- Chemistry: Metal / Metal Filled, Zinc
- Features: Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Epoxies Etc...
Description: solvent with enhanced cleaning performance for demanding applications. It is compatible with metals, has a low tendency to cause corrosion and may be used in current meter mix manufacturing equipment. 11-350 is able to remove and/or dissolve a wide range of thermoset resin systems such
- Industry Applications: Electrical / Electronics
- Solvent / Solvent-based: Yes
- Type: Cleaner / Cleaning Agent, Stripper (Paint, Resins)
-
Supplier: Georgia-Pacific Corporation
Description: high-temperature requirements, phenolic resin systems have advantages over polyesters, epoxies, and vinyl esters. Cured phenolic resins from GP Chemicals are formulated to be inherently fire-resistant, demonstrate low smoke generation and high-temperature resistance. Phenolic FRP resins are
- Chemical / Polymer System Type: Phenolics (Melamine, Furan)
- Compound Type: Casting Resin
- Filler Material: Aramid Fiber
- Material Type / Grade: Composite Material, Thermoset
-
Supplier: Knowles Precision Devices
Description: Cap-Rack Capacitor Assemblies The Cap-Rack (US Patent 6,058,004) is an assembly of individual chip capacitors, bonded with high temperature epoxy. A Cap-Rack can be made up of a pair, to as many as eight same size chips - 0603,0805,1005,1206, 1210
- Applications: Automotive, Other
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Ceramic COG (NPO)
- Technology: Multilayer
-
Supplier: ASME
Description: By Tony Kordyban Here is a collection of myths, mistakes, and "lessons learned" from practicing engineers involved in the field of electronic equipment cooling. Through anecdotes and stories based on his experiences at Tellabs Operations, Inc., Tony Kordyban covers the basic
-
Supplier: ASME Standards and Certification
Description: By Tony Kordyban Here is a collection of myths, mistakes, and "lessons learned" from practicing engineers involved in the field of electronic equipment cooling. Through anecdotes and stories based on his experiences at Tellabs Operations, Inc., Tony Kordyban covers the basic
Find Suppliers by Category Top
Featured Products Top
-
while the other is an adhesive. 2K epoxies rarely need batch mixing and are typically dispensed with static mixing wands from preformed duo-part packages. The packaging and mixing wands ensure a perfect dispensing ratio of each component every time. Single component epoxies, however, are typically (read more)
Browse Epoxy Adhesives Datasheets for Hernon Manufacturing, Inc. -
single component, mixing is unnecessary, which can be a time-consuming process with two-component adhesives. Ease of use: One component of epoxy adhesive is easy to use and does not require any special equipment. Depending on the application, it can be applied using a brush, roller, or spray (read more)
Browse Epoxy Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
. Look for epoxy glues that mention plastic bonding on the packaging or product description. These formulations often have additives or characteristics that enhance their compatibility with plastic materials. Mixing ratio: Epoxy adhesives consist of two components—the resin and the (read more)
Browse Epoxy Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
strength and can create durable bonds with high shear, tensile, and peel strengths. Adjustable cure time: The cure time of a two-part epoxy adhesive can be adjusted by varying the mixing ratio or using different curing agents. This allows for flexibility in different (read more)
Browse Epoxy Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
strength and can create durable bonds with high shear, tensile, and peel strengths. Adjustable cure time: The cure time of a two-part epoxy adhesive can be adjusted by varying the mixing ratio or using different curing agents. This allows for flexibility in different (read more)
Browse Epoxy Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
Master Bond EP22ND is an aluminum filled, two component epoxy system for bonding, sealing and coating, with a paste consistency. It has a non-critical one to one mix ratio by weight or volume, and is formulated to cure at room temperature or more rapidly at elevated temperatures. After curing, its most noteworthy features are it is readily machinable and has especially high compressive strength. It also has low shrinkage upon cure. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Featuring a non-halogen filler, Master Bond EP21FRNS-2 passes UL 94V-0 testing for flame retardancy in potting, encapsulation and casting applications. It produces very low smoke levels and is well suited for the computer, aerospace and related industries. This two part epoxy features a (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
-held models are light enough to be moved around manually. ON THE FLOOR OR IN THE FIELD In the plant or factory, free-standing Double Helixx models mix everything from hash-style food products to multi-component epoxies to cream honey. Even in the largest batches, they provide complete (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
rebuilding all metal and concrete surfaces. When it comes to bonding metal surfaces, the epoxy adhesive has become a popular choice due to its impressive bonding strength and durability. When using epoxy adhesive for metal, the glue mixes two components, the resin, and the hardener. When these (read more)
Browse Epoxy Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
EP21NS is a two part, moderate viscosity, nanosilica filled epoxy system for bonding, sealing, coating and encapsulation. It has a nanosilica filler that imparts dimensional stability and abrasion resistance. Product advantages include a convenient one to one mix ratio by weight, a long working life. moderately high viscosity, flowable, noteworthy abrasion resistance, and exceptional electrical properties at 16 GHz. (read more)
Browse Electrical and Electronic Resins Datasheets for Master Bond, Inc.
Conduct Research Top
-
Tech Tip 1 - Proper Mixing and Handling of Epoxies
Proper mixing and handling epoxies eases the application process and allows for the best possible performance of an adhesive.
-
Tech Tip 11 - Converting Mix Ratios
Mix ratio of a two part epoxy is extremely important in achieving a proper cure. Epoxies use a chemical reaction between a resin and hardener which have a stoichiometric ratio that determines the relative proportions in which the two substances react for this reaction. This ratio can vary from
-
TriggerBond - The Pre-mixed Epoxy Solution (Case Study)
, using epoxies can pose difficulties. Mixing them is a very precise practice, requiring the perfect ratio of resin and hardener. "You have to be very careful," she warned. "The mixing process has to be exactly right. Improperly mixed epoxy can ruin our electronics. It can also be really messy. Our
-
The best epoxy resin manufacturer in china for high-quality electronic products
Synthetic epoxy resin can be used for different purposes. This is usually made by mixing a hardener and a resin that match one another in a given ratio. After they are mixed, a chemical reaction is initiated. The curing process depends on the kind of epoxy resin and the ratio used.
-
Thermally Conductive Epoxy for Large Potting Applications Features Low Exotherm
Master Bond EP29LPAOHT is a two component, NASA low outgassing approved epoxy system featuring a long working life of 8-10 hours per 1,000 gram batch. Due to its low exotherm and flowable consistency, this product is suitable for specialty potting applications where large masses of the epoxy need
-
UV Curable Epoxy Adhesives Glue Are Good For Different Applications
UV-curable Epoxies make some of the best alternatives to traditional optical products that are oven cured. The epoxies are generally photocurable and fast in curing, thus greatly simplifying the handling processes, especially when dealing with single-component systems. Single-component systems
-
Millions of skis have been made. Have the manufacturers had healthy IAQ? Or occupational hazards from dirty air?
Today, skis are made of a complex mix of raw materials that can include wood, metal, plastic, and epoxy - resources that, if not handled properly during production, can cause considerable IAQ problems and create occupational hazards for those crafting the skis.
-
Industrial Adhesive Solution for High Peel Strength
The DM-6012 series products developed by DeepMaterial have a wide industrial window, an operating time of 120 minutes, and high bonding strength after curing. This is a high viscosity, long life, industrial grade epoxy adhesive. After mixing, the two-part epoxy cures at room temperature to form
-
UV Curing Adhesives and Potting Compounds
Recent advancements in ultraviolet curing have given engineers a new opportunity when choosing adhesives, potting compounds, coatings, and sealants. Until now, most of these systems were either two-component systems requiring mixing, one-component heat cure systems, or solvent-based systems
-
Importance of Hardness Testing
Measuring hardness is a simple yet powerful test to ensure proper curing and evaluate the performance of adhesive materials. The hardness scales for epoxy and silicone formulations range from rigid to flexible. Commonly used hardness scales are A and D. Shore A is used for softer materials, whereas
More Information Top
-
New Development of VPI Process for Large Superconducting Coils
Fig. 2 shows the sketch of the equipment for PF coil impregnation program, including the vacuum system, nitrogen pressure sup- ply, the epoxy mixing equipment , the heater and the bag mold.
-
Repairing a casting flaw in the cooling barrel of a carbonizing column
The positive results obtained encourage us to recommend this epoxy mix for repairing equipment used in soda processes under similar conditions.
-
Construction Waterproofing Handbook, Second Edition > REMEDIAL WATERPROOFING
Epoxy injection equipment that mixes and injects epoxy under constant uniform pressure, approximately 100–300 lb/in 2, is available (Fig. 8.24).
-
Pot Meter Exporters, Pot Meter Selling Leads
[ Related Keywords : two parts miter mix , epoxy dispensing equipment , adhesive dispenser, coating machine ] .
-
Site Environmental Report for 2007 Volume I
The equipment included an epoxy mixing booth at Building 53 and a solvent vapor degreasing cleaning system at Building 25.