-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Contains zirconium, titanium, and aluminum in addition to silicon and manganese Produces x-ray quality welds over most surface conditions Recommended for TIG welding on all grades of steel Ink jet printing identification on entire length of
- Alloy Type: Steel - Carbon, Steel - Low Alloy Carbon, Steel - Tool / High Alloy, Other
- Approvals / Conformance: ASME, AWS
- Diameter / Thickness: 0.0625 to 0.1250 inch
- Welding Process / Form: Solid Wire, TIG Rod (GTAW)
-
Supplier: ESAB Welding and Cutting Products
Description: Features Triple deoxidized for welding over rust and mill scale. For all-position welding of small diameter pipe. Ideal out of position puddle control. Copper Coated.
- Welding Process / Form: Solid Wire
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features High levels of silicon and manganese for use on slightly contaminated base materials More puddle fluidity Excellent wetting action Ink jet printing identification on entire length of electrode Q2 Lot - certificate showing actual
- Alloy Type: Steel - Low Alloy Carbon
- Approvals / Conformance: ASME, AWS
- Diameter / Thickness: 0.0625 to 0.1250 inch
- Welding Process / Form: Solid Wire, TIG Rod (GTAW)
-
-
Supplier: Gullco International Limited
Description: MIG welding with solid wire, metal core wire and can also be used with flux core wire. 9m - 30ft./ box Available in 1/4" to 2" (6.3mm to 50.8mm) tiles.
- Process Type: MIG (GMAW)
- Welding Accessories: Weld Backing
-
Supplier: ESAB Welding and Cutting Products
Description: Features TIGROD ER80S-B2 is a chrome-moly TIG rod used for joining creep resistant steels of the 0.5% Cr - 0.5% Mo, 1% Cr - 0.5% Mo, and 1.25% Cr - 0.5% Mo grades. These non-copper-coated rods are primarily used to fabricate and repair power piping and boilers in the
- Alloy Type: Steel - Low Alloy Carbon
- Approvals / Conformance: ASME
- Elongation: 20 %
- Tensile Strength (UTS): 81946 psi
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Capable of producing low hydrogen weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F) Designed for welding with 75-80% Argon/balance CO2 gas Premium arc performance and bead appearance ProTech® foil bag packaging
- Alloy Type: Steel - Low Alloy Carbon
- Approvals / Conformance: ABS, ASME, AWS, CWB, DNV, ISO / EN, Lloyd's
- Diameter / Thickness: 0.0450 to 0.0625 inch
- Elongation: 27 to 28 %
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F) Designed for welding with 75-80% Argon/balance CO2 shielding gas Premium arc performance and bead appearance ProTech® foil bag packaging
- Alloy Type: Steel - Low Alloy Carbon
- Approvals / Conformance: ABS, ASME, AWS, CWB, DNV, ISO / EN, Lloyd's
- Diameter / Thickness: 0.0450 to 0.0625 inch
- Elongation: 25 to 27 %
-
Supplier: Universal Wire Works Inc.
Description: Universal 80S-D2 is a manganese, molybdenum, silicon low alloy steel wire producing weld deposits of unusually high strength, ductility and impact properties. This alloy was developed for the welding of medium carbon and sulfur bearing free machining steels.
- Alloy Type: Steel - Low Alloy Carbon
- Approvals / Conformance: AWS
- Elongation: 23 %
- Tensile Strength (UTS): 103000 psi
-
Supplier: ESAB Welding and Cutting Products
Description: Features Copper coated wire for all thin gauge mild steel welding. Produces a quiet, highly stable arc, even on steels having moderate rust or mill scale. Runs best DC reverse with CO2, at a gas flow rate of 20-30 cubic feet per hour.
- Alloy Type: Steel - Low Alloy Carbon
- Welding Process / Form: MIG Wire (GMAW), Solid Wire
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.28 Class ER80S-D2 Description USA 80S-D2 is designed to give high strength weld son high sulfur bearing (free-machining) steels or medium carbon steels. This wire contains additional amounts of manganese and silicon
-
Supplier: Leister USA
Description: Multifunctional display Double sided, twist free wire intake Freely adjustable swivel-mounted handgrip Ergonomic construction Maintenance-free blower 360° rotating welding shoe Low-noise, high power transmission
- Equipment Type: Welding Equipment
- Frictional / Specialty Processes: Plastic Welder
- Output Power Capability: AC Output
-
Supplier: ESAB Welding and Cutting Products
Description: Features Coreweld 80-D2 is a metal cored wire equivalent to ER80S-D2 solid wire. Coreweld 80-D2 produces higher deposition rates, better wetting action, with an absence of copper coating on the wire. Coreweld
- Alloy Type: Steel - Low Alloy Carbon
- Approvals / Conformance: ASME
- Elongation: 26 %
- Tensile Strength (UTS): 90648 psi
-
Supplier: Leister USA
Description: Multifunctional display Double sided, twist free wire intake Freely adjustable swivel-mounted handgrip Ergonomic construction Maintenance-free blower Low-noise, high power transmission Extruder screw ideal for PVC Easily adjustable air duct for all welding positions
- Equipment Type: Welding Equipment
- Frictional / Specialty Processes: Plastic Welder
- Output Power Capability: AC Output
-
Supplier: SAE International
Description: This specification covers a corrosion and heat resistant nickel alloy in the form of welding wire.
-
Supplier: Washington Alloy Co.
Description: -3/16 10 lb. tubes* .030-3/16 *2 lb. spools are packaged 40 lbs. (20 spools) per carton *Flag-tagging is available – please inquire. Standard wire diameter (in.): .023, .030, .035, .045, 1/16, 3/32, 1/8, 5/32, 3/16. Description USA 80S-B2 is used for gas metal arc
-
Supplier: Universal Wire Works Inc.
Description: Universal 80S-B2 is a 1 1/4 chromium 1/2 molybdenum alloy designed for welding similar composition alloys used primarily in the process industries in steam piping systems and pressure vessels. Weld deposits require preheat and postheat treatments in order to
- Alloy Type: Steel - Low Alloy Carbon
- Approvals / Conformance: AWS
- Diameter / Thickness: 0.0350 to 0.1560 inch
- Elongation: 19 %
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description This wire is designed for the single or multipass welding of chrome-moly steels Applications Single or multiple pass
- Alloy Type: Steel - Low Alloy Carbon
- Diameter / Thickness: 0.0450 inch
- Welding Process / Form: Tubular Wire
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Used in the welding of quench and tempered steels including T-1 types, HY-80, HY-100. Applications Single or multiple pass
- Alloy Type: Steel - Low Alloy Carbon
- Diameter / Thickness: 0.0450 inch
- Welding Process / Form: Tubular Wire
-
Supplier: Hobart Brothers, an ITW Company
Description: pass welding with 98% Argon/2% Oxygen Industries Heavy Equipment, Structural Components AWS E90C-D2
- Alloy Type: Steel - Low Alloy Carbon
- Diameter / Thickness: 0.0450 inch
- Welding Process / Form: Tubular Wire
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Developed for the welding of nickel-molybdenum steels such as 1/2 Ni/1/4 Mo, 1 Ni/1/4 Mo, and 1 1/2 Ni/1/4 Mo. Can also be used for weathering steel
- Alloy Type: Steel - Low Alloy Carbon
- Diameter / Thickness: 0.0625 inch
- Welding Process / Form: Tubular Wire
-
Supplier: SAE International
Description: This specification covers a corrosion and heat resistant nickel alloy in the form of welding wire.
-
Supplier: SAE International
Description: This specification covers a corrosion and heat resistant nickel alloy in the form of welding wire.
-
Supplier: T. W. Evans Cordage
Description: Ring
- Type: Shackle / Hook / Ring
- Wire / Fitting Material: Stainless Steel
-
Supplier: Accuris
Description: NICKEL ALLOY, CORROSION- AND HEAT-RESISTANT, WELDING WIRE 73NI - 15.5CR - 2.2CB - 8.0FE
-
Supplier: American Welding Society (AWS)
Description: Six welding fumes, representing a variety of welding rods and wires, were analyzed for particle size and chemistry by X-ray diffraction, energy dispersive X-ray analysis, scanning transmission electron microscope, and automated electron beam analysis. Four carbon steel fumes
-
Supplier: Hi-Tech Controls, Inc.
Description: These cables are used as control or feeder cables in lifts and hoists. The special attention given to both production and material quality for these cables has made them ideal even for use under extreme conditions. HELUKABEL® Lift-2S has also proven itself to be ideally suited for
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- International (mm2): 1 to 1.5 mm2
-
Supplier: ASTM International
Description: for applications requiring resistance to corrosion and/or controlled magnetic permeability. Common wire sizes and dimensions are found in this specification. Actual wire sizes are not restricted to those shown in the tables. 1.2 Supplement S1 describes high strength
-
Supplier: U.S. Plastic Corporation
Description: Just what you've been looking for. These welders feature nylon handles and all S.S. construction with double-wall, insulated heating chamber. 20 ft electric cord, 3-wire grounded circuit inside neoprene air supply tubing. Self relieving air gauge, 200 lb psi, primary to 0-15 lb psi
- Equipment Type: Welding Equipment
- Frictional / Specialty Processes: Plastic Welder
-
Supplier: U.S. Plastic Corporation
Description: Q-Stor modular wire storage systems offer a combination of shelf and post sizes to meet any application. The split sleeve connectors with grooved numbered post allows for easy and quick assembly. The shelves are constructed of all welded wire mats and supported with
- Type: Shelving, Wire
-
Description: Yale Y80 Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted
- Hoist Mounting: Base/Lug Mount
- Lift: 50 ft
- Line Type: Wire Rope / Cable
- Load Capacity: 1000 to 10000 lbs
-
Supplier: Campbell Hausfeld
Description: adjustments for a smooth, even weld bead The welder gun is equipped with trigger-activated arc for easy starting and operation Unit includes a starter spool of flux-cored wire and 2 extra contact tips. Duty cycle: 20% @ 80 A
- Arc / Resistance Processes: MIG (GMAW)
- Duty Cycle: 20 %
- Equipment Type: Welding Equipment
- Output Current Range: 120 amps
-
Supplier: Richardson RFPD
Description: HC49/4HSMX Crystals|Holder Style|•Resistance welded, hermetically sealed in an inert atmosphere with glass to metal seals securing the lead wires. The lead wires are formed into a gull wing and mounted on a plastic former|•Lower profiles available, please contact our sales
- Operating Temperature: -55 to 105 C
- Oscillation Frequency: 8 MHz
- Package / Form Factor: Surface Mount Technology (SMT), Other
-
Supplier: Flexaust
Description: • Light weight PVC hose reinforced with a spring steel wire helix • Great flexibility with tight bending characteristics • Good chemical & moisture resistance • Good compressibility • Excellent choice for ventilation applications, dust
- Application: Agricultural, Aviation / Aerospace, Suction / Vacuum, Welding
- Construction Options: Reinforced
- Features: Flame Resistant
- Inside Diameter: 8 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, 4-Wire DC Weld Field Immune, Flat or Surface Mount, 80mm Head Size, Shielded, 40mm Sensing Distance, N.O. and N.C., Source (PNP), Micro QD (DC)
- Operating Distance: 1.57 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, 4-Wire DC Weld Field Immune, Flat or Surface Mount, 80mm Head Size, Unshielded, 50mm Sensing Distance, N.O. and N.C., Sink (NPN), Micro QD (DC)
- Operating Distance: 1.97 inch
- Technology: Inductive Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
zinc-plated steel and can be perforated or unperforated. PCB Mounting Tracks are made of PVC material and have a temperature limit of 80°C for short-term use and 70°C for continuous use. They are compatible with standard MT2 marking tags for easy labeling and organization. (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Altech Corp. -
WILMINGTON, Mass - Heilind Electronics, a leading global distributor of electronic components and authorized distributor for Molex, is currently stocking Molex’s Zero-Hachi 0.80mm Pitch Wire-to-Board Connector System. Ideal for (read more)
Browse Board Mount Connectors Datasheets for Heilind Electronics, Inc. -
s reaching $22 billion in sales, according to analysts. Litz wire has become the choice of OEMs building wireless power systems because it dramatically reduces AC power losses, a key consideration when the goal is to transfer electrical energy wirelessly. A wireless power system allows a (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
GT50 Series of compact wire-to-board connectors. This series represents the latest in connector technology, designed to meet the demanding requirements of automotive internal connections and more. Key Features of the Hirose GT50 Series: Compact and Low (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
2015, which directly accounted for 5.2 percent of the U.S. gross domestic product (GDP). A few more examples further illustrate the rapid growth of the electronics sector… Growth in India’s technology sector is anticipated to reach $1 trillion in the next several years (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
(Class I, Division 2, Groups A, B, C, D) CE and ATEX Compliant Manufactured per RoHS 3 Directive 2015/863/EU Dataforth’s DSCT two-wire transmitter modules are considered components for use in larger systems and end users are recommended to provide an (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
, which is one light-year, and it’s a long distance by anyone’s measure. Now though, the Federal Highway Administration reports that U.S. motorists drove a collective 3.2 trillion miles in 2016—more than half a light-year. Human beings did almost all of that driving; autonomous cars (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Wire Spools Insulation: PVC (Polyvinyl Chloride), Teflon, Silicone, Rubber Wire Gauge (AWG): 28, 24, 22, 20, 18, 16, 14 (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
CO2Meter Inc., a worldwide leader in gas detection and safety monitoring, released its new portable CO2 welding gas analyzer that verifies correct CO2 concentrations in welding gas mixes. The highly anticipated CM-1650 measures mixed cylinder gas or blended gas at a mixer to ensure the (read more)
Browse Data Loggers and Data Recorders Datasheets for CO2Meter.com -
configurations and can sizes. Designed for quick installation, the stainless steel arm can be bolted to the conveyor, and the blower cabinet positioned above or under the conveyor, or as far away as 25 feet. The unit in Indianapolis was fully installed in about 2 hours, start to finish. On the (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company
More Information Top
-
CR4 - Thread: Welding 4140
Currently, we are using ER80S - D2 as welding wire and because of positioner rotation speeds, welding short-circuit mode (GMAW).
-
Whats the best Miller welder for building tube chassis'
However, we have customers who use an ER80S - D2 wire and Mig weld 4130 tubing.
-
Sell MIG Welding Wire
At present, the main products include gas shielded arc welding wire and argon arc welding wire such as MIG/MAG and TIG wire ER70S-6, ER70S-7, ER80S-G ER80S - D2 etc, submerged arc welding wire EL8, EL12, EM12, EH14, EA2, etc., more…
-
Sell TIG Welding Wire
At present, the main products include gas shielded arc welding wire and argon arc welding wire such as MIG/MAG and TIG wire ER70S-6, ER70S-7, ER80S-G ER80S - D2 etc, submerged arc welding wire EL8, EL12, EM12, EH14, EA2, etc., more…
-
POCKET WELDING GUIDE
Metalloy Vantage D2 is a gas-shielded metal- cored wire that is equivalent to ER80S - D2 solid wire . .... Metalloy Vantage D2 offers improved welding performance through higher deposition rates and better wet-in than solid…
-
Remote automatic plasma arc-closure welding of a dry-storage canister for spent nuclear fuel and high-level radioactive waste
Filler wire , used in the keyhole closure region of a number of developmental welds and in tbe final procedure, was 0.035-in dia. .... AWS Type ER80S - D2 .
-
Gas Welding Wire Exporters, Gas Welding Wire Selling Leads
Sell CO2 Gas Shielded Welding Wire . .... Grades: ER70S-2, ER70S-3, ER70S-4, ER70S-6, ER70S-7, ER80S -B2, ER80S- D2 , ER80S-B6, ER80S-Ni1, ER80S-Ni2, ER90S-B3,...
-
A good day gone bad with 81Ni1-h. Please Help?
I would need ER80S D2 to be "legal". .... The porosity I can't help you with because I have never ran that wire . .... gas flow DOWN and keep the gun closer and pointed more at the weld when you finish.