-
Supplier: ifm electronic gmbh
Description: mobile IoT gateway with 4G / LTE mobile network connection Global transmission of machine and position data to the cloud Safe TLS end-to-end communication Buffering of data even with unstable radio connections Live connection for diagnostics / debugging and software updates
- Modem Type: Radio Modem
-
Supplier: Data-Linc Group
Description: Data-Linc’s license-free SRM6230 Ethernet radio modem offers exceptional reliability, versatility and performance for Ethernet wireless data communications. This latest version offers improved hardware with a faster processor, while maintaining Data-Linc’s commitment to
- Form Factor: Desktop / Standalone
- Maximum Output Power: 1000 milliwatts
- Modem Type: Radio Modem
-
Supplier: Data-Linc Group
Description: Data-Linc’s license-free SRM6330 Ethernet radio modem offers exceptional reliability, versatility and performance for Ethernet wireless data communications. This latest version offers improved hardware with a faster processor, while maintaining Data-Linc’s commitment to
- Form Factor: Desktop / Standalone
- Maximum Output Power: 500 milliwatts
- Modem Type: Radio Modem
-
-
Supplier: Data-Linc Group
Description: -of-sight, farther with Repeaters. Data-Linc’s robust PLR6230 Ethernet radio modem allows customers to implement a proprietary wireless network in high RFI/EMI and crowded band environments (areas of existing wireless infrastructure) with confidence in unsurpassed data
- Form Factor: Desktop / Standalone
- Modem Type: Radio Modem
-
Supplier: Data-Linc Group
Description: Data-Linc introduced the serial and I/O PlantLinc Family, developed for short-range in-plant to medium-range installations, in direct response to customer requests for a modem that could replace less reliable technologies with the same robust FHSS (Frequency Hopping Spread Spectrum) data
- Form Factor: Desktop / Standalone
- Modem Type: Radio Modem
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW900iTR allows you to build non-line-of-sight, point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Desktop / Standalone
- Maximum Output Power: 4000 milliwatts
- Number of Channels: 12 #
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW900FS is a secure industrial wireless Ethernet radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed wireless networking with government validated data security. We have incorporated a hardware encryption module within our
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Desktop / Standalone
- Maximum Output Power: 1000 milliwatts
- Operating Mode: Point-to-Point, Point-to-Multipoint
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW900xTR is a robust and reliable product that allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point
- Form Factor: Ceiling / Wall Mount
- Maximum Output Power: 4000 milliwatts
- Number of Channels: 12 #
- Operating Mode: Point-to-Multipoint
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW58100HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58100HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance cameras
- Features: Power-over-Ethernet (PoE) Ready
- Maximum Output Power: 1000 milliwatts
- Number of Channels: 4 #
- Operating Mode: Point-to-Point
-
Supplier: Digi International, Inc.
Description: Digi's XBee-PRO 900HP RF modems can be configured in minutes to provide reliable serial cable replacement between many different types of electronic devices. These modems utilize the XBee-PRO 900HP 900 MHz RF Module in an enclosure with interface options that include RS-232, RS-485,
- Maximum Output Power: 251 milliwatts
- Modem Type: Radio Modem
- Network Media: Wireless
- Operating Mode: Point-to-Point, Point-to-Multipoint
-
Supplier: Endress+Hauser, Inc.
Description: Endress+Hauser's SWG70 WirelessHART gateway has been designed to act as interface between a system using Ethernet or RS-485 physical layer and the WirelessHART network. It supports the following functions: Wireless network configuration and management Acquisition of data
- Form Factor: Ceiling / Wall Mount
- Operating Mode: Point-to-Multipoint
-
Supplier: Richardson RFPD
Description: work anywhere from 300MHz to 6GHz and can accept IQ data either via an Ethernet link, when the modem is remote, or directly from a number of baseband SoCs via an adaptor cable. Most importantly the board runs either the Ettus Research UHD or the Universal Software Radio Protocol
- Category: Development Suite / Kit
-
Supplier: CAS DataLoggers
Description: several million measurement values. The case can also be equipped with a UMTS modem to enable wireless operation for remote monitoring applications. Cases are now available.
- Analog Input Channels: 15 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB, Ethernet, Radio / Telemetry, RS232/422/485
-
Supplier: Allied Electronics, Inc.
Description: , ARCNET and serial networking. Built-in serial ports provide an interface with Opto 22 I/O, radio modems, cellular modems and satellite communications equipment, as well as any third-party serial device. For serial networks, SNAP-LCSX controllers are the cost-effective answer
- Computer Interface: Single Serial Interface
- Input: DC Input, Analog Input
- Mounting: DIN Rail
- Operating Temperature: 32 to 158 F
-
Supplier: Allied Electronics, Inc.
Description: , ARCNET and serial networking. Built-in serial ports provide an interface with Opto 22 I/O, radio modems, cellular modems and satellite communications equipment, as well as any third-party serial device. For serial networks, SNAP-LCSX controllers are the cost-effective answer
- Computer Interface: Single Serial Interface
- Input: DC Input, Analog Input
- Mounting: DIN Rail
- Network: Other
-
Supplier: RainWise, Inc.
Description: programming or configuration is required. The EDL can be AC, DC or solar powered. A number of telemetry options are also available. These include modems, radios, Ethernet and satellite. Please contact Rainwise to discuss your particular requirements. Data acquisition software
- Battery Powered: Yes
- Device Classification: Sensor System
- Digital Display: Yes
- Digital Front Panel: Yes
-
Supplier: Data Connect Enterprise, Inc.
Description: main link modules support Fractional E1/T1, Fiber, switched or leased ISDN, and DDS links. Main links data rates range from 9.6 to 1536 kbps TDMoIP main link enables operation over IP/Ethernet based networks Operation over radio and satellite links is enabled by main link
- Area Network Type: Local Area Network (LAN)
- Data Rate: 9.60E-6 to 0.0015 Gbps
-
Supplier: Qualitrol Company, LLC
Description: diagnostics Options Moisture-in-oil and oil temperature measurement Integrated Display Optional Interfaces: Cellular modem, Ethernet Copper (10/100Base-TX), Wireless Radio Serveron® TM8 installation and / or commissioning TM View
-
Supplier: Data Connect Enterprise, Inc.
Description: next step media to support the integration of home service and provide significant faster transmission speed than current cable modems and ADSL technology. The DCE 5224V-DSGSFP series applies the EoVDSL (Ethernet over VDSL) to provide up to 100Mbps download capability and brings many
- Equipment Type: Bridge
- Features: Rack Mount
-
Supplier: Qualitrol Company, LLC
Description: measured while at the same time providing for automatic diagnosis of developing faults using the powerful Duval Triangle algorithm Options Moisture-in-oil and oil temperature measurement Integrated display Optional Interfaces: Cellular modem, Ethernet Copper
-
Supplier: Tripp Lite by Eaton
Description: setup and operating preferences Communications Port USB port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert RJ45 Telephone/Ethernet Protection Jacks Protect phone/DSL/fax/modem/
- Input Voltage Range: 230 volts
- Interfaces: Serial
- Mounting: Tower Type
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: USB & Serial ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert RJ45 Telephone/Ethernet Protection Jacks Protect phone/DSL/fax/modem/ Ethernet network against power surges
- Input Voltage Range: 100 to 120 volts
- Interfaces: Serial
- Mounting: Tower Type
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: , SNMPWEBCARD and RELAYIOCARD Communications Ports USB & Serial ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert RJ45 Telephone/Ethernet Protection Jacks Protect
- Input Voltage Range: 100 to 120 volts
- Interfaces: Serial
- Mounting: Tower Type
- Operating Temperature: 32 to 104 F
-
Supplier: ValueTronics International, Inc.
Description: The N2620A is an analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of
-
Supplier: Tripp Lite by Eaton
Description: , power, voltage correction, site wiring fault and battery statuses Communications Ports USB & Serial ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert RJ45 Telephone/Ethernet Protection
- Input Voltage Range: 100 to 120 volts
- Interfaces: Serial
- Mounting: Tower Type
- Operating Temperature: 32 to 104 F
-
Supplier: Cirrus Logic, Inc.
Description: -bit resolution 1/10/100 Mbps ethernet MAC Two-port USB 2.0 full speed host (OHCI) Two UARTs (16550 type), including soft modem support IrDA interface, slow mode SPI port AC '97 interface I²S interface, up to 6 channels
- Clock Frequency: 166 MHz
- Data Bus: 32 Bit
- Interface: I2S, SPI, UART, USB
- Number of I/Os: 16 #
-
Supplier: Cirrus Logic, Inc.
Description: ) 32-bit unique ID 128-bit random ID Integrated peripheral interfaces Five-input A/D converter with 12-bit resolution 1/10/100 Mbps Ethernet MAC Two-port USB 2.0 Full Speed host (OHCI) Two UARTs (16550 type), including soft modem
- Clock Frequency: 200 MHz
- Data Bus: 32 Bit
- Interface: I2S, SPI, UART, USB
- Number of I/Os: 16 #
Find Suppliers by Category Top
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Marvell purchases German developer of Gigabit Ethernet devices SUNNYVALE, Calif. -- Marvell Technology Group Ltd. here today announced that it has completed the purchase of SysKonnect GmbH, a Ettlingen, Germany-based company that focuses on chip products for the Gigabit and Ten Gigabit Ethernet
-
Smart Computing Article - You Can't Access A WLAN
: a dial-up connection via modem, a 1394 FireWire connection, a 10/100BaseT Ethernet LAN connection, and a wireless 802.11g radio connection. The Status column shows whether the connection is enabled or disabled. If it s disabled, it will say so in the Status column. If it is enabled, the status
More Information Top
-
First Steps In Ifremer?s Autonomous Underwater Vehicle Program-A 3000m Depth Operational Survey AUV For Environmental Monitoring
The mission plan files are generated and simulated at the surface console, then downloaded to the vehicle using any suitable data link, including the Ethernet radio modems .
-
Experiences with the Operation of a Commercially-Available Deep-Water AUV
Other primary sub-sea components include a network time server, multibeam sonar processing unit, and Ethernet radio modem .
-
Selecting stable image features for robot localization using stereo
Jose'is equipped with an Aironet ethernet radio mo- dem .
-
C-FLAPS Biological Detection System
… Excitation source: UV laser diode, 30 mW at 405 nm Flowrate: (intake, max) 350 L/min (FLAPS aerosol) 1 L/min (air sheath) 4 L/min Particle size range: 1-10 µm Data communications: (hard wired) 10 Mb/s, Ethernet ( radio modem ) spread-spectrum, frequency-hopping …
-
Security in wireless sensor networks
Mhoon D. License free ethernet radio modems —The only wireless ethernet modem designed for industrial environments.
-
Evaluation of Architectures for Mobile Robotics
A radio ethernet modem is available as well as facilities for audio I/O.
-
Using Real-Time Stereo Vision for Mobile Robot Navigation
Jos´e is equipped with an Aironet ethernet radio modem that allows communication to a host computer, as well as a Matrox Meteor RGB frame grabber connected to a Triclops trinocular stereo vision camera module.
-
Multiple Heterogeneous Unmanned Aerial Vehicles
– The CS needed to support at least wired and wireless Ethernet and radio modems that represent a transparent serial link.
-
The Coastal Autonomous Profiling and Boundary Layer System (CAPABLE)
This two-way HF radio modem and Ethernet backhaul communication pathway allows the user connect to an shore based PC computer running the JProfilerHost software.
-
Turbine speed and power regulator on high-reliability IBM-compatible controllers
The control computer complex based on the MicroPC family can be equipped with telephone or radio modems and ETHERNET , ARCNET, and CAN controllers.