-
Supplier: Fläkt Woods Group SA
Description: It is also sometimes required for a fan to be able to deal with hot temperature continuously, or where you have got particles within the air stream that would damage a motor if it was unprotected. For this we have a variant called the JM Bifurcated. Bifurcated literally means that the motor
- Air Flow Rate: 1907 SCFM
- Applications: Air Handling Units / HVAC
- Design Configuration: Axial
- Environment: Clean Air / Gas, Dirty Air / Gas
-
Supplier: Fläkt Woods Group SA
Description: Our JM Platemounted fan features an Aluminium adjustable fixed pitch impeller manufactured for greater performance. Available in sizes 315 to 630mm in diameter it is suitable where low pressures and high air volumes are required. Overheat protection is fitted as standard on 1 phase versions.
- Air Flow Rate: 8687 SCFM
- Applications: Air Handling Units / HVAC
- Design Configuration: Axial
- Environment: Clean Air / Gas
-
Supplier: Fläkt Woods Group SA
Description: Our JMv product is a fully cased axial flow fan which offers high efficiency performance. Each impeller is manufactured from high-pressure die cast aluminum, which is X-ray inspected using real time radiography (in accordance with ASTM E-155) to ensure product integrity and quality.
- Air Flow Rate: 18638 SCFM
- Applications: Air Handling Units / HVAC
- Design Configuration: Axial
- Environment: Clean Air / Gas, Smoke
-
-
Supplier: Fläkt Woods Group SA
Description: Our JM product is available as a fully cased or short case axial flow fan which offers high efficiency performance. Each impeller is manufactured from high-pressure die cast aluminum, which is X-ray inspected using real time radiography (in accordance with ASTM E-155) to ensure product
- Air Flow Rate: 109724 SCFM
- Applications: Air Handling Units / HVAC
- Design Configuration: Axial
- Environment: Clean Air / Gas
-
Supplier: Thermon, Inc
Description: Specifically designed for both hazardous and general purpose industrial applications, the Ruffneck™ EFX Explosion-Proof Exhaust Fan is built for safety and durability. A number of optional features are available for customization, including Heresite® coating on all non-motor components,
- Applications: Exhaust Ventilation
- Design Configuration: Axial
- Drive Options: Direct Drive
- Environment: Clean Air / Gas, Dirty Air / Gas, Smoke, Other
-
Supplier: Industrial Air Filtration, Inc.
Description: An axial fan blows air in a direction parallel to the axis of the fan's drive shaft. A common example of an axial fan is a box fan. Air comes in through the back of the fan, and is propelled through the front of the fan housing. Some other
- Design Configuration: Axial
-
Supplier: Rosenberg USA
Description: Aluminum housing and impeller, ball bearings
- Air Flow Rate: 1028 SCFM
- Applications: Air Handling Units / HVAC, Other
- Design Configuration: Axial, Other
- Drive Options: Direct Drive
-
Supplier: Rosenberg USA
Description: ECOFIT 2VGV25 250V, 230V, 1 PH, 50/60 HZ AXIAL WITH INLET RING AND FINGERGUARD
- Air Flow Rate: 1080 SCFM
- Applications: Air Handling Units / HVAC, Other
- Design Configuration: Axial, Other
- Drive Options: Direct Drive
-
Supplier: Rosenberg USA
Description: ROSENBERG AKSD 500-4-4K, A6 , IP 54, 460VD/Y, 3 PH, 60 HZ., 3850 CFM AT .52?SP, CONSTRUCTION TYPE 6, UL
- Air Flow Rate: 3850 SCFM
- Applications: Air Handling Units / HVAC
- Design Configuration: Axial, Other
- Drive Options: Direct Drive
-
Supplier: Rosenberg USA
Description: Aluminum housing and impeller, ball bearings
- Air Flow Rate: 445 SCFM
- Applications: Air Handling Units / HVAC, Other
- Design Configuration: Axial, Other
- Drive Options: Direct Drive
-
Supplier: LTG Incorporated
Description: The VAN low-pressure axial fan is a highly efficient fan with optimum aerodynamic characteristics. It has a high volumetric flow rate even in its small sizes, allowing it to be used in central units with limited space. It is designed with a welded steel housing. The impellers
- Air Flow Rate: 41201 to 264863 SCFM
- Applications: Air Handling Units / HVAC
- Design Configuration: Axial
- Environment: Clean Air / Gas
-
Supplier: Twin City Fan & Blower
Description: Application The LUBSH Propeller Roof Ventilator is designed to remove smoke from buildings in the event of a fire. The LUBSH is UL listed for Smoke Control Systems - 500°F for 4 hours and 1000°F for 1 hour. Typical applications for upblast propeller roof ventilators include warehouses, shopping
- Air Flow Rate: 4000 to 59800 SCFM
- Applications: Exhaust Ventilation
- Design Configuration: Axial
- Environment: Clean Air / Gas
-
Supplier: Bratney Companies
Description: The Cimbria Axial Fan is a very efficient, low-pressure fan, specially developed for aspiration from Cimbria continuous flow dryers. The Axial Fan is equipped with a robust nylon impeller and, unlike all other Cimbria fans, the Varifan air volume regulator
- Air Flow Rate: 27.65 SCFM
- Design Configuration: Axial
- Drive Options: Direct Drive
- Environment: Clean Air / Gas
-
Supplier: ISC Sales, Inc.
Description: Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air
- Air Flow Rate: 14500 SCFM
- Applications: Personnel (Mancooler, Box Fans, etc.)
- Design Configuration: Axial
- Drive Options: Direct Drive
-
Supplier: Johnson Electric Group
Description: Johnson Electric is the technology leader in Engine Thermal Management and the global market leader in Cooling Fan Modules (CFM). Our power cooling products are all custom engineered to deliver cooling requirements consistent with each passenger car segment. Our designs are optimized for
- Applications: Product / Process Cooling, Other
- Design Configuration: Axial
- Drive Options: Direct Drive
- Environment: Clean Air / Gas
-
Supplier: Hale Engineering Company, Inc.
Description: Hepa Blower Module Disposable terminal filter -23 5/8” x 23 5/8” x 6” -99.99% effective on particle 0.3 microns & larger -2” Separatorless media pack, pressure drop of 0.4” SP @ 90 fpm filter face velocity -Anodized aluminum frame with white painted expanded metal face screen -Center divided with
- Applications: Other
- Design Configuration: Axial
- Environment: Clean Air / Gas
- System: Packaged (Complete System)
-
Supplier: Terra Universal, Inc.
Description: Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure HEPA-filtered model removes sub-micron powders and other particles to protect the external environment Ideal for operations with hazardous materials that require
- Air Flow Rate: 1642 to 2230 SCFM
- Applications: Air Handling Units / HVAC, Exhaust Ventilation
- Design Configuration: Axial
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
-
Supplier: Johnson Controls, Inc.
Description: A continuing demand exists in commercial and industrial buildings for high velocity roof ventilators which exhaust foul air and disperse it high above the roof. The YORK® VU-Series is ideal for the “spot” ventilation of specific problem areas where rapid air removal is necessary or for general plant
- Air Flow Rate: 33000 to 82000 SCFM
- Applications: Exhaust Ventilation
- Design Configuration: Axial
- Drive Options: Direct Drive, Belt Drive
-
Supplier: CS UNITEC
Description: Spark and explosion proof. The pneumatic fans are driven by a rugged, low maintenance turbine directly from compressed air. Especially suitable for ventilation, exhaust and moving large air volumes through ductwork. Use both in normal atmospheres and where explosion hazard is present. Ideal
- Air Flow Rate: 14476 SCFM
- Applications: Exhaust Ventilation
- Design Configuration: Axial
- Drive Options: Direct Drive
-
Supplier: Enervex, Inc.
Description: The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or
- Air Flow Rate: 1950 SCFM
- Applications: Air Handling Units / HVAC, Exhaust Ventilation, Pressure / Pressurization Blower
- Design Configuration: Axial
- Drive Options: Direct Drive
-
Supplier: Pfannenberg
Description: penetrating the cabinet. Patented Tool-Less 4 Corner Fastening System The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR. Highest Quality Fans German manufactured fans that exceed industry standards for
- Air Flow Rate: 560 SCFM
- Applications: Product / Process Cooling
- Design Configuration: Axial
- Environment: Clean Air / Gas
-
Supplier: Hunter Fan Company
Description: Indoor Decorative Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. Hunter's Retro fan provides maximum airflow delievered by a powerful, three-speed Hunter motor. With its all
- Applications: Personnel (Mancooler, Box Fans, etc.)
- Design Configuration: Axial
- Environment: Clean Air / Gas
-
Supplier: Xylem Applied Water Systems
Description: Rule In-Line Blowers Rule In-Line Blower – 3" or 4" Ducting Designed for efficient, high output operation, these blowers feature our exclusive front and rear shaft seals and corrosion resistant motor housings for long life. Compact and easily installed on any flat surface, Rule® in-line blowers
- Air Flow Rate: 135 SCFM
- Applications: Exhaust Ventilation
- Design Configuration: Axial
- Drive Options: Direct Drive
-
Supplier: nVent Electric
Description: SF10 Side-Mount Filter Fan Features Free airflow up to 75 CFM (127 M/Hr.) Approximate size 9 in. (200 mm) Click-fit design quickly installs into enclosure wall Enclosure side wall mounting Standard foam-in-place gasket
- Air Flow Rate: 162 SCFM
- Applications: Air Handling Units / HVAC, Exhaust Ventilation
- Design Configuration: Axial
- Drive Options: Direct Drive
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Floorecare & Specialty Motors manufactures a wide range of Bypass motors for the commercial floorcare, central vacuum, commercial and industrial applications. In Bypass motors the work is independant from the cooling air. A separate fan is used to direct cooling air over the armature
- Design Configuration: Axial
- System: Bare (No Motor, Controls)
-
Supplier: National Fan Company
Description: Tube Axial Duct Fan Industrial Grade Direct Drive 42 in (19,200 - 43,300 CFM) 3 phase Used in applications where motor in airstream is satisfactory FEATURES: • Direct Drive for minimum maintenance and maximum efficiency. • TEFC motors are standard. • Cast aluminum blades are standard •
- Design Configuration: Axial
- System: Packaged (Complete System)
-
Supplier: ebm-papst Inc.
Description: Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280
- Air Flow Rate: 85.9 SCFM
- Applications: Air Handling Units / HVAC
- Design Configuration: Axial
- Environment: Clean Air / Gas
-
Supplier: New York Blower Company (The)
Description: The Vaneaxial Adjustable Pitch Fans are designed and constructed for high-pressure applications found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when
- Air Flow Rate: 0.0 to 120000 SCFM
- Applications: Pressure / Pressurization Blower, Product / Process Cooling
- Design Configuration: Axial
- Drive Options: Direct Drive
-
Supplier: Greenheck
Description: Hooded Propeller Exhaust and Supply Fans The Hooded Propeller Roof Fans include both direct and belt driven fans with fabricated steel, fabricated aluminum or cast aluminum blades. These fans are suitable for clean air applications including exhaust, supply or filtered
- Air Flow Rate: 150 to 86500 SCFM
- Applications: Air Handling Units / HVAC, Exhaust Ventilation
- Design Configuration: Axial
- Drive Options: Direct Drive, Belt Drive
-
Supplier: Loren Cook Company
Description: Propeller Roof fans are designed for industrial and commercial and industrial supply or exhaust applications. The fans are offered in both spun aluminum and architectural tiered aluminum construction and offer performance ranging from 1,000 to 40,000 CFM. All units are produced in an
- Air Flow Rate: 343 to 19500 SCFM
- Applications: Exhaust Ventilation
- Design Configuration: Axial
- Drive Options: Direct Drive
-
Supplier: Howden
Description: Adjustable pitch mining fan Howden AJN Mining Fans - A uniquely designed axial fan providing operating economy, low sound power levels and reliability. When reliability and performance are critical success factors, the AJN fan is the preferred choice for the most
- Applications: Exhaust Ventilation
- Design Configuration: Axial
- Environment: Clean Air / Gas, Dirty Air / Gas
- Features: Dampers / Louvers, Inspection / Access Doors
-
Supplier: Airmaster Fan Company
Description: Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and
- Applications: Air Handling Units / HVAC
- Design Configuration: Axial
- Drive Options: Belt Drive
- Environment: Clean Air / Gas
-
Description: Models FQ fans are high capacity direct drive propeller wall fans designed to deliver large volumes of air at low sound levels. Capacities range from 355 to 17,800 CFM and up to 7/8 inch static pressure. Typical applications include manufacturing and assembly facilities, warehouses,
- Air Flow Rate: 355 to 17800 SCFM
- Applications: Air Handling Units / HVAC
- Design Configuration: Axial
- Drive Options: Direct Drive
-
Supplier: RS Components, Ltd.
Description: Size â?¡ 60 and â?¡ 80 DC fan Supply Voltage = 12 V dc Dimensions = 60 x 60 x 25.5mm Height = 60mm Width = 60mm Depth = 25.5mm AC or DC Operation = DC Air Flow = 28.2m³/h Power Consumption = 1.4W Maximum Current = 130mA Bearing Type = Ball
- Air Flow Rate: 16.59 SCFM
- Design Configuration: Axial
- Maximum Diameter (Fan or Blower Wheel): 2.36 inch
-
Supplier: Hartzell Air Movement
Description: to vertical. The Series 39V Direct Drive Adjustable Pitch Duct Fan With Vane Section is best suited for applications requiring high flow and low to medium pressure at temperatures not exceeding the motor rating where adjustable pitch blades allow fans to be accurately set.
- Design Configuration: Axial, Other
- Drive Options: Direct Drive, Belt Drive
- Features: Dampers / Louvers
- Material: Aluminum, Steel, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Fans are used in several industries and applications to move air for heat transfer, (such as convection cooling and heating), air exchange (such as ventilation and exhaust) or filtration. They typically consist of a moving element like blades or vanes, connected through a shaft to a motor that (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
become interesting for high back pressures up to 1.16", here the guide vanes are essential to reaching high efficiency. Same footprint as industry standard Since the new axial fan’s footprint corresponds to the current industry (read more)
Browse HVAC Fans and Blowers Datasheets for ebm-papst Inc. -
New York Blower Tubular AcoustaFoil™ Fans combine the efficient performance of centrifugal airfoil wheels with the versatility and compactness of axial-flow fan design. When space is at a premium, these fans can reduct space requirements by up to 50%. They are also lighter than comparible (read more)
Browse Datasheets for New York Blower Company (The)
More Information Top
-
CR4 - Thread: Flakt ID Fans Model HABS125-220 Fatigue Problem
Flakt claim that properly designed antithrust vanes will reduce axial thrust by 70% - 80%. We have 4 of these fans and all get insitu crack repairs when a bearing failure occurrs …
-
The Windshear Rolling Road Wind Tunnel
The air is driven by a 6.7-m diameter, 3.8 MW fan provided by Flakt -Woods, with a Rockwell variable frequency drive for precise airspeed control. Corners 1, 2, and 4 consist of plate steel circular-arc turning vanes with leading and trailing … At the end of each restraint is a bi- axial load cell on top of a mounting …
-
ESDU 79037 B - A guide to fan selection and performance.
Flakt Ltd, Staines, Middlesex, UK. Paddle, backward inclined, backward curved and multivane fans . Axial -flow fans and propeller fans. increasing dimeter Legend pa propeller fan ta tube-axial cr contrarotating va guide- vane axial fc forward …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/5666/1/S_Herring_Thesis_2007.pdf
… did not reduce the extent of the separation effects on the downstream guide vanes , and actually increased … Given a volumetric flowrate of 1.1 m3 /s, the axial velocity through the test section would … … joint testing standard (ANSI/AMCA/ASHRAE) Standard 210-85 (AMCA,1985) “Laboratory Methods of Testing Fans for Rating”, state … To improve the inlet performance a Flakt Woods flare was added which had inner and outer diameters …
-
Sixth annual coal preparation, utilization, and environmental control contractors conference
fan . … gas streamlines around the larger slurry droplets in the scrubber and through the vanes in the mist … This is comparable to recer,! measurements made by Flakt , Inc., at ascrubber installation of Seminole Electric, where … the axial downward .
-
SO2 Removal from Flue Gases
The swirl vanes create a turbulent gas flow in the reaction chamber, which enhances dispersion of the … Additionalductwork and fans permit returning some of the cleaned outlet gas as the “reverse-air” for the … This is overcome by axial induced draft fans located just upstream of the stack. ADVACATE isin an early pilotdevelopment stage, but USEPAhas entered into a coopera- tive research agreement with Flakt .
-
112th AIME Annual Meeting Technical Program with Abstracts
… OF AUSTENITE IN INTERCRITIcALLY ANNEALED LOW ALLOY STEELS: Steven W. Thompson, Gen-Shen Fan and Paul R … … thermal surface tension gradient, a molten alkalai salt film condensed on a turbine vane or blade can … In the computational method, the gas phase 1S. dlV1ded into axial segments that are assumed to be … LAKT ~U2 SCRUBBING TECHNOLOGY FOR PRIMARY ALUMINIUM SMELTERS: E. Keul, A. Tokerud, Flakt Division for the Aluminium …
-
Proceedings of the 21st DOE/NRC nuclear air cleaning conference; Volume 2, Sessions 9--16
Carbon particu- lates worn from the compressor vanes are removed by a -20- x .20- x -09 … … certain to block as the suspension must pass through the holes so an axial feed would be … DAMPERS AND SUPPLY FANS OLSON, Peter Flakt Inc. P.O. Bdx 2300 Glen Rose, TX 76048 .